-
Supplier: Membrane Solutions
Description: Hydrophilic Nylon66 Membrane
- Filtration Grade (Micron Rating): 0.45 µm
- Filter Medium Material: Nylon
- Features: Other
-
Supplier: Accuris
Description: Nylon 66 - Impact Modified
-
Supplier: Accuris
Description: Nylon 66 - Heat Stabilized
-
-
Supplier: Accuris
Description: Nylon 66 - General Purpose
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(hexamethylene adipamide)
- Index of Refraction: 1.565
- Chemical System: Polyamide / Nylon
- Features: Thermoplastic
-
Supplier: Accuris
Description: Nylon 66 - Homopolymer, Extrusion Grade
-
Supplier: Allied Electronics, Inc.
Description: Black Plastic (Nylon 6/6) Mounting Nut
-
Supplier: Harbory Filtration
Description: Nylon pleated filter cartridge is made of natural hydrophilic nylon membrane with high porosity through advanced hot melt sealing technology under the associated controlled clean environment, without any adhesives or surfactants. Liquid filter cartridge features high flux, high
- Filtration Grade (Micron Rating): 0.22 to 0.45 µm
- Maximum Pressure: 58.0147357428788 to 34.80884144572728 psi
- Type: Cartridge
- Filtration Product: Chemicals
-
Supplier: Plasco Inc.
Description: THERM.EXP: D-696 10(-5) "/"F 4.0 THERMAL COND: C-177 btu-ft2/hr"F 1.7 DEFORMATION UNDER LOAD: D-621 % 1.4 HDT 66: D-648 F 455 HDT 264: D-648 F 194 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^15 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR:
- Thermal Conductivity: 2.94224916 W/m-K
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 410 ksi
- Elongation: 60 %
-
Supplier: Total Plastics, Inc.
Description: Natural. Black Available at 15% Surcharge. The strongest, most rigid nylon with one of the highest melting points. Commonly specified for screw machines, electrical insulators and food contact parts. Nylon 101 Natural is FDA , USDA, NSF and 3A-DAIRY compliant. Rigid Good Electrical
- Overall Thickness: 0.0625 to 3 inch
- Overall Width / O.D.: 12 to 24 inch
- Overall Length: 24 to 96 inch
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Keystone Electronics Corp.
Description: Part Number: SPR-8 # of Pieces: 1500 Length: 1/4 thru 1" Material: Nylon 6/6 V-2 Style: Clear Hole Thread: 4-40, 6-32, 8-32 Type: Clear Hole Spacers
- Body Length / Working Height: 0.25 to 1 inch
- ANSI (English) Size: 4-40 / No. 4, 6-32 / No. 6, 8-32 / No. 8
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
Supplier: Plasco Inc.
Description: THERM.EXP: D-696 10(-5) "/"F 4.0 THERMAL COND: C-177 btu-ft2/hr"F 1.7 DEFORMATION UNDER LOAD: D-621 % 1.4 HDT 66: D-648 F 455 HDT 264: D-648 F 194 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. 10^15 VOLUME RESISTIVITY: ohm-cm. 10^15 WEAR FACTOR:
- Thermal Conductivity: 2.94224916 W/m-K
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 410 ksi
- Elongation: 60 %
-
Supplier: Allied Electronics, Inc.
Description: Dual Locking Mini Support Posts Natural color 0.18 " Dia. Material: Nylon 6/6, RMS-01 Color: Natural
-
Supplier: Plasco Inc.
Description: THERM.EXP: D-696 10(-5) "/"F 4.3 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 455 HDT 264: D-648 F 194 FLAMMABILITY: UL SUBJECT 94 V-2 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. 10^14 WEAR FACTOR:
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 410 ksi
- Elongation: 60 %
- Water Absorption: 1.2 %
-
Supplier: Newark, An Avnet Company
Description: GROMMET, NYLON 6.6, NATURAL; Grommet Type:Slotted Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:0.192"; Grommet Colour:Natural RoHS Compliant: Yes
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact
- Chemical System: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact
- Chemical System: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact
- Chemical System: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Plastifab Industries
Description: Nylon was the first engineering resin. It has been used in applications ranging from electronic, marine, and automotive industries to fibers used to make carpet. Nylon has outstanding wear resistance and low frictional properties. It has very good temperature, chemical, and impact
- Chemical System: Polyamide / Nylon
- Form / Shape: Rod / Round Stock
- Features: Thermoplastic
-
Supplier: Allied Electronics, Inc.
Description: Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.
-
Supplier: Allied Electronics, Inc.
Description: Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR MOUNT, NYLON 6.6; Height:0.15"; External Diameter:-; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Transistor Mount; For Use With:TO-202 and TO-220 Molded Power Transistors RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED MOUNT, NYLON 6.6; Height:0.06"; External Diameter:-; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:LED Mount; For Use With:All Rectangular LEDs RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: GROMMET, NYLON 6.6, 1", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.75"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes
-
Supplier: Heilind Electronics, Inc.
Description: UV Black Nylon 6/6 Cable Tie
-
Supplier: Utmel Electronic Limited
Description: Connector Accessories Retainer 6 POS Nylon 66 Black
- Features: Other
- Geometry: Straight
-
Supplier: Utmel Electronic Limited
Description: BIVAR 102-050 LED MOUNT, 0.245", NYLON 6.6
- LED Hardware: LED Mount
-
Supplier: Utmel Electronic Limited
Description: BIVAR 520-021TRANSISTOR MOUNT, 0.345MM, NYLON 6.6
-
Supplier: U.S. Plastic Corporation
Description: This 1/4" OD x .150" ID Type H Nylon Tubing has a working pressure of 922 PSI @ 70F and a burst pressure of 2500 PSI.
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.15 inch
- Features: Nylon / Polyamide
- Type: Plastic Tubing
Find Suppliers by Category Top
Featured Products Top
-
a clean finish. Keystone’s Key-Hole Panel fasteners are supplied in black Nylon 6/6 material in 3 head sizes (.250”, .312” and (read more)
Browse Push-in Rivets Datasheets for Keystone Electronics Corp. -
Cable tie is parallel to the fixing edge Temperature Range: -40°F (-40°C) to 185°F (85°C) Cable Tie Material: Nylon 6/6 Edge (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
?Rap cable ties are engineered for secure, long?term bundling, using a hardened stainless steel locking tooth and UL?rated Nylon 6.6 to deliver exceptional tensile strength, vibration resistance, and reliable performance in demanding applications. For environments where flexibility is essential, Ty (read more)
Browse Cable Ties Datasheets for Automationdirect.com -
An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool (read more)
Browse Cable Ties Datasheets for Caplugs -
Nylon 6/6 Standoffs are in a natural color. Corrosion resistant Stainless Steel Standoffs are per ASTM-A581/582, Class 303. Thread sizes available include 4-40, 6-32, 8-32, M2.5, M3 and M4. While Keystone's standard product meets most customer (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
resistant Stainless Steel Standoffs are per ASTM-A581/582, Class 303. The insulated types include Nylon 6/6 Standoffs in natural color and Phenolic Standoffs manufactured from natural color PBE grade material (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Plug is made from Nylon 6/6 with UL 94V-0, flammability rating. A mating PC mountable jack is also available. (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
standard through 60″. Semicircular damper lids at the base of the windband are mounted on corrosive-resistant, stainless steel rods which turn in nylon bearings. Bearings will not rust or stick and require no lubrication. Lids open automatically when the fan turns on and close (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
, MOUETTE helps identify potential issues such as weld lines, sink marks, warpage, and shrinkage before tooling begins. Supporting materials including ABS V0 flame-retardant plastics, ABS anti-UV materials, glass-filled nylon, polypropylene, and PPS, MOUETTE manufactures HVAC grilles (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
used in food/beverage/pharma. Nylon: Good for filtering solvents and oils, hydrophilic. Less common for pleated. Glass Fiber: Used for high-temperature air/gas applications or very fine liquid filtration where chemical resistance allows. More fragile. PTFE Membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Nylon Fibers
Nylon 6 and nylon 66 are the most important nylon fibers and account for approximately 99% of the total.
-
Nylon 6
NYLON 66 .
-
Nylon Strategic Business Units
Abstract Process Economics Program Report 240 STRATEGIC BUSINESS UNITS OF NYLON 6 AND NYLON 66 (December 2001 .
-
Nylon Resins
12 Nylon 66 Resins...................................................................................................................................
-
Adipic Acid
These two market segments featuring the highest demand growth during the next five years are polyurethanes (6%) and nylon 66 plastics (5.6%).
-
Nylon 6
NYLON 66 .
-
Hexamethylenediamine (HMDA)/Adiponitrile
20 Nylon 66 fibers ...........................................................................................................................
-
Compounding of Engineering Thermoplastics
Other blends in development include PPS/PPE, PPS/polyetherimide and PPS/ nylon 66 .
-
Variation of physical properties of nylon-66/clay nanocomposites with preparation conditions
While the pristine organoclay showed a (001) peak at 2θ = 4.9o in the WAXD patterns, nylon-66/clay nanocomposites gave the disappearance of the peak regardless of mixing conditions, sug- gesting an exfoliated clay morphology in the nylon 66 matrix.
-
Polyamide 66/EPR‐g‐MA blends: mechanical modeling and kinetic analysis of thermal degradation
Abstract The present investigation deals with the mechanical, thermal, and morphological properties of binary nylon 66 /maleic anhydride grafted ethylene propylene rubber (EPR‐g‐MA) blends at different dispersed phase (EPR‐g‐MA) concentrations.
Indicates content that may require registration and/or purchase.