-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: and after-sales service. Such a magnetic pogo pin connector is often used as a connector for automatic magnet adsorption charging and signal transmission. We have 2 pin, 3 pin, 4 pin, 5 pin, and 6 pin magnetic pogo pin connectors solutions and OEM/ODM service for our
- Voltage Rating: 12 volts
- Current Rating: 1 to 3 amps
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Features: Electrical
-
Supplier: Win Source Electronics
Description: Category: OEM Souring Win Source Part Number: 1465021-145015064100863 Manufacturer: AVX Corporation
-
-
Supplier: SensorsONE, Ltd.
Description: These low cost OEM sensor packages have minimal signal conditioning which provides a low powered ratiometric mV/V output sensitivity that is ideal for applications where the sensor will be integrated within battery powered OEM instrumentation such as remote telemetry installations or
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: DigiKey
Description: 78 Ohm TRB Jack 1553 Connector C
- Connector Type: Coaxial Connector, RF and Microwave Connector
- Features: Triax, Twinax
-
Supplier: Newark, An Avnet Company
Description: EQUIPMENT/OEM LABELS
-
Supplier: Newark, An Avnet Company
Description: SHOCK ABSORBER OEM-1 NYLO
-
Supplier: SAE International
Description: including 150A and is intended for a single circuit with one power conductor and one common return conductor. Single conductor high current connectors are not recommended for future designs because of inadequate ground return through 5 2x wheel / king pin. Cable size selection is to be made
-
Supplier: SAE International
Description: A (amperes) up to and including 150 A, and is intended for a single circuit with one power conductor and one common return conductor. Single-conductor high-current connectors are not recommended for future designs because of inadequate ground return through fifth wheel/king pin. Cable size
-
Supplier: Sanchem, Inc.
Description: is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective, Specialty / Other
- Substrate: Concrete / Masonry, Metal
- Location / Orientation: Exterior
-
Supplier: Sitron
Description: The SP10 monitors the pressure range of a wide variety of both liquids and gases. This economical unit features an ultra-compact 304SS body, 316SS diaphragm silicone filled sensor and direct either cable gland or mini M12 electrical connector. It is available in pressure ranges from
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: SFCable.com
Description: This USB A to Micro USB B Cable Adapter features one USB A female connector and one Micro USB B male connector. Molded construction provides durability. Durable contacts provide reliable connections with repeated mating cycles. Easily convert existing cables to your needs. Convenient
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: USB Connector
-
Supplier: Newark, An Avnet Company
Description: SHOCK ABS. OEM .25M AM63130H144
-
Supplier: Newark, An Avnet Company
Description: SAI-8-M 5P M12 SW OEM
-
Supplier: Eaton Corporation - Sensors
Description: protection Quick 3 mS response time on all models Highly visible output status LED Built-in cable models allow for lowest cost wiring Micro-connector models provide for quick installation or replacement Custom cable length options Product Comparison Eaton's cost-effective Prism Series,
- Operating Distance: 24 inch
- Operating Temperature: -13 to 131 F
- Output Load: DC Load
- Mode: Dark-on
-
Supplier: Setra Systems
Description: They feature an all welded 17-4 stainless steel construction for a robust design and provide moisture and humidity protection. With a wide range of outputs, pressure connectors, and electrical connectors offered, there's a configuration available for your needs. In addition,
- Working Pressure Range: 0 to 32,000 psi
- Accuracy: 0.25 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: Galco Industrial Electronics
Description: CAM LOCK, 2/0 - 4/0 AWG, MALE, YLW
-
Supplier: Analytical Industries Inc.
Description: Key features Signal Output: 23-27 mV Measuring Range: 0-100% O2 Response Time: 6 Seconds to reach 90% of the final value Accuracy: ±1% Full Scale (FS), ±5% FS over the operating range Humidity Range: Non-condensing, 0-99% RH Electrical Connections: 3.5 Phono Jack ConnectorOEM Oxygen sensor
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Voltage
- Gas Types: Oxygen (O2)
-
Supplier: SAE International
Description: only with the largest gauge size. Therefore, crimps within the production crimp height range may not necessarily pass this test. 6 Procedures included within this specification are intended to cover performance testing at development of electrical terminal crimps that are part of the
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2165-OEM USB 2.0 serial I/O adapter offers an easy way to add 16 multi-interface serial ports to a single USB port in your OEM application . Each serial port is available on a standard DB9M connector and is individually configurable for RS-232, RS-422, or RS-485 .
- Data Rate: 921.6 kbps
- Number of Ports: 16
- Operating Temperature: -40 to 85 C
- Connector: DB9
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: Optoelectronic hybrid slip ring: 8-channel optical fiber + electrical hybrid slip ring 8-channel optical fiber (supports single-mode/multi-mode), can transmit 8-channel optical fiber and 1~30 channels of electrical signal paths at the same time, suitable for 360-degree
- Number of Circuits: 30
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2123-OEM serial interface adapter provides one software configurable RS-232, RS-422, or RS-485 port via an internal USB connection. All configuration and electrical interface selections are handled through the driver, eliminating the need to open the enclosure to set
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Pneumatic rotary joint parameters: Number of channels: 1 channel Flow hole: ∅8 Joint trachea: ∅10 Connecting thread: G1/4 Medium: Compressed air Maximum pressure: 1Mpa Gas electrical slip rings:1 channel pneumatic rotary joint + Electrical slip ring
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Radwell International
Description: MARINCO Electrical Products 5278DRI-TM.OEM
-
Supplier: ODG (Origin Data Global)
Description: SAI-Y-4-4/2-4 M12/8 OEM
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Douglas Electrical Components
Description: assemblies RFW/PFW Series Backpotted Connector Assembly All the benefits of a hermetic connector with a custom mechanical interface. MIL-DTL-24308 D-sub Connectors Plug-and-play hermetic D-sub connector with reversible mounting. MIL-DTL-83513 Micro-D Connectors
- Connector Type: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Features: BNC, MHV, SMA
-
Supplier: LAPP
Description: reliable electrical connections for a variety of Industrial OEM Equipment and Factory Floor Automation Systems. They excel in applications where flexibility, reliability, and durability are key. Benefits: Installation time savings Reduce maintenance downtime Secure electrical
- Voltage Rating: 60 volts
- Current Rating: 4 amps
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
-
Supplier: Carlisle Interconnect Technologies
Description: These connectors are subjected to rigid individual inspection and close-controlled quality assurance standards to ensure years of trouble-free service in the heavily-used passenger service areas of the aircraft. The connectors in use today by the airframe OEMs and the suppliers
- Connector Type: Audio / Video Connector, Circular / Cylindrical Connector
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: A high performance replacement for standard electrical tape and shrink wrap. Seals, insulates, and protects exposed wires, metal, and plastic. Strong, pliable, and moisture resistant
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: and after-sales service. Such a magnetic pogo pin connector is often used as a connector for automatic magnet adsorption charging and signal transmission. We have 2 pin, 3 pin, 4 pin, 5 pin, and 6 pin magnetic pogo pin connectors solutions and OEM/ODM service for our
- Voltage Rating: 12 volts
- Current Rating: 1 to 3 amps
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: and after-sales service. Such a magnetic pogo pin connector is often used as a connector for automatic magnet adsorption charging and signal transmission. We have 2 pin, 3 pin, 4 pin, 5 pin, and 6 pin magnetic pogo pin connectors solutions and OEM/ODM service for our
- Voltage Rating: 12 volts
- Current Rating: 1 to 3 amps
-
Supplier: Heilind Electronics, Inc.
Description: OEM ITEM 578-5NPF-BERGSTIK STR
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: after-sales service. Such a magnetic pogo pin connector is often used as a connector for automatic magnet adsorption charging and signal transmission function. We have 2 pin, 3 pin, 4 pin, 5 pin, and 6 pin magnetic pogo pin connectors solutions and OEM/ODM service for our
- Voltage Rating: 12 volts
- Current Rating: 1 to 3 amps
-
Supplier: Carlisle Interconnect Technologies
Description: The CBC line of galley and buffet connectors are designed and warranted to meet or exceed the original equipment specifications and performance parameters long established for conventional aircraft applications. These connectors are subjected to rigid individual inspection and
- Connector Type: Circular / Cylindrical Connector
- Geometry: Straight
-
Supplier: Heilind Electronics, Inc.
Description: OEM ITEM 516-530F-PCI EXPRESS EDGE
Find Suppliers by Category Top
Featured Products Top
-
packaging supply chain for U.S.-based microelectronics production. Micross is equipped to provide OEMs and CMs with a comprehensive understanding of onshore resources currently available, and the guidelines needed to navigate the risks in developing a U.S.-based advanced (read more)
Browse Electrical Connectors Datasheets for Micross Components, Inc. -
Available in plugs, connectors, receptacles, and inlets, the 60A range combines durable PA6 construction with practical connection and installation features (read more)
Browse Electrical Connectors Datasheets for Altech Corp. -
MRI machines, and X-ray equipment. Each connector is designed with application-specific electrical and mechanical properties, ensuring dependable (read more)
Browse Electrical Connectors Datasheets for BEXKOM Electronics Co., Ltd. -
-standard mating housing interfaces and terminal cavities enables easy integration for OEMs and their tiered supplier. Aptiv 15513504 OCS 1.5 Series Sealed 6-Way Female Connector (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Datacom Market Segment Manager, Anderson Power With over 20 years in the electrical connector industry, David Beach has spent 8 years at Anderson Power. He studied chemical engineering at Syracuse University and specializes in data and power connections for military, aerospace, and datacom markets. Register today (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
Military and defense maritime platforms OEMs in marine electronics and propulsion Ensure reliable marine performance with Amphenol Sine Systems’ AT Series™ connectors—built to withstand the toughest conditions and keep systems (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Bexkom Electrical Connectors: Reliable Performance for Every Industry Bexkom connectors are designed to provide superior connectivity, durability, and efficiency, tailored to meet (read more)
Browse Electrical Connectors Datasheets for BEXKOM Electronics Co., Ltd. -
electrical element. We will take a close look at specific connectors for rigorous environments. Models explored will include the Amphenol Sine Systems A series, incorporating designs to withstand an impressive engagement force; the ATM series, built to ensure resilience against the challenges of (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Bexkom electrical connectors are designed for reliable performance in demanding environments. Made from high (read more)
Browse Electrical Connectors Datasheets for BEXKOM Electronics Co., Ltd. -
Powering the Future: The Role of Electrical Architecture in the Shift to Electrification When working on high-voltage DC power transmission projects, most engineers focus on sizing batteries and cables correctly. However, the surprising reality is that connectors often represent (read more)
Browse Electrical Connectors Datasheets for Molex Signal Tech Industrial Ltd.
Conduct Research Top
-
The Principles of Manufacturing an Electrical Connector
t can become easy to take the functionality and performance of electrical connectors for granted - something that is entirely dependent on how they are made and what type of quality assurance inspections are involved.
-
How To Choose the Right Electrical Connectors
Choosing the right electrical connector for your application is important for the design of your vehicle or mobile equipment.
-
Whitepaper: Custom Stainless Steel Electrical Connectors
Electrical connectors may be small, but their role is critical.
-
Custom Electrical Connectors That Don't Break the Budget
Changing some basic specifications on your industrial electrical connectors, you can improve performance significantly, for typically just a few cents more!
-
Specifying an IP Rating for Harsh Environment Electrical Connectors
In any application with exposure to harsh environments, specifying the right electrical connector capable of withstanding elements such as sea spray or dust is crucial, especially when it comes to sealing capabilities
-
Wiring the Waves: Choosing the Right Electrical Connect
When it comes to marine applications, electrical systems play a vital role in ensuring the smooth operation and safety of onboard equipment. Within these electrical systems, connectors are crucial for maintaining reliable and secure connections in the challenging marine environment. Here 's what
-
Two Common Misconceptions about Custom Electrical Connectors & Cord Grip Add-ons
In our experience as a key manufacturer of customized electrical connectors, cord grips, and add-ons, we've run into a couple misconceptions and over and over again
-
Custom Electrical Connectors, Corrosion-Resistant for a Submerged Environment
A company that manufactures pool & spa pumps, filters and accessories had tried various types of cord grips for use with their in-ground pool large and small underwater lights. Standard aluminum cord grips were too large and rusted. Plastic & nylon grips morphed causing the connector to expand
-
What's the Link Between WIFI and Electrical Connectors?
Sometimes the standard, off-the shelf product isn't the best answer.
-
RF Connectors: Their Origin, Features, and Applications
Since their origins in the 1930s, coaxial RF (Radio Frequency) electrical connectors have advanced their capabilities and are considered reliable, rugged, high-performance connectors.
-
A Look Into the Post-Pandemic Connector Market
The COVID-19 pandemic played a substantial role in the changes seen among various markets within the engineering field, and the electrical connector market was no exception.
-
Understanding Waterproof Connectors for Harsh Environments
Many harsh environmental conditions that involve electrical connectors will, at some point, come in contact with moisture. Whether through humidity, rain, or snow, conductivity and potential corrosion are of significant concern for engineers. Fortunately, waterproof connectors on the market today
-
What to Consider When Selecting your Connector System
There is no one size fits all solution when it comes to electrical connectors, and there is a lot to consider when choosing a connector system that is ideally suited for the application.
-
A Look at the Common Military Connector Standards
Electrical connectors are commonly used for military and defense operations worldwide. They can include various applications such as vehicles (including tanks, Humvees, and armored personnel carriers) and aircraft, helicopters, and drones. Such applications require circular connectors
-
Choosing the Right Cable Connectors to Avoid Downtime
Failure of a single electrical connector can stop production in a split second. Repair time depends mainly on the type of connection that is used. The right connector can make repair time a matter of minutes, versus several hours of hardwiring.
-
Choosing an Extreme Temperature Connector for Your Application
, the performance of the electrical connectors and cables that join different devices is often overlooked.