-
Supplier: Hartford Technologies, Inc.
Description: A needle roller bearing uses needle rollers, rather than balls, as its rolling elements. Sometimes the simpler term roller bearing or needle bearing is used instead. The term “needle” typically implies that the length is several times greater than the diameter. Needle
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Features: ABEC 5 / RBEC 5 / Class 5 / P5, ABEC 7 / RBEC 7 / Class 4 / P4, ABEC 9 / RBEC 9 / Class 2 / P2, Double Seal, Double Shield, Inch, None (Open Bearing), Single Seal, Single Shield, Thin-section
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
- Material / Plating: Stainless Steel
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Inch, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
-
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Metric, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
-
Supplier: Barden Precision Bearings
Description: surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Inch, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
-
Supplier: Timken Company (The)
Description: 78mm, 82mm and 90mm. Other sizes are available upon request. Design Attributes Pre-set, pre-sealed and pre-lubricated bearing package eliminates the need for manual bearing adjustment and features fewer components, simplifying installation and maintenance. Features a reduced
- Bore: 2.6771668 to 3.543309 inch
- Type: Two-Row Tapered
-
Supplier: Timken Company (The)
Description: bearings, our sealed roll neck bearings are expected to provide a lower cost of ownership due to less required maintenance and longer bearing life. Timken case-carburized, high-capacity tapered roller bearings offer durable toughness. The newest Timken sealed roll neck
- Bore: 7.6771695 to 27.974424555 inch
- Outside Diameter: 10.629927 to 37.250020115 inch
- Type: Four-Row Tapered
-
Supplier: Timken Company (The)
Description: Drawn cup needle bearings are designed to support radial loads and reduce friction between rotating components. The low cross section provides maximum load-carrying capability with a minimum of space required. Drawn cup bearings are easily installed with a press fit in the housing.
- Bore: 0.1181103 to 2.362206 inch
- Type: Drawn Cup Caged Needle, Full Complement Drawn Cup Needle
-
Supplier: SAE International
Description: outboard drum brake applications. It is not applicable to those applications that exceed the GAWR ratings or the load line restrictions listed in columns "A," "B," and "C" of Table 1 . Load lines are measured from the inboard bearing cup backface as shown in 3.4 . This document
-
Supplier: Radwell International
Description: BUNA OIL SEAL, LIP, REAR BEARING OUTBOARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: H2W Technologies
Description: Features: - High Flex Ribbon Cable for Motor Power - Outboard bearing for Stability - Forward and Reverse Travel Limit Switches - Three Axis Coordinated Motion
- Stroke or X-Axis Travel: 7.35 inch
- Y-Axis Travel: 7.35 inch
- Z-Axis Travel: 2 inch
- Features: Electrical
-
Supplier: IKO International, Inc.
Description: Needle roller cages for engine connecting rods are lightweight bearings featuring high load ratings, high rigidity, and excellent wear resistance for use in both high-performance automotive and general purpose engine applications. Two styles fit both big and small end connecting rods.
- Bore: 0.3149608 to 1.2598432 inch
- Outside Diameter: 0.4724412 to 1.6535442 inch
- Seals: None (Open Bearing)
-
Supplier: Radwell International
Description: ROTARY AIRLOCK, CAST GREY IRON HOUSING AND ENDPLATES, OUTBOARD SEALED BEARINGS, TEFLON PACKING GLAND SHAFT SEAL ASSEMBLY WITH TEFLON LANTERN RING, 6-VANE OPEN END CARBON STEEL ROTOR TIP CLEARANCE, AJUSTABLE RELIEVED 1/16 INCH LAND ROTOR TIP CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Steel
-
Supplier: Eaton Corporation
Description: E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER OFFSET OUTBOARD, BALL BEARING ROLLER TYPE STAINLESS STEEL LEVER MATERIAL FRONT ROLLER MOUNTING LOCATION E50 MODEL
-
Supplier: Accuride International, Inc.
Description: Load Rating: 75 lb./34 kg. A suspended mounting style Keyboard trays, pencil drawers, suspended drawers where a disconnect is desired Hold-in and hold-out detent. Variable height mounting brackets. Flexibility of inboard or outboard bracket mounting.
- Stroke or X-Axis Travel: 8.08 to 20.7 inch
- Carriage Load: 75 lbs
- Base Length: 12 to 28 inch
- Base Height: 2.44 to 3.75 inch
-
Supplier: Wichita Clutch
Description: alloy cylinder and piston to minimize overhung weight. Bearing cavity to accommodate the outboard quill bearing. Clutch torque capacities range from 95,000 to 4 million pound-inches.
-
Supplier: Komline
Description: Electropolishing is also available. The Sanitary Design comes standard with variable speed control, outboard bearing sand stuffing box shaft seals. Standard Features C-face mounted, totally enclosed AC motor 6:1 AC variable speed control Outboard bearings and stuffing box
- Feed: Continuous, Wet
- Type: Impact Mill / Crusher / Breaker
- Features: Other
- Scale: Production
-
Supplier: Accuride International, Inc.
Description: Load Rating: 175 lbs./80 kg. Platform Mount with Self-Closing Action Pull-outs designed for waste or recycling, laundry or other bin storage. Self-closing action begins within 2 1/2" [63.5 mm] Fixed inboard top bracket and outboard bottom bracket Silencing open and closed
- Stroke or X-Axis Travel: 22 inch
- Carriage Load: 175 lbs
- Base Length: 22 inch
- Base Width: 2.28 inch
-
Supplier: Trelleborg Sealing Solutions Americas
Description: variances in axial bearing face location. Grease Seal types are offered for both inboard and outboard-of-bearing positions. They can also be designed specifically to aid their assembly as original equipment or insubsequent retrofitting.
- Features: Oil / Grease Seal, Other
-
Supplier: Rotolok Valves, Inc.
Description: to prevent distortion. Packing gland type seals. Outboard bearings for non-contamination. Maximising valve speed to 25 RPM prolonging life, ensuring good throughput. Precision machining of components.
- Application / Operation: Conveyor Feeding, Dust Collecting, Filling, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Timken Company (The)
Description: application requirements. Size range: 6mm - 150mm bore Applications Automotive and truck transmissions (automatic and manual) Agricultural and construction equipment Two-cycle engines (marine outboards, lawn and garden equipement) Pumps and compressors
- Bore: 0.2362206 to 5.905515 inch
- Type: Needle Roller and Cage Assembly
-
Supplier: Crane Pumps & Systems
Description: ability. Low NPSH reqirements. Back pumpout vanes to maintain clear liquid passage and reduce pressure at stuffing box. Seales bearing chamber. Inboard and outboard seals protect bearing reservoir from contamination by moisture or outside liquids. Replaceable shaft sleeve
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 1,000 GPM
- Media Temperature: 600 F
- Pump Type: Centrifugal Pumps
-
Supplier: FLSmidth
Description: presents minimum material restriction. Gate Constructed of steel plate, the flap gate is gravity-operated with an adjustable counterweight. The flap gate is mounted on a finished shaft and rotates freely on outboard, self-aligning ball bearings.
-
Supplier: Red Line Synthetic Oil Corporation
Description: Ash-less, biodegradable lubricant for outboards, personal watercraft, etc. For use where NMMA TC-W3 lubricants are recommended More power, scuff and bearing protection than petroleums and other synthetics Contain ester base oils with the highest film strength and affinity for hot metal
- Features: Biodegradable
-
Supplier: H2W Technologies
Description: intermediate plate, the top axis is able to directly mount to the moving bottom axis motor. This helps reduce the overall height and moving mass of the system. The outboard bearing adds system stability. The moving motors and encoders have high flex power cables guided by a cable
- Stroke or X-Axis Travel: 12.5 inch
- Y-Axis Travel: 12.5 inch
- Motor Type: AC, Linear Motor
- Bearing Type: Ball/Roller Bearing
-
Supplier: ACS Valves
Description: prevents housing distortion. CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from
- Volumetric Capacity: 78 to 2,970 ft³/hr
- Application / Operation: Conveyor Feeding, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Renold Canada
Description: heavy-duty applications. We offer a complete range of inboard and outboard roller styles, each built from high-grade, heat-treated materials for maximum wear resistance in abrasive conditions. Self-lubricating, oil-sealed and specialty bearings are available to meet your customers'
- Features: Attachment Chain, Conveyor Chain, Other / Specialty Application
- Chain Types: Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Canada
Description: heavy-duty applications. We offer a complete range of inboard and outboard roller styles, each built from high-grade, heat-treated materials for maximum wear resistance in abrasive conditions. Self-lubricating, oil-sealed and specialty bearings are available to meet your customers'
- Conveyor Type: Chain Conveyor
-
Supplier: FLSmidth
Description: connections Air gap between seals and bearings Outboard sealed ball bearings Maximum operating temperature: 200°F (100°C) Abrasion Resistant feeders are available with : Rotors, 0.100" (2.54mm) tungsten carbide overlay on tips of vanes and shroud Body, 0.100" high alumina
-
Supplier: ACS Valves
Description: Outboard bearing design protects bearings in high-temperature and high-PSIG applications; removes bearings from direct path of damaging contaminants. Easily manages pressure differentials up to 20 PSIG. Excellent performance in high-temperature applications up to 250°F.
- Volumetric Capacity: 12 to 528 ft³/hr
- Application / Operation: Dust Collecting, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: ATLANTA Drive Systems, Inc.
Description: We are pleased to announce a new range of HighForce ZTRS Precision Rack & Pinion Drive Systems that can handle highly dynamic and heavy loads. These systems utilize our Precision Planetary Reducers with an integral output housing and outboard bearing to provide a rigid support to the
- Axis Drive Force: 8,475 lbs
- AGMA Quality: AGMA 12
- Gearing: Helical Tooth
-
Supplier: ASTM International
Description: 1.1 This specification covers quenched and tempered alloy steel axles for mass transit and commuter cars in electric railway service. 1.2 This specification is for solid design roller bearing axles with machined bodies. 1.3 Various axle designs are used for this service including motor and
-
Supplier: H2W Technologies
Description: the moving bottom axis motor. This helps reduce the overall height and moving mass of the system. The outboard bearing adds system stability. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to the motors via a standard 9-pin
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
- Features: Electrical
- Motor Type: Stepper
-
Supplier: Continental Blower, LLC
Description: corrosive gas applications Impellers: Cast or fabricated high strength aluminum, available in radial or backward curved vane configurations Bearings: Outboard mounted, grease or oil lubrication, sized for minimum 10 year bearing life. Optional water cooled bearings are
- Air Flow Rate: 45,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Product Form: Bare (No Motor, Controls)
- Drive Type: Belt Drive, Direct Drive
-
Supplier: FLSmidth
Description: package. The end plates have integral-cast outboard bearing supports and male-female joints between end plates and feeder body ensuring concentricity. Rotor All rotors are beveled and constructed of type 304 stainless steel or fabricated steel. Rotors have six or seven vanes with at
Find Suppliers by Category Top
Featured Products Top
-
& Consumer Products: Pumps, air compressors, outboard engines, power tools, tractors, door closers. Why Choose Mouette Bearings: High (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
" flanges. Rotor shaft bores accept standard motor shafts; 5/8" standard (7/8", 1 1/8" and 1 3/8" are optional). Metric couplings are also available. At synchronous speeds, extra drive equipment, including couplings or outboard bearings, are not required. For continuous duty service, or for handling viscous liquids, see the heavy duty GHC section. (read more)
Browse Positive Displacement Pumps Datasheets for Gorman-Rupp Pumps -
challenges, and design to meet the requirements. How the MECO AH Type-2 Works The AH Type-2 seal incorporates separate inboard and outboard stator housings as stationary seal faces. Between the stators there is a rotating seal face assembly — two rotors with a (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
-friction stationary seal faces. The rotating parts are fitted around the shaft prior to installing the seal housing. The nose or pilot of the gland follower provides the carrier for attaching the outboard (secondary) stationary seal face. A plate attached to the bottom of the seal housing (a.k.a. stuffing box (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
More Information Top
-
Roloff / Matek machine elements
Road railway wagon outer bearing v., railcar .
-
Köhler / Rögnitz machine parts 2
The according to solution with average " solid "-bearing and longitudinal game in both outer bearings is possible by the three-fold mounted shaft (down).
-
http://dspace.mit.edu/bitstream/handle/1721.1/46477/39241965-MIT.pdf?sequence=2
Load levels for outboard bearing during different turning rates (measured in terms "g").
-
Machine elements
Outer bearing (flywheel .
-
Logistic management in the car industry
232 6.8.3 outer bearings .............................................................................
-
Slender logistic processes
… supply processes for the axial assembly of the firm ABC 2.1, all the logistical processes in One ussbereich ABC 2.1 must be considered that are carried out i.e. all internal logistic processes and all processes in the outer bearing .
-
Manual mechanical engineering
Axle bearing of: conveying car road railway wagon traveling towing vehicle good wagon overburden car railcar locomotive / surface bearing locomotive / interior bearing gear of rail vehicles .
-
Manual mechanical engineering
Axle bearing of: conveying car road railway wagon traveling towing vehicle good wagon overburden car railcar locomotive / surface bearing locomotive / interior bearing gear of rail vehicles .
Indicates content that may require registration and/or purchase.