-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI Express Mini Card Interface Dual Channel Video Capture with Conexant CX23885 NTSC/ PAL Video Format Support
- Form Factor: Mini Card
- Features: Other
-
Supplier: Cole-Parmer
Description: • Puts the world of microphotography at the tips of your fingers! • Active Pixel Technology produces sharp images and accurate color reproduction • Six built-in lights with adjustable brightness ensure proper illumination • Includes software for image/video capture and measurement Use
- Total Magnification: 200 X
- Features: Other
-
Supplier: Advance Security Products
Description: Quick & Easy Viewing and Recording on Your Laptop The USB video capture device is a cost effective video capture device that allows you to input your video camera into your Laptop computer via the USB port. The USB video capture device provides true
-
-
Supplier: AAEON Electronics, Inc.
Description: Mini-PCIe Video Capture Module Main Feature PCI Express Mini Card Interface Dual Channel Video Capture with Conexant CX23885 NTSC/ PAL Video Format Support
-
Supplier: Fiberscope.net by MEDIT
Description: Medit Inc.'s high resolution, 1/4" Color CCD video borescope camera for all kinds of endoscopes, borescopes, fiberscopes. Optical focusing coupler included. Key features: 1/4" Color CCD Video camera chip Stainless Steel outer body housing for protection and easy cleaning NTSC
- Operating Temperature: 14 to 113 F
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
-
Supplier: IC Realtime, LLC
Description: The EL-400PIXIM dome provides a number of technical improvements in picture quality for viewing areas of extreme dynamic lighting conditions. It is powered by Pixim's Ultra Dynamic Pixel system. This PIXIM technology overcomes an over-exposure problem against strong back-light situations. As each
- Horizontal Resolution: 540 to 560 lines
- Width / Diameter: 7.09 inch
- Height: 3.1889781 inch
- Operating Temperature: 14 to 122 F
-
Supplier: IC Realtime, LLC
Description: Terminals. H.264 video compression and JPEG image capture 1/4/8/16 channel video BNC input, support for VGA, TV output with Support high-definition bidirectional talk Support one SATA hard disk for local storage Support Alarm I/O, RS485 and RS232 interface Multi-zone
- Number of Video Inputs: 4
- Network: 10baseT Ethernet
- Image: Color
- Video Format: NTSC, PAL
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: high-speed video cameras, as the recording speed increases, the resolution drops. With the HPV-X, video recording can be performed at the maximum resolution of 400 × 250 pixels regardless of the recording speed, enabling detailed analysis of ultra-high-speed phenomena (in FP mode).
- Maximum Frame Rate: 1,000,000 fps
- Width / Diameter: 160 inch
- Height: 260 inch
- Length: 330 inch
-
Supplier: Fiberscope.net by MEDIT
Description: view the live image on your computer or laptop without recording, or capture images or video directly to your hard drive. The live image is displayed in the viewing software, which has an intuitive menu and features simple capture buttons. Users are free to choose the necessary
- Horizontal Resolution: 752 to 768 lines
- Sensitivity: 0.5 Lux
- Operating Temperature: 5 to 122 F
- Vertical Resolution: 494 to 582 lines
-
Supplier: Aitech Defense Systems, Inc.
Description: DisplayPort(DP)Outputs One SMPTE 259M/344M/292M (HD/SD) SDI Output One RGBHV Output One RGBHV/Composite/S-Video/RGB/YPbPr Output Supporting RS-170A/NTSC/PAL Input Channels One STANAG 3350 Input Channel Supporting Classes A/B/C Up to Eight Composite Video Inputs Supporting
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VIDEO CAPTURE CARD, DVR CARD, PCI COMPATIBLE PORT, REAL TIME MONITORING, SIMULTANEOUSLY RECORD ALL CAMERAS, NTSC 480FPS, PAL 400FPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: InspectorTools
Description: the wireless monitor or transferred to your PC via the microSD card or USB cable NTSC or PAL operation with menus in 10 languages Ideal applications: water restoration, HVAC and refrigeration, electrical inspection, automotive, pest control Complete with 4 AA batteries, microSD memory
-
Supplier: IC Realtime, LLC
Description: highlights masked and the dark brightened simultaneously to capture the numbers on the License Plate clearly at nighttime. OSD function. IP66 Weatherproof. 1/3" SONY Super HAD CCD UP-Most High Resolution : Color - 600TV Lines / B/W - 630 TV Line Built - In Next Generation 3D DNR with 3D
- Horizontal Resolution: 600 lines
- Width / Diameter: 5.51 inch
- Height: 4.3700811 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Renesas Electronics Corporation
Description: The TW6869 is a highly integrated solution that supports multi-channel video and audio capture via PCIe x1 interface for PC DVR system and video analytic application. It contains high quality eight-channel NTSC/PAL/SECAM video decoders that convert analog
- Number of Channels: 8 #
-
Supplier: Renesas Electronics Corporation
Description: The TW6865 is a highly integrated solution that supports multi-channel video and audio capture via PCIe x1 interface for PC DVR system and video analytic application. It contains high quality four-channel NTSC/PAL/SECAM video decoders that convert analog
- Number of Channels: 4 #
-
Supplier: InspectorTools
Description: Captured videos and images can be viewed on the wireless monitor or transferred to your PC via the microSD card or USB cable NTSC or PAL operation with menus in 10 languages: English, Chinese, German, French, Spanish, Portuguese, Italian, Japanese, Dutch, and Russian Ideal
-
Supplier: Panavision, Inc.
Description: Building on the success of the original Panaflex 35mm camera introduced in 1972, the Gold (1976) and Gold II (1987) continue to provide reliable film capture. The Gold and GII accept the complete complement of Panavision® 35mm lenses and accessories. Top- or rear-mountable 500 foot or 1000
- Maximum Frame Rate: 4 fps
- Application / Industry: Broadcast
- Monochrome / Color: Color
- Imaging Technology: Film
-
Supplier: Renesas Electronics Corporation
Description: The TW6816 is a highly integrated single-chip solution that supports multi-channel real time video and audio capture via PCI interface for PC DVR applications. It contains four high quality NTSC/PAL/SECAM video decoder that converts analog composite video
- Function: Decoders
- Package Type: LQFP
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 1030N is a versatile borescope inspection camera with a large 7" high-resolution display. This borescope inspection camera captures both picture and video. Video recordings are accompanied by audio for a more immersive inspection experience. All files are saved to the
- Horizontal Resolution: 480 lines
- Operating Temperature: 32 to 140 F
- Vertical Resolution: 640 lines
- Imaging Technology: CMOS, Digital
-
Supplier: IC Realtime, LLC
Description: removes the noises from the image signal under the low light and helps to reproduce a more vivid and clear image. With the built-in SSDR(Samsung Super Dynamic Range) technology, the unit can make the selected highlights masked and the dark brightened simultaneously to capture the numbers on
- Horizontal Resolution: 600 to 630 lines
- Width / Diameter: 5.75 inch
- Height: 4.1338605 inch
- Operating Temperature: 14 to 122 F
-
Supplier: ZGC, Inc.
Description: Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses) Package Includes 35mm, 50mm & 85mm lenses With PL Lens Mount 35mm CMOS Image Sensor 1920 x 1080 HD, Native 23.98p Genlock, Timecode SxS Memory Card Slots CASH BACK REBATE ON PURCHASE OF PMW-F3K Leasing Options SONY PMW-F3 HIGHLIGHTS: Uses a
- Maximum Frame Rate: 23.98 to 59.94 fps
- Shutter Speed: 0.0004999999999999998 to 0.03124999999999998 seconds
- Sensitivity: 2,000 Lux
- Operating Temperature: 32 to 104 F
-
Supplier: ZGC, Inc.
Description: cable. New Cinema EOS Camera C300 PL . Featuring a unique Super 35mm Canon CMOS sensor, revolutionary Canon DIGIC DV III Image Processor and 50 Mbps 422 codec, the EOS C300 PL provides outstanding cinema quality movie capture. Compact, modular and compatible with Canon's PL-mount cinema
- Maximum Frame Rate: 23.98 to 59.94 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
-
Supplier: ZGC, Inc.
Description: Sony PMW-F3L Super 35mm Full HD Camera (no lens) With PL Lens Mount 35mm CMOS Image Sensor 1920 x 1080 HD, Native 23.98p Genlock, Timecode SxS Memory Card Slots Now in stock CASH REBATE ON PURCHASE OF PMW-F3 CAMERAS Leasing Options SONY PMW-F3 HIGHLIGHTS: Uses a newly developed Super 35mm CMOS
- Maximum Frame Rate: 23.98 to 59.94 fps
- Shutter Speed: 0.0004999999999999998 to 0.03124999999999998 seconds
- Sensitivity: 2,000 Lux
- Operating Temperature: 32 to 104 F
-
Supplier: ZGC, Inc.
Description: Super 35mm Canon CMOS sensor, revolutionary Canon DIGIC DV III Image Processor and 50 Mbps 422 codec, the EOS C300 provides outstanding cinema quality movie capture. Compact, modular and compatible with Canon's existing line-up of EF and new EF Cinema lenses as well as accessories from third
- Maximum Frame Rate: 23.98 to 59.94 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
-
Supplier: Fiberscope.net by MEDIT
Description: DVR to capture images and video on to an SD memory card. Power comes from rechargeable NiMH batteries for portable use. This unit can also be used with additional probes or separate camera heads for additional applications.
- Horizontal Resolution: 640 lines
- Sensitivity: 0.03 Lux
- Height: 1.6 inch
- Length: 2.8 inch
-
Supplier: Matrox Imaging
Description: Matrox Morphis QxT is the ideal video capture board for video surveillance applications. The board supports simultaneous acquisition and real-time MPEG-4 encoding of 16 independent standard video sources.
- Number of Video Inputs: 16
- Operating Temperature: 32 to 131 F
- Analog / Digital: Analog Camera Inputs
- Outputs: CCIR, NTSC, PAL, RS170
-
Supplier: Vision Research
Description: applications. The Miro C210 is compatible with all Miro cables. Ideal for microscopy: With its 1/2” image sensor, and dense, small pixels, the C210 captures critical details, and is a great camera solution to pair with a microscope. Lots of memory: The C210 is available in either 8GB or 16GB
- Horizontal Resolution: 64 to 1,280 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.9 inch
- Height: 3.65 to 2.65 inch
-
Supplier: Matrox Imaging
Description: Matrox Vio is a family of PCIe™ video capture and display boards for handling high-definition (HD) and standard-definition (SD) video in Serial Digital Interface (SDI) or analog formats.
- Number of Video Inputs: 1
- Overlay Buffer Memory: 128 MB
- Operating Temperature: 32 to 131 F
- Features: Accepts Video Timing Signals, Hardware Image Processor, Single Screen (Pass through) Operation
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The VarioCAM® high resolution research 1.2 Mega (RE) model features and uncooled microbolometer detector and captures highly detailled thermographs with resolutions of up to 1280 x 960 Pixel. Included is an color camera working in the VIS spectrum as well as an high resolution (VGA) 3.5”
- Spectral Range: 7.5 to 14 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 50 to 60 frames per second
- Horizontal: 640 to 1,280 lines
-
Supplier: Matrox Imaging
Description: Matrox Morphis Evo is a cost-effective board for digital video recording (DVR) applications that require real-time capture and simultaneous compression of up to 16 standard video sources in full resolution and frame rate.
- Number of Video Inputs: 16
- Overlay Buffer Memory: 320 MB
- Operating Temperature: 32 to 131 F
- Analog / Digital: Analog Camera Inputs
-
Supplier: Interface Displays & Controls
Description: include ARINC 429, RS-422/485, Ethernet, RS-232, and USB. Additional interfaces (MIL-STD-1553) can be supported by adding PC-104/PC-104+ modules. Also available are optional video capture circuit card and application software that support up to three video inputs (NTSC,
- Length: 5.74 inch
- Width: 7.12 inch
- Current: 2.5 amps
- Voltage: 28 volts
-
Supplier: Vision Research
Description: Versatile Dual HD-SDI that can provide 4:4:4 video (except at 60 fps), or two single 4:2:2 HD-SDI ports – one for playback and one always live. It is also capable of recording direct to CineMag at up to 800 megapixels/second. Additional features that set the v611 apart from its competitors
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 680,000 fps
- Width / Diameter: 5.5 inch
- Height: 5 inch
-
Supplier: NorPix, Inc.
Description: data recording systems, it maintains the integrity of the CPU and SSD functionality. When used with Norpix StreamPix 5 video recording software, developers can build robust capture systems that acquire up to 8 GigE video streams with time stamp, IRIG-B, GPS and DAQ data.
- Number of Video Inputs: 1 to 64
- Maximum Image Capture Rate: 30 to 8,500 images per second
- Image Storage Capacity: 500 to 72,000,000 MB
- Vibration Rating: 1 to 6 g
-
Supplier: Photron
Description: Flexible cables permit tiny camera heads to access any location 2,000 frames per second at full resolution Long recording direct to SSD to easily capture intermittent problems Available with compact LED lighting for illuminating the whole scene. Fast and easy replay of recorded images to see
- Horizontal Resolution: 512 lines
- Maximum Frame Rate: 125 to 10,000 fps
- Shutter Speed: 0.01999999999999998 to 0.0000062499999999975 seconds
- Width / Diameter: 7.3228386 inch
-
Supplier: Photron
Description: performance to capture high quality 12-bit megapixel images at up to 13,500 frames per second (fps). Taking advantage of the very latest CMOS sensor technology, the FASTCAM SA-X2 utilizes large 20µm square pixels to capture more light than any other high-speed camera. It is rated to
- Horizontal Resolution: 384 to 1,024 lines
- Maximum Frame Rate: 1,000 to 480,000 fps
- Shutter Speed: 0.0010000000000000022 to 0.0000009999999999996 seconds
- Width / Diameter: 6.3 inch
Find Suppliers by Category Top
Featured Products Top
-
Thermal Data Directly Into the System: ibaCapture 5.6 Integrates Optris Thermography Cameras. With version 5.6, ibaCapture expands iba AG’s industrial video and image data acquisition system to include direct support for infrared cameras from Optris (read more)
Browse Video and Audio Software Datasheets for iba America LLC -
Reliable monitoring of thermal processes plays a crucial role, particularly in continuous industrial applications. For these use cases, LAND® thermal imaging cameras are ideally suited, as they capture high-resolution temperature information directly from the running process. However (read more)
Browse Video and Audio Software Datasheets for iba America LLC -
hidden to conventional sensors. Thus, ibaVision provides ways to enhance previously unavailable process information thus offering new possibilities for analysis and automated monitoring. Seamless integration of automated image processing with ibaCapture and ibaPDA New (read more)
Browse Video and Audio Software Datasheets for iba America LLC -
challenge that the Iris MA™ has been engineered to solve. This is not a consumer camera in a rugged box; it is a purpose-built data acquisition instrument designed from the ground up for industrial use. Its advanced sensor and optics capture the highest fidelity motion data (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc. -
Ladybug6 is the leading high-resolution camera designed to capture 360-degree spherical images from moving platforms in all-weather conditions. Its industrial grade design and out-of-the-box factory calibration produces 72 Megapixel (MP) images with pixel values that are spatially accurate (read more)
Browse Video Cameras Datasheets for Teledyne FLIR IIS -
Pleora's iPORT NTx-GigE Embedded Video Interface hardware provides a straightforward way to integrate GigE Vision 2.0 video connectivity into cameras, X-ray detector panels, and imaging systems. The embedded hardware converts video data to packets at throughput approaching 1 Gbps rate (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT NTx-NBT25 Embedded Video Interface hardware provides a straightforward way to integrate GigE Vision® 2.0 video connectivity over NBASE-T into imaging devices and systems. The NTx-NBT25 Embedded Video (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT NTx-NBT50 Embedded Video Interface hardware shortens time-to-market, reduces risk, and lowers costs by providing a straightforward way to integrate high-bandwidth GigE Vision 2.0 video connectivity over NBASE-T into imaging devices and systems. The NTx-NBT Embedded (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
patented video-based vibration measurements to ensure you never miss anything in your facility. Numerous cameras can be networked to capture simultaneous data and offer multiple views of a process, test, or piece of machinery. Leveraging a powerful 6 TB acquisition device, the Iris CM can acquire and store (read more)
Browse Video Cameras Datasheets for RDI Technologies Inc. -
seamlessly handles 10 Gbps video and sensor transport over flexible Copper Cat 6A Ethernet cabling for distances up to 100 meters. GigE Vision 2.0 compliance streamlines interoperability in multi-vendor imaging systems and applications. Pleora’s unique Image Management Database (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc.
More Information Top
-
MPEG4 / Cards
This micro mezzanine module provides two input channels and one output channel of RS-170 NTSC / PAL video capture .
-
PAL
The TS-VID-MP4 delivers a dual input RS-170 NTSC / PAL video capture and compression solution for military and high performance commercial applications in an integrated PMC solution.
-
Mezzanine
This micro mezzanine module provides two input channels and one output channel of RS-170 NTSC / PAL video capture .
-
MPEG4 / Software / Mezzanines
This micro mezzanine module provides two input channels and one output channel of RS-170 NTSC / PAL video capture .
-
MPEG / Encoders
The TS-VID-MP4 delivers a dual input RS-170 NTSC / PAL video capture and compression solution for military and high performance commercial applications in an integrated PMC solution.
-
Multimedia and Ubiquitous Engineering
This paper proposes new hardware architecture for capture NTSC / PAL video stream.
-
ChipWrights Stacks Linux Application Development Kit with Major Enhancements for IPTV Set-Top Boxes and IP Cameras
• Video capture from PAL / NTSC video decoder or CMOS image sensor (depends on hardware) using V4L2 .
-
Video Database Systems
Real time video capture of NTSC , PAL , SECAM in composite or S-video video and output in NTSC, PAL in composite or S-video, and .
-
Single‐chip processor for media applications: the MAP1000™
Another im- portant use of the interface block would be to use the CCIR 656 interface to transport CCIR 601 formatted digital video from an external NTSC/PAL video decoder (for video capture from NTSC / PAL hardware) or to an external NTSC/PAL…
-
Three-dimensional color image processing procedures using DSP
The IDK hardware consists of a C6711 DSK with 16MB SDRAM, and a daughter-card that provides the following capabilities: Video Capture of NTSC / PAL signals (composite video); Display of RGB signals, 640x480 or 800x600 resolution, 16-bits per pixel (565…
Indicates content that may require registration and/or purchase.