-
Supplier: PCB Piezotronics, Inc.
Description: Seat pad accelerometer, triaxial.
- Measurement Axes: Triaxial
-
Supplier: Acme Chip Technology Co., Limited
Description: FD
- Frequency Range: 2,000 Hz
-
Supplier: PCB Piezotronics, Inc.
Description: ACCELEROMETER SIMULATOR Optional Cables 43664-24 30118 with PCB 045M59 43655/024
-
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 100 mV/g triax, ±50 g, -67°F to +257°F, isolated, thru-hole mount, side connector, <10 grams 7253D Family is approaching end of life, consider current model PCB 354B05
- Acceleration: 50 g
- Frequency Range: 6,000 Hz
- Measurement Axes: Triaxial
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Motion Sensors - Accelerometers Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Number of Ports: 1(Port)
-
Supplier: Richardson RFPD
Description: flat frequency response up to >10kHz. The model820M1 accelerometer features a stable piezo-ceramic crystal inshear mode with low power electronics, sealed in a fully hermeticLCC package. The PE technology incorporated in the 820M1 accelerometer hasa proven track record for offering the
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 100 mV/g triax, ±50 g, -67°F to +257°F, isolated, thru-hole mount, side connector, <10 grams, no cable incl 7253D Family is approaching end of life, consider current model PCB 354B05
- Measurement Axes: Triaxial
-
Supplier: Silicon Designs, Inc.
Description: 1527 MEMS DC Accelerometer combines two patented capacitive silicon sense elements and a precision, custom CMOS integrated circuit in a hermetically sealed LCC package. The differential output voltage of the MEMS accelerometer is converted on the PCB into a current proportional
- Acceleration: 10 to 50 g
- Frequency Range: 0 to 4,200 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: Silicon Designs, Inc.
Description: MEMS DC accelerometer combines two patented capacitive silicon sense elements and a precision, custom CMOS integrated circuit in a hermetically sealed LCC package. The differential output voltage of the MEMS accelerometer is converted on the PCB into a current proportional to
- Acceleration: 2 to 50 g
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 257 F
- Sensor Outputs: Acceleration
-
Supplier: Dataforth Corporation
Description: to 240Vrms. *ICP is a registered trademark of PCB Group Inc. *IEPE is Integrated Electronic Piezo-Electric *LIVM is Low Impedance Voltage Mode
- Frequency Range: 0.2 to 20,000 Hz
- Minimum Accuracy: 0.2 +/-% FS
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
-
Supplier: VAST STOCK CO., LIMITED
Description: Position Sensor Development Tools 1 axis Accelerometer
-
Supplier: DigiKey
Description: Accelerometer, Gyroscope, Temperature, 6 Axis Sensor SPI Output
- Supported System: Microcontroller
- Ports: SPI
-
Supplier: Acme Chip Technology Co., Limited
Description: 3 AXIS ACCELEROMETER SENSOR EVAL
- Category: Development Board
-
Description: EVAL BOARD ACCELEROMETER Y-AXIS
- Category: Development Board
-
Supplier: RS Components, Ltd.
Description: Gyroscope Accelerometer PCB
- Operating Temperature: -40 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Type: Accelerometer, 1 Axis Voltage - Supply: 3V ~ 3.6V Alternative Parts (Cross-Reference): SCA830-D06 PCB; SCA830-D06PCB; SCA830D06PCB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 9023.00.0000 Mfr: Murata Electronics Other Names:
- Category: Development Board
-
Description: A PCB vibration test bench is designed to simulate the vibrations that a PCB might experience during its operation. The test bench typically consists of a base plate, on which the PCB is mounted, and a vibration generator that produces vibrations of different frequencies and
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: LORD MicroStrain Sensing Systems
Description: Downhole Orientation Sensor and Data Logger Overview The 3DM-DH3™ is a downhole orientation sensor and datalogger. It incorporates acceleration sensors, magnetic field sensors, and temperature sensors, together with an on-board microprocessor, embedded software algorithm, non-volatile memory for
- Resolution: 24 bits
- Operating Temperature: -40 to 257 F
- Features: Accelerometer Input, DC Voltage Input, Data Acquisition Instrument / System, RTD Input
- Data Logger: Datalogger / Recorder
-
Supplier: Encore Electronics, Inc.
Description: The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling,
- Low Pass Cutoff Frequency: 12 kHz
- High Pass Cutoff Frequency: 0.005 kHz
- Bandwidth: 80 kHz
- Number of Poles: 6, 8
-
Supplier: OMEGA Engineering, Inc.
Description: The 2-channel OMB-DBK4 dynamic signal-input card enables OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate inputs from piezoelectric transducers, such as accelerometers or microphones, as well as from various other dynamic signal sources. Each OMB-DBK4 card is
- Analog Input Channels: 2 #
- Input Impedance: 0.15 Mohms
- Features: Butterworth, DC Voltage Input, Instrumentation Amplifier
- Function: High Pass
-
Supplier: OMEGA Engineering, Inc.
Description: accelerometers, isolation, high-voltage, strain gages, and much more. Up to 528 channels of analog and digital I/O can be accessed using one OMB-DAQBOARD-2000, while maintaining the 5 µs per channel update rate. Up to four OMB-DAQBOARD-2000s can be installed into one PC. Software support is
- Analog Input Channels: 16 #
- Digital I/O Channels: 40 #
- Resolution: 16 bits
- Accuracy: 0.028 % FS
-
Supplier: Sensor Platforms, Inc.
Description: No Description Provided
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Operating Temperature: -40 to 185 F
- Inputs: Accelerometer Input, LVDT / RVDT Input, Timer / Clock Input
-
Supplier: OMEGA Engineering, Inc.
Description: accelerometer. Absolute accuracy for all of these sensor types is specified. In some cases, the end user adds an external shunt resistor. The advantage of universal inputs is cost.
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Low Pass Cutoff Frequency: 0.006 to 4 kHz
- Gain Range: 1 to 64 #
-
Supplier: OMEGA Engineering, Inc.
Description: accelerometer. Absolute accuracy for all of these sensor types is specified. In some cases, the end user adds an external shunt resistor. The advantage of universal inputs is cost.
- Operating Temperature: 33.8 to 113 F
- Features: Accelerometer Input, DC Current Input, DC Voltage Input, Data Acquisition Instrument / System, I/O Module, Other, Other Input, RTD Input, Strain Gauge / Bridge Input, Thermistor Input, Thermocouple Input
- Architecture: Analog (RC)
- User Interface: Computer Programmable
-
Supplier: Campbell Scientific, Inc.
Description: This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052DC module measures accelerometers, strain gages, and microphones. The CR9052DC includes 6 anti-aliased analog measurement channels with
- Analog Input Channels: 6 #
- Operating Temperature: -40 to 158 F
- Features: Anti-aliasing Filter, DC Voltage Input, Programmable Filter
- Differential Channels: Differential Channels
-
Supplier: SBG Systems SAS
Description: accelerometers. Running an extended Kalman filter (EKF), the Ellipse-A provides accurate orientation data in both static and dynamic conditions. High Accuracy for Such a Small Sensor: 0.1° Roll and Pitch over 360° 1° Heading (Internal Magnetometers) 5 cm Real-time Heave, adjusted to the wave
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: SBG Systems SAS
Description: Ellipse-N is a small-sized high performance Inertial Navigation System (INS) with integrated GNSS receiver. It provides Roll, Pitch, Heading, Heave, and Navigation data. This light-weight sensor includes a MEMS-based Inertial Measurement Unit (IMU) integrating three gyroscopes, three
- Angular Rate Range: 450 to 1,000.000000000002 deg/sec
- Bandwidth: 133 Hz
- Linear Acceleration Range: 8 to 16 g
- Accuracy: 0.2 ±% Full Scale
-
Supplier: Piezo-Metrics
Description: Voltage to Wireless Transmitter Module High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless configuration and
-
Supplier: Piezo-Metrics
Description: Current to Wireless Transmitter Module 0-20mA input High Speed up to 200 updates per second Miniature PCB fits inside sensors or Choice of Enclosures Low power mode with Remote power 'on' and 'off' Transmits on license free 2.4 GHz with up to 800 m (2,600 ft) range Simple wireless
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
Find Suppliers by Category Top
Featured Products Top
-
Tronics extends the AXO®300 accelerometer series with AXO301, a low-noise and high-resolution ±1 g accelerometer for high precision acceleration/deceleration measurements in railway applications and inclination control in industrial applications, and AXO305, a ±5 g (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Highly integrated 3-in-1 sensor reduces component count and PCB space, simplifying hardware design for engineers. Configurable ranges for accelerometer (read more)
Browse Sensor Chips Datasheets for Win Source Electronics -
Discover AXO®315, a ± 14 g high performance digital MEMS accelerometer (read more)
Browse Datasheets for Tronics Microsystems -
announced AXO300 closed-loop digital accelerometers platform. (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
More Information Top
-
http://etd.auburn.edu/bitstream/handle/10415/45/ROGERS_JOHN_58.pdf?sequence=1
One type of PCB MEMS device is known as a PCB accelerometer , shown in Figure 1.1.
-
Development and characterizations of low cost accelerometers
Figure 2 Configuration ofthe PCB accelerometer .
-
Shock & Vibration, Aircraft/Aerospace, and Energy Harvesting, Volume 9
To perform the proposed failure tests, the hardware in the form of: two high voltage amplifiers, a 100 lbf and 25 lbf electrodynamic shakers, PCB accelerometers , and a shaker controller were utilized.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34343/48914944-MIT.pdf?sequence=2
The range of the PCB accelerometer was ±3 g, which was .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7742/1/Suitability_of_MEMS_Accelerometers-2007.pdf
PCB Accelerometer .
-
A Single-Axis Low-Cost Accelerometer Fabricated Using Printed-Circuit-Board Techniques
The design specification of the PCB accelerometer sensor is defined based on the human-motion-sensing requirements.
-
Civil Engineering Topics, Volume 4
PCB accelerometers are used and are collecting at 250 Hz.
-
A Method to Calibrate the Measured Responses by MEMS Accelerometers
The PCB accelerometer is an ICP type with technical specifications: sensitivity 99.8 mV/g, frequency range from 1 Hz to 2 kHz, 50 g level, amplitude linearity within ±1% and phase deviation within ±50 , resolution 1 mg.
-
The History of the Accelerometer (.pdf)
PCB Accelerometer Operating at 1200° F.
-
Development and characterization of PCB-based accelerometer - HKUST Institutional Repository
In this study, a consumer-based capacitive PCB accelerometer is designed and fabricated.
Indicates content that may require registration and/or purchase.