Products/Services for PCB Board Vibration Isolator
-
Vibration Isolators and Machine Mounts - (439 companies)The vibration isolators and machine mounts product area includes a wide range of devices used to keep. machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration. The vibration isolators and machine... -
Vibration and Acceleration Signal Conditioners - (32 companies)AM), frequency modulation (FM), or pulse width modulation (PWM). Form factors: Printed circuit board (PCB). Panel Chassis Mount. Modular Bay/Slot System. Rack Mount. DIN Rail (DIN stands for Deutsches Institut fur Normung, a German standardization...
-
Washers - (1242 companies)Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material... -
Current Loop Converters - (83 companies)Typically, these outputs are standard current loops with ranges of 0 to 20 mA, 4 to 20 mA, or 0 to 50 mA. Current loop converters use optical isolation, capacitors, and magnetic induction to isolate loops of transmit and receive data. They use separate... -
Environmental Exposure (Climatics) Testing Services - (211 companies)Environmental exposure (climatics) testing services use humidity, pressure, temperature, vibration, exposure to ultraviolet light (UV) and other climatic variables to test samples, parts and components, and finished products. Environmental exposure... -
Printed Circuit Board (PCB) Fabrication Services - (987 companies)Printed circuit board (PCB) fabrication services design and fabricate circuit boards. They differ from electronic manufacturing services, which populate and assemble boards. Printed circuit board (PCB) fabrication services design and fabricate...
-
Board to Board Connectors - (260 companies)Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB. Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a separate PCB. Board to board...
-
Vibration Sensors - (253 companies)Evaluation of machine vibration by measurements on non-rotating parts Part 1: General guidelines. References. National Instruments - Vibration Sensors. Image credits: PCB Piezotronics | Reliability Direct | Carleton University...
-
Signal Conditioners - (1040 companies)...factors for signal conditioners include circuit board, panel or chassis mount, modular bay or slot system, rack mount, DIN rail, and stand-alone. Printed circuit boards(PCBs) attach to enclosures or plug into computer backplanes. Panel or chassis mounts...
-
Vibration Transmitters - (43 companies)Weschler | PCB Piezotronics. Vibration transmitters are signal conditioning packages that provide calibrated output from vibration sensors or accelerometers. Basic Information. Vibration transmitters convert input data from one or more sensors...
Product News
-
Links-Japan, LLC
Are Conventional Vibration Isolators Enough? Vibration Control for Precision Optical Equipment. The Growing Importance of Vibration Control in Precision Optical Equipment. As optical measurement and laser technologies continue to advance, precision optical equipment is required to achieve higher levels of measurement accuracy and positioning precision than ever before. As a result, the demand for effective vibration control is also increasing. In some applications, conventional vibration isolation methods alone may not provide sufficient... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Isotech, Inc.
Shock & Vibration Isolators - Plate Mounts Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from lower frequency disturbances. Typical Applications: Medical Equipment. Business Equipment. Computers. Compressors. Office Machines. Instrumentation. Small Pumps. Electronic Equipment. Appliances (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech, Inc.
Fail-Safe Vibration Mounts & Isolators to +180 F, suitable for various conditions. Damping Ratio C/Cc = 0.1: Transmissibility approx. 5:1 at resonance, ensuring effective damping. Applications: Highway and Off-Highway Vehicles: Isolate engines, cabs, and radiators. Motor Generators and Compressors: Reduce vibrations in critical equipment. Pumps and Centrifuges: Maintain performance and longevity. Portable Equipment and Machinery: Enhance mobility and usability. Marine Equipment and Power Plants: Ensure reliability in harsh environments... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech, Inc.
Wire Rope Isolators: Resolve Shock & Vibration Shock and vibration rank among the most destructive agents in industrial environments. These disturbances erode the life of mechanical and electronic equipment - driving machinery from service long before necessary. Sometimes this premature deterioration stems from repeated overstress loadings, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Enidine Inc.
Wire Rope Isolator Vibration Isolation Technology Enidine's Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation. With their corrosion resistant, all-metal construction, ITT Enidine Inc. Wire Rope Isolators are environmentally stable, high-performance shock and vibration isolators that are unaffected by temperature extremes, chemicals, oils, ozone and abrasives. Featuring a patented crimping pattern, versatile mounting options... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Isotech, Inc.
IBC Compliant Seismic Vibration Mounts & Isolators options. Housing heights are identical within each series. Easily accessible bolt holes permit simplified installation. Isolators manufactured on robotic welders to maintain consistent quality. Powder coated housings and springs offer outstanding corrosion resistance. Springs are easily accessed for replacement if loads change. Color-coded springs permit proper identification of load capacity and simple inspection. Elastomeric acoustical cup allows for better vibration isolation. 3/8" spacer block... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
DigiKey
FINEPITCH Series Board-to-Board Connectors Phoenix Contact 's FINEPITCH connector series provides board-to-board solutions for signal and data transmission, allowing several PCB orientations, stack heights, and numbers of positions in a compact 0.8 mm or 1.27 mm pitch. The FINEPITCH FP 0.8 product series with shielding ensures excellent electromagnetic compatibility and protects against interference, both generated within a device or resident external to the device. With its double-sided contact system and metal PCB anchors, the FP 0.8... (read more)Browse Power Connectors Datasheets for DigiKey -
5o.com
Drop-in Isolator to 23dB minimizes signal leakage and feedback. .Low Insertion Loss: As low as 0.3dB preserves system gain and efficiency. .Excellent VSWR: <=1.2 ensures optimal power transfer and impedance matching. .Compact Drop-in Design: Easy integration into PCB-based systems. .Rugged Construction: Operates across -40 C to 85 C for harsh environments. Summary. The 5o0112121 0.7 -6.0GHz Drop-in Isolator combines wide bandwidth, high isolation, and low loss to deliver unmatched performance in modern RF... (read more) -
Harwin Plc
Hi-Rel Connectors for Board-to-Board Spacing Harwin Hi-Rel Connectors Deliver Greater Board-to-Board Spacing. To support the complete breadth of customer applications, Harwin adds another option to its popular Datamate series of high-reliability (Hi-Rel) connectors. Complementing the existing Datamate J-Tek connector range (fitted with jackscrews for secure mounting) with a 7.3mm board-to-board height when mated, the new female connector gives a significantly larger 17.15mm connection height. Providing more space between PCBs allows... (read more)Browse Electrical Connectors Datasheets for Harwin Plc -
New Yorker Electronics Co., Inc.
Board to Board Socket The FPBBS-4 series from Major League Electronics is a compact, 0.4 mm pitch SMT socket designed to meet the demands of modern high-density board-to-board applications. Engineered for reliability and versatility, this series offers single- and dual-row configurations with 10 to 60 contacts per row. The sockets support stack heights from 0.057" (1.45 mm) to 0.156" (3.96 mm), making them an excellent choice for space-constrained environments in advanced electronics design. With optional alignment... (read more)Browse Edge Connectors Datasheets for New Yorker Electronics Co., Inc.
-
Mechanical fatigue of an electronic component under random vibration
… life of the isolator, the larger that the isolator must be for a given set of operating parameters.3 The objective of the present study is to develop a methodology to ruggedize the PCBs in a vibration environment without using vibration isolators . For increased survivability in a harsh environment, the input external loading to the circuit board assembly should .
-
AISIN AW New Full Hybrid Transmission for FWD Vehicles
This made it possible to use a conventional epoxy-based Printed Circuit Board ( PCB ). In addition, rubber vibration isolators were adopted to protect from excessive vibration transmitted to the PCB.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… camshaft covers; strongback castings; cylinder jackets; air intake manifolds; diesel engine orifices; rotators; vibration dampers; oil pans … … automated fare collection systems; laptop computers; toughbooks; tablets; embedded controllers; desktop computers; network servers; processor servers; CPU embedded programmable servers; embedded box PCs; LCD monitors-keyboard enclosures; computer boards ; floppy disks; encryption keys … … scanners; bank note validators; PCB cards; timer boards; electronic … … plastic boards; fuses; load bank fuses; circuit protectors; knife switches; 60A interrupters; voltage isolators ; ground blocks; surge …
-
Development of Liquid Flow Metering Assemblies for Space
Though proper performance during (e.g. launch) vibrations was not a requirement in this study, it can be expected that special mounting measures (dampers, isolators , etc.) will yield FMAs correctly measuring even in a vibration environment. … Control system ECU Electronic Control Unit EMC/EMI Electro-Magnetic Compatibility/nterference EPROM Erasable Programmable Read Only Memory FM (A) Flow Meter (Assembly) LUT Look-Up Table MOP Maximum Operating Pressure MTTF Mean Time to Failure PCB Printed Circuit Board R Rating SOW Statement …
-
Real-time estimations of multi-modal frequencies for smart structures
DSP Board dSPACE DS1102 . Charge Amp PCB - 463A . Vibration Isolator DAEIL System s . y . u . d . PVDF . y d .
-
Structural Dynamics of Electronic and Photonic Systems
natural vibration frequency of, 31–34 lateral oscillations of PCB support contour, 23–25 Logic board (hard disk drives), 337 Magnetic damping shock isolators , 463 .
-
2009 Annual Progress Report: DOE Hydrogen Program, November 2009 (Book)
A custom designed 6-layer PCB for interfacing and control of SOFC stacks and BOP components was … A Freescale microcontroller was selected as the computing core of each control board . The sheet metal housing consists of an inner (Figure 3) and outer frame with vibration isolators in between the two frames.
-
Active damping control of micromachined devices in a low atmospheric pressure environment
Figure 5: An illustration of the implementation of the prototype micromachined active vibration isolator . Both bottom electrodes were metal pads on one side of a two layer printed circuit board ( PCB ).
-
Products :: NASA Tech Briefs
Designed with the sensor directly mounted onto a PCB , the package allows engineers to install a rotary sensor without designing a printed circuit board for the sensor. Vibration Isolator .
-
Features :: NASA Tech Briefs
Designed with the sensor directly mounted onto a PCB , the package allows engineers to install a rotary sensor without designing a printed circuit board for the sensor. Vibration Isolator .
Indicates content that may require registration and/or purchase.