Products/Services for PCB Hot Roll Laminators

  • Laminators and Laminating Machines-Image
    Laminators and Laminating Machines - (266 companies)
    ...on: glass. wood. other substrates. Laminating machines range from hydraulic platen presses and roll laminators to large, continuous roll laminating systems. Laminators and laminating machines can function as either hot laminators or cold laminators...
  • Adhesive Tapes-Image
    Adhesive Tapes - (933 companies)
    Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes...
  • Specialty Tapes-Image
    Specialty Tapes - (436 companies)
    ...properties, or any other features not commonly available in general varieties of adhesive tape. These tapes may lack usefulness outside of their intended function, and may not resemble the footprint expected of rolled tape. 'Specialty tape' is not standard...
  • Laminating Services-Image
    Laminating Services - (257 companies)
    ...thermal or electrical insulating materials. A laminated product manufacturer can also produce laminating pouches, film, film rolls, trimmers, lanyards, foam core, vinyl pouches, and hot and cold office laminators. Laminating services that handle...
  • Presses (metalworking)-Image
    Presses (metalworking) - (518 companies)
    ...specifications are important parameters to consider when selecting industrial presses. Some industrial presses are driven by mechanical power, such as the mechanical punch press, which can be driven by flywheels, cranks, or clutches. Standards. NAS982 - HOT...
  •  
    Rolled Rings - (41 companies)
    Rolled rings (or seamless forged rings) are hollow metal cylinder shapes used as starting stock blanks for wheels or rail tires, housings, bearings, gears, valve seats, ring gaskets and couplings. Rolled rings (also known as seamless forged rings...
  •  
    RF and Microwave Laminates - (38 companies)
    RF and microwave laminates are used as substrates for radio frequency (RF) and microwave communication systems and electronics. They are designed to meet the demanding performance standards for higher-frequency applications. RF and microwave...
  •  
    Laminating Adhesives and Composite Resins - (169 companies)
    Laminating adhesives and composite resins are cured using heat and/or heat and pressure. Laminating adhesives and composite resins are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions...
  •  
    Metal Foils and Foil Stock - (175 companies)
    Casting is used to make ingots which are then rolled to make metal foils. Joining and assembly processes include welding, soldering, brazing, fastening, and other processes that connect parts permanently or semi-permanently to form a new entity...
  •  
    Rolled Metals and Drawn Metals - (246 companies)
    ...channel, joist, etc.). Rolling is also classified according to the temperature of the metal rolled. Hot rolling is when the temperature of the metal is worked above its recrystallization temperature. Hot rolling is an effective way to reduce grain...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Savage Engineering, Inc.
ESPEC North America Inc | Qualmark Products and Services
XJCSENSOR Technology Co., Ltd.
PCE Instruments / PCE Americas Inc.