-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, 3.35 X 3.15 X 2.16", LIGHT GRAY, NEMA4, FLAME RETARDANT UL94-HB, INTERNAL PCB MOUNTING BOSSES, ALL HARDWARE INCLUDED. LIGHT GRAY TOP. OPTIONAL WALL MOUNTS AVAILABLE.
-
Supplier: Newark, An Avnet Company
Description: POLYCARBONATE ENCLOSURE, 6.50 X 3.35 X 3.35", LIGHT GRAY, NEMA4, FLAME RETARDANT UL94-HB, INTERNAL PCB MOUNTING BOSSES. ALL HARDWARE INCLUDED. LIGHT GRAY TOP
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Plated Through Holes (PTH) type universal PCB with a 2.54mm hole-to-hole pitch. Inexpensive and economical PCB made using robust, heat-resistant and non-conductive glass epoxy. Easily mounted onto bosses or standoffs via the mounting holes at each corner. Environmentally
-
-
Supplier: RS Components, Ltd.
Description: 6.5mm WTB Hdr w/boss/kink Tray Blk 2Ckt
- Geometry: Straight
-
Supplier: TE Connectivity
Description: Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Retention Leg
- Voltage Rating: 30 volts
- Current Rating: 2 to 3 amps
- Insulation Resistance: 2 Mohms
- Operating Temperature: -55 to 105 C
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Double-sided adhesive tape allows the standoff to be mounted easily; allows PCB mounting in non-boss enclosures. M3 tapping screw use adhesive standoff. Recommended to be used with EM-3 or EM-3-6 tapping screws. Please ensure the surface is cleaned and grease-free before adhering. Once
- Mounting: Adhesive Mount, Threaded
- Type & Shape: Female Standoff, Square, Standoff
- Metric Size: M3
- Material: Plastic / Polymer
-
Supplier: TE Connectivity
Description: Centerline (Pitch) : 2.16 MM [.085 INCH ] Housing Color : Black Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Bail Lock Mounting Hole Diameter (INCH) : .126 PCB Mount Retention : With
- Number of Contacts: 36 #
- Contact Pitch: 2.15899883414063 mm
- Features: D-Sub, Wire-to-Board Connector
-
Supplier: Heilind Electronics, Inc.
Description: A SER R/A BD MT HDR 3POS Screw BOSS GOLD
-
Supplier: BUD INDUSTRIES, INC.
Description: UL94-HB flammability rating, internal PCB mounting bosses and card guides
-
Supplier: Allied Electronics, Inc.
Description: ABS plastic Body Material , PCB Mounting, 0.250 in. Mounting Boss Height textured finish surface.
-
Supplier: Aratas America LLC
Description: Slot/Terminal Type (Slot Width: 5 mm) Terminal for PCB mounting Includes reverse insertion prevention boss
- Operating Distance: 0.1968505 inch
- Features: Photoelectric Sensors
-
Supplier: Aratas America LLC
Description: Wide Slot/Terminal Type (Slot Width: 8 mm) Terminal for PCB mounting Includes reverse insertion prevention boss
- Operating Distance: 0.3149608 inch
- Features: Photoelectric Sensors
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors SMB PCB MT STR RCPT 6.5MM SMT NO BOSS
- Frequency Range: 3 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: Aratas America LLC
Description: Compact Slot/Terminal Type (Slot Width: 3 mm) Low profile (Height: 5.4 mm) type Terminal for PCB mounting Includes reverse insertion prevention boss
- Operating Distance: 0.1181103 inch
- Features: Photoelectric Sensors
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Multi-purpose flanged enclosure designed for use as a wall-mounted device / terminal. Made of flame resistant ABS (UL94V-0). Equipped with screwing bosses for PCB. Recommended to be used as measurement instruments, wireless communication gadgets, controller devices and more. Protection
- Length / Height: 1.968505 to 8.661422 inch
- Width/Diameter: 1.39370154 to 4.94488456 inch
- Depth: 0.6692917 to 2.5590565 inch
- Material: ABS
-
Supplier: Allied Electronics, Inc.
Description: Hardware Horizontal PCB Mounting Bosses Special Colors and Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
-
Supplier: Allied Electronics, Inc.
Description: Features Reduce Labor Cost By Simplifying Pre-Assembly to PCB's Base Bosses Disburse Heat and Ease in Post Solder Cleanup No Tools Required for Assembly Self-Retaining Style Have Internal “Teeth” for Additional Lead Security
-
Supplier: Allied Electronics, Inc.
Description: Style G ABS Plastic Enclosures, Black Color, Flammability Rating UL94V-O Horizontal PCB mounting bosses Molded-in mounting brackets Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close-Fitting
-
Supplier: IRISO U.S.A., Inc.
Description: 1.25mm Pitch SMTBoth Able to absorb fitting axis gaps: +/-0.5m for X/Y/Z directions. Structure that prevents deformation due to contact when inserted or removed forcibly. Equipped with chassis And PCB positioning boss. Stronger peeling force is achieved with the reinforcement metal.
- Voltage Rating: 125 volts
- Current Rating: 1 amps
- Contact Pitch: 1.2500000000000002 mm
- Features: Board Mount Connector
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Flat designed plastic case with detachable panels. The most popular electronics plastic enclosure in Japan. Equipped with built-in bosses for PCB mounting. Suitable for Wi-Fi access point, measuring equipment, controller and various other applications. 41 different sizes in
- Length / Height: 3.93701 to 12.598432 inch
- Width/Diameter: 2.6377967 to 8.8582725 inch
- Depth: 0.88582725 to 3.93701 inch
- Material: ABS
-
Supplier: Phoenix Mecano Inc.
Description: made of shock resistant Polystyrene and come in 12 sizes. They are ideal for small instruments, PCBs, and many other electronic components. Screws secure the housing together from the rear. Optional front access lid screws can be used for wall-mount applications. Four internal mounting
- Length / Height: 7.4015788 inch
- Width/Diameter: 4.330711 inch
- Depth: 1.574804 inch
- Height: 7.4015788 inch
-
Supplier: OKW Enclosures, Inc.
Description: versions recessed front lid for membrane keypads, displays, controls or product labels pre-molded openings for security tags screw bosses and guides for the vertical and horizontal installation of PCBs and mounting plates direct wall mounting or external wall
- Length / Height: 6.3 to 12.44 inch
- Width/Diameter: 6.54 to 15.35 inch
- Depth: 3.15 to 6.57 inch
- Height: 6.3 to 12.44 inch
-
Supplier: Rolec Enclosures Inc.
Description: base sections and diecast or extruded frame lids. The enclosures are supplied with an anodized aluminum front panel which is recessed to protect controls and keypads. Internal threaded screw bosses are provided for fixing PCBs, support rails, mounting plates etc. The larger
- Length / Height: 4.72 to 25.19 inch
- Width/Diameter: 4.72 to 12.59 inch
- Depth: 3.14 to 5.31 inch
- Height: 4.72 to 25.19 inch
-
Supplier: Rolec Enclosures Inc.
Description: screw bosses in the base and lid for fitting PCBs, mounting plates etc. The enclosures can be mounted without opening the lid which means your electronics remain protected at all times. Matching cable glands and other accessories are also available. We can supply aluDISC
- Length / Height: 4.33 to 7.48 inch
- Width/Diameter: 3.82 to 7.05 inch
- Depth: 2.17 to 3.54 inch
- Height: 4.33 to 7.48 inch
Find Suppliers by Category Top
Featured Products Top
-
. The lid is recessed to accommodate a membrane keypad, face plate or product label. Integrated supports hold the lid in place when it is open. Inside the enclosure, there are screw bosses for PCBs, mounting plates (accessory) and terminal rails (accessory). The enclosures are molded from ASA (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
-cast into the lid and base. The lid features a deep recess to protect buttons, switches and other operating elements. Inside the enclosure, there are threaded screw bosses for installing PCBs, mounting plates and terminal rails. Versatile conTROL is manufactured in four standard sizes (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
the electronics from RFI and EMI. Inside, there are threaded screw bosses for installing PCBs, mounting plates and terminal rails. These tough diecast aluminum enclosures are available in 14 popular industry sizes ranging from 3.31" x 3.11" x 2.64" to 6.61" x 10.55" x 2.36". This makes it (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
. Versatile technoPLUS (IP 66, IP 67, IP 69K) can be mounted horizontally or vertically on a pole/mast using an attachment (accessory). Retaining supports hold the lid in place when it is open. Inside, there are screw bosses for fitting PCBs, mounting plates and terminal rails (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
2.36”) are available with a transparent lid. Inside, there are screw bosses for installing PCBs, mounting plates and rails. Robust aluCASE is available in 29 sizes from 2.95” x 1.96” x 1.29” to 16.92” x 11.81” x 4.72”. The standard color is window gray (RAL (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
is recessed to accommodate a membrane keypad, front plate or product label. It is fastened with corrosion-resisitant stainless steel captive screws. The O-ring gasket is chloroprene (CR). Inside the enclosure, threaded screw bosses in the lid and base can be used to install PCBs, mounting plates (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
. The lid is recessed to accommodate a membrane keypad, front plate or product label. Most models are available with polypropylene (PP) lid retaining straps. Two versions feature transparent lids.Threaded screw bosses are provided in the base and lid for PCBs, mounting plates and DIN rails. Cable (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
used to install PCBs, mounting plates and terminal rails. ROLEC’s technoBOX is molded from tough, long-life ABS (UL 94 HB) in light gray (RAL 7035) as standard. Its 10 sizes range from 2.60” x 2.00” x 1.37” to 9.49” x 6.33” x 3.14”. Many of these (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
. Both tops are recessed to protect a membrane keypad or front plate. Inside there are threaded screw bosses for PCBs or mounting plates. The enclosures are available in three sizes: 3.15" x 7.09" x 1.67", 3.94" x 8.66" x 1.67" and 3.94" x 8.66" x 2.46". As standard, Version S features a black (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
bosses are provided in the base and lid for PCBs, mounting plates and DIN rails. Cable glands and other accessories are also available. ROLEC aluCASE is available in 29 sizes from 2.95” x 1.97” x 1.30” to 16.93” x 11.81” x 4.72” and with ingress protection (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.