-
Supplier: Anatech Electronics, Inc.
Description: Ceramic PCS Duplexer
- Insertion Loss: 2 dB
- Device Type: Duplexer
-
Supplier: Broadcom Inc.
Description: The ACMD-7409 is an environmentally green version of the ACMD-7402 duplexer and is a miniature duplexer designed for US PCS handsets. The ACMD-7409 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a
- RX (Low): 1,930.5 to 1,989.5 MHz
- TX (High): 1,850.5 to 1,909.5 MHz
- RX Rejection (Over TX): 43 dB
- TX Rejection (Over RX): 52 dB
-
Supplier: Broadcom Inc.
Description: ACMD-7403 is a miniature duplexer designed for use in UMTS Band II & PCS handsets and is designed with Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.
- RX (Low): 1,930.5 to 1,989.5 MHz
- TX (High): 1,850.5 to 1,909.5 MHz
- Insertion Loss: 2.7 dB
- Device Type: Duplexer
-
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of transmitter and
- Connector / Adapter: Connector
- Fiber Type: Duplex
-
Supplier: Anatech Electronics, Inc.
Description: AMPS/PCS Dual Band Duplexer
- Insertion Loss: 1 dB
- Device Type: Duplexer
-
Supplier: Anatech Electronics, Inc.
Description: AWS/PCS Full Band Dual Duplexer
- Insertion Loss: 0.3 dB
- Device Type: Duplexer
-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, PCS/W-CDMA II,5GHZ, UNBAL; No. of Pins:9 Pin; Filter Case Style:1008 [2520 Metric]; Duplexer Applications:PCS, WCDMA Band 2; Product Range:-; No. of Pins:9Pins; Size:2.5 2 0.65 RoHS Compliant: Yes
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-7402 is a miniature duplexer designed for US PCS handsets. The ACMD-7402 is designed with Avago's Film Bulk Acoustic Resonator (FBAR) technology, which makes possible ultra-small, high-Q filters at a fraction of their usual size.
- RX (Low): 1,930.5 to 1,989.5 MHz
- TX (High): 1,850.5 to 1,909.5 MHz
- Insertion Loss: 3.5 dB
- Device Type: Duplexer
-
Supplier: Newark, An Avnet Company
Description: DUPLEXER, FBAR, PCS, MINI,; Frequency Min:1.9305GHz; Frequency Max:1.9895GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DUPLEXER, FBAR, UMTSII/PCS,; Frequency Min:1.9305GHz; Frequency Max:1.9895GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Surface mount, silver (Ag) coatedceramic PCS duplexer. Developed for use in PCS infrastructure applications.
- RX (Low): 1,850 to 1,910 MHz
- TX (High): 1,930 to 1,990 MHz
- Insertion Loss: 2.9 dB
- Device Type: Duplexer
-
Supplier: Anatech Electronics, Inc.
Description: 1750-1780 MHz Ceramic Duplexer for DCS -PCS applications
- Insertion Loss: 2.4 dB
- Device Type: Duplexer
-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, 1.96GHZ; No. of Pins:9 Pin; Filter Case Style:1008 [2520 Metric]; Duplexer Applications:PCS, WCDMA Band 2; Product Range:-; No. of Pins:9 RoHS Compliant: Yes
-
Supplier: Qorvo
Description: Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage. The TQM963014 is a high-performance Bulk Acoustic Wave (BAW) duplexer designed for Band
- RX (Low): 1,882.5 to 1,962.5 MHz
- Insertion Loss: 1.8 to 2.2 dB
- Device Type: Duplexer
-
Supplier: Microwave Photonic Systems, Inc.
Description: Antenna separation distance of up to 20 km. The OFW-1900L provides a full duplex RF transmit and receive (including diversity receive) interconnection between the PCS Base Station Antennas and Transceivers. The OFW-1900 PCS Base Station Optical Fiber Waveguide can simultaneously
-
Supplier: TelephoneStuff.com
Description: The DUET USB speakerphone is the primary audio interface for executive desktops in the office, and laptops on the road. The Duet’s full duplex performance, lightweight, sleek design and USB interface make the statement for mobility and ease-of use. Duet Speakerphone Features: - Built-in microphone
- Phone Type: Telephone
-
Description: far, dielectric duplexers have been mainly used. However, recently SAW duplexers, which are utilized surface acoustic wave (SAW), are becoming popular and replacing the dielectric duplexers year by year in recent mobile phones, because of their advantage of small size, light
-
Supplier: PHOENIX CONTACT USA
Description: SC duplex connector, with long bend protection, multi-mode 50/125 µm, beige, value pack: 10 pcs.
- Maximum Cable Diameter: 2 to 3 mm
- Operating Temperature: 10 to 60 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: PHOENIX CONTACT USA
Description: LC duplex connector, with long bend protection, multi-mode 50/125 µm, beige, value pack: 10 pcs.
- Maximum Cable Diameter: 2 to 3 mm
- Operating Temperature: 10 to 60 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: DigiKey
Description: MM LC-DUPLEX PLUG SET 10 PCS.
-
Supplier: DigiKey
Description: HD 6 Port,6pcs duplex LC adapter
-
Supplier: PHOENIX CONTACT USA
Description: LC duplex connector, with long bend protection, for single mode 9/125 µm, PC polishing, blue, value pack: 10 pcs
- Maximum Cable Diameter: 2 to 3 mm
- Operating Temperature: 10 to 60 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: PHOENIX CONTACT USA
Description: SC duplex connector, with long bend protection, for single mode 9/125 µm, PC polishing, blue, value pack: 10 pcs
- Maximum Cable Diameter: 2 to 3 mm
- Operating Temperature: 10 to 60 C
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Amplifier, Coupler, Duplexer, Switch CDMA, DCS, GSM, LTE, PCS, TD-LTE, UMTS 1.5GHz ~ 2.2GHz, 2.3GHz ~ 2.7GHz Module
-
Supplier: Black Box
Description: Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray.
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Black Box
Description: Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by the included universal AC power supply, a PC's USB port (with optional USB Power Ad
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Black Box
Description: Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray.
- Network: 10/100Base-TX, 100Base-TX, 10Base-T
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Black Box
Description: Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray.
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Tele-Communication, Inc.
Description: capabilities on PCs or laptops Full bandwidth frequency response provides rich audio playback with media players Distributed Echo Cancellation Advanced automatic level management Three built-in microphones provide full 360-degree coverage up to 8 feet from device A speakerphone for individual
-
Supplier: Win Source Electronics
Description: 23.40db Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8548.00.0000 Mfr: TDK Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 4,000 pcs
- Device Type: Multiplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380489-1061152100 Category: Connectors, Interconnects>Fiber Optic Connectors>Fiber Optic Connector Adapters Series: 106115 Type: Coupler Color: Silver Features: Dust Cap, Shielded Package: Bulk Housing Material: Zinc Die Cast Standard Package: 100 pcs Convert From
- Connector Type: Fibre Channel Connector
-
Supplier: Data-Linc Group
Description: for RTS/CTS control on multi-point Remotes. The LLM1100 easily interfaces with most PLCs, RTUs and PCs. The LLM1100 supports RS232 interface. Features Long-range data communication via frequency shift key (FSK) simplex, half and full-duplex modem Ideal for non-switched private wire (spare
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: TelephoneStuff.com
Description: Speakerphone Features: - RoHS compliant - Connects to PC's and laptops - Provides high quality speakerphone capabilities on PCs or laptops - Provides crystal-clear audio for video conferencing and streamed multimedia content - Sleek industrial design complements any professional
- Phone Type: Telephone
-
Supplier: Win Source Electronics
Description: Package: 32-QFN (5x5) Supply Voltage - Operating: 1.8V, 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
- Operating Temperature: 0 to 70 C
- Supply Voltage: 1.8 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
- Data Rate: 200 kbps
- TJ: 0 to 70 C
- Features: Other
- Device Type: Receiver, Transceiver
Find Suppliers by Category Top
More Information Top
-
SAW duplexer for PCS in US with excellent temperature stability
Up to the present, there exists no substrate for the surface acoustic wave (SAW) having both the good temperature stability and the optimum electromechani- cal coupling factor to realize the required bandwidth of the PCS duplexer .
-
A miniaturized 3 /spl times/ 3-mm SAW antenna duplexer for the US-PCS band with temperature-compensated LiTaO/sub 3//sapphire substrate
This implies that our SAW duplexer is the best and the smallest PCS duplexer .
-
SAW substrate, with coupling factor and excellent temperature stability suitable for duplexer of PCS in US
Some of Rayleigh waves and leaky SAWs (LSAWs) on various substrate or structures have a good temperature characteristic, but almost all of them have not a optimum coupling factor and a large reflection coefficient for the US- PCS duplexer .
-
1.9 GHz range ultra-low-loss and steep cut-off double mode SAW filter for the Rx band in the PCS antenna duplexer
This paper describes the Rx filter design techniques employed for the PCS duplexer .
-
Ultra-miniaturized and high performance PCS SAW duplexer with steep cut-off filters
This paper demonstrates a drastic improvement in SAW filler performance that makes SAW filters a practical choice for the US-PCS and Korean PCS (K- PCS ) duplexers .
-
Extremely low-loss SAW filter and its application to antenna duplexer for the 1.9 GHz PCS full-band
These performances are sufficient for the PCS duplexer to be practical.
-
A generic 2.0 × 2.5 mm2 UMTS FBAR duplexer based on 8-pole near-elliptic filters
(a) The schematic of a “manufacturable” PCS duplexer is shown where the boxes represent FBARs.
-
BAW PCS-Duplexer chipset and Duplexer applications
Abstract – In this paper, TriQuint’s BAW PCS duplexer chipset will be presented, showing it’s performance in a PCS power-amplifier front end module (FEM).
-
Surface acoustic wave duplexer composed of SiO2 film with convex and concave on Cu-electrodes/LiNbO3 structure
C. Applying to a US- PCS duplexer .
-
P2H-5 Small 3x2.5mm² Sized Surface Acoustic Wave Duplexer for US-PCS with Excellent Temperature and Frequency Characteristics
Applying to a US- PCS duplexer .
Indicates content that may require registration and/or purchase.