-
Supplier: Acromag, Inc.
Description: ESD, and EFT, plus low radiated emissions. Agility™ Config Tool is available for free. • DC current and low voltage input • 4-20mA outputs (sink/source) • 7-32 V DC loop power The SP236 model is a high-performance signal splitter that converts one DC current or millivolt input
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- Features: Channel-to-Channel Isolation, Current Loop Converter, Current Output, DC Current Input, General Lab and Industrial, I/O Module
-
Supplier: Acromag, Inc.
Description: 100 ohm Pt RTD or 0-900 ohm input 4 to 20mA DC output 9-32V DC from output loop power USB-configured The ST131 is a low-cost two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop
- Transmission Rate: 12,000 kbps
- Operating Temperature: -40 to 176 F
- Vibration Rating: 5 g
- Shock Rating: 50 g
-
Supplier: Acromag, Inc.
Description: loop errors. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
-
Supplier: Acromag, Inc.
Description: Potentiometer/slide wire: 100 to 100k ohms Thermistor: 0 to 100k ohms, -50 to 200°C 4 to 20mA DC 12-32V DC power The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the output loop
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: Define Instruments
Description: This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated) Current, voltage, thermocouple, RTD and
- Operating Temperature: -4 to 185 F
- User Interface: Computer Programmable
- Features: Current Loop Converter, DC Current Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: ValueTronics International, Inc.
Description: The NORMA 32A SHUNT is a current shunt from Fluke. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control
-
Supplier: Define Instruments
Description: output Easy USB programming using Define ToolBox No power supply or calibrator required Uses the universal USB Bridge Key (sold separately) for PC connection
- Operating Temperature: -4 to 185 F
- User Interface: Computer Programmable
- Features: Current Loop (e.g., 4-20 mA), Current Loop Converter, DC Current Input, DC Voltage Input, Voltage
- Form Factor: DIN Rail
-
Supplier: Monarch Instrument
Description: The F2A1X Frequency to Analog module converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from input signal and input power source effectively eliminating troublesome ground loops. The input
- Rotational Speed Range: 5 to 600,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: CAS DataLoggers
Description: feature that is absent in many low-cost products. The analogs, with 18-bit AD converters, as well as the digitals, are galvanically isolated from the central unit (a modern FPGA) and from the PC interfaces (Ethernet/USB). Earth loops or non-isolated signals therefore
- Analog Input Channels: 14 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 18 bits
-
Supplier: ValueTronics International, Inc.
Description: 0-300 A Only need 1V to draw rated current Measurement: Voltage/Current/Power/Resistance Large LED/LCD display External loading waveform simulation Short circuit simulation and short circuit current measurement Full protection: OC, OP, OT protection and OV, reverse alarm
- Load Bank Type: DC, Programmable
-
Supplier: ValueTronics International, Inc.
Description: battery with fuel gauge for 4-hour battery life. Two batteries required for 8 hours of continuous battery operation. USB to RS-232 Cable OpenChoice® PC Connectivity Software NI SignalExpress™ Tek Edition Software User Manual Three-year warranty covering all labor and parts, excluding
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: Resolution Edge Timing Shift Control Sequencing Creates Infinite Waveform Loops, Jumps, and Conditional Branches Real-time Sequencing Creates Infinite Waveform Loops, Jumps, and Conditional Branches Intuitive User Interface Shortens Test Time Integrated PC Supports Network
- Minimum Frequency Range: 750 MHz
- Maximum Frequency Range: 750 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
Analog Devices ADF4378 is a high-performance, ultra-low jitter, integer-N phased locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) and system reference (SYSREF) retimer ideally suited for data converter and mixed-signal front end (MxFE) clock applications (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
data file. Access data files directly from controller or PC. Easily download profiles, alarm files, audit trail files and data files using USB or email from controller in a compatible .csv file format for ease of use. Files may also be automatically backed up daily for hassle (read more)
Browse Datasheets for Cincinnati Sub-Zero Products
More Information Top
-
Development of a standalone surgical haptic arm
Each of these motor controllers is running PID control loops on speed, position, and current . A USB to RS485 converter was used to connect a PC to the motor controllers and the sensor board.
-
Integration of Thermal Control Electronics and Monitoring Functions in a Multifunctional Structure
The 1-Wire/USB interface mounted on each motherboard asks the temperature readings to every sensor and deliveries the data to a PC by a USB connector. … were considered during the design of the layout of the entire motherboard: the USB interface circuit and the DC/DC Converter circuits were designed considering … … specified by Cicorel; ground loop were avoided using ground … … two times the highest current expected on each strip.
-
Advanced electric-field scanning probe lithography on molecular resist using active cantilever
The lithography module includes two input ana- log-to-digital converter channels for tip- current and probe bending measurements, two output channels for substrate and tip bias control, as well as an all-digital PID controller realizing tip-current feedback loop . A high-speed USB communication interface provides real-time data sam- pling and visualization using PC software.
-
Making JavaScript Better by Making It Even Slower
This port is wired via a RS232 to USB converter to a monitoring PC . It is important to note that the combination of the phone, current loop , current clamp, etc, remains hand-portable—the user can still hand-hold the phone.
-
Real-time BLDC motor control using the Stellaris LM3S8962 microcontroller
The paper presents a brushless direct current (BLDC) motor closed loop control application using the Texas Instruments (TI) Stellaris LM3S8962 microcontroller. The data transfer between the microcontroller and the PC is done using a USB to CAN converter .
-
Advanced Mechatronics Solutions
… on the hysteresisgraph, which is the specially developed test stand for magnetic hysteresis loop measurements (Figure 2). The whole test stand is controlled by the PC equipped with NI USB 6525 data acqui- sition card. Voltage signal generated by the data acquisition card drives the Kepco BOP 36 voltage/ current converter .
-
Development of novel robots with modular methodology
The loops of velocity and current use digital PI algorithm. By the former, the first controller module connects to the host PC by serial port cable, and connects to other modules with CAN … … one; and by the latter, a CAN interface card or a USB -t0- CAN converter is required, CANopen adds …
-
Deuteron frozen spin polarized target for nd experiements at the VdG
accelerator of Charles University
The connecting cable has an optical decoupling to prevent a ground loop noise. The measuring unit contains a 16 input commutator, 4 position range switch on reed relays, a low-noise pre-amplifier, a measuring current generator, a synchronous detector with integrator, a voltage-to-frequency converter , a control circuit with interface, and a power … The control unit contains a microcontroller, an interface with a measurement circuit, and USB interface for the … … of time (the duration of work is limited by the capacity of the PC hard disk only).
-
Learn Mac OS X Snow Leopard
… 371 rm, 363 rmdir, 363 sleep, 377 su, 379 sudo, 378–379 tail, 363 talk, 289 top, 370 touch, 363 whereis, 373 whoami, 368 who, 368 yes, 370 until loop , shell scripts, 407, 408 … … status message, iChat, 296 USB interfaces, external storage, 144 … … QuickTime Player, 326 sharing files with Windows, 624 video chats, 291, 293 video converters HandBrake, 659 video … … 557 layout view, 557 text view, 556 Vim text editor, 380–385 command mode, 382 command mode keystrokes reference, 383–385 copying and pasting, 380, 384 deleting text, 384 displaying current line number, 385 if … … FileVault, 193, 195 Virtual PC dynamic recompilation, 627 running …
-
High-performance SPAD array detectors for parallel photon timing applications
Furthermore, digital processed photon-counting data can be send to an external PC through a Hi-Speed USB 2.0 connection allowed by the FT2232H device form FTDI. The circuit has been designed in order to prevent current spikes injected between different circuital blocks through ground and power nets, and also noise injected in the circuit by the switching DC-DC converters has been minimized. Lastly, a microcontroller performs a closed- loop control of the SPAD temperature and it also handles the …
Indicates content that may require registration and/or purchase.