Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTHER BOARD, PLC BASE 8 SLOT, FARA N-700 PLC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: The ADAM-5510KW series is designed to monitor and control processes through multi-channel I/O modules. Each system is capable of handling up to 4 or 8 I/O modules for channel capacities up to 128 I/O points. Depending on the type and number of I/O points a system can be configured to meet your
- Total Number of Points: 128
- Operating Temperature: 14 to 158 F
- Operating Humidity: 5 to 95 %
- Power: 24V DC
-
Supplier: Gefran
Description: The GF_VEDO line of operator terminals offers a compact and economic system for machine control. Machine cycle control [IEC1131 based SoftPLC] and graphic page display [SCADA] are integrated in a single product. This integration provides a variety of quick and economical automation solutions.
- Nominal Display Size: 12.1 inch
- CPU Speed: 600 to 1,500 MHz
- RAM: 256 to 512 MB
- Flash Memory (RAM): 1,000 to 2,000 MB
-
-
Supplier: Radwell International
Description: PC MOUNTING BASE 16SLOT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: PC-BASED CONTROLLER W/ ATOM
-
Supplier: Visual Sound, Inc.
Description: Needs Conventions and Other Events Project crisp, sharp images from a variety of sources - PCs, document cameras, BD Player and more. With the PLC-XM150's high output and brightness, there's no need to dim the room lights - so viewers can read handouts and take notes comfortably during
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 992393-ZMSMH3130P00PLC Category: Switches>Limit Switches Series: ZMSM Termination Style: PC Pin Features: Support Posts Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Voltage Rating - AC: 125 V Voltage Rating - DC: 12 V Standard Package: 1
- Features: Rotary Limit Switch
-
Supplier: Automation24, Inc.
Description: 630005110 operator panel works primarily in an object-oriented way, making it easy to understand and use. Configuration is carried out on a PC using iX Developer software. The project can then be transferred and stored in the operator panel itself. Various types of automation equipment such
-
Supplier: Automation24, Inc.
Description: 630005210 operator panel works primarily in an object-oriented way, making it easy to understand and use. Configuration is carried out on a PC using iX Developer software. The project can then be transferred and stored in the operator panel itself. Various types of automation equipment such
-
Supplier: Teguar Corporation
Description: The TP-A945-22 Android Panel PC combines durability with the ability to easily integrate into your mobile environment. At a lower price point using the proven android platform, the TP-A945-22 easily runs your IoT cloud-based applications and is a good replacement option for your
- Display Size: 21.5 inch
- Speed: 1,000 MHz
- RAM: 1 GB
- Features: Other
-
Supplier: Automation24, Inc.
Description: handling are included. The 630009610 operator panel works primarily in an object-oriented way, making it easy to understand and use. Configuration is carried out on a PC using iX Developer software. The project can then be transferred and stored in the operator panel itself. Various types of
-
Supplier: Teguar Corporation
Description: Where cloud connectivity is used in a mobile device environment, these 10” android touch screen panel pcs are and ideal solutions. The TP-A945-10 enables you to easily connect to sensors and logging devices. With more processing power then a PLC and less expense than a
- Display Size: 10.1 inch
- Speed: 1,000 MHz
- RAM: 1 GB
- Features: Other
-
Supplier: Teguar Corporation
Description: The TP-A945-12 Android Panel PC combines durability with the ability to easily integrate into your mobile environment. They are a great solution to replace your PLC or HMI windows-based touch panel PCs. At a lower price point using the proven android platform, the
- Display Size: 12.1 inch
- Speed: 1,000 MHz
- RAM: 1 GB
- Features: Other
-
Supplier: Codesys Group
Description: CODESYS Control Win SL is an IEC 61131-3 SoftPLC for PC-based industrial controllers (PLCs) under Windows with soft real-time properties.
-
Supplier: Beckhoff Automation LLC
Description: The CX5340 is an embedded PC based on an x6425RE Intel Atom® processor with 1.9 GHz (quad-core) and 8 GB LPDDR4 RAM. The basic equipment includes two independent Gigabit-capable Ethernet interfaces as well as four USB 3.1 and one DisplayPort interface. A wide range of additional
-
Supplier: Beckhoff Automation LLC
Description: 1-second UPS. The CX5120-01xx-9020 is characterized by low power consumption and a fanless design. Depending on the installed TwinCAT runtime environment, the CX5120-01xx-9020 can be used for the implementation of PLC or PLC/motion control projects with or without visualization.
-
Supplier: Beckhoff Automation LLC
Description: The CX5240 is an Embedded PC based on the Intel Atom® x5-E3940 with a clock speed of 1.6 GHz (quad-core) and 8 GB DDR4-RAM. The basic equipment includes two independent, Gigabit-capable Ethernet interfaces as well as four USB 3.0 and one DVI-D interface. A wide range of additional
-
Supplier: Codesys Group
Description: CODESYS Control RTE SL is a real-time software PLC for PC-based industrial controllers under Windows - programmable with the IEC 61131-3 development System CODESYS.
-
Supplier: Codesys Group
Description: CODESYS Control RTE SL is a real-time software PLC for PC-based industrial controllers under Windows - programmable with the IEC 61131-3 development System CODESYS.
-
Supplier: Ametek Solartron Metrology
Description: Whether it be PC, laptop or PLC, Solartron offers a range of Interface Modules and PLC gateways for directly connecting to an Orbit® Network with the Controller of your choice. The interface module provides a method of connecting controllers to the Orbit® network where the
- Data Rate: 100,000 kbps
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Supplier: ToneCooling Technology Co., Ltd
Description: Optimization: It delivers equal or better cooling performance in a remarkably flat form factor. This is ideal for modern, sleek devices like ultra-thin laptops, smartphones, and mini-PCs where internal space is at a premium. 4. High Heat Flux Handling Capability: As chips become smaller and
- Device: Thermo-Electric Cooler, Vapor Cooler
-
Supplier: TNA Solutions Pty. Ltd.
Description: tna specialises in the software development of all brands of major PLC control systems, PC based systems, drive systems, SCADA systems, IT hardware and the interfacing and exchanging data between dissimilar equipment. Combined with our extensive production system experience, our
-
Description: Features Provides a Continuous Flow of Controller Gas Mixtures Uniform Mixing for User Specified Concentrations Analog MFC Blending System Ultra-High Purity Orbital Welded Components PLC Based Control System Including PC Intuitive Operating Interface and Control Continuously
- Maximum Flow (Gas / Air): 200 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The ProducTVity Station is a ready to deploy solution for displaying productivity information, andon messaging, and process status on any off-the-shelf TV, PC monitor and even projectors. The PTV leverages over 200 communications drivers via three independent serial ports and an Ethernet
- Number of Inputs: 2 inputs
- Number of Control Outputs: 8 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
-
Supplier: Marposs Corp
Description: performed through the continuous checking of the signal generated by the eddy-current sensor and the information is forwarded to a PLC for possible compensation. Communication with a PLC is based on a simple, but reliable protocol designed for machine tools. TECH SPECS Monitors
-
Supplier: Softing Industrial Automation GmbH
Description: SQL and Oracle databases are supported. Drivers are available to connect tManager in the ControlLogix rack via the front Ethernet port to additional Allen-Bradley PLCs, Siemens PLCs, Schneider PAC/PLCs, and Modbus PLCs. Faster Implementation Eliminates the PC in
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
-
Supplier: Centricity
Description: The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of
-
Supplier: Softing Industrial Automation GmbH
Description: PROFINET faults and diagnostics EtherNet/IP PLC can activate PROFINET outputs explicitly by a quality value PROFINET outputs switch to safe state if connection to the PLC is lost Simple Integration Through Add-On Instructions Data access of PLC program to PROFINET devices
- Number of Ports: 2 #
- Network Equipment: Gateway
-
Supplier: Kollmorgen Corporation
Description: faster—whether you prefer the standards-based approach of PLCopen for motion or the modular, drag-and-drop approach of our innovative Pipe Network™ programming environment. Automation Programming - Kollmorgen Automation Suite supports the industry-standard IEC 61131-3 PLC programming
- Features: Auxiliary I/O
- Setup: Computer Interface
- System: PC-based Motion Control / Drive
- Configuration: Stand Alone
-
Supplier: Allied Electronics, Inc.
Description: the modules, the CSMSTRSX is able to automatically configure modules if they are replaced. The Master provides high-speed RS232/422/485 communication ports and an Ethernet port for connection to PCs, PLCs, and SCADA systems. An extensive list of master and slave protocol drivers are
-
Supplier: Codesys Group
Description: (edge) servers, the cloud, standard PC hardware, or even on the PLC itself. Thanks to text-based storage and the command line interface, projects created in CODESYS go! can be perfectly integrated into highly automated CI/CD workflows. With CODESYS go!, faster and better results
-
Supplier: Telit
Description: xCoupler enterprise transaction modules seamlessly connect Rockwell Automation Control-Logix PLCs to enterprise systems. They eliminate the cumbersome PC-based patchwork systems used today to link hundreds of applications found on the factory floor xCoupler simply snap into a
-
Supplier: OMEGA Engineering, Inc.
Description: LAN. FUNCTIONS Monitoring Mode: The temperature data is outputted continuously by a command from the PC Capturing Mode: The temperature data is outputted row-by-row horizontally by a command from PLC, etc. Connectivity: Up to 4 sensors can be connected to a PC via LAN and viewer
- Measurement Range: -20 to 300 C
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.5 C
- Maximum Frame Rate: 3 frames per second
-
Supplier: Real Time Automation, Inc.
Description: The 460ESA moves data between an EtherNet/IP PLC and serial ASCII. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers, and printers. It’s also a great way to interface with legacy PC-based control systems. If you have a
- Network Equipment: Gateway
-
Supplier: Real Time Automation, Inc.
Description: The 460ESA moves data between an EtherNet/IP PLC and serial ASCII. It’s a perfect tool to connect ASCII devices like barcode scanners, weigh scales, LED displays, laser markers, and printers. It’s also a great way to interface with legacy PC-based control systems. If you have a
- Network Equipment: Gateway
Find Suppliers by Category Top
Featured Products Top
-
CODESYS go! the frontend also corresponds to the client, but the backend can run not only on an (edge) server, but also in the cloud, on standard PC hardware or even on the PLC itself. (read more)
Browse Integrated Development Environment (IDE) Datasheets for Codesys Group -
These include: • Utilization of load cells to continuously weigh the electrode during the melting process to more accurately measures melt rate • A PC/ PLC based melt control system that fully automates the melting process, eliminating the older manual (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
connector builds on Softing’s proven in-chassis connectivity platform, expanding ControlLogix tManager and IPC (industrial PC) tManager to support Siemens controllers in addition to Rockwell and Modbus PLCs. Users can now browse PLC symbols and SQL database fields directly, set up triggers and (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation -
cable lengths, tips, and other specialized components. Easily Network Multiple Sensors: With Solartron’s Orbit® network, up to 200 sensors can be connected together and then output to a PC or PLC. Multiple Output Options: With Orbit®, all readings can be output to a PC (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
any sensor with a DC or 4-20mA output. • Encoder Input Module, (EIM): Connects with any rotary encoder or other device with a TTL output. With these connections, all readings can be sent to a PLC or PC seamlessly (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
predictable, low?latency analog signals are required, such as structural health monitoring, equipment performance monitoring, PLC-based system control, and environmental monitoring. By converting wireless sensor data into standard analog voltage outputs, the WSDA-101 enables engineers to use wireless (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
Orbit 3® Digital Measurement System. The system is a digital, modular network built for easy data collection and analysis via a PC, PLC or existing in-house network. Up to 150 Orbit 3® digital sensors can (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
that cause defects and production settings based on the date and time manufactured Recipe Function – Data can be read or written with ease; Recipe data can be stored in CSV files on a storage device connected to MONITOUCH PLC 8-Way (read more)
Browse HVAC Fans and Blowers Datasheets for Fuji Electric Corp. of America -
procedures that cause defects and production settings based on the date and time manufactured Recipe Function – Data can be read or written with ease; Recipe data can be stored in CSV files on a storage device connected to MONITOUCH PLC 8 (read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America -
.5 meters long. Key Features Two cutting systems in one machine: a PLC automatic program for batch slicing and a CNC program for complex profile cutting, switchable as needed Narrow kerf of approximately 0.7 mm (wire diameter 0.65–0.8 mm) with (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
Conduct Research Top
-
Best Fieldbus For Your PLC: 5 Fieldbuses Compared For Industry 4.0
If you're considering a PC-based PLC, you need a network that you can trust to support your business's diverse needs, today and in the future. But with so many standards competing to be most viable and valuable, which protocol should you choose?
-
4 Critical Requirements for PC-Based Motion Control
A number of trends and reliability concerns affect the controller choices engineers make in regards to PC-based motion control systems and machine control systems. The PC has become the common control device in manufacturing industries and processes, replacing the CNC and the PLC in many industrial
-
What makes a soft PLC?
A brief introduction to "soft" control systems and real-time computing with an emphasis on PC-based control systems.
-
What You Should Know about Motion Controller Applications
A motion controller is an application that is integrated in a soft PLC for managing industrial processes. Through the PC-based software, you can fully transform your industrial PC into a PLC, consolidating automated processes and machinery for efficiency in management.
-
Redefining Process Automation
or file servers as delimited text files. DCS Capabilities at PLC Prices ArchestrA architecture-based control system is designed to be economical, easy-to-use and expandable. Dubbed the Foxboro A , the system integrates technology, expertise and services from across Invensys to provide end users
-
Complete Open Gateways with the NIR-B-2K-Glass Thermal Imager to Have Digital 4.0 Data Exchange and SCADA
For batch monitoring and furnace control of a glass furnace to be most effective, the NIR-B-2K-Glass camera should be integrated into the DCS control of the furnace and be connected to the existing PLC. The IMAGEPro Version 2 is a PC based software with the ability to communicate natively
-
Application Note - Windmills (.pdf)
power generation have multiple PLCs installed in each windmill tower (base and top) to control various aspects of operation.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
business. IBM could lose half its PC prospects to Dell, HP Almost half of the U.S. enterprises who were IBM PC prospects said that they're ready to consider Dell or HP now that the Armonk, N.Y.-based giant is dumping its desktop and laptop business, a research firm reported Thursday. Future Horizons
More Information Top
-
Enhanced Reliability of Mold Close and Open Control in Injection Molding Machine through Fuzzy Algorithm
Through the development, fuzzy control algorithm is selected and it is programmed by an IL(Instruction List) and a LD(Ladder Diagram) on a PC based PLC .
-
A methodology for implementing the CPAC approach to path tracking with Six-DOF robotic manipulators
For this reason, in 1999, PC based PLC have arose under RTOS (Real Time Operation System) or RTE (Real Time Extension for Windows).
-
Instrumentation and control of the AGS Booster vacuum system
The PC based PLC initiates andmaintains control over theprogrammed bake cycles, and alarms theoperators when abnormal or failure conditions occur.
-
http://actamont.tuke.sk/pdf/2004/n3/1artymiuk.pdf
If a PC based PLC is used, this server is not required.
-
Hardware-In-The-Loop for Manufacturing Automation Control: Current Status and Identified Needs
Sometimes control code validation is done with a soft PLC ( PC based controller).
-
Emulation-based control of a disassembly system for LCD monitors
The functions of the cell control and SCADA level are realized on the basis of an industrial PC combined with a Siemens WinAC PC - based PLC .
-
Intelligent remote monitoring and diagnosis of manufacturing processes using an integrated approach of neural networks and rough sets
In this research, various sensors incorporated with a PC - based PLC , computer networks, monitoring computers and machines being monitored form the hardware of the demonstration system based on the developed methodology.
-
Implementation of RS-485 Communication between PLC and PC of Distributed Control System Based on VB
Z. Zi-sheng, Z. Bo, Y. Jie, L. Ya-fei, and D. Qian, "The communication between the PC and PLC based on VB6.
Indicates content that may require registration and/or purchase.