Products/Services for PDU For HVDC
-
Power Distribution Units (PDU) - (524 companies)Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices. Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets...Unit TypeOutlet ConfigurationNominal Voltage -
Thyristors - (436 companies)Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators. -
Electronic and Instrument Enclosures - (861 companies)Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments. -
Power Strips - (240 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. -
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. -
Satellite Communications Equipment - (170 companies)Satellite communications equipment is used for the transmission, conditioning, and reception of satellite signals in worldwide telecommunications.
-
Circuit Breakers - (1026 companies)Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
-
Rack Enclosures - (468 companies)Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
-
Electrical Power Wires - (645 companies)Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
-
Data Center Management - (74 companies)Power distribution units (PDU). Uninterruptible power supplies (UPS). Diesel generators. Air conditioners. Heat exchangers. Fire suppression systems. A data center infrastructure management implementation provides a common platform for real-time...
Product News
-
Churod Americas, Inc.
250A HVDC contactor for charging 250A HVDC contactor for charging. The Churod CHEV-H250/E is a UL-recognized HVDC contactor with a nominal rating of 250A@1000VDC. The contactor can pass current bi-directionally making it perfect for charging piles and energy storage systems. The CHEV-H250/E has a maximum breaking capacity of 2000A. An auxiliary position-monitoring contact is standard. Churod Americas, Inc. Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in the design and manufacture... (read more)Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
Anderson Power Products
PDU Application Focus to rise, Saf-D-Grid will remain Your Best Connection TM. See full features and benefits highlighted on the PDU Application Focus... (read more) -
Hammond Manufacturing Company Inc.
1589 Series Rack Mount PDU NEW! Hammond's 1589 series of rackmounting PDUs has been expanded to include options with both front- and rear-facing outlets. These 4 new SKUs have 6 front-facing outlets, 6 rear-facing outlets, and choice of on/off switch or illuminated power indicator and 6ft or 15ft long power cord. 1589 series power units are built with a 19" rackmounting bracket for ease of installation into most standard rack assemblies. They include a heavy duty 12 gauge shielded wire cord and black receptacles rated... (read more)Browse Power Distribution Units (PDU) Datasheets for Hammond Manufacturing Company Inc. -
Anderson Power Products
Saf-D-Grid AC/ HVDC Global Power Connection Anderson Power TM has led the connector industry in the development of DC Power Solutions since the introduction of the SB (R) electrical connector in 1953. Saf-D-Grid builds on the proven contact technology used in SB and Powerpole (R) connectors by offering features required in 380VDC power distribution systems alongside ratings to accommodate existing AC architectures up to 277VAC and beyond. Anderson Power designed the Saf-D-Grid connector system as a safe appliance connector for 380VDC... (read more) -
Churod Americas, Inc.
Precharge relays to 1500VDC Precharge relays to 1500VDC. Churod Electronics ' CHPV series offers two compact HVDC solutions for precharge circuits. Rated at 20A or 40A@1500VDC (85C) in panel mount form, the hermetically sealed brazed ceramic chamber ensures consistent performance for the life of the part. Alternative Energy Relays. Churod Americas, Inc. Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in the design and manufacture of dozens of types of electromechanical relays... (read more)Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
Mitsui Chemicals America, Inc.
Enhance Cable Performance w/TAFMER™ Elastomers Power the next generation of wire and cable performance with Mitsui Chemicals' advanced material solutions --engineered to deliver reliability from low-voltage applications to offshore HVDC systems. Our portfolio combines proven technologies like TAFMER TM elastomers, which enhance flexibility, strength, and durability in HFFR compounds, with ADMER TM adhesive polyolefins that improve insulation performance and enable lighter, more efficient cable designs. For high-frequency applications, TPX... (read more)Browse Elastomers and Rubber Compounds Datasheets for Mitsui Chemicals America, Inc. -
Schaltbau GmbH
Eddicy contactors to equip electric truck series The C800 series will be used in the truck 's power distribution unit (PDU), ensuring maximal safety, performance and durability - especially in battery emergency cases, in which the contactor safely disconnects the current to safeguard vehicle, driver and freight. The bi-directional Eddicy contactor is notable for its high current carrying capacity and its high energy efficiency, making it perfectly suited to switch power in a small space and in applications with energy recovery... (read more)Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Isabellenhutte USA
ICC High Voltage Contactors A complete BDU/PDU from a single source Isabellenh utte USA's shunts and sensors are now joined by a line of 150A and 500A automotive-rated contactors to streamline your supply chain and improve system performance. Our ICC line of contactors features: * Best-in-class low contact resistance. * Minimized heat generation and power losses. * Performance-tuned for high-current systems (read more)Browse Current Sensors Datasheets for Isabellenhutte USA -
Churod Americas, Inc.
High voltage DC contactor 500A HVDC for charging piles. The Churod CHEV-P500 is a high voltage DC contactor perfect for charging piles. With a contact rating of 500A@1000VDC and a hermetically sealed, ceramic-braised contact chamber, the CHEV-P500 meets rigorous market needs including IEC 60664-1. Churod Americas, Inc. Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in the design and manufacture of dozens of types of electromechanical relays. With products for industries including... (read more)Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
TDK-Lambda Americas Inc.
300W models added to PH-A280 DC-DC power modules TDK Corporation announces the introduction of 300W models to the TDK-Lambda PH-A280 series of DC-DC power modules with high voltage DC input. Operating from a wide range DC input of 200 to 425VDC, which is widely used in HVDC (High Voltage DC Current) applications, the PH-A280 range now includes 50, 75, 100, 150 and 300W outputs. The new PH300A280 power modules are available in four output voltages; 12V, 24V, 28V and 48V. These outputs are adjustable over a very wide range of -60% to +20%... (read more)Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc.
-
Adaptive Environmentally Contained Power and Cooling IT Infrastructure for the Data Center
The cycloconverter converts 480 V AC to 370 V DC for input to the High-Voltage DC Power Distribution Unit ( HVDC PDU ) for each IT rack.
-
Evaluation results of power supply to ICT equipment using HVDC distribution system
Power Distribution Unit ( PDU ) ・19 inch rack type ・Splits and distributes the 380 VDC input ・Interrupts the failure current ・Uses fuse for circuit breaker … A (25 A x 2) (Maximum rating per outlet: 10 A) ・ Connects HVDC power supply to …
-
More Electrical Actuation for ATA 32 : Modular Power Electronics & Electrical Motor Concepts
A second stage of DC/AC inverter modules perform as actuator Power Drive Unit ( PDU ) for the landing gear and the braking system. Local High Voltage DC ( HVDC ) bus offers a flexible power link between those power modules.
-
Development of PDC and PDU with semiconductor breakers
Development of PDC and PDU with semiconductor breakers This paper describes a semiconductor breaker for higher-voltage direct-current ( HVDC ) power feeding systems.
-
Improvement of PDC and PDU with semiconduct or breakers
Improvement of PDC and PDU with semiconduct or breakers This paper describes the configurations of semiconductor circuit breakers we developed for higher-voltage direct-current ( HVDC ) power feeding systems.
-
High efficiency data center power supply using wide band gap power devices
Therefore, improving power converters’ efficiency for data centers is a significant issue. … shows a conventional power supply architecture which contains several stages, such as UPS, PDU (power distribution unit … By removing some stages, a so called high voltage DC ( HVDC ) (400 V) architecture [2-8] can …
-
The Dawn Spacecraft
The High Voltage Down Converter ( HVDC ) section, supplies 28-V power to the S/C, meeting the subsystem … … bus is down-converted to the unregulated bus (22 V to 35 V), for use by the … The Power Distribution Unit ( PDU ) and HVEA together, referred to as the Power Control Electronics (PCE), are …
-
Development of 400-Vdc output rectifier for 400-Vdc power distribution system in telecom sites and data centers
If the enough capacitors in the rectifier output or the PDU are set, we can limit these … We also achieved the targets for the new prototypes, listed in Table 1; saving installation space, improving … … method, observing and measuring method, and power supply conditions of ICT equipment with regards to HVDC systems.
-
The Dawn Mission to Minor Planets 4 Vesta and 1 Ceres
The High Voltage Down Converter ( HVDC ) section, supplies 28-V power to the S/C, meeting the subsystem … … bus is down-converted to the unregulated bus (22 V to 35 V), for use by the … The Power Distribution Unit ( PDU ) and HVEA together, referred to as the Power Control Electronics (PCE), are …
-
Effect of breaking high voltage direct current (HVDC) circuit on demonstrative project on power supply systems by service level in Sendai
… secondary side of the DC-DC converter of the IPS and primary side of the DC PDU . The DC input load is connected to the secondary side of the DC-DC converters for consumers. 2.2 BREAKING HVDC CIRCUIT .
Indicates content that may require registration and/or purchase.