Products/Services for PISO Shift Register VHDL Code
-
Shift Registers - (93 companies)...registers have selectable inputs that allow users to set the register to operate as a SISO, PISO, SIPO, or PIPO device. Some shift registers move the register data to the right so that each operation successively divides the binary number by two. Other...Register TypeShift DirectionSupply Voltage -
RF Phase Shifters - (121 companies)RF phase shifters are twin-ported devices that alter the phase of an output signal in response to an external signal. Variable phase shifters change the output signal phase by applying a variable control signal. There are two basic types of variable... -
Rotary Coded DIP Switches - (65 companies)Rotary coded dual in-line package (DIP) switches are activated by a rotating shaft and have several stop positions. They use the DIP form factor so that arrays of multiple switches can be incorporated into a single package. Rotary coded DIP switches... -
RF Waveguide Phase Shifters - (15 companies)RF waveguide phase shifters are two-port waveguide modules that alter the phase of an output signal in response to an external signal. RF waveguide phase shifters are two-port waveguide modules that alter the phase of an output signal in response... -
Code Analyzer Software and Tools - (33 companies)Code analyzer software and tools enable programmers and quality assurance (QA) managers to check source code for compliance with established standards. These products are also useful for improving source code. Code analyzer software and tools enable... -
Bar Code Cards - (3 companies)Ba code cards are computer boards that contain storage, font macros, and logic for printing barcodes. Bar code cards are computer boards that contain storage, font macros, and logic for printing bar codes. They are designed for use with slot card...
-
Codes, Standards, and Regulations - (220 companies)Codes, standards and regulations are developed, maintained, and promoted by regulatory agencies, engineering societies, and trade organizations. Codes, standards, and regulations are developed, maintained, and promoted by regulatory agencies...
-
Barcode Scanners - (544 companies)Barcode scanners are designed to read imprinted bar / matrix code symbologies. Barcode scanners can be slot card scanners, fixed mount scanners, or hand-held scanners. Barcode scanners read imprinted bar/matrix code symbologies. Barcodes, also known...
-
Barcode Decoders - (38 companies)Codablock and Codabar; Codes 11, 128, 16K, 39, 49, 93; Data Matrix (Data Code); Industrial 2 of 5, Interleaved 2 of 5, and Matrix 2 of 5; MaxiCode, Plessey, and NW-7 Code; PLANET and POSTNET; TelePen, UPC, and Vericode. Barcode decoders that support...
-
Barcode Software - (194 companies)...product code (UPC) barcodes. Code 128 barcodes. Code 39 barcodes. interleaved 2 of 5 barcodes. PDF 417 barcodes. Barcode software can also print types of barcodes that are used in applications ranging from shipping to inventory control to cataloging...
Product News
-
International Manufacturing Technology Show (IMTS)
Register Now for IMTS 2026 IMTS 2026 will be held September 14-19, 2026 at McCormick Place, Chicago. As the largest trade show in the Western Hemisphere, IMTS - The International Manufacturing Technology Show, draws the innovators, sellers, and drivers of manufacturing technology together to connect, be inspired, and find new solutions. REGISTER TODAY (read more)Browse Trade Shows, Conferences, and Exhibitions Datasheets for International Manufacturing Technology Show (IMTS) -
CASTECH, Inc.
Acousto-Optic Frequency Shifters As laser measurement, optical sensing, and photonic research systems continue advancing toward higher precision and faster signal processing, optical frequency control has become essential for accurate measurement and signal manipulation. Acousto-optic frequency shifters (AOFS) are designed to precisely shift the frequency of incident laser beams, enabling advanced optical modulation and frequency conversion in demanding photonic applications. Precise Frequency Shifting:Supports optical... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
DieQua Corporation
Shift to Electromechanical Actuators The Shift to Electromechanical Actuators: Why Fluid Power is Falling Behind. For decades, hydraulic and pneumatic systems have served as the default choice for heavy-duty industrial motion control applications. However, in modern manufacturing and automated production environments, traditional fluid power introduces substantial operational liabilities, hidden expenses, and ongoing maintenance challenges. Continuous pump operation, costly compressed air leaks, thermal instability, and constant... (read more)Browse Lifting Jacks Datasheets for DieQua Corporation -
Running Industry Co., Ltd
tractor shift lever conversion. we are a special tractor body parts supplier,. this is the shift lever assembly,will develop it by the design from the customer, for this is part need a special function, we will assemble and test in house before delivery to customer warehouse. Material: carbon steel, alloy steel, plastic ,bearing,spring, rubber.stainless steel,etc. Surface treatment: zinc plating,chrome plating, nickel plating,heat treatment: induction hardening.etc. as a professional supplier, we equipped... (read more) -
Portescap
Register Now: Faster Care Starts Here Interview Accelerate your expertise in point-of-care (POC) diagnostic device design by joining this in-depth interview, Faster Care Starts Here: Engineering Motion That Powers POC Devices. This session reveals how precise, coordinated motion technologies are transforming POC systems --from sample handling and reagent delivery to analytical workflows --resulting in faster, more reliable diagnostic outcomes. You 'll gain actionable insights into how engineers can optimize internal device architectures for... (read more)Browse Linear Actuators Datasheets for Portescap -
Actuonix Motion Devices
Case Study - Innovative Bicycle Shifter System In the competitive world of mountain biking, innovation often comes from unexpected places. When Archer Components set out to revolutionize bicycle shifting systems, they turned to Actuonix Motion Devices to provide a critical component of their groundbreaking D1x Trail Shifter - a precision linear servo capable of delivering consistent, reliable linear motion in demanding conditions. Click here for more on this innovative system (read more)Browse Linear Actuators Datasheets for Actuonix Motion Devices -
CASTECH, Inc.
Acousto-Optic Frequency Shifters for Laser Systems CASTECH acousto-optic frequency shifters (AOFS) are designed to deliver precise and controllable frequency shifts for laser systems. By leveraging the acousto-optic effect, they convert input optical signals into frequency-shifted outputs based on the applied RF signal, ensuring accurate and stable modulation. Core Engineering Advantages. Frequency shift range of 20 -300 MHz for flexible system design. High optical quality materials (TeO?) for low loss and reliable performance. Customizable... (read more)Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
CASTECH, Inc.
Acousto-Optic Frequency Shifters, 20–300MHz Product Overview. CASTECH's acousto-optic frequency shifters (AOFS) are compact devices designed to achieve frequency conversion of an input laser beam. As the beam passes through the device, the diffracted output beam is frequency shifted up or down -- depending on the angle of incidence -- by the frequency of the applied RF signal. Two or more devices can be cascaded to achieve sum or difference frequency combinations. Key Features. Standard frequency shifts from 20 -300 MHz, many realizable... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Automationdirect.com
Code barcode scanners Code barcode scanners allow a 1-dimensional barcode, 2-dimensional QR code, or other marking to be read, decoded, and converted to a usable format (read more) -
PI (Physik Instrumente) L.P.
Piezo Phase Shifter with Tip-Tilt Correction Download the S-312 Piezo Phase Shifter Datasheet. Piezo Phase Shifter with Tip-Tilt Correction features Sub-Nanometer Resolution. Large-aperture, low profile, high stiffness - ideal for optics and interferometry. PI, a global leader in piezo nanopositioning and precision motion control equipment, announces the S-312 piezo phase shifter stage series with five aperture diameters ranging from O2" (53mm) to O12" (311mm). These U.S.-manufactured piezo stages can be mounted horizontally... (read more)Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P.
-
A high throughput digital Rank Order Filter in 0.18um CMOS technology
The code is then simulated in RTL level using Xilinx 5.1i ISE Webpack, to verify the … The output of post-fit VHDL model is shown in Fig. 6. Arrangements for Rank Order Filter with increased throughput for window size N = 3 and data bit length M = 4, PIPO is Parallel In Parallel Out Shift Register , PISO is Parallel In Serial Out Shift Register.
-
Design of a 16-point Winograd fast Fourier transform algorithm integrated circuit system
The implementation of the Winograd Transfor- mation is accomplished by serially shifting the data through multiple stages … The SIPO operates similarly to the PISO . 3.2 VHDL Design Process … used to maintain compatibility with the Lager Library, which uses a single-clock negative edge-triggered register . Once the addsub behavioral code was designed and tested (using the VHDL debugger), it was given a …
-
Digital Electronics: Principles Devices and Applications Complete Document
7’s complement 5 74164 SIPO shift register 452, 453 74166 PISO shift register 452, 454, 455 74182 look ahead carry generator 256, 259 74194 universal … … pin connection diagram 580, 582 power modes 582 registers 580–1 8421 BCD code 19, 20, 21, 22 … … 575 HDL 337, 338–40 ABEL 338, 339 Java HDL 339, 340 Verilog 339–40 VHDL 339 Hexadecimal number …
-
A novel approach to realize built-in-self-test(BIST) enabled UART using VHDL
… zero i.e 8 bit data has been send to the receiver then PISO will send all … This serial data is shifted in the SIPO of the comparator and this is the sipo_op data. CONCLUSION This paper implements the VHDL language based coding for BIST technique on UART. Rather than using ROM as TRA, Multiple Input Shift Register (MISR) can be used for the same …
-
A High-Speed Word Level Finite Field Multiplier in _2^m Using Redundant Representation
… with parallel output type I and type II, reported in [21], the hybrid PISO architecture [11], the … Hardware implementation started by writing the C code to generate the VHSIC Hardware Description Language ( VHDL ) code describing the multiplier in hardware. … tion operation would required 30 clock cycles, including 27 cycles for circulating the register R and three … [8] H. Fan and M. A. Hasan, “Fast bit parallel- shifted polynomial basis multipliers in GF(2 …
-
Development and simulation of a 4080-point Winograd fast Fourier transform processor
The VHDL simulation included behavioral modeling and the simulation of 15,16-, 17-,and 4080-point FFT … As data enters the parallel- in/serial-out ( PISO ) circuitry, the parallel data words are "pushed" down into … The bits are then shifted out of the converter as a normal shift register operation. … is used to multiply the serial streams by constant factors which are hard- coded into the quaternary …
-
Optoelectronics Engineering and Information Technologies in Industry
… Jian Ong; Jin, Hui Chong; Implementation of convolutional encoder and Viterbi decoder using VHDL , Proceedings of 2009 … codes , Microelectronics Journal, 2004, 35(2), 151-166 [10]Dubois, Martin , Savaria, Yvon; Haccoun, David On low power shift register hardware realizations for convolutional encoders and decoders, Conference Proceedings - 2nd Annual IEEE Northeast Workshop on Circuits and Systems, NEWCAS 2004, 2004, 213-216 [11]Chen, Zhengang , Swamy, Ramkrishna; Bates, Stephen … … by central scheme; Gauss-Seidel method is used to iterate the discreted equations; PISO scheme is used …
-
Industrial Instrumentation and Control Systems
A shifting manipulator for contronlling manual transmission during the test. The design is implemented by VHDL , and successfully realized the wear-levelling and the reading and writing … … a member of the flash memory, which is electronic erasable programmable read-only register , allowed repeatedly erases … When Error Correction Code algorithm finds out an error exceed its rectify ability, this block would marked … … improve the computational accuracy and convergence rate pressure-velocity coupling is set to PISO , discrete form is …
-
Mechanical and Electrical Technology IV
[6]Wicker, S. B. and Bhargava, V. K., "Reed-Solomon Codes and Their Applications", IEEE Press, Piscataway … DESIGN AND ANALYSIS OF LOW POWER CNTFET TSPC D - FLIP FLOP BASED SHIFT REGISTERS The different types of shift registers are SISO, SIPO, PIPO and PISO . The Multiplexer is designed using Ballistic CNTFET ( VHDL -AMS model) with the dcnt of 1nm in resistive …
-
Analysis, Architectures and Modelling of Embedded Systems
Nodes of these graphs are directly connected, similar to a shift register . The separation improves the code analysis and processing of the high level synthesis, which was modified to comply with the new FSM VHDL code of the MACT operators. Faculdade de Ciˆencias da Universidade de Lisboa, Bloco C6, Piso III, Campo Grande, 1749–016 Lisboa, Portugal.
Indicates content that may require registration and/or purchase.