-
Supplier: Newark, An Avnet Company
Description: 4PT-TEMP SENSOR: J,K
-
Supplier: Heilind Electronics, Inc.
Description: TEMP SENSOR, RANGE, 100 OHM
-
Supplier: Newark, An Avnet Company
Description: SENSOR, TEMP, PT100, 3-LEADS, EXTENDED ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: TEMP SENSOR:DIN STND.PT 100ohm
-
Supplier: Newark, An Avnet Company
Description: TEMP/HUMIDITY SENSOR, 0%-100%
-
Supplier: Microchip Technology, Inc.
Description: Microchip Technology Inc.’s MCP98243 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification TSE3000B3 Mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.5°C/±1°C
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: TEMP SENSOR, 100 OHM, +/-10% @ 25 DEGC
-
Supplier: ABB Measurement & Analytics
Description: SensyTemp TSP100 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. TSP111 without thermowell – Insertion in an existing thermowell TSP121 with welded
- Sensed Temperature: -320.8 to 2,012 F
- Probe Configuration: Penetration (Needle) Probe
- Features: RTD, Thermocouple
-
Supplier: Embedded Data Systems
Description: (Optional antennas available) Part #s 3005-17 - Point Sensor Temp/Humidity, 418 MHz 3005-115-2 - Point Sensor Temp/Humidity, 900 MHz (3005-115 replacement) 5002-09-TH - Point Sensor Temp/Humidity, 433 MHz The Point Sensor Wireless Temperature and
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Heilind Electronics, Inc.
Description: TEMP SENSOR, 100K OHM +/-1 DECG ACCURACY
-
Supplier: Heilind Electronics, Inc.
Description: TEMP SENSOR, 100K OHM +/-10% @ 25 DEGC
-
Supplier: Microchip Technology, Inc.
Description: he MCP9808 digital temperature sensor converts temperatures between -40°C and +125°C to a digital word with ±0.5°C (max.) accuracy. The MCP9808 comes with user-programmable registers that provide flexibility for temperature sensing applications. The registers allow user-selectable settings
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Microchip Technology Inc.’s MCP9844 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.2°C/±1°C
- Features: Other
-
Supplier: Embedded Data Systems
Description: 3: 1-Wire Signal, Blue Pin 4: Common (GND)/(VDD), White Our standard OW-TEMP-xW-12x sensor has a 12 foot long cable. With minimum orders we can manufacture the temperature sensor to a variety of specifications, including length of cable, or with / without RJ12 plug, etc. Please
- Input (Supply) Voltage: 3 to 5.5 volts
- Sensor Type: Temperature Sensor
-
Supplier: CableOrganizer.com, Inc.
Description: ProTemp Non-Contact Infrared Thermometer Great Thermometer to Measure From a Distance What's special about this thermometer? Tests the surface temperature Simple, one-button operation Laser pointer pinpoints center of measurement area Ergonomically styled case for easy carry Auto power off to
-
Supplier: Powell Electronics, Inc.
Description: COMPACT TEMP PROCESS CONN 1/8
- Category: Element / Chip
-
Supplier: Seedburo Equipment Company
Description: membrane switches with positive tactile feel. Actual dims (meter) 2¾" L x 1¾" W x 4¾" H. Ship wt 6 lbs. Ship dims 45" L x 7" W x 7" H. The TM100 comes complete with: one TM100 meter, one TS-107 Sensor, one SH44 Handle, three PE22 3-ft. extensions and 9V battery and carrying case.
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC sensor
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Win Source Electronics
Description: Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand
- Operating Temperature: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: MCP9501 Categories: Sensors, Transducers Operating Supply Current: 25μA Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA
- Operating Temperature: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Microchip Technology, Inc.
Description: The EMC1823 is a 1.8V, 3 channel, high accuracy, 2-Wire (I2C compatible) temperature sensor. Advanced features such as Rate of Change, Shutdown, Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model), and Ideality Configuration combine
-
Supplier: Win Source Electronics
Description: Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: MCP9501 Categories: Sensors, Transducers Operating Supply Current: 25μA Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference):
- Operating Temperature: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Transcat, Inc.
Description: Product Highlights Inputs: RTD, thermocouple, thermistor, current, voltage, slidewire. Range: Internal temperature: -22 to 158°F (-30 to 70°C); Internal RH: 0 to 100%; External temperature: -22 to 158°F (-30 to 70°C); External RH: 0 to 100%. Accuracy: Internal temperature: ±1°F (± 0.5°C); External
- Data Acquisition: Datalogger / Recorder
-
Supplier: SWAN Analytical USA, INC.
Description: Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning.
- Maximum Diameter / Width: 0.4724412 inch
- Maximum Length: 5.9448851 inch
- Operating Temperature Range: 32 to 122 F
- Operating Pressure Range: 29.00754 psi
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 100PSIA 1/4 NPT W/TEMP
- Working Pressure Range: 100 psi
- Operating Temperature: -40 to 221 F
- Measurement Type: Absolute
- Signal Output: Analog Current
-
Supplier: Baumer Ltd.
Description: CombiTemp comprises a series of basic elements which can be combined to various temperature sensors and transmitters. The system includes 4-wire Pt100 cable sensors. Being a building block system CombiTemp offers a great flexibility in respect to modification, service and
- Operating Temperature: -40 to 320 F
- Length: 11.81103 inch
- Width / Diameter: 0.2362206 to 0.4724412 inch
- Technology: Platinum, Wire Wound
-
Supplier: Powell Electronics, Inc.
Description: 1 SS, HI TEMP TURBINE FLOW
-
Description: SENSOR TEMP MED 50FOV 1.8V I2C
- Input (Supply) Voltage: 3 to 3.6 volts
- Operating Temperature: -20 to 85 C
- Features: Other, Tape Reel
- Sensor Type: Temperature Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR TEMP MED 50FOV 1.8V I2C
- Input (Supply) Voltage: 3 to 3.6 volts
- Operating Temperature: -20 C
- Features: Other, Shipping Tube / Stick Magazine
- Sensor Type: Temperature Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Temperature Sensors Factory Prog Temp SW Act Lo Opn drain out
-
Supplier: Wilcoxon Sensing Technologies
Description: 4-20 mA vibration sensors with temperature and dynamic vibration output, 85°C; loop vibration: 1.0 ips full scale, output proportional to velocity, RMS; temperature output: sensitivity 10 mV/°K, ±5°K tolerance, 223-358°K (–50-85°C); dynamic vibration: 100 mV/g sensitivity, ±10% tolerance;
- Linear Velocity: 1 in/sec
- Frequency Range: 2.5 to 10,000 Hz
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration, Temperature, Velocity
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 1336586-MCP9501PT-105E/OT Category: Sensors, Transducers>Temperature Sensors - Thermostats - Solid State Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Open Drain Output: Active Low Switching
- Features: Other
- Mounting: PC Board
-
Supplier: HM Digital, Inc.
Description: indicator Display: large and easy-to-read LCD screen includes simultaneous temperature reading. Replaceable Sensor (model SP-C1) Factory Calibrated: The COM-100 meter is calibrated with a 1413 µS solution. The meter can be recalibrated with digital calibration using the push buttons, rather
- Operating Temperature: 32 to 176 F
- Features and Functionality: Battery Powered, Built-in or Self-calibration
-
Supplier: VAST STOCK CO., LIMITED
Description: Temperature Sensor Modules PCT100 RFID SuperTag Temp & Humidity
Find Suppliers by Category Top
Featured Products Top
-
TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I²C interface and High and Low (read more)
Browse Sensor Chips Datasheets for Micro Crystal AG -
4H2S-100HT sensor, the detection of Hydrogen Sulfide (H2S) in such extreme environments has become a reality. Applications include: Desert environments, where the temperature can be as high as 60 °C. Any process where humidity is high (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
tough conditions, accommodating temps up to 250C. It is important when designing mechanical systems to choose high-quality sensors that will not break down or create hazardous conditions in the application setting. Locon Sensor Systems, Inc. provides high-quality, reliable sensors and accessories (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
New RealProbeTemp Thin-Film RTD Temperature Assembly The RealProbeTemp is a pre-assembled stainless steel probe containing a 100 Ω platinum thin film RTD (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT2 is accurate, affordable, easy to use, and delivers reliable, repeatable results. ULTRAPEN PT2 is designed with high performance features including: proprietary sensor design (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
-performance features including proprietary Ion Specific Electrode sensor design; readings in concentration, ppm N or ppm NO3–, or mV; built-in double junction reference electrode; 1- and 2-point calibration options; user-selectable LIVE and HOLD modes; IP67 dust-tight & waterproof up (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
pipette; 12 tips; 3 buffers (pH 4, 7, and 10); pH/ORP Sensor Storage Solution; ORP Conditioner Solution; titration reagents and standards H2SO4-1, HCl-3, NAOH, EDTA-LC, EDTA-HC, Alkalinity Standard 100 and Hardness Standard 200; standard solutions KCI-7000 and 442-3000. All bottles are 2 oz/59 ml (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
≤?1×10?¹¹?Pa·m³/s Mechanical Strength: Average tensile strength ≥?130?MPa; single-point up to 100–130?MPa Thermal Shock Resistance: Survives six cycles (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Scrubber Separation--Droplet Entrainment in High-Pressure Gas/Liquid Separation
The liquid temperature is measured with a second three- wire PT100 ( Temp Sensor 2), and then the liquid is injected into the high-pressure cell.
-
SS: High Pressure Gas Liquid Separation: Scrubber separation - Droplet Entrainment in High Pressure Gas Liquid Separation
The liquid temperature is measured with a second three-wire PT100 ( TEMP SENSOR 2) and then injected into the high pressure cell.
-
Development of small-diameter optical fiber sensors and high-speed optical wavelength interrogator for damage detection in composite materials
Broad band Light Source Temp . sensor ( Pt100 ) FBG sensor .
-
Small-diameter optical fiber and high-speed wavelength interrogator
for FBG/PZT hybrid sensing system
Broad band Light Source Temp . sensor ( Pt100 ) FBG sensor .
-
Structural Health Monitoring 2009
Temp . sensor ( Pt100 ) .
-
FLUKE products - Grainger Industrial Supply
• Temperature Probe, PT100 -385 RTD Sensor Type, Temp .
-
Test Instruments - Grainger Industrial Supply
• Temperature Probe, PT100 -385 RTD Sensor Type, Temp .
-
Automatically produced FRP beams with embedded FOS in complex geometry: process, material compatibility, micromechanical analysis, and performance tests
The temperature data were recorded simultaneously by an integrated temperature sensor ( Pt100 ) and a strain decoupled FBG sensor ( Temp FBG).
-
Sensor Modules | Mouser
Temperature Sensor Modules MINI MCRSLPT100UINC TEMP TRANS - PT100 .
-
Robust heart for a long life.
Temp . probes with a novel Pt100 thin layer sensor , for use in process monitoring systems in breweries, are described.
Indicates content that may require registration and/or purchase.