Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our polytetrafluoroethylene film has a neat appearance and a smooth cut surface. It can operate stably within the range of -180°C to 260°C during use, and features excellent chemical resistance, low friction coefficient and insulation performance. Its thickness, density, tensile strength and
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Description: CHEMFILM® Skived PTFE film is manufactured from the highest quality virgin PTFE resins and is designed to meet the requirements of most electrical, mechanical and industrial applications. T-100 Premium skived film is available in thicknesses ranging from half mil to 125
- Overall Thickness: 0.0005 to 0.125 inch
- Tensile Strength (Break): 4,000 psi
- Elongation: 280 %
- Form / Shape: Film / Sheet
-
Supplier: Budnick Converting, Inc.
Description: T is a 6 mil, PTFE film with silicone pressure sensitive adhesive.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
- Features: Specialty / Other
-
-
Supplier: DeWAL
Description: DW 232P is a low density, porous PTFE film product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensional stability, temperature range from -400 to +500°F, low coefficient of friction and an available thickness
- Overall Thickness: 0.01 to 0.1 inch
- Use Temperature: -400 to 500 F
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: DeWAL
Description: A Skived PTFE film that is produced from a modified homopolymer PTFE resin containing less than 1% of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally fused to
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
- Filler: Unfilled
-
Supplier: DeWAL
Description: DeWAL PTFE film composites contain various configurations of laminate products used for container sealing where quality and reliability are crucial.FeaturesSkived PTFE film laminated to various backers Available in multiple PTFE and backer thicknesses Available in
- Overall Thickness: 0.055 inch
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: DeWAL
Description: DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrillated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional
- Use Temperature: -450 to 500 F
- Material Type: Dielectric / Electrically Insulating
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Can-Do National Tape
Description: 6 mil Premium PTFE Tape with Liner Premium, with Liner, Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable and resistant to tears, punctures, abrasion and
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: 212 is a 2 mi, skived virgin PTFE, that has been etched on one side used in the production of PTFE tapes.
- Thickness: 0.002 inches
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE Film and Sheet PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm (<6mm> Why Order from Us? Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Film / Sheet, Plate
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Saint-Gobain Tape Solutions
Description: CHEMFILM® T-100 Premium Skived PTFE film is manufactured from the highest quality virgin PTFE resins. It is engineered to meet the requirements of demanding electrical, mechanical and industrial applications. Features/Benefits • Outstanding heat and chemical resistance •
- Overall Thickness: 0.0005 to 0.125 inch
- Overall Width: 24 to 50 inch
- Tensile Strength (Break): 3,500 psi
- Elongation: 300 %
-
Supplier: Saint-Gobain Tape Solutions
Description: FluoroWrap 125 Unsintered Extruded PTFE Film E125 Unsintered PTFE film is a versatile, high quality, unsintered PTFE film with excellent dielectric strength and conformability. These qualities make it suitable for a variety of electrical applications such as
- Overall Thickness: 0.002 to 0.01 inch
- Tensile Strength (Break): 1,800 psi
- Elongation: 125 %
- Industry: Aerospace, Electronics, General Industrial
-
Description: CHEMFILM® DF1100 is a multilayer cast PTFE film, fully fused with one surface modified to render it receptive to many conventional adhesives, elastomers, resins and potting compounds. The surface treatment was developed to assure that its application over pure PTFE would not
- Overall Thickness: 0.001 to 0.005 inch
- Overall Width: 20 to 38 inch
- Tensile Strength (Break): 4,300 psi
- Elongation: 400 %
-
Supplier: Budnick Converting, Inc.
Description: 204-2HD is a 3.5 mil, skived & tensilized PTFE film used primarily in electrical applications such as coil wraps and separators, transformer, slot liner and harness wrapping.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M™ PTFE Film Electrical Tape 60 is a PTFE film backed electrical tape. This flame retardant tape is suitable for use on high temperature coils, wire harnesses and capacitors where high dielectric and breaking strength are required. This tape is 600V rated and withstands
- Features: Electrical, Specialty / Other
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
-
Fabricated Plastic Parts and Semi-Finished Shapes - CHEMFILM® High Modulus Skived PTFE Film -- T-500Supplier: Saint-Gobain Tape Solutions
Description: CHEMFILM® T-500 High Modulus Skived PTFE Film is an oriented, skived PTFE film engineered for critical dimensional and electrical applications. T-500 also has the same thermal and chemical resistance characteristics as our T-100 skived film with the advantage of
- Overall Thickness: 0.002 to 0.005 inch
- Overall Width: 18 to 24 inch
- Tensile Strength (Break): 10,000 psi
- Elongation: 125 %
-
Supplier: Can-Do National Tape
Description: 5 mil Premium PTFE with Liner Premium, with Liner, Fiberglass fabric impregnated with PTFE dispersion and coated with high temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable and resistant to tears, punctures, abrasion and wear.
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Everlube Products
Description: Everlube 722 is a commercial grade, thermally cured, PTFE based solid film lubricant with an organic binder system. This coating provides very good release, noise reduction properties, very good thermal stability and performs best in lighter load carrying applications. Everlube 722
- Operating / Use Temperature: -100 to 500 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9705906 specific gravity
- Features: Aerosol / Spray
- Functions: Bearing Lube
-
Supplier: TTG Inc.
Description: TTG provides manufactures of industrial and consumer apparel makers with ePTFE membrane films that keep people protected from moisture, wind, chemicals and blood borne pathogens. We also produce sub-micron rated films for microfiltration applications. TTG provides manufactures of
- Geometry: Flat Sheet
-
Supplier: Saint-Gobain Tape Solutions
Description: CHEMFILM® T-100 R201 Semi-conductive Skived PTFE film is manufactured from the highest quality virgin PTFE and is designed to meet the requirements of demanding electrical, mechanical and industrial applications. T-100 R201 is made with conductive fillers to provide
- Overall Thickness: 0.003 to 0.125 inch
- Overall Width: 24 to 50 inch
- Tensile Strength (Break): 3,500 psi
- Elongation: 250 %
-
Supplier: Accuris
Description: Polytetrafluoroethylene (PTFE) Film Premium Grade
-
Supplier: SAE International
Description: This specification covers one grade of polytetrafluoroethylene (PTFE) resin in the form of film and film tape.
-
Supplier: Newark, An Avnet Company
Description: PTFE FILM ELECTRICAL TAPE
-
Supplier: Can-Do National Tape
Description: 5 mil Premium PTFE Tape without Liner Premium PTFE, without Liner, 5 mil. No Liner Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable and resistant
- Carrier / Backing: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Accuris
Description: Polytetrafluoroethylene (PTFE) Film Non-Critical Grade
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-422 dry film lubricant is an aqueous dispersion of finely divided PTFE (polytetrafluoroethylene) particles. It will air cure in minutes providing a durable, dry, colorless coating with excellent lubricating properties, a low coefficient of friction, and excellent stick-slip
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Type: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Water & Oil Emulsion
-
Supplier: Lanmar, Inc.
Description: Lanmar PTFE Film Tapes (skived or high modulus) feature excellent conformability and elongation properties as well as excellent release, high-temperature, dielectric, and anti-friction characteristics.
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube PTFE Dry Film Dispersions have a low coefficient of friction allowing for a dry film lubricant with super performance attributes such as thermal and chemical stability, cleanliness and excellent slip-stick properties. PTFE Dry Film Dispersions are available
- Density / Specific Gravity (@15.6°C, 60°F): 0.81 to 0.94 specific gravity
- Type: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Solvent based bonded dry film PTFE lubricant and coating that will bond tenaciously to all surfaces. Will provide a colorless film coating with excellent lubricity and a low coefficient of friction. Provides excellent stick-slip properties. Stable to 550°F. Handy Aerosol and
- Operating / Use Temperature: 550 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.78 specific gravity
- Features: Aerosol / Spray, Solid / Dry Film Release
- Type: Fluid / Oil, Micro-dispersion
-
Supplier: Fluoro-Plastics, Inc.
Description: insulating ability. Some specialty PTFE resins can be made into thin film with a breakdown voltage of over 1000 volts per mil. Thin film meets the performance properties stated in ASTM D 3308.
- Dielectric Strength: 19,685,039.3700787 V/m
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Accuris
Description: Standard Specification for Unsintered Pigmented Polytetrafluoroethylene (PTFE) Extruded Film or Tape
-
Supplier: Newark, An Avnet Company
Description: TAPE, PTFE FILM, 33M X 50MM, BROWN ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TAPE, PTFE FILM, 33M X 25MM, BROWN ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TAPE, 18YARD X 1", PTFE FILM, ROSE; Tape Type:Protection & Antifriction; Adhesive Type:Silicone Adhesive; Tape Colour:Rose; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.5m RoHS Compliant: Yes
-
Supplier: Fluoro-Plastics, Inc.
Description: PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components
- Washer Type: Flat / USS Washer
- Material: PTFE
Find Suppliers by Category Top
Featured Products Top
-
Our premium PTFE films are engineered for industries requiring superior thermal stability, electrical insulation, and chemical resistance. Manufactured from high (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Specification of ptfe plate (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
PTFE Molded Sheet Manufacturer We manufacture high-quality PTFE molded sheets for industrial applications requiring outstanding (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Skived PTFE Sheet is a high-performance fluoroplastic material manufactured by skiving PTFE billets into continuous sheets with uniform thickness and excellent surface (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
, versatility, and high performance, these PTFE products provide: Outstanding chemical and heat resistance, suitable for extreme environments (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
, flexibility, and consistent performance, these PTFE films, sheets, and membranes help engineers improve material reliability across demanding environments. Key Features and Benefits: • Outstanding chemical and thermal (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Everlube R-75 PTFE Solid Film Lubricant Everlube R-75 is a thermally cured, PTFE based solid film lubricant with a polyamide-imide binder system. Everlube R-75 offers very good durability and (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
EsnalubeTM 382 Water Based, MoS2, Solid Film Lubricant Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Fasteners Solid film coatings/lubricants minimize clamp load variability by as much as 70%, which eliminates the need for increased torque or fastener size, or a costly design change. This in turn (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Everlube 620C All purpose dry film Advantages Everlube Product We meet your toughest performance (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
Conduct Research Top
-
Multilayer Lamination Methods for PTFE-Based PCBs
to laminate PTFE designs with high layer counts. This article will review the different types of applications, bonding films and prepregs, equipment needs, and bonding methods that can be used to produce low and high count PTFE multilayer boards. All four general types of PTFE multilayers
-
Cold Supply Chain: Fluoropolymer Solutions
Manufactured using premium resin, DeWAL (R) skived PTFE film conforms to strict standards and tolerances. With a natural resistance to most chemistries, biological inertness, excellent range of operational temperatures (-40 C to 250 C), and an ability to be sterilized via autoclave and ethylene
-
Engineering Possibilities: New Liners for Next-Gen Catheters
Until recently, catheter liners requiring wall thicknesses < 0.001? (0.025 mm) have been limited to two production methods: film cast and free extrusion. Each of these processes results in PTFE catheter liners with performance tradeoffs involving flexibility and strength. Now, thanks to newly
-
Podcast Library on an Array of Sealing Technologies
Technology for the Energy Needs of the Future. The SpaceX Falcon 9 Rocket Launch. The ABCs of PTFE Tape & Film. Metallic Seals to meet the Most Extreme Demands
-
What to Know About Septa
or Butyl rubber in multi-cavity molds within a high controlled manufacturing environment. Other septum types may include a chemical barrier layer, most commonly PTFE, or in extreme case, two barrier layers. These designs are most often punched from a sheet of rubber. The quality of the barrier film
More Information Top
-
Effects of Polymer Architecture and Composition on the Adhesion of Poly(tetrafluoroethylene)
The epoxide groups of the PGMA chains were further reacted with acetic acid (AAc), oxalic acid (XAc), allyl amine (AA), and ethylenediamine (EDN) to introduce hydroxyl and amine groups to the surfaces of the PTFE films .
-
Electropolymerization of DBSA‐doped polypyrrole films on PTFE via an electroless copper interlayer
Argon plasma‐treated PTFE films were modified by silanization using N‐[3(trimethoxysilyl)propyl]diethylenetriamine (TMS).
-
Specialty Films
103 PTFE film ..................................................................................................................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/16748/47350781-MIT.pdf?sequence=2
The PTFE film was directly deposited by HFCVD at 0.5 Torr pressure and 15 sccm flowrate of HFPO.
-
Tin oxide coating on polytetrafluoroethylene films in aqueous solutions
Abstract Polytetrafluoroethylene ( PTFE ) films were successfully coated with tin oxide in aqueous solutions.
-
Porous polytetrafluoroethylene (PTFE) electret films: porosity and time dependent charging behavior of the free surface
Abstract Electrically charged porous polytetraflu- oroethylene ( PTFE ) films are often discussed as active layers for electromechanical transducers.
-
Temperature dependence of the deformation behavior of PTFE‐Schälfolie. Attempts on material with artificial defects
The of deformation of Behaviour of Skived POLYTETRAFLUOROETHYLENE film AS a Function of Temperature.
-
Surface modification and functionalization of polytetrafluoroethylene films via graft copolymerization
Abstract Argon plasma pretreated polytetrafluoroethylene ( PTFE ) films were subjected to further surface modification by near‐UV light induced graft copolymerization with hydrophilic and epoxide‐containing monomers.
-
Characterization of PTFE on Silicon Wafer Tribological Transfer Films by XPS, Imaging XPS and AFM
This is because photoelectrons and sec- ondaries liberated from the silicon substrate are able to reach the PTFE, either directly through vacuum or by permeating through the thin PTFE film itself, and neu- tralize positive charge developed by photoionization in the film.
-
The Influence of Cu Nanoparticles on the Tribological Properties of Polydopamine/PTFE + Cu Films
Abstract Polydopamine (PDA) is effective in increasing the adhesion between polytetrafluoroethylene (PTFE) and a stainless steel substrate, as a result reducing the wear in PTFE films by up to 500 times.
Indicates content that may require registration and/or purchase.