Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 2 INCH TRADE SIZE 2 INCH PIPE CONDUIT TYPE REDH2OT[R] BRAND INCLUDES STAINLESS STEEL BOLT HARDWARE
- Pipe Size: 2 inch
- Features: Coated, Other / Specialty, UL Listed
-
Supplier: Mueller Group, Inc. (The)
Description: H05V-K UL / H07V-K UL are internationally approved harmonized, UL/CSA and AWM/MTW approved PVC European flexible single-conductor wires. Can be found in appliance wiring and machine tool wiring as well as in control systems. They may also be used in pipes and flexible conduits.
- Rated Voltage: 0.3 to 0.75 kilovolts
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
Supplier: Mueller Group, Inc. (The)
Description: H05V2-K UL / H07V2-K UL are internationally approved harmonized, UL/CSA and AWM/MTW approved PVC European flexible single-conductor wires with increased temperature range for HAR/IEC and higher working voltage for UL-AWM. Due to these increases they are suitable for use in connections and
- Rated Voltage: 0.3 to 0.75 kilovolts
- Standards / Certifications: CE Marking, CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian), VDE
-
-
Supplier: Anti-Seize Technology
Description: 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene, and
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene, and
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene, and
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene, and
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Hi-Tech Controls, Inc.
Description: For the internal wiring of switchboards, electrical equipment, e.g. households, radio or televisions and control desks. Connecting wires in machines laid in protective tubes and flexible pipes and also for motors and transformers. Hook-up wire (hookup wire) is a single conductive wire.
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.05118113 to 0.16141741 inch
- Operating Temperature: 80 C
- North American (AWG): 10 to 26 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: For the internal wiring of switchboards, electrical equipment, e.g. households, radio or televisions and control desks. Connecting wires in machines laid in protective tubes and flexible pipes and also for motors and transformers. Hook-up wire (hookup wire) is a single conductive wire.
- Rated Voltage: 7,500 volts
- Nominal Outer Diameter: 0.08661422 to 1.01574858 inch
- Operating Temperature: 105 C
- North American (AWG): 1 to 24 AWG
-
Supplier: Reznor
Description: 1/2” PVC pipe for attaching a coupling for ease of installation and cleaning of the required condensate drain. A 4” PVC cleanout cap that is drilled and tapped for a 1/2” NPT fitting is furnished with the heater for attaching the vent condensate drain.
- Heating Capacity: 35.708373 kW
- AC Voltage Required: 115 volts
- Maximum Air Flow: 2,256 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: United Plastic Components Inc.
Description: No Description Provided
- Materials: ABS, Acrylic, Butyrate, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Features: Canada Only, North America, Other
- Extrusion Methods: Co-Extrusion, Dual Extrusion, Hot Extrusion
- Applications: Custom Profiles / Cross Sections, Pipe, Tubing / Hose
Find Suppliers by Category Top
Featured Products Top
-
, Type: Standard no hub coupling Heavy duty no hub coupling Flexible coupling Flexible tees&elbows Flexible caps Drain&trap connector Tubular drain pipe connector Dishwasher drain connector Hose grip clothes (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd -
Discover how Altaflo® 500 PVDF pipe helps water treatment systems combat corrosion, contamination, and chemical exposure while supporting long-term reliability and high-purity performance. Water treatment systems operate in challenging environments where corrosion, contamination (read more)
Browse Plastic Tubing Datasheets for Pexco -
2852-DPM Dry Pump Monitor The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
municipal water systems. Unlike traditional iron or steel pipes, HDPE is corrosion-resistant, less prone to leaks and can last as long as 100 years when installed properly. Where typical leakage rates of 10% to 20% are deemed “allowable” for PVC and ductile iron pipe, HDPE’s allowable water leakage rate is zero. Keep Reading (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
thermoplastic piping materials are to be used for compressed air or gas applications, “the pipes must either be constructed of or encased in, shatter-resistant material.” Polyvinyl chloride/chlorinated polyvinyl chloride (PVC/CPVC) pipes should not be used for (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
In the world of polymers (with the exception of fluoropolymers), UV and oxygen can be detrimental to a material's stability. Whether using polyvinyls, like PVC or CPVC or polyolefins like PE or PP, both material types can be subject to UV and oxidative breakdown (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Water and wastewater treatment plants using PVC pipe for their chemical systems often experience leaks at the joints. This is because the harsh chemicals in the system attack the solvent cement used to connect the pipe. Many plants have accepted the leaks as normal and continually (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
, velocities, and pressure drops. Just saying 2” PVC doesn’t give you all the information you need. You still need to know if it’s a schedule 40 or schedule 80. Similarly, you need to know if PP-RCT is SDR 9 or SDR 11. In these cases, the wall thickness, adjudicated by either pipe (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
); suspension pipes (powder coated), light gray (RAL 7035); bellows (PVC) light gray (RAL 7035). On taraPLUS Beckhoff support arms the diecast components are blue gray (RAL 7031) and the steel suspension pipes are ‘white aluminum’ (RAL 9006). QUADRO 50, QUADRO 60 and QUADRO 80 suspension (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
AVFM 5.0 Monitors Sewage Lagoon Discharge Flow
The Township of South Glengarry installs a new Greyline AVFM 5.0 to measure continuous discharge from their municipal sewage lagoon. The sealed ultrasonic sensor is mounted in a horizontal 12" PVC pipe. The AVFM replaced a magnetic flowmeter that was unable to measure seasonal low flow rates.
-
Case Study: Wastewater Treatment
Water and wastewater treatment plants using PVC pipe for their chemical systems often experience leaks at the joints. This is because the harsh chemicals in the system attack the solvent cement used to connect the pipe. Many plants have accepted the leaks as normal and continually replace the pipe
-
Successfully Managing Industrial Chlorinated Processes with Metal Sealed Mass Flow Controllers
period of time. CL2 is used frequently in many applications from making PVC pipe and treating water to plasma etching a computer chip. CL2 is a critical process element in our world. CL2 mass flow controllers typically have a significant life span reduction which can be improved using tightly
-
Conducting a Whole House Inspection for Latent Fastener-into-Pipe Defects Using Visual and Thermal Information
A certain class of building defects continues to plague the construction industry, despite a variety of defensive techniques put in place to prevent them. The defects occur when a nail or screw comes into contact with a copper pipe or penetrates a plastic pipe carrying fluids. If these defects
-
Benefits of Plastic Valves and Flow Control Products
Since the introduction of PVC in the U.S. during the 1940's, thermoplastic valves, pipe and fittings have gained wide acceptance. They are often the material of choice for systems that were traditionally designed in metal. Unlike metal, however, plastic valves and components have a high resistance
-
Marketplace
! is available FREE in CD format by contacting SVF or may be used online at www.SVF.net. SVF Flow Controls, Inc. Circle 303 Piping Features Unique Proprietary Coating Co-developed with DuPont, Fab-Tech's proprietary fluoropolymer coating offers unique advantages over traditional PTFE, PVC or FRP systems
-
How to Select Your Insulation Facing
of the facing (preventing vapor drive) and the insulation thickness (controlling temperature). System designers aim to prevent condensation for a myriad of reasons, including preventing mold or fungus growth, pipe corrosion, and inhibited thermal performance (if the insulation gets wet). Facing
More Information Top
-
Polyvinyl Chloride Resins
In North America (the United States and Canada ), PVC is mainly used for pipe and siding, while in Europe and Asia, most use is for pipe and window frames.
-
Federal Register > Wednesday, June 29, 2011 > [76 FR 38162] Notice of a Project Waiver of Section 1605 (Buy American Requirement) of the American Recovery and ...
These Link- Pipe PVC products, which are manufactured in Canada , meet Wayne County's performance specifications and requirements.
-
Federal Register > Monday, June 7, 2010 > [75 FR 32179] Notice of a Regional Waiver of Section 1605 (Buy American Requirement) of the American Recovery and Rei...
… of section 1605(b)(1) [applying subsection (a) would be inconsistent with the public interest] to the City for the purchase and use of 280 linear feet of large diameter 36" PVC pipe , manufactured in Edmonton, Alberta, Canada and which was used …
-
http://theses.ucalgary.ca/bitstream/11023/634/2/ucalgary_2013_kashivakura_cyntia_kayo.pdf
- Clippers - Flat paintbrush (1 x 25 mm) - Contact cement (Helmetin, Toronto, Ontario, Canada) - Stockinet sleeve 20 cm long (QMD Medical, Montreal, Quebec, Canada ) - Permanent marker - A piece of PVC pipe (10 cm diameter with 5 cm wide) Procedure: Note: Place tick cages …
-
Environment
Toronto City Council (Toronto, Ontario, Canada ) on 2 April 1996 deferred vote on a proposed PVC pipe ban until 29 April because of a work backlog.
Indicates content that may require registration and/or purchase.