Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: C-Flex Bearing Company
Description: movement of the C-Flex bearings is ideal in applications such as this where the outgassing from bearing lubricants could contaminate the optics, and bearing wear due to continuous limited rotation would eventually result in movement errors. The bearing itself consists of
- Outside Diameter: 0.125 to 1 inch
- Application: Airframe / Aircraft Control
- Features: Other, Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: PIVOT BEARING
-
Supplier: igus® inc.
Description: Features Housing made of igumid G Spherical ball made from highly wear-resistant iglide® L280 Easy to install Compensation for alignment errors Universal corrosion resistance Lightweight Maintenance-free, self-lubricating
- Bore Diameter: 0.19 to 1 inch
- Length Through Bore: 0.312 to 1.375 inch
- Outside Diameter: 0.5625 to 2.125 inch
- Maximum Angular Misalignment: 23 to 34 degrees
-
-
Supplier: C-Flex Bearing Company
Description: movement of the C-Flex bearings is ideal in applications such as this where the outgassing from bearing lubricants could contaminate the optics, and bearing wear due to continuous limited rotation would eventually result in movement errors. The bearing itself consists of
- Outside Diameter: 0.125 to 1 inch
- Application: Airframe / Aircraft Control
- Features: Other, Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: PIVOT ARM BEARING
-
Supplier: item America, LLC
Description: Bearing Unit D30-28.5 M8. This features two ball bearings. Consequently, it can accommodate higher forces for rotating motions. As a fixed bearing, Double Pivot Bearing Unit D30 exhibits no play in the case of axial load.item pivot bearings are
-
Supplier: igus® inc.
Description: bearing-pillow block hybrid compensates for misalignment. The same features are applicable to both options (see above). The maximum tilt angle is 5°.
- Nominal Shaft / Bore Size: 0.25984266 to 0.4724412 inch
- Maximum Load: 18.9 to 33.08 lbs
- Bearing Type: Ball Bearing
- Features: Other
-
Supplier: Waukesha Bearings
Description: Flexure Pivot® tilt pad thrust bearings reduce power loss and extend bearing life over a wide range of speeds, loads and temperatures. The Flexure Pivot tilt pad design forms a converging wedge through flexure of a post support, eliminating pivot wear and high
-
Supplier: Accuris
Description: Plain Thrust Bearings; Pivoted Pad Thrust Bearings; Fitting Dimensions
-
Hydrostatic and Hydrodynamic Bearings - Custom Tilt Pad Fluid Film Journal Bearings -- Flexure PivotSupplier: Waukesha Bearings
Description: Flexure Pivot® tilt pad journal bearings are a leading bearing solution for high-load, high-speed, small-diameter shafts. They achieve low cross-coupling and high stability while eliminating pivot wear, high contact stresses and pad flutter. Typical Applications
-
Supplier: Swiss Jewel Company
Description: thrust may be taken by having a shoulder on the pivot ride on the polished face of the ring jewel bearing or by using an endstone bearing to take the thrust from precision pivots with rounded ends.
-
Supplier: Newark, An Avnet Company
Description: Solid Bearing Pivot Slides RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Roller Bearing Pivot Slides RoHS Compliant: Yes
-
Supplier: HardwareSource, Inc.
Description: This offset pivot hinge is used for full size doors where it is not possible or desirable to mount the bottom pivot on the floor. The bottom pivot mounts to the horizontal door jamb. Pivot set includes top pivot and bottom pivot. Made from solid brass,
-
Supplier: IHS ESDU
Description: ESDU 83004 provides charts and calculation methods for the design of off-set pivot, tilting-pad thrust bearings. It may also be used to analyse the performance of existing bearing designs in failure analysis or to investigate the feasibility of uprating their performance. The
-
Supplier: HardwareSource, Inc.
Description: measures about 3/4" in diameter and is 3/16" above the hinge surface.This large style pivot hinge pivots on roller bearings. A pivot base is available for these 3 SKU numbers only. It is offered for purchase during checkout. For tall doors an intermediate pivot
-
Supplier: Hartford Technologies, Inc.
Description: Pivot pins refer to pins that have a special end configuration (e.g spherical end) that allows this feature to be used as a cam profile, such as a detent pin. A detent pin refers to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Features: Other, Search All Specialty and Other Pins
- Pin Type: Pivot / Hinge Pin
-
Supplier: HardwareSource, Inc.
Description: This Mortise Mount Spring Pivot differs from our Surface Mount Spring Pivot in that both the bottom and top units (pivots) may be mortised into the door. Note the difference in the placement of the door bracket on the spring cylinder. The 2.5" diameter spring cylinder on the
-
Supplier: HardwareSource, Inc.
Description: silent nylon bearings complete with screws Finishes: satin brass plated
-
Supplier: York Industries, Inc.
Description: Dynamic pivot tensioners are ideal for tight spaces and when you need adjustments for installation and service. Small but tough Pivots CW or CCW 1.20 range of adjustment Stainless steel spring Standard catalog item Features include: The DP-3 gives you .21 inch minimum idler pulley
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: Dynamic pivot tensioners are ideal when you have space limitations and need adjustment for installation and service. Small but tough Pivots CW or CCW 1.12 range of adjustment Stainless steel spring Standard catalog item Features Include: The DP-4 gives you .23 inch minimum idler pulley
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: Brookfield Industries, Inc.
Description: For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot
- Pin Diameter: 0.5 inch
- Hinge Type: Pin Hinge
- Leaf Material: Stainless Steel
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore Diameter: 1 inch
- Housing Diameter: 2.75 inch
- Load Capacity: 584 lbs
- Design Units: Inch
-
Supplier: Hardware House, LLC
Description: 52-0353 4PK PIVOT GRAV HINGESteel gravity pivot hinge with nylon bearingComplete kit for double doors weighing from-20 up to 30 lb. eachSwing and stay featurePacked 1 set for double doors per bagFinish: Satin Brass
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore Diameter: 0.625 inch
- Housing Diameter: 1.5 inch
- Load Capacity: 382 lbs
- Design Units: Inch
-
Supplier: Durst
Description: Features Wheel Drives DESIGN BASED ON YEARS OF PROVEN TECHNOLOGY LARGER INPUT BEARINGS FOR PROLONGED LIFE CARTRIDGE INPUT & OUTPUT SEALS FOR ELIMINATION OF OIL LEAKS IMPROVED GEAR GEOMETRY FOR INCREASED STRENGTH HI-ALLOY STEEL OUTPUT SHAFT LEAK-PROOF CAST IN EXPANSION CHAMBER DUCTILE IRON
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore Diameter: 0.25 inch
- Housing Diameter: 0.75 inch
- Load Capacity: 90 lbs
- Design Units: Inch
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Bore Diameter: 0.375 inch
- Housing Diameter: 1 inch
- Load Capacity: 225 lbs
- Design Units: Inch
-
Supplier: York Industries, Inc.
Description: plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080 (MXL) and 3mm HTD Sealed ball or sleeved plastic bearings Captive hardware for easy installation
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: Hardware House, LLC
Description: 51-5189 S/S CAFE DOOR HINGESteel gravity pivot hinge with nylon bearingFor single door weighing up to 20-30 lb.Swing and stay featurePack one per cardFinish: Satin Brass
-
Supplier: David Round
Description: These versatile Pivot Boom Manual Floor Cranes have a heavy-duty boom which swings 90° to move loads. The contractible outriggers on this model are for increased stability resulting in a safer material handling solution. FEATURES: Models with 1,000, 2,000 and 4,000 lbs. capacities Double
- Load Capacity: 2 tons
- Type: Davit Crane
- Features: Rotating, Tilting Boom, Wheels
-
Supplier: TFC Ltd.
Description: Ideal for anything that pivots or rotates Made of self-lubricating nylon which has a very low coefficient of friction Insensitive to moisture, dirt, bad weather conditions and most chemicals Use both indoors and outdoors without any need for maintenance Better and cheaper than expensive
- Bushing Type: Flanged
- Bearing Surface: Plastic
- Self-lubricating: Self-lubricating / Oil Impregnated
-
Supplier: Timken Company (The)
Description: A wide variety of bearing types and design variations are available to meet the requirements of virtually all precision instrument applications. Bearing types include radial retainer, pivot, thrust, high speed radial, angular contact and full ball complement. Many selections
- Bearing Class: ABEC 7 / Class 4 / P4
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Instrument / Miniature
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TAPERED ROLLER THRUST BEARING SINGLE DIRECTION, STEERING PIVOT CYLINDRICAL THRUST BEARING, THICK BANDED, OPEN END, WITHOUT OIL HOLE, 2.9374 INCH OUTER DIAMETER, 2.01 INCH INNER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
- Type: Cylindrical
-
Supplier: Suzhou Sujing Crystal Element Co.,Ltd
Description: Suitable for electrical measuring instrument, thermal measuring instrument, navigation and aviation instrument, water meter and other movable parts support.
Find Suppliers by Category Top
Featured Products Top
-
C-Flex Bearing Products: Used by several NASA space centers, Labs and many aerospace companies. The C-Flex lubrication free pivot bearnings and (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
What is a pivot bearing? C-Flex bearings have a special internal structure of flat springs that allows them to pivot about their center axis a limited amount in each direction, as opposed to say, a ball bearing, which can (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Gimbals and C-Flex Pivot Bearings: Enhancing Precision Across Industries A gimbal is a pivoted support that allows an object to rotate smoothly along one or more (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Get a complete understanding of the unique performance features of the C-Flex pivot bearing! This design guide is written with both the first time user and the experienced engineer in mind, as they (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Pivot Bearings The C-Flex bearing or pivot is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Ultimate Precision C-Flex Pivot Bearings are designed for precision and reliability, offering unique benefits such as being free from backlash, friction, and wear. These bearings are cost-effective, easy to assemble (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Pivot Bearings for the Food Industry C-Flex Pivot Bearing will provide the solution to eliminating costly downtime and bearing failure and DO NOT NEED lubricants Critical components are required to (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
How does the pivot work? There is an outer sleeve and an inner core. The sleeves give the bearing a round exterior that can be mounted easily in a round hole. Since the sleeves do not affect the performance of the internal springs, it’s possible to have many (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
C-Flex bearings offer infinite life Many applications require limited angles of rotation such as position sensing equipment. Although conventional plain bearings may seem acceptable, C-Flex pivot (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Custom Products from C-Flex Bearing Co., Inc. C-Flex Bearing Company can provide a vast array of custom alterations to our standard pivot bearings. If you have an application where a standard pivot bearing will not suffice then see if one of (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
PIVOT BEARING DESIGN GUIDE
This design guide is written with both the first time user and the experienced engineer in mind, as they are frequently the same person when it comes to pivot bearings. Due to their unique nature, pivot bearings have many distinct performance features that must be accounted for when compared
-
PIVOT BEARING FEA SIMULATION PROCEDURE
The purpose of this document is to provide a uniform method for modeling and simulating pivot bearings produced by the C-Flex Bearing Company. The procedure outlined in this manual should be utilized by all persons attempting to perform a finite element analysis (FEA) of the pivot bearings in order
-
Gateshead Millennium Bridge: Main Pivots
The first bridge to pivot on four self-aligning bearings, the Gateshead Millennium Bridge has both a fixed and a floating bearing found on either side of the river. DB TM maintenance-free bearings in bronze with graphite lubricant plugs and split stainless steel housings were manufactured
-
Preventing Rust from Building on a Primary Pivot Ball Bearing
Issue: Rust generated on a bearing in a hinge assembly prevents servicing. The bearing and housing sits within an air-conditioning unit above a door. Condensation from the AC leaks into the bearing and the cup that holds it. Rust generated overtime fuses the shaft and the cup, which prevents
-
GGB's Fiber Reinforced Composite Bearing Solution for Crop Sprayer Boom Arms
Crop sprayers, both self-propelled and trailed, incorporate plain bearings in the pivot joints of the arms to fold and unfold them.
More Information Top
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
For this reason, and because of difficulties with starting perfectly plane- pivoted bearings , a crown is commonly machined into the surface.
-
Movable Bridge Engineering Complete Document
Figure 6-2 Swing Bridge Three-Piece Center Pivot Bearing .
-
Köhler / Rögnitz machine parts 2
This happens e.g. by trace journal bearings of crane installations and during the starting operation of high-quality turbine bearings.
-
Machinery Vibration and Rotordynamics
The fact that the pad, pivot, and bearing shell are all made from the same piece of material in the Flexure Pivot bearing also reduces the tolerance stack-up, as illustrated in the schematic of Fig. 5-22.
-
A Seal‐less Centrifugal Pump (Baylor Gyro Pump) for Application to Long‐Term Circulatory Support
… of the Gyro Pump is that a one‐piece rotor‐impeller with embedded permanent magnets, driven directly by a brushless direct current motor stator placed outside, rotates like a “gyro‐scope,” and the rotor‐impeller is supported by one pivot bearing at the bottom in …
-
Description Of A Unique Machine Tool Permitting Achievement Of <15-Å rms Diamond-Turned Surfaces
For X -axis calibration, the interferometer determines X -axis slide position information for the center of the pivot bearing at spindle centerline height.
-
Racing car technique
Over the crankshaft, the big end bearings and therewith also the piston pin bearings are supplied with lubricating oil.
-
Manual mechanical engineering
The shaft pins serving for storage ( journal , image 4a) are claimed almost exclusively changing on bend; calculation like swivel pin after (11).
-
Federal Register > Tuesday, September 29, 2015 > [80 FR 58354] Airworthiness Directives; M7 Aerospace LLC Airplanes
This new AD requires inspecting for movement and correct torque of the elevator control pivot bearing , inspecting the elevator control rod for damage and correct configuration, and replacing parts as necessary.
-
Federal Register > Tuesday, June 16, 2015 > [80 FR 34326] Airworthiness Directives; M7 Aerospace LLC Airplanes
Also, since we issued AD 97-02-02, the manufacturer developed an improved design for the control column pivot bearing and support structure that terminates the repetitive torque check and replacement of control column pivot bearings.
Indicates content that may require registration and/or purchase.