-
Supplier: Pallmann Industries
Description: Materials that can be Processed: Fine grinding of various types of polyethylene granules such as HDPE, MDPE, LLDPE or PP and other thermoplastics for rotational moulding powders. Consistency of the Feed Material: Not only virgin, lenticular or cylindrical granules can be used as feed material but
- Feed: Continuous, Dry
- Type: Pin / Universal Mill
- Applications: Polymers, Waste / Recycling
- Scale: Production
-
Supplier: Pallmann Industries
Description: Pulverization for Masterbatch and Compounding Industry Worldwide, compound manufacturers, produce high quality powders and granules with ”ORIGINAL PALLMANN” Pulverizing Systems for applications in injection moulding, extrusion and roto-moulding. Even heat-sensitive materials such as PS, PC, PA etc.
- Feed: Continuous
- Type: Pin / Universal Mill
- Applications: Polymers
- Scale: Production
-
Supplier: Pallmann Industries
Description: Cryogenic pulverizing systems with inert gas atmosphere are used for extreme heat-sensitive materials as well as for obtaining an exceptionally high fineness. PALLMANN has developed the technology in their own custom processing facilities and offers standard cryogenic pulverizing systems in compact
- Feed: Continuous, Dry, Wet
- Type: Pin / Universal Mill
- Applications: Polymers
- Scale: Production
-
-
Supplier: SAE International
Description: Various polymer-based coatings are applied on piston skirt to reduce friction loss between the piston skirt and cylinder bore which is one of main factors of energy loss in an automotive engine system. These coatings generally consist of polymer binder (PAI) and solid lubricants
-
Supplier: Pallmann Industries
Description: Free-flowing Powders from Film Waste The ”ORIGINAL PALLMANN” Precision Knife Mill, type PS allows the processing of film in form of rolls, edgings as well as other loose material. The pulverized powder is used for floor coverings and for the production of pressed sheets. Advantages: Uniform end
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers
- Feed: Continuous, Dry
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Production
-
Supplier: Marathon Equipment Company
Description: No Description Provided
- Feed: Continuous, Dry
- Applications: Pharmaceutical / Cosmetics, Polymers, Waste / Recycling
- Scale: Production
- Type: Roll Crusher
-
Supplier: Quadro Engineering Corp.
Description: No Description Provided
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers
- Type: Cone / Gyratory Crusher
- Feed: Continuous, Dry
- Features: Other
-
Supplier: IKA Works, Inc.
Description: The IKA Pilotina is a dry milling system in pilot plant scale, available in 3 different configurations:
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers
- Feed: Dry
- Type: Granulators / Cutter / Screen Mill, Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot
-
Supplier: Retsch, Inc.
Description: The Jaw Crusher BB 100 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes it ideal for sample preparation in laboratories and industrial plants.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Polymers, Power / Coal & Coke
- Feed: Continuous, Dry
- Scale: Lab / Pilot, Production
- Features: Other
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For pre-crushing of dry, soft to medium-hard or fibrous materials and plastics. Max. feed size: 120 x 85 mm Areas of application For the preliminary comminution of plastics, rubber, films, leather, fabrics, fibres, wood, leaves, roots, animal fodder, grain, corn, peat, tobacco paper, cardboard,
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers, Power / Coal & Coke, Waste / Recycling, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
-
Supplier: Retsch, Inc.
Description: The SR 300 is the leader among the Rotor Beater Mills. Its high speed in comparison to the SR 200 allows a significantly higher throughput. The ground sample also has a larger fraction of fine material. Grinding chamber, feed hopper and material inlet and outlet are completely made from highquality
- Applications: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke
- Feed: Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: Retsch, Inc.
Description: The RETSCH Ultra Centrifugal Mill ZM 200 is used for the rapid fine size reduction of soft to medium-hard and fibrous materials. Because of the efficient size reduction technique and the comprehensive range of accessories the ZM 200 ensures the gentle preparation of analytical samples in a very
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot
-
Supplier: IKA Works, Inc.
Description: produces an extremely intense shear zone that can process materials with high or low viscosities, but even finer distribution and particle sizes than a colloid mill. Applications Pigments Mustard Seeds Polymers Coatings Crystals
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics
- Type: Cone / Gyratory Crusher
- Feed: Continuous, Wet
- Scale: Production
-
Supplier: Retsch, Inc.
Description: The new Heavy-Duty Cutting Mill SM 300 excels especially in the tough jobs where other cutting mills fail. The high torque of the new 3 kW drive with additional flywheel mass allows for an exceptionally effective preliminary size reduction of heterogeneous mixtures, such as waste or electronic
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Pharmaceutical / Cosmetics, Polymers, Waste / Recycling, Wood / Pulp & Paper
- Feed: Continuous, Dry
- Type: Granulators / Cutter / Screen Mill
- Features: Other
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: include grinding disks. Grinding disks are offered in 4 different materials and must be ordered as accessories. Especially for iron-free grinding, the Disk Mill PULVERISETTE 13 can be ordered with a complete polymer coating inside of the grinding chamber. The polymer coating has to be
- Applications: Abrasives / Ceramics, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke
- Feed: Batch, Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For the comminution of soft to medium-hard, brittle and fibrous materials and for sample preparation according to RoHS (e.g. for detection of hexavalent chromium). Areas of application Soft substances such as plants, wood, roots, leaves, needles, spices, textiles, leather, chemicals, foodstuffs,
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Waste / Recycling, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker, Pin / Universal Mill
- Scale: Lab / Pilot
-
Supplier: Union Process, Inc.
Description: size end product is desired. Also, it is often used for fibrous and polymer types of materials. HSA Attritors feature a patented design concept that includes a unique grinding tank internal configuration which allows higher shaft speeds, finer grinding, and continuous operation with side
-
Supplier: Custom Milling & Consulting, Inc.
Description: explosion-proof or Dust Tight control consoles Engineered materials of construction: Stainless Steel Wear resistant steel alloys Ceramics Engineered polymers (nylon & UHMW) Polyurethane – durable “yellow jacket” coating
- Type: Ball / Media Mill
-
Supplier: Bepex International LLC
Description: configurations. These options offer the ability to granulate a wide range of rubbers and polymers. The Rubber Chopper is a versatile piece of size reduction equipment that offers: A high-powered grinder ideally suited for the reduction of bulk polymer materials in dissolution and waste
- Feed: Batch, Dry
- Features: Other
- Type: Shredder / Knife / Disc Mill
-
Supplier: Powder Technology, Inc.
Description: Powder Technology Incorporated (PTI) is a materials processing company with expertise in the total spectrum of particle modification with specialization in size reduction (including jet milling and hammer milling), air classification, vibratory screening and blending. Toll Processing of Dry Powder
- Form: Bulk Solids / Granules, Powders
- Chemicals Processed: Catalysts / Initiators, Filler / Extenders, Inorganic Chemicals, Pigments / Dyes, Polymers
- Services Offered: Chemical Processing, Inspection & Analytical Testing, Material Processing, Powder Processing, Toll Processing Services
- Run / Batch Size: Laboratory / Bench, Pilot Scale, Production Lots
-
Supplier: ASTM International
Description: 1.1 This practice outlines a series of procedures for characterization of the morphology, number, size, and size distribution of particles. The methods utilized include sieves, optical, SEM, and electrooptical. 1.2 These methods are appropriate for particles produced by a number of different
Find Suppliers by Category Top
More Information Top
-
Mechanochemischer polymer degradation in an oscillating mill and an ultrasound reactor, A comparison
The polymer mill and the determination of parameters for the grinding process (acceleration, grinding duration, temperature, medium and Kugelgröûe) already became of us in [1 ± 3] could be described, be shown whereat that this construction form in particular for the modification …
-
Self-igniting behavior of fuel oil EL/Luft‐Gemischen at atmospheric pressure
For a as high turnover as possible and the insert of the polymer mill is a degradation to small molar masses in a short time favorable.
-
Plastics
Klöckner pentasynthetic GmbH & Co. plastic mechanism Petopa of wrapping films of trade GmbH Purepack GmbH RKW Rheinische to AG to upper mill of polymer technique GmbH PAVAG packages GmbH new pack GmbH of Nordenia Germany Gronau GmbH Napiag of packing agent …
-
Plastics
… Co. KG Kobusch films GmbH KWH synthetic of distribution GmbH Leeb films GmbH & Co. KG hub fang packages GmbH new pack GmbH of Nordenia Germany Gronau GmbH Napiag of packing agent-industry GmbH upper mill of polymer technique GmbH PAVAG (CH …
-
Planetary ball Mills AS Innovative Reactors Synthesis Laboratory in Organic
The first attempts for Cu-catalyzing polymerization of terminal Diine and corresponding azides (Click polymerization) were successful and show that the formation of polymers is possible in ball mills at this path in the principle (Abb. 3), [13].
-
Of societies: Chem. Ing. Tech. 9/2006
Contributions Steinbüchel of Prof. Alexander, university cathedral, to the issue "biopolymers and synthetic polymers: Mutual examples" and of Prof. Gudrun Schmidt-Naake, TU Clausthal-Zellerfeld, on the subject "With the ball mill to new polymer structures" become further initial working issues cover.
-
Material use of renewable raw materials
Image 27 Concrete example of the integrated recovery of bioenergy and production of biofuel as well as bio polymers in a sugar mill in Brazil (representation after [60]).
-
Preparation of polymer‐supported zirconocene catalysts and olefin polymerization
Finally, the dried polymer was ground by pulverizer and then the product through 60 mesh sieve was chosen as catalyst support.
-
Annual register 2003: subindex
Mechanochemischer polymer degradation in an oscillating mill and an ultrasound reactor ± A comparison .
-
Determination of ion activity coefficient in aqueous solutions with aid of ionenselektiver electrodes
Mechanochemischer polymer degradation in an oscillating mill and an ultrasound reactor ± A comparison .
Indicates content that may require registration and/or purchase.