Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: DIAPER TAPE POROUS FOAM WRAP
-
Supplier: Porex
Description: Porex provides wound care dressing manufacturers with advanced dressing solutions that have increased absorptive capacity, greater tear strength, and high fluid retention under compression - without compromising softness and comfort. Our medical-grade foam-fiber hybrid material features a
- Applications: Aerospace, Automotive / Transportation, Industrial OEM, Medical
- Features & Approvals: Chemical / Fuel Resistant, Hydrophilic / Absorbent
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular
-
Supplier: SAE International
Description: A novel porous metallic foam has been studied in this work. This composite material is a mixture of resin and hollow spheres. It is lightweight, highly resistive to contamination and heat, and is capable of providing similar or better sound absorption compared to the conventional
-
-
Description: The range of Innovcera porous ceramic filters are made from aluminum oxide and silicon carbide. The strong, uniform porous ceramic has 40-50% open porosity with a tortuous pore structure and is available in pore sizes ranging from 6 to 90 microns. Maximum Temperature Up to 1000C for
- Max Use / Curie Temperature: 1,000 C
- Material Type: Alumina / Aluminum Oxide, Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: CoorsTek
Description: not feasible before. Custom CoorsTek porous ceramics can be tailored from 0.1 - 100 µm with precision tolerances and a variety of ceramic material options. Example Applications for Porous Ceramics Chemical Manufacturing Labware Oil & Gas Production Power & Electronics Pharmaceutical
- Applications: Biotech / Medical (Biomaterial), Chemical / Materials Processing, Electronics / RF-Microwave
- Features: Other
- Performance Features: Porous / Foam
-
Supplier: ERG Materials & Aerospace Corporation
Description: entirety of the material. Duocel® copper foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel® is a porous structure or open-celled foam consisting of an interconnected network of solid struts. Like soap suds
- Bulk Density: 39.15 lbs/ft³
- Tensile Strength: 1,000 psi
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
-
Supplier: ERG Materials & Aerospace Corporation
Description: the entirety of the material. Duocel® is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel® is a porous structure or open-celled foam consisting of an interconnected network of solid struts. Like soap suds or beer
- Bulk Density: 11.8 lbs/ft³
- Tensile Strength: 180 psi
- Tensile Modulus (E): 14.6 ksi
- Thermal Conductivity: 40.21413332649231 BTU-in/hr-ft²-F
-
Supplier: ERG Materials & Aerospace Corporation
Description: The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel® silicon carbide (SiC) foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel® is a
- Bulk Density: 18.03 lbs/ft³
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
- Material / Composition: Ceramic Foam
-
Supplier: KRÜSS Scientific
Description: Applications Foam-inhibiting and foam-reducing agents (anti-foaming agents/defoamers) Foam prevention for paints and varnishes, process and waste water, or cooling lubricants Foams for washing and cleaning Foams in food and personal care products Firefighting
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Oils / Lubricants, Porous Materials (Filters, Foam, etc.)
- Features: Other
-
Supplier: Clark Foam Products Corp.
Description: Quality Filter Foam Products Filter foam, also known as reticulated foam, is a porous, low-density, reticulated flexible polyester/polyether urethane foam. With an open cell structure and three dimensional skeletal strand structure. Available in pore size grades
- Applications: Acoustics / Sound Proofing, Cushioning / Springs, Filtration, Shock / Vibration Dampening
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Open Cellular, Reticular
- Material / Composition: Plastic / Polymer, Polyester, Polyether, Thermoset / Crosslinked
-
Supplier: ERG Materials & Aerospace Corporation
Description: The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel® carbon is a rigid, highly porous and permeable structure and has a controlled density of carbon per unit volume. Duocel® is a porous structure or
- Bulk Density: 4.37 lbs/ft³
- Tensile Strength: 25 to 50 psi
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Medical, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
-
Supplier: KRÜSS Scientific
Description: liquid content or analyzes the foam structure with regard to bubble size and distribution. The DFA100 supports you in optimizing foam-forming products or helps you to avoid unwanted foam formation. Applications Firefighting foams Flotation as a method for separating
- Test Media: Adhesives / Coatings, Food / Drugs, Oils / Lubricants, Porous Materials (Filters, Foam, etc.)
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: KRÜSS Scientific
Description: The HPFA High Pressure Foam Analyzer is the world’s only measuring instrument for simultaneously analyzing the amount and structure of liquid foams under high pressure. The instrument provides various options for investigating foam behavior under the real process conditions of
- Display & Special Features: Analog Meter, Computer Interface / Networkable, Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
- Test Media: Porous Materials (Filters, Foam, etc.)
-
Supplier: Wisconsin Foam Products, Inc.
Description: By creatively utilizing our integrated in-house capabilities, Wisconsin Foam is able to maintain complete control over all quality, pricing and delivery specifications. A sampling of our impressive services includes: • 2 axis CNC contour cutting • 3 axis CNC routing • PSA laminating of
- Processes: Assembly, Cutting, Die Cutting, Laminating, Packaging, Slitting, Specialty / Other
- Materials: Foam / Porous Materials
- Features: Midwest US Only, North America, United States Only
- Applications: Seals / Gasketing, Stock Shapes
-
Description: 3M™ Fastbond™ Foam Adhesive 100NF Neutral is a water dispersed neoprene contact adhesive. Bonds many porous substrates to porous or non-porous substrates with minimal dry time. It is fast tacking to hold seams and curves within 15 seconds and foam-tearing strength
- Viscosity: 10 to 40 cP
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Contact / Pressure Sensitive (PSA), Single Component System
- Substrate Compatibility: Metal, Plastic, Porous Surfaces, Wood / Wood Product
-
Supplier: Merryweather Foam, Inc.
Description: Fabricating Services Merryweather Foam has over 50 years experience as a fabricator and distributor of flexible foam products. We have three fully equipped facilities strategically located to service the Eastern, Northern, Southern, and Western regions of the United States. Each
- Width Range: 0.25 to 62 inch
- Thickness Range: 0.06 to 24 inch
- OD Range: 0.06 to 60 inch
- Applications: Adhesives / Tape, Building Materials, EMI / RFI Shielding, Insulation, Masks / Masking, Seals / Gasketing, Sheet / Film
-
Supplier: Quantachrome Instruments
Description: The cell type of porous materials correlates with performance attributes such as strength, fluid exclusion (or acceptance) and insulating properties. Closed cells impart water resistance, thermal insulation, buoyancy and resilience. Open cells determine properties related to filtration,
- Pressure Range: 2 to 18 psi
- Specimen Cell Volume Range: 10 to 135 cc
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Laboratory Style (Benchtop or Handheld)
- Instrument Type: Density Instruments, Pycnometer
-
Supplier: Schmalz Inc.
Description: Gripping of very porous materials such as foams, textiles, paper and various recycling materials Conveyance of light solids, such as polystyrene, plastic granulates, rice or other filling materials Exhaust of non-aggressive vapors and gases
-
Supplier: Schmalz Inc.
Description: Gripping of very porous materials such as foams, textiles, paper and various recycling materials Conveyance of light solids, such as polystyrene, plastic granulates, rice or other filling materials Exhaust of non-aggressive vapors and gases
-
Supplier: Schmalz Inc.
Description: Gripping of very porous materials such as foams, textiles, paper and various recycling materials Conveyance of light solids, such as polystyrene, plastic granulates, rice or other filling materials Exhaust of non-aggressive vapors and gases
-
Supplier: Schmalz Inc.
Description: Gripping of very porous materials such as foams, textiles, paper and various recycling materials Conveyance of light solids, such as polystyrene, plastic granulates, rice or other filling materials Exhaust of non-aggressive vapors and gases
-
Supplier: Haida International Equipment Co., Ltd.
Description: sponge, foam and other porous elastic. Put specimen under pressure plate, the plate compress the specimen with a specify speed until the national standard require concavity, the load cell feedback the pressure to computer, it processing and display, then measure the indentation
- Test Load: 200 kg
-
Supplier: State Safety & Compliance
Description: Manufactured with a patented porous nitrile foam coating that stands up to cuts and provides excellent grip on oily surfaces by channeling oil away from the surface of the glove. Liner features cut-resistant Kevlar« panels in high stress areas. Nitrile safety cuff is included for added
- Clothing Type: Gloves
-
Supplier: State Safety & Compliance
Description: Manufactured with a patented porous nitrile foam coating that stands up to cuts and provides excellent grip on oily surfaces by channeling oil away from the surface of the glove. Liner features cut-resistant Kevlar« panels in high stress areas. Nitrile safety cuff is included for added
- Clothing Type: Gloves
-
Supplier: State Safety & Compliance
Description: Manufactured with a patented porous nitrile foam coating that stands up to cuts and provides excellent grip on oily surfaces by channeling oil away from the surface of the glove. Liner features cut-resistant Kevlar« panels in high stress areas. Nitrile safety cuff is included for added
- Clothing Type: Gloves
-
Supplier: State Safety & Compliance
Description: Manufactured with a patented porous nitrile foam coating that stands up to cuts and provides excellent grip on oily surfaces by channeling oil away from the surface of the glove. Liner features cut-resistant Kevlar« panels in high stress areas. Nitrile safety cuff is included for added
- Clothing Type: Gloves
-
Supplier: ASTM International
Description: structure of latex foam rubbers consists of a network of open or interconnecting cells. Latex foam rubbers are made from rubber latices or liquid rubbers. They are manufactured in sheet, strip, molded, or specific shapes. Latex foam rubbers shall have a vulcanized cellular
-
Supplier: ASTM International
Description: structure of latex foam rubbers consists of a network of open or interconnecting cells. Latex foam rubbers are made from rubber latices or liquid rubbers. They are manufactured in sheet, strip, molded, or specific shapes. Latex foam rubbers shall have a vulcanized cellular
-
Supplier: ASTM International
Description: water-soluble tablets) against Pseudomonas aeruginosa, Staphylococcus aureus, and Salmonella enterica designed for use on hard, non-porous surfaces. The test method may be appropriately modified to accommodate organisms not defined herein; however, the precision and bias statements do not
-
Supplier: Morgan Advanced Materials
Description: A high-purity porous magnesia ceramic of typical composition 99.0% MgO and 0.65% CaO. Other components are 0.23% Al2O3 and 0.12% SiO2, with less than 0.05% Fe2O3 and less than 0.001% B+Cd.
- Density: 0.0000000021997180752226565 to 0.000000002699654001409624 g/cc
- Max Use / Curie Temperature: 1,200 C
- Thermal Conductivity: 8 to 32 W/m-K
- MOR / Flexural Strength: 1,015.257875500379 to 12,328.131345361746 psi
-
Supplier: Morgan Advanced Materials
Description: A porous alumina ceramic of 99.85% Al2O3 content, especially developed as a ‘lossy’ material for microwave attenuation as typically needed in vacuum tubes.
- Density: 0.0000000030996027423591982 g/cc
- MOR / Flexural Strength: 22,915.820618437127 psi
- Dielectric Constant (Relative Permittivity): 6.9 #
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Ellsworth Adhesives
Description: Elemelt HMS425 Amber is an APAO hot melt adhesive with a long open time used for bonding foam to foam, foam to fabric, and other porous substrates. Can be extruded or sprayed. 0.5 in x 10 in Stick, 22 lb Case.
- Viscosity: 3,000 cP
- Tensile Strength (Break): 3.5 psi
- Chemical System: Glue / Gum
- Substrate Compatibility: Porous Surfaces, Textiles / Fabrics
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Technomelt 1X hot melt is an medium to fast setting, EVA-based adhesive that is recommended for porous substrates including paper, wood, fabric, non-wovens, and foam. 40 lb Case.
- Viscosity: 2,000 cP
- Tensile Strength (Break): 370 psi
- Elongation: 90 %
- Dielectric Strength: 1,300 kV/in
-
Supplier: Phenom-World BV
Description: The Phenom desktop SEM with PoroMetric software allows easy generation and analysis of SEM images. The integrated PoroMetric software allows the user to gather data on distribution of pores, and pore parameters like pore size and aspect ratio. Key Specifications Acquire images directly from the
- Properties Analyzed: Pore Distribution
- Test Media: Porous Materials (Filters, Foam, etc.)
-
Supplier: Ellsworth Adhesives
Description: Bostik 7132K Liquid Adhesive is a two component system that is used for bonding sheet metal, foams, foils, vinyl, plastics, and PVC films to porous substrates. It consists of Bostik 7132R and Boscodur 24T. It offers high green strength, long handling times, creep and heat resistance. 1
- Viscosity: 100 cP
- Substrate Compatibility: Porous Surfaces, Wood / Wood Product
- Cure / Technology: Two Component System
Find Suppliers by Category Top
Featured Products Top
-
, porous metals, foam cement, and more. Experience high-precision, efficient cutting with our diamond wire loops. Contact us today to select the (read more)
Browse Power Saws Datasheets for Vimfun Diamond Wire Saw -
. Product Overview: 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series is an XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tape built around a porous conductive matrix carrier (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
UTILIZE RTM MATERIALS At Osborne Industries, we have the ability to gel coat and pigment-match our RTM materials, including fiberglass-reinforced polyester, which gives a very attractive, non-porous surface finish. Some of the industries that commonly look for RTM services include (read more)
Browse Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
How Porex Improves Inkjet Printer Cartridge Efficiency
is the global leader in inkjet reservoir media. Our porous fiber and foam hold the ink and deliver it to the print head with controlled release.
More Information Top
-
Metal Foams: Fundamentals and Applications
Open Porous Foams by Melt Infiltration .
-
Cellular Ceramics
The resulting expan- sion provides a porous foam due to the high viscosity of the mesophase precursor at these temperatures.
-
Experimental investigation on the heat transfer performance of heat pipes with porous copper foam wicks
The Archimedes method was used to calculate the porosity of the different PPI porous foam copper materials, as shown in Table 5.
-
Heat Transfer in Multi-Phase Materials
In this case, the more porous foam with the larger void diameter (219) provided increases that were nearly 20% higher than the lower porosity and smaller void diameter 221 foam.
-
Porous Metals and Metallic Foams: Current Status and Recent Developments
Metafoam (Canada) for example, is a new company commer- cializing highly porous foams with open structures and high specific surface areas.
-
Cellular and Porous Materials
In many of these modern engineering systems the use of cellular and metallic porous foams brings the advantages of having large specific heat transfer areas, or the interfacial transport area per unit volume is large when compared with other heat-capturing devices.
-
Journal of Thermophysics and Heat Transfer > Internal Cooling Using Porous Turbulators: Heat Transfer and Pressure Drop Measurements
The staggered arrangement of the porous foam continuously perturbs the thermal boundary layer, which helps to sustain a high thermal gradientbetween the hot wall and the fluid.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/4386/09Dec_Boey.pdf?sequence=1
Based on the above armor concept, composite plates consisted of an alumina (Al203)-based ceramic, Dyneema® and porous foams were constructed and tested against conventional armor steel of equivalent areal density.
-
THERMAL RADIATION PROPERTIES OF HIGHLY POROUS CELLULAR FOAMS
An overview of the present-day theoretical analytical and computational models developed to study infrared radiative properties of various highly porous foam materials is presented.
-
OPEN POROUS METALLIC FOAMS WITH THERMAL BARRIER COATINGS AND COOLING HOLE ARRAY FOR HIGH TEMPERATURE TURBINE APPLICATIONS
The aim of this paper is to point out the general feasibility of the production steps of the open porous multi-layer component made out of the open porous foam and the thermal barrier coating, which is then opened by laser drilling.
Indicates content that may require registration and/or purchase.