Products/Services for Proprietary Cleaner Brush
-
Specialty Brushes - (96 companies)Specialty brushes use specialized or proprietary technologies, or feature brush designs for specific applications or industries. Often, the bristles or filaments are made of acrylic, aluminum, aluminum oxide, aluminum zirconia, brass, boron carbide...Type / ShapeBrush Filament TypeAbrasive Grain Type -
Aerosol Cleaners and Contact Cleaners - (106 companies)...photoresists, adhesives, sealants, and other resin materials. Specialty and proprietary aerosol and contact cleaners are also available. Features. Aerosol cleaners and contact cleaners differ in terms of features. For example, anti-static or ESD-safe...
-
Paint Brushes and Applicators - (83 companies)Paint brushes and applicators are used to apply paints, adhesives, sealants, oils, cleaners, acids or etchants, mortar or cement treatments, and other coating products to surfaces. There are many different types of paint brushes and paint rollers...
-
Industrial Brushes - (440 companies)Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials. Brushes consist of a bristles mounted... -
Web Cleaners - (33 companies)...methods for web cleaning may include systems with brushes. Such web cleaners are cost-effective, but may risk scratching the surfaces of sensitive or delicate materials. Often, web cleaning systems combine both vacuum capabilities and direct...
-
Hand Brushes - (102 companies)Hand brushes have bristles mounted in a wood, plastic or metal handle or stem such as scratch, welders, and twisted-in-wire and plater brushes. Hand brushes have a handle or hand grip to allow the brush to be held in a hand and rubbed against...
-
Abrasive Brushes - (87 companies)Abrasive brushes have abrasive filament brush fills, which provide a more aggressive action compared to synthetic or wire filaments. Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or painting surface...
-
Wire Brushes - (127 companies)Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint. Wire brushes are also used for cleaning surfaces for better conductivity of electrical connections such as car battery posts and connectors...
-
Brush Seals - (45 companies)Brush seals are used as a barrier against flying debris and liquid. They are also used to reduce or block the infiltration of light or air flow. Brush seals are composed of thousands of fine wires and are used to form barriers against flying debris...
-
Mud Cleaners - (28 companies)How to Select Mud Cleaners. Image Credit: GN Solids Control | Kemtron. Mud cleaners are two-stage solids control equipment that are composed of several hydrocyclones mounted over a vibrating screen, known as a shale shaker. Mud cleaners are used...
Product News
-
Shenzhen Yunhongda Motor Co., LTD.
Custom DC Motor for Vacuum Cleaners, 5.77 kPa Product Overview. The YHD-545 is a DC motor for vacuum cleaners with CW/CCW operation, precious metal brushes, a steel shaft, a cooling fan, and ball bearings. Electrical performance and accessories can be customized after evaluation. Highlight Specifications. Voltage range: 6 -29 V; normal operating voltage: 12 V DC. No load: airflow 15.5 L/s, current 6.51 A. Rated at maximum efficiency: airflow 8.11 L/s, current 7.15 A. Maximum vacuum: 5.77 kPa; maximum output power: 21.47 W. Performance... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
SiTime Corporation
MEMS-based jitter cleaners Cascade TM MEMS-based jitter cleaners feature 4 Frac-N PLLs with an integrated VCO and loop filter, flexible input-to-output frequency translation from 1 input to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to create a clock-system-on-a-chip and eliminate all quality and reliability issues associated with traditional quartz-based clocks... (read more) -
M-Squared Innovations & Insights
Heavyweight Champion Hand Cleaner The bz (R) Heavy-Duty Hand Cleaning Wipes combine a powerful cleaning formula with a dual-textured towel, making it easy to clean hands and surfaces --anywhere, anyplace. Smooth microfiber side for an efficient clean. Scrubbing surface to remove the toughest grime. No dryness, no residue, and no rinsing required!. With a clean, refreshing citrus scent, these wipes dissolve industrial soils while leaving your hands feeling fresh --no irritation, just serious cleaning power that doesn 't dry out!. (read more) -
C.I. Takiron Corporation
WHAT ARE BRUSHED MOTORS? Brushed motors are widely adopted across diverse fields such as industrial equipment, medical equipment, and security equipment. Their simple structure and ease of control make them a preferred choice for many product development engineers. However, many engineers also have specific needs: "I want to accurately understand the operating principle of a brushed motor, " "I want to perform motor selection for my company 's products, " or "I want to clearly grasp the differences between brushed... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
Pelonis Technologies, Inc.
What are Brushed Pancake Motors? Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications. They are compact, economical, and easy to work with. Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications... (read more)Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
Busch Vacuum Solutions
Industrial vacuum systems - Cleaner processes Cleaner processes. Stronger performance. ?. Industrial vacuum systems can silently contribute to pollution through leaks, emissions, or inefficiencies. What if you could pinpoint where your system could reduce its environmental impact without slowing down operations??. Cleaner operations don 't just meet regulations. They make your processes more reliable and efficient. ?. Discover how small adjustments can make a big difference for the environment and your plant. Discover the value behind (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Clean Air Industries
DFX Ambient Air Cleaner Series The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage over your entire shop. It creates constant air changes by "throwing " air to one another allowing for large coverage with small pieces of equipment. You can literally watch the smoke float up and get carried away into the unit. Powerful Motors: Most... (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Waukesha Bearings
Evaluating your application for brush seals Compliant brush seals can be applied to compressors to reduce leakage gaps and increase operational efficiencies. They typically should be considered when at least one of two conditions is present. Learn More (read more)Browse Brush Seals Datasheets for Waukesha Bearings -
Waukesha Bearings
Custom Augmented Labyrinth Brush Seals Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages. Reduce initial leakage by 50% cmpared to straight labyrinth seals, or by 30% cmpared to interlocking labyrinth seals. Eliminate steam leaks and the safety hazards associated with high temperatures and toxic gases. Reduce condenser capacity and space requirements in new steam turbines. Require less axial space than... (read more)Browse Brush Seals Datasheets for Waukesha Bearings -
Shenzhen Yunhongda Motor Co., LTD.
DC Brush Motor for Hand Blender Electrical Performance: Operating voltage 100 -240 V (230 V typical), supporting global appliance applications. Speed Characteristics: No-load speed 15,000 RPM, rated speed 13,209 RPM at maximum efficiency. Current Performance: No-load current 0.135 A, rated current 0.996 A, ensuring stable operation. Torque Capability: Rated torque 1261.44 g .cm, stall torque up to 10564.9 g .cm, suitable for high-load startup conditions. Brush Options: Available with precious metal or carbon brushes... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
-
The abrasion of acrylic resin by cleaning pastes
The wear produced by proprietary cleaners when hand brushing the lingual flanges of dentures and flat blanks of heat‐cured acrylic was also measured.
-
The abrasion of acrylic resin by cleaning pastes.
The wear produced by proprietary cleaners when hand brushing the lingual flanges of dentures and flat blanks of heat-cured acrylic was also measured.
-
Oral hygiene habits, denture plaque, presence of yeasts and stomatitis in institutionalized elderly in Lathian, Scotland
He concluded that, whereas it may be possible for some subjeets to keep their new dentures clean by brushing them with soap and water after every meal, most resort to tooth- paste or proprietary denture cleaners .
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Use brushing grade with 1⁄16 in. vinyl-asbestos tile; keep from freezing. Remove with fine steel wool and proprietary cleaner .
Indicates content that may require registration and/or purchase.