-
Supplier: Budnick Converting, Inc.
Description: 950-55 is a laminate of 5 mil PTFE and 50 mil polyethylene foam used as a cap liner for pharmaceutical caps.
- Thickness: 0.055 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Carrier / Backing: Fluoropolymer, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Lingto Electronic Limited
Description: CAP MICA 91000PF 100V RADIAL
- Capacitance Range: 0.091 microF
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: DigiKey
Description: 0.091µF Mica Capacitor 100V Radial
- Capacitance Tolerance: 1 (+/- %)
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
- Applications: General Purpose
-
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP MICA 330PF 100V RADIAL
- Capacitance Range: 0.00033 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Cole-Parmer
Description: Use these round glass bottles to store dry powders, soil samples and specimens. Ideal for general lab use or field sampling needs. Bottles include tamper evident labels that provide assurance that the bottle hasn't been tampered with in transit. Hazard communication labels are also included to
-
Supplier: Cole-Parmer
Description: Use these round glass bottles to store dry powders, soil samples and specimens. Ideal for general lab use or field sampling needs. Bottles include tamper evident labels that provide assurance that the bottle hasn't been tampered with in transit. Hazard communication labels are also included to
-
Supplier: Cole-Parmer
Description: Use these round glass bottles to store dry powders, soil samples and specimens. Ideal for general lab use or field sampling needs. Bottles include tamper evident labels that provide assurance that the bottle hasn't been tampered with in transit. Hazard communication labels are also included to
-
Supplier: Cole-Parmer
Description: Use these round glass bottles to store dry powders, soil samples and specimens. Ideal for general lab use or field sampling needs. Bottles include tamper evident labels that provide assurance that the bottle hasn't been tampered with in transit. Hazard communication labels are also included to
-
Supplier: Oak-Trees, Inc.
Description: PTFE Tpae series series are products using PTFE with tape widths from 0.6 to 60 mm. Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding
- Width: 0.023622047244094488 to 2.3622047244094486 inches
- Thickness: 0.0029921259842519685 inches
- Backing Material: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: DeWAL
Description: DeWAL PTFE film composites contain various configurations of laminate products used for container sealing where quality and reliability are crucial.FeaturesSkived PTFE film laminated to various backers Available in multiple PTFE and backer thicknesses Available in European and
- Overall Thickness: 0.055 inch
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: U.S. Plastic Corporation
Description: Green Thermoset Plastic Caps with F-217 PTFE Liners are known for providing the widest range of chemical compatibility and for being the most temperature tolerant of plastic closures. The color green easily identifies the PTFE liner system. F-217 foam-backed PTFE liners
-
Supplier: Web Seal Inc.
Description: wide variety of materials can be fabricated into gaskets, including cork, rubber, foam, EMI/RFI, shims and TeflonTM. Tooling Types compound dies hybrid dies steel-rule dies
- Material: Cork, Foam, Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Features: EMI / RFI Shielding, Other
-
Supplier: AGC Chemicals Americas, Inc.
Description: product types, all manufactured to precise specifications: Color concentrates Foam concentrates Conductive/Anti-static Compounds Reinforced compounds Lubricated products Cross-linkable products
- Tensile Strength (Break): 3,190.810465858334 psi
- Elongation: 360 %
- Dielectric Constant: 2.6
- Features: Anti-static
-
Supplier: U.S. Plastic Corporation
Description: Attached 28mm green melamine caps with PTFE liners provide a wide range of chemical compatibility and temperature tolerance. The foam backed PTFE resists attack from virtually all chemicals at room temperature and provides resilience for a tight seal.
- Container Type: Bottle / Jar
-
Supplier: EP Scientific Products
Description: Premium 40 mL amber EPA VOA vial kit, closed top EPA VOA Premium Pack Vials Available in clear or amber borosilicate glass. Open top vials are assembled with polypropylene caps with 0.060" or 0.125" PTFE/silicone septa Closed top vials are assembled with polypropylene caps with 0.125"
- Volume: 40 cc
- Outer Diameter: 28.575 mm
- Height: 95.25 mm
-
Supplier: Manufacturers Supplies Co.
Description: The IMESA model 591/592 range of electronic automatic programmable guillotine cutting systems are commonly used for transversally cutting materials in both sheet and roll form including coated rubbers & resonated-fabrics, gum rubber, foam & laminated foams, non-asbestos materials,
-
Supplier: KOBOLD Instruments, Inc.
Description: synthetic (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 48 inches in height. Floats are made from PTFE. Tubes are 316 stainless steel clad with PFA or PTFE. Fittings are available in Polyethylene (PE), polypropylene (PP), PVC or
- Measuring Range: 6 to 48 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -4 to 250 F
- Liquid Specific Gravity: 0.9 (Specific Gravity #)
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-1193 is an aqueous solution that will not settle on standing. It provides a durable, semi-permanent release coating that will not transfer to molded parts. MAC-1193 is particularly effective with polyurethane foam release.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Type: Fluid / Oil, Micro-dispersion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Functions: Mold Release / Release Agent
-
Supplier: KOBOLD Instruments, Inc.
Description: (nonmetallic wetted parts) float level transducers suitable for level measurement in vessels of up to 108 inches in height. Floats are made from PTFE (Teflon®). Tubes are 316 stainless steel clad with PFA or PTFE (Teflon®). Flanges and fittings are available in Polyethylene (PE),
- Measuring Range: 0 to 108 inch
- Maximum Operating Pressure: 40 psi
- Liquid Specific Gravity: 0.8 (Specific Gravity #)
- Features: Analog Current
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Magnalube, Inc.
Description: Magnalube-G PTFE grease will ultimately reduce the costs associated with maintenance, part replacement, and new machinery by reducing wear and protecting sensitive parts in a wide range of demanding applications. Magnalube-G PTFE Grease deposits a fine, protective and lubricating film
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Continuous Level Measurement Undisturbed by Foam Vapor Insensitive Liquid Interface Detection Range of Wetted Parts The NM series of level transducers is applicable to a wide variety of industrial level indicating applications. A reed chain and travelling float design allow
- Measuring Range: 79.2 to 237.6 inch
- Maximum Operating Pressure: 290 psi
- Material Temperature Range: -4 to 250 F
- Liquid Specific Gravity: 0.8 (Specific Gravity #)
-
Supplier: Buckaroos, Inc.
Description: Features a sliding saddle system with the top saddle moving with the pipe. Unique PTFE inner layer allows for controlled movement of the top Saddle. Low K factor of .13 at 75°F Mean temperature. Zero Perm rated vapor barrier jacketing making it ideal for moving pipe. Cost much less than
- Pipe Size: 8 inch
- Support Type: Pipe Support
-
Supplier: Harbour Industries, Inc.
Description: solid extruded FEP, solid/foam composite, and low density PTFE tapes - all configured for superior electrical performance. ELECTRICAL CHARACTERISTICS 100 Ohm and 150 Ohm impedances are standard. Frequencies typically range from 10 MHz to 1000 MHz, but some cables are for operation up
- Number of Conductors: 2 to 10 #
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 to 22 AWG
- Cable Shielding: Braid, Foil Braid
-
Supplier: Allied Electronics, Inc.
Description: BNC to BNC Cable, RG59 Cable Type, 75 Ohms Connector, Brass Body Material, PTFE Dielectric Material Whether you're working at an event, in a mobile truck, or in the studio, professionals like you need the cleanest, clearest signals for broadcast and production. Pomona's new line of 75 Ω
-
Supplier: Glas-Col, LLC
Description: steel, which allows easy cleaning. The self-lubricating PTFE bushing requires no maintenance and adds to the stirrer's long life. The shielded stirring blades cannot damage the mixing vessel.
- Motor Speed: 11,500 rpm
- Operating Condition: Batch Operation
- Features: Continuous Speed
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: Phelps Industrial Products
Description: Phelps is equipped to make custom gaskets using laser cutting and waterjet cutting. Many complex gasket shapes, or special materials may require these tehniques. Our gasketing experts make material recommendations based on collect application data such as temperature, pressure, media and its pH,
- Width: 40 to 72 inch
- Thickness: 0.005 to 1 inch
- Operating Temperature: -650 to 2,500 F
- Material: Cork, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Foam, Graphite, Neoprene, Nitrile (NBR - Buna-N), Nylon / Polyamide, Paper, Polyethylene (PE), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Polyurethane / Urethane, Room Temperature Vulcanizing (RTV)
Find Suppliers by Category Top
Featured Products Top
-
Product Features Baked PTFE tape. This product is ultra-thin and has tensile strength. Using for primary purposes Suppression winding of various cables (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Baked PTFE tape. This product is ultra-thin and has tensile strength. Using for primary purposes Suppression winding of various cables (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables Dielectric of twinax cable Probe cable suppression winding (read more)
Browse Foam Bonding Tapes Datasheets for Oak-Trees, Inc. -
HOW IT’S MADE: TRANSFORMING POLYURETHANE FOAM INTO PRODUCTION TOOLING The process of creating the tool needed to produce parts is a critical portion of the (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Critical parameters to determine mean bubble size of generated foams from a foam generator
Figure 1 shows a schematic diagram of a PTFE foaming process.
-
Amorphous microcellular polytetrafluoroethylene foam film
The use of dispersion process to prepare low—density PTFE foams permits control of foam average porous diameter size over a new range of 0.05- 0 .
-
http://aaqr.org/VOL12_No5_October2012/30_AAQR-12-03-OA-0071_1030-1036.pdf
Therefore, highly porous structure of the PTFE foam coated film may lead to such a high permeability despite of its thick layer.
-
Non-destructive Moisture Content Measurement of Bioabsorbable Polymers Used in Medical Implants
These were accommo- dated by embedding the sample in an insert made of PTFE foam as shown in Fig. 3.
-
Filtration for the Future
In certain cases, polytetrafluoroethylene ( PTFE ) foamed coatings or microporous membranes laminated to needlefelt substrates then replaced needlefelt fabrics.
-
Testing of Glass Fiber Coalescing Filters
Park, B.H., Lee, M., Kim, S.B., and Jo, Y.M., ‘‘Evaluation of the Surface Properties of PTFE Foam Coating Filter Media Using XPS and Contact Angle Measurements,’’ Applied Surface Science 257:3709–3716 (2011).
-
http://dspace.mit.edu/bitstream/handle/1721.1/11395/33226969-MIT.pdf?sequence=2
One process for producing amorphous polytetrafluoroethylene ( PTFE ) foamed films is presented by Tang and Kong (1991) for creating 0.1 to 0.21Jm pores in 150 Jlm PTFE films.
-
Depositing radio-frequency-excited polyethylene onto the surface of microcellular polyterafluoroethylene foam film
In this article, the application of PTFE foam film in air filters was explored.
-
Electrochemical hydrogen Storage Systems
The Nafion membrane is clamped between two Goretex (expanded PTFE foam ) gaskets; the clamp is not shown in this figure.
-
Comparative study of different Fe(III)-carboxylic fiber complexes as novel heterogeneous Fenton catalysts for dye degradation
Park BH, Lee M-H, Kim SB, Jo YM (2011) Evaluation of the surface properties of PTFE foam coating filter media using XPS and contact angle measurements.
Indicates content that may require registration and/or purchase.