-
Supplier: Accuris
Description: Pulps - Laboratory wet disintegration - Part 1: Disintegration of chemical pulps
-
Supplier: Accuris
Description: Pulps - Laboratory Wet Disintegration
-
Supplier: Accuris
Description: Pulps Laboratory wet disintegration Part 2: Disintegration of mechanical pulps at 20 \xb0C
-
-
Description: all kind of chemical pulps, including recovered fibres. It is not suitable for mechanical pulps and some very long-fibred chemical pulps such as those from cotton and similar materials.
-
Supplier: CSA Group
Description: all kind of chemical pulps, including recovered fibres. It is not suitable for mechanical pulps and some very long-fibred chemical pulps such as those from cotton and similar materials.
-
Supplier: Accuris
Description: Pulps - Laboratory wet disintegration
-
Supplier: CSA Group
Description: International Standards dealing with pulps. In principle, this method is applicable to all kind of mechanical pulps (i.e. mechanical, semi-chemical and chemo-mechanical pulps) that do not exhibit latency, including recovered fibres from mechanical pulps. It is not
-
Description: International Standards dealing with pulps. In principle, this method is applicable to all kind of mechanical pulps (i.e. mechanical, semi-chemical and chemo-mechanical pulps) that do not exhibit latency, including recovered fibres from mechanical pulps. It is not
-
Description: applicable to all kind of mechanical pulps (i.e. mechanical, semi-chemical and chemo-mechanical pulps) exhibiting latency. Mechanical pulps not exhibiting latency shall be disintegrated according to ISO 5263-2. The procedure specified in ISO 5263-2 should be used to disintegrate
-
Supplier: CSA Group
Description: applicable to all kind of mechanical pulps (i.e. mechanical, semi-chemical and chemo-mechanical pulps) exhibiting latency. Mechanical pulps not exhibiting latency shall be disintegrated according to ISO 5263-2. The procedure specified in ISO 5263-2 should be used to disintegrate
-
Supplier: Bepex International LLC
Description: items with minimum downtime The RD Disintegrator Machine is capable of wet and dry grinding, shredding of difficult-to-grind materials, dispersing, pulping, chipping, and separation of hard-to-grind fractions. Similar to our other Disintegrator models, numerous screen and hammer
- Feed: Continuous, Dry, Wet
- Type: Hammer / Cage Mill
- Features: Other
- Applications: Wood / Pulp & Paper
-
Supplier: CSA Group
Description: ISO 8784-1:2014 specifies a method for determining the total number of colony-forming units of bacteria and bacterial spores in dry market pulp, paper, and paperboard after disintegration. The enumeration relates to specific media.
-
Supplier: Bepex International LLC
Description: RA and RP Series disintegrator machines are widely used for fine pulping of many food products. A versatile disintegrator machine capable of grinding, shredding, delumping, or pulping of wet and dry feeds Several hammer styles and screen sizes offer multiple configurations tailored to
-
Supplier: Bepex International LLC
Description: RA and RP Series disintegrator machines are widely used for fine pulping of many food products. A versatile disintegrator machine capable of grinding, shredding, delumping, or pulping of wet and dry feeds Several hammer styles and screen sizes offer multiple configurations tailored to
- Feed: Batch, Dry, Wet
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Type: Hammer / Cage Mill
-
Description: ISO 8784-1:2005 specifies a method for determining the total number of colony-forming units of bacteria, yeast and moulds in dry market pulp, paper and paperboard after disintegration. The enumeration relates to specific media. ISO 8784-1:2005 is applicable to most kinds of paper and
-
Supplier: AENOR
Description: Pulps - Laboratory wet disintegration - Part 1: Disintegration of chemical pulps (ISO 5263-1:2004)
-
Supplier: AENOR
Description: Pulps - Laboratory wet disintegration - Part 3: Disintegration of mechanical pulps at = 85°C (ISO 5263-3:2023)
-
Supplier: AENOR
Description: Pulps - Laboratory wet disintegration - Part 2: Disintegration of mechanical pulps at 20 degrees C (ISO 5263-2:2004)
-
Supplier: AENOR
Description: Pulps - Laboratory wet disintegration - Part 3: Disintegration of mechanical pulps at > 85 degrees C (ISO 5263-3:2004)
-
Supplier: IKA Works, Inc.
Description: Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing.
- Feed Rate: 660.43013 to 15,850.32312 GPH
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation, Continuous Feed
- Mounting: Benchtop
Find Suppliers by Category Top
More Information Top
-
From paper to nanopaper: evolution of mechanical and physical properties
First, 0.04 g of NFC (dried weight) was diluted in 1 L distilled water and dispersed with a pulp disintegrator during 10 min at 3,000 rpm.
-
All-cellulose composites from unbleached hardwood kraft pulp reinforced with nanofibrillated cellulose
First, 0.04 g. of NFC (dried weight) was diluted in 1 L distilled water and dispersed with a pulp disintegrator for 10 min at 3,000 rpm.
-
Advances in Chemical Engineering II
The pulps were dispersed by a standard pulp disintegrator for 10min after soaking for 4h.
-
Improvement of deinked old newspaper/old magazine pulp suspensions by means of nanofibrillated cellulose addition
First, 0.04 g of CNF (dried weight) was diluted in 1 l distilled water and dispersed with a pulp disintegrator for 10 min at 3,000 rpm.
-
ABB Pulp Testing - Lorentzen & Wettre Products (Pulp & Paper Solutions)
L&W Pulp Disintegrator .
-
Comparison of digestibility of wood pulps produced by the sulfate and TMP methods and woodchips of various botanical origins and sizes
The solids were disintegrated for 3 min in a laboratory propeller pulp disintegrator (type R1 from Labor-Meks, Poland), and the fibers were collected by centrifuging (300 rpm, 10 min) and weighed.
Indicates content that may require registration and/or purchase.