Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Air Impurities Removal Systems, Inc.
Description: Replacement Cartridge Filter for DC-1000 Dust Collector (one required)
- Construction: Cartridge Filter
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Filters - RF Filters Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L
-
Supplier: DigiKey
Description: LTCC LOW PASS FILTER, DC - 120 M
- Frequency (Fc): 120 MHz
- Insertion Loss: 1 dB
- Filter Type: Low Pass
- Filter Technology: Passive Filter
-
-
Supplier: Utmel Electronic Limited
Description: Fixed Inductors 15H DC FILTER CHOKE
- Inductance Range: 15,000,000 microH
- DCR: 1,026 ohms
- Rated DC Current: 30 milliamps
- Packing Method: Bulk Pack
-
Supplier: Anatech Electronics, Inc.
Description: DC-20 MHz Lowpass Filter
- Frequency (Fc): 20 MHz
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: UIY Inc.
Description: DC-108MHz – Low Pass Filter
- Frequency (Fc): 150 to 2,000 MHz
- Bandwidth: 108,000 kHz
- Insertion Loss: 2 dB
- VSWR: 1.5 :1
-
Supplier: Anatech Electronics, Inc.
Description: DC-470 MHz Lowpass Filter
- Frequency (Fc): 470 MHz
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Utmel Electronic Limited
Description: LTCC LOW PASS FILTER, DC - 8400
- Frequency (Fc): 9,100 MHz
- Insertion Loss: 1.6 dB
- Filter Type: Low Pass
-
Supplier: UIY Inc.
Description: DC-13GHz – Low Pass Filter
- Frequency (Fc): 15,000 to 17,000 MHz
- Bandwidth: 13,000,000 kHz
- Insertion Loss: 1 dB
- VSWR: 2 :1
-
Supplier: UIY Inc.
Description: DC-12GHz – Low Pass Filter
- Frequency (Fc): 14,000 to 20,000 MHz
- Bandwidth: 12,000,000 kHz
- Insertion Loss: 1 dB
- VSWR: 2 :1
-
Supplier: UIY Inc.
Description: DC-400MHz – Low Pass Filter
- Frequency (Fc): 500 to 1,000 MHz
- Bandwidth: 400,000 kHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
-
Supplier: Anatech Electronics, Inc.
Description: DC-1550 MHz Low Pass Filter
- Frequency (Fc): 1,550 MHz
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Newark, An Avnet Company
Description: DC FILTER CHOKE, 500UH, 150A, 15%; Product Range:195 Series; Inductance:500µH; DC Current Rating:150A; DC Resistance Max:0.0018ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC FILTER CHOKE, 10mH, 5A, 15%; Product Range:159 Series; Inductance:10mH; DC Current Rating:5A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC FILTER CHOKE, 0.005H, 30A, 15%; Product Range:195 Series; Inductance:5mH; DC Current Rating:30A; DC Resistance Max:0.023ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
-
Supplier: Knowles Precision Devices
Description: Product offering provides typical rejection necessary. Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. High pass filters suppress spectrum from DC
- Frequency (Fc): 10,000 MHz
- Bandwidth: 10.5 to 23 kHz
- Insertion Loss: 2 dB
- VSWR: 2 :1
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585
- Frequency (Fc): 7,000 MHz
- Insertion Loss: 1.5 dB
- Filter Type: Low Pass
- Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585
- Frequency (Fc): 11,000 MHz
- Insertion Loss: 1.5 dB
- Filter Type: Low Pass
- Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585
- Frequency (Fc): 2,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: ODG (Origin Data Global)
Description: LTCC LOW PASS FILTER, DC - 2000
- Frequency (Fc): 2,350 MHz
- Insertion Loss: 1.7 dB
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: The 3202 is a Variable filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters,
-
Supplier: Networks International Corporation
Description: LC Designs - DC to 6000 MHz- Crystal Bandpass Designs - DC to 250 MHz - Low Passband Loss, High Notch Rejection- Military, Space, Commercial Applications- Custom Designs AvailableNIC manufactures both Crystal and LC Notch or Band Reject filters for Military, Space and Commercial
- Filter Type: Band Reject
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Filters - Ceramic Filters Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x
-
Supplier: Artesyn Embedded Power
Description: The AGF800 series of isolated DC-DC converters is designed for RF applications such as high power wireless base stations that use both 28V for LDMos and 48V for gallium nitride (GaN) technology for increased power density and efficiency These converters offer a choice of two
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 14 to 53 volts
- DC Output Current: 28.6 amps
- DC Output Power: 800.000000000003 watts
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/18000)-982S is a microstrip lowpass filter. The pass band is DC-18000MHz.lt has excellent rejection ≥50dB@20700-25000MHz. It has a maximum insertion loss of 1.0dB. The lowpass filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 18,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585
- Frequency (Fc): 30 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/5600)-2282S is a suspended stripline low pass filter. The pass band is DC-5.6GHz.lt has excellent rejection ≥30dBc@6400MHz. It has a maximum insertion loss of 2.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 5,600 MHz
- Insertion Loss: 2 dB
- VSWR: 2 :1
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/512)-617NM is a LC low pass filter. The pass band is DC-512 MHz..lt has excellent rejection ≥50dB@640-4000MHz . It has a maximum insertion loss of 1.0 dB. The HRT-LF(DC/512)-617NM has N-Female and N-Male connectors. Key Electrical Specifications Key
- Frequency (Fc): 0 to 512 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Category: Development Board
-
Supplier: ZTS Technologies Co., Ltd
Description: Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
- Frequency (Fc): 0 to 13,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Operating Temperature: -55 to 85 C
-
Supplier: ZTS Technologies Co., Ltd
Description: Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
- Frequency (Fc): 0 to 17,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.8 :1
- Operating Temperature: -55 to 85 C
-
Supplier: ZTS Technologies Co., Ltd
Description: Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
- Frequency (Fc): 0 to 960 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Operating Temperature: -55 to 85 C
-
Supplier: Marki Microwave LLC
Description: The MDPX-0407 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 4 GHz and high frequency 7 to 26.5 GHz signals. It can also be used as a reflectionless high pass or low pass filter when terminated with
- RX (Low): 0 to 4,000 MHz
- Package Type: Connectorized
- Device Type: Diplexer
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The MDPX-0609 is a broadband passive MMIC diplexer, a combination high pass and loss pass filter, capable of multiplexing low frequency DC to 6 GHz and high frequency 9 to 26.5 GHz signals. It can also be used as a reflectionless high pass or low pass filter when terminated with
- RX (Low): 0 to 6,000 MHz
- Package Type: Connectorized
- Device Type: Diplexer
- Features: Other
-
Supplier: L-com, Inc.
Description: RF surge protector (also known as lightning arrester) LCSP1048 from L-com utilizing a patented DC shorted filter design enables an almost instantaneous response to a lightning surge to protect critical hardware while maintaining the RF performance targeting for WiFi
Find Suppliers by Category Top
Featured Products Top
-
, V·cos(ωt)). By adjusting the DC and RF voltages, ions with a specific mass-to-charge ratio (m/z) can be selected to pass through, while other ions are filtered out. Picture 2: The (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
LinkedIn Anatech Electronics, Manufacturer of RF filters and RF products Anatech Electronics, Inc., is a (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
YouTube LinkedIn Anatech Electronics, Manufacturer of RF filters and RF products (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
-55~+125? Looking for clean, interference-free signals in complex RF environments? This 1920~1980MHz high-power bandpass filter is perfectly suitable for all kinds of medium and high-power RF system projects. If (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
Download this article of Make Smart Use Of Preamps In RF Testing Learn more about Shielding (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
.4 GHz power amplifier (PA) with DC & RF power detectors, FCC edgeBoost BAW filter, transmit-receive switch (SP2T) and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
.4 GHz rejection for DBDC operation are included. For application feedback, a DC and RF power detector is integrated in the package providing a proportional voltage and RF for a given output power from the transmit path. The QPF7607 integrates a 6 GHz power amplifier (PA), U-NII 5-8 bandBoost BAW filter, single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
DC resistance (27mΩ) to reduce heat generation and improve efficiency. Compact Footprint: Small 5mm × 5mm size enables integration into dense PCB designs (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics
Conduct Research Top
-
Metrigraphics Article in Today's Medical Developments
removal, by the time you got 10µm or 15µm deep, you would end up with no traces at all. An RF coupling device that Metrographics manufacturers puts the precision of the electroforming process into perspective. It could be implanted in the body to transmit data from outside to inside the body, or vice
More Information Top
-
Wireless power transmission technologies and applications
RF Filter DC Filter .
-
Design and measurements of a 210 GHz subharmonically pumped GaAs MMIC mixer
Individual RF filtered DC bias lines are provided for each diode by a series of bypass capacitors and open and short circuited stubs.
-
High-Q mechanical resonator arrays based on carbon nanotubes
DC/W TESTING OF NANOTUBEARRAY RF FILTER DC and RF test structuresfor analysisof the nanotube array devices have been designed.
-
Two-Parameter Scaling of Microwave Rectification vs Microwave Power at
the Boundary between Two-Dimensional Electron Systems
The sample was thus well iso- lated from heat input deriving from the coaxial line and the RF filtered DC electrical leads.
-
News-New Products
At top left is a 15 ampere, 28 v dc rf filter .
-
ESI-FTICR mass spectrometry employing Data-dependent external ion selection and accumulation
Data-Dependent External Ion Selection Employing an RF / DC Filter .
-
Ion soft landing using a rectilinear ion trap mass spectrometer.
Nonmass selective currents up to 1.1 nA and mass-selected currents of up to 500 pA have been collected at the landing surface using continuous rf / dc filtering with the RIT.
-
Extending Reading Range of Commercial RFID Readers
Again, the multisine tone spacing plays an important role in this scenario since the tone spacing should allow the RF - dc fil- tering stage to power up the tag as previously discussed, but also to avoid aliasing between the modulation bandwidth of …
-
Ferroelectrics find their “niche” among microwave control devices
RF / dc filters .
-
http://focus.ti.com/lit/ds/symlink/cc1100.pdf
RF LC filter DC blocking capacitor (only needed if there is a DC path in the antenna .
Indicates content that may require registration and/or purchase.