-
Supplier: Frontier Electronics Corp.
Description: Frontier's OI series of SMD RF signal chokes have been designed primarily for use in LC filters for CATV diplex filters. Inductance range from 150nH to 430nH Q (min) range from 80 to 100
- Inductance Range: 0.18 to 0.43000000000000005 microH
- Inductance Tolerance: 2 to 10 (+/- %)
- Quality Factor (Q): 80 to 100
- Testing Frequency: 40,000 kHz
-
Supplier: Newark, An Avnet Company
Description: DESIGN-KIT SMD-POWER CHOKES; Inductor Kit Type:SMD Chokes Design Kit; Range of Inductance Values:1µH to 470µH; No. of Items in Kit:-; Product Range:-; Kit Contents:WE-PD, WE-PD2, WE-PD3 & WE-PD4 Series SMD Power Chokes RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power
- Inductance Range: 44 microH
- DCR: 2.6 ohms
- Rated DC Current: 680 milliamps
- SRF: 23 MHz
-
-
Supplier: Newark, An Avnet Company
Description: DESIGN KIT, COMMON MODE POWER LINE CHOKE; Kit Contents:WE-CMB Type XL/XXL, WE-CMBH Type L Common Mode Power Line Chokes; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DESIGN-KIT SMD-POWER CHOKES FOR TI; Kit Contents:176-Pcs of 35 Values of 0.25µH to 150µH SMD Chokes; Product Range:-; SVHC:No SVHC (07-Jul-2017); Range of Inductor Values:0.25µH to 150µH RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: KIT, RF INDUCTOR DESIGN, 0402; Kit Contents:50 pcs of 0402 Size Inductors; Product Range:-; SVHC:No SVHC (15-Jan-2019); Range of Inductor Values:1nH to 47nH RoHS Compliant: Yes
-
Supplier: Coilcraft, Inc.
Description: Combines common and differential mode filtering in a single component Can eliminate two extra filter chokes compared to standard common mode choke Special windings and materials provides better filtering performance than common mode chokes or a single winding inductor alone
- DCR: 0.06 ohms
- Operating Temperature: -40 to 85 C
- Impedance Range: 301,900 ohms
- Features: Chip Inductor, Other, Standard Inductor, Coil, Choke
-
Supplier: Coilcraft, Inc.
Description: Best possible combination of low cost and high inductance Two series with a variety of current ratings and inductance values Refer to Designing Common Mode Filters for design guidance. RoHS-compliant. Tin-silver over tin over copper terminations. Samples of several values plus other
- Inductance Range: 6,600 microH
- DCR: 0.22 ohms
- Operating Temperature: -40 to 85 C
- Features: Chip Inductor, Standard Inductor, Coil, Choke
-
Supplier: Coilcraft, Inc.
Description: Low cost and high performance choke coil UL1446 Class B (130°C) Insulation System (UL File E83628) Designed to reduce AC line conducted common mode noise produced by switching power supplies. Refer to Designing Common Mode Filters for design guidance.
- Inductance Range: 10,500.000000000002 microH
- DCR: 2.1 ohms
- Operating Temperature: -40 to 85 C
- Impedance Range: 700,800 ohms
-
Supplier: Coilcraft, Inc.
Description: Our RA6870-AL common mode choke was developed for Microchip MOST150 Infotainment applications and is specified for the OS82150 MOST150 Coaxial Transceiver, OS81118 MOST150 INIC and OS81119 MOST150 Dual Port INIC. It eliminates virtually all common mode noise over a wide bandwidth. Developed
- DCR: 0.69 ohms
- Operating Temperature: -40 to 125 C
- Impedance Range: 1,940 ohms
- Features: Chip Inductor, Other, Standard Inductor, Coil, Choke
-
Supplier: Majestic Transformer Co.
Description: We are able to design & manufacture a wide range of mains and output audio transformers and also smoothing chokes. We do not hold a stock range of these components, preferring to match exactly the individual requirements of our customers. These units can be finished fully shrouded (as
- Other Transformer Types / Applications: Audio Transformer
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MAGNETICALLY COMPENSATED CHOKE, 1-PHASE, HIGH DESIGN Product overview: DFKH-31-0006 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and
- Inductance Tolerance: 50 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Low loss ceramic or powdered iron forms Tolerance +/- 10% on inductance Catalog numbers 1515, 1518, 1521 designed for heavy duty use in linear amplifiers or other transmitter applications. Wound on 1" dia. ceramic forms with standoff insulators and 1/4-20 mounting bolt. Part Details Click
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power
- Application: RF Inductor / Choke
- Features: Standard Inductor, Coil, Choke
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: INDUCTOR POWER DESIGN KIT SMD Product overview: SRR-LAB3 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets,
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power
- Features: Chip Inductor, Standard Inductor, Coil, Choke
- Application: RF Inductor / Choke
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. They are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. The
- Inductance Range: 0.56 microH
- Inductance Tolerance: 5 (+/- %)
- DCR: 0.038 ohms
- Quality Factor (Q): 175
-
Supplier: AVX Corporation
Description: RF/Microwave Inductors Inductors designed for operating in the RF/Microwave frequency range. Technologies include MLO™, Thin Film, Air Core, Wire Wound Ceramic and Multilayer Ceramic. Thin Film Inductors Accu-L® 0201 Accu-L® 0402 Accu-L® 0603 and 0805 Multilayer Organic (MLO™)Inductors
- Core Material: Air, Ceramic
- Features: Chip Inductor
- Technology: Multilayer, Wirewound
- Application: RF Inductor / Choke
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to meet the most stringent standards for network application requirements and are available
- Operating Temperature: -40 to 125 C
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
- Features: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: The PA511 RF amplifier is a discrete thin film hybrid design, which incorporates the use of thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a
- Frequency Range: 10 to 500 MHz
- Maximum Gain: 12.7 dB
- Output Power( P1dB): 24.8 dBm
- Features: Other
-
Supplier: Win Source Electronics
Description: Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and
- Inductance Range: 0.0039000000000000003 microH
- DCR: 0.15 ohms
- Rated DC Current: 450 milliamps
- Operating Temperature: -40 to 85 C
-
Supplier: Custom MMIC
Description: point of +22 dBm and an output IP3 of 32 dBm. The CMD197 LNA is a 50 ohm matched design which eliminates the need for RF port matching and includes an on chip bias choke. The CMD197 also offers full passivation for increased reliability and moisture protection. Features High
- Frequency Range: 1,000 to 24,000 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Output Power( P1dB): 21.99999999999999 dBm
-
Supplier: Knowles
Description: Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any applications upon request. All Johanson Variable Inductors are RoHs compliant. Characteristics Patent pending, precision machined design 7nm high in SMD,
- Inductance Range: 0.032 to 0.11800000000000001 microH
- Quality Factor (Q): 121
- SRF: 700 to 1,500 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft CPS
Description: These chip inductors have been designed especially for high frequency applications. Their ceramic construction delivers the highest possible SRF and excellent Q values. The non-magnetic coilform also ensures the utmost in thermal stability, predictability and batch consistency.
- Inductance Range: 0.39000000000000007 microH
- Inductance Tolerance: 1 to 5 (+/- %)
- DCR: 1.12 ohms
- Quality Factor (Q): 45
-
Supplier: Mini-Circuits
Description: rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC
- Frequency Range: 5,000 MHz
- Minimum Gain: 10.2 dB
- Maximum Gain: 20.6 dB
- Output Power( P1dB): 17.599999999999998 dBm
-
Supplier: Mini-Circuits
Description: rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input pin. This pin requires the use of an external DC
- Frequency Range: 5,000 MHz
- Minimum Gain: 11.5 dB
- Maximum Gain: 14 dB
- Output Power( P1dB): 16.4 dBm
-
Supplier: Mini-Circuits
Description: at +85°C case temperature. Gali-24+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input
- Frequency Range: 6,000 MHz
- Minimum Gain: 0.0021 dB
- Maximum Gain: 26.6 dB
- Output Power( P1dB): 14.700000000000001 to 19.4 dBm
-
Supplier: Mini-Circuits
Description: at +85°C case temperature. Gali-55+ is designed to be rugged for ESD and supply switch-on transients. SIMPLIFIED SCHEMATIC AND PIN DESCRIPTION RF-OUT and DC-IN RF-IN 3 RF-OUT & DC-IN 4 2 GROUND 1 RF-IN GROUND Function Pin Number Description RF-IN 1 RF input
- Frequency Range: 4,000 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 21.9 dB
- Output Power( P1dB): 15.000000000000002 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: wireless or other RF systems for frequencies up to 6 GHz. It features lowinsertion loss and low distortion in a single MLP package. The SKY16601-555LF module is comprised of a PIN limiter diode, an RF choke inductor, and 2 DC blocking caps at the RF ports in a 2-lead MLP
- Features: Limiter, Other, PIN Diodes
-
Supplier: Qorvo
Description: minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in higher suppression of intermodulation products. Only a single positive supply voltage, DC-blocking capacitors, a bias resistor, and an optional RF choke are required for operation.
- Frequency Range: 5,000 MHz
- Minimum Gain: 17.2 dB
- Maximum Gain: 17.2 dB
- Output Power( P1dB): 19.5 dBm
-
Supplier: Knowles
Description: - Self Bias Networks are used to integrate source decoupling and user selectable bias resistance - Bias Filter Networks which are designed to filter RF signals from bias and control lines from 10 MHz to 40 GHz - RF Blocking Networks also known as E-Field Choke™ Knowles DLI brand
-
Supplier: ARC Technologies, Inc.
Description: ARC Technologies is proud to offer our latest cutting edge technology specically designed for the cable industry. Wave-X Z is an EMI / RF absorbing cable coating designed to serve many functions and solve a multitude of problematic cable interference issues. How It Works In constructing
-
Supplier: Triad Magnetics
Description: Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design
- Inductance Range: 38.7 microH
- Rated DC Current: 9,699.999999999998 milliamps
- Technology: Solenoidal (Standard) Core, Toroidal
-
Supplier: Ubiquiti Networks, Inc.
Description: Isolator Radome for 620 mm Dish Reflector The IsoBeam™ provides breakthrough isolation performance for co‑location deployments of Point-to-Point (PtP) links and backhauls. Seamless Integrated Design Improved wind load performance and advanced RF energy isolation in a sleek integrated
- Applications: Cellular / PCS Base Station
- Pattern Type: Directional
- Technology Type: Horn / Aperture / Slot
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar series QFF precision machined waveguide flanges are offered for virtually any waveguide size and flange style in 12.4 to 220 GHz range covering waveguide bands WR-62 (KU) to WR-5 (G-band). Flanges with choke and O-ring groove are also available. All flanges are available in brass,
- Operating Frequency Range: 12.4 to 220 GHz
- Profile: Circular, Rectangular, Square
- Component Type: Flanges
Find Suppliers by Category Top
Featured Products Top
-
RF isolation and reduces crosstalk in transceiver modules. Design Recommendations for Optimal Use: (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
transformers All of our transformers can be tailored to meet the particular currency, frequency, and voltage needs of your equipment and application. For your convenience, we also offer a complete range of standard and custom filter chokes, RF transformers, and RF (read more)
Browse Audio Transformers Datasheets for Triad Magnetics
More Information Top
-
RF Power Amplifiers
An Optimum Tradeoff in the RF Choke Design from Class E .
-
Dumbbell DGS based broadband RF choke for UWB LNA
A dumbbell shaped defected ground structure (DGS) RF choke is proposed for UWB broadband RF choke design .
-
Effect of switch duty ratio on the performance of class E amplifiers and frequency multipliers
[15] M. Albule¸t and S. Radu, “An optimum tradeoff in the RF choke design for Class E amplifiers/multipliers,” in Conf. Proc. RF Expo West ’95, San Diego, CA, Jan. 29–Feb. 1, 1995, pp. 195–206.
-
Development of Coherent Detector Technologies for Sub-Millimetre Wave Astronomy Observations
… to the direct-mixer on SOI substrate depicted in Fig.4.1 of Chap.4, except that the half-moon stub is now also acts as an RF choke, replacing the alternating high and low impedance quarter-wavelength microstrip RF choke design .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/10568/10Sep%255FNiles%255FPhD.pdf?sequence=1
RF choke designs for two SRF gun designs.
-
Flexible Antenna Integrated With an Epitaxial Lift-Off Solar Cell Array for Flapping-Wing Robots
(a) RF choke design and (b) cross-sectional schematic of the solar cell structure connected to antenna metallic trace.
-
Ultra-Wideband Ultra-Low-DC-Power High Gain Differential-Input Low Noise Amplifier MMIC Using InAs/AlSb HEMT
Another challenge of the LNA design is the RF choke design .
-
Critical mm-Wave Components for Synthetic Automatic Test Systems
Therefore NiCr thin-film sheet resistors constitute the most convincing RF choke design strategy.
-
Moving Targets
Investigation of miniaturised RF choke design for printed circuit applications 25/11/49 .
-
Nonlinear characteristics (chaos) of high-power microwave (HPM) sources
The basic geometry is a four-cavity standing wave structure with a RF choke designed to produce gigawatt power levels.
Indicates content that may require registration and/or purchase.