-
Supplier: UIY Inc.
Description: DC-900MHz – Low Pass Filter
- Frequency (Fc): 1,200 to 2,000 MHz
- Bandwidth: 900,000 kHz
- Insertion Loss: 1.2 dB
- VSWR: 1.8 :1
-
Supplier: Anatech Electronics, Inc.
Description: 900-930 MHz Low Pass Filter
- Frequency (Fc): 930 MHz
- Insertion Loss: 0.5 dB
- Package Type: Connectorized
- Features: Low Pass, Other
-
Supplier: Utmel Electronic Limited
Description: RF FILTER LOW PASS 967MHZ 0805
- Frequency (Fc): 967 MHz
- Insertion Loss: 0.3 dB
- Operating Temperature: -40 to 85 C
- Features: Low Pass
-
-
Supplier: Anatech Electronics, Inc.
Description: 700 MHz Low Pass Filter
- Features: Low Pass
-
Supplier: Newark, An Avnet Company
Description: RF FILTER, LOW PASS, 2450MHZ; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:2.4GHz a 2.5GHz; RF Filter Applications:-; Filter Case Style:0402 [1005 Metric]; Product Range:-; Attenuation @ Reject Band Min:15dB RoHS
-
Supplier: Utmel Electronic Limited
Description: RF FILTER LOW PASS 947.5MHZ 0603
- Frequency (Fc): 947.5 MHz
- Bandwidth: 25,000 kHz
- Insertion Loss: 0.35 dB
- VSWR: 1.4 :1
-
Supplier: Newark, An Avnet Company
Description: RF FILTER, LOW PASS, 470MHZ TO 787MHZ ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RF FILTER, LOW PASS, 824MHZ TO 915MHZ ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RF FILTER, LOW PASS, 698MHZ TO 960MHZ ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: RF FILTER LOW PASS 836.5MHZ 0805
- Frequency (Fc): 836.5 MHz
- Bandwidth: 25,000 kHz
- Insertion Loss: 0.3 dB
- VSWR: 1.7 :1
-
Supplier: Anatech Electronics, Inc.
Description: 600 MHz Low Pass Filter
- Frequency (Fc): 600 MHz
- Features: Low Pass
-
Supplier: Anatech Electronics, Inc.
Description: 1625 MHz Low Pass Filter
- Frequency (Fc): 1,625 MHz
- Insertion Loss: 1.5 dB
- Package Type: Connectorized
- Features: Low Pass, Other
-
Supplier: UIY Inc.
Description: DC-400MHz – Low Pass Filter
- Frequency (Fc): 500 to 1,000 MHz
- Bandwidth: 400,000 kHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
-
Supplier: UIY Inc.
Description: DC-3600MHz – Low Pass Filter
- Frequency (Fc): 4,300 to 8,000 MHz
- Bandwidth: 3,600,000 kHz
- Insertion Loss: 1 dB
- VSWR: 1.8 :1
-
Supplier: UIY Inc.
Description: DC-2250MHz – Low Pass Filter
- Frequency (Fc): 2,580 to 8,000 MHz
- Bandwidth: 2,250,000 kHz
- Insertion Loss: 1 dB
- VSWR: 1.8 :1
-
Supplier: Mini-Circuits
Description: VLF-8400+ is a 50Ω low pass filter built in rugged unibody construction. Covering DC-8400 MHz bandwidth, these units offer good matching within the passband and high rejection in stopband. VLF-8400+ offer low insertion loss, and excellent power handling capability.
- Insertion Loss: 1.6 dB
- Operating Temperature: -55 to 100 C
- Features: Low Pass
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ X-Series reflectionless filters employ a novel filter topology which absorbs and terminates stop band signals internally rather than reflecting them back to the source. This new capability enables unique applications for filter circuits beyond those suited to
- Insertion Loss: 1.4 dB
- VSWR: 15 :1
- Operating Temperature: -55 to 105 C
- Features: Low Pass
-
Supplier: ODG (Origin Data Global)
Description: Low pass 1dB SMD RF Filters ROHS
- Features: Low Pass
-
Supplier: DigiKey
Description: RF FILTER LOW PASS 1GHZ SMA
- Insertion Loss: 3 dB
- Features: Low Pass, Passive Filter
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: Miniature discrete component filters are designed to give optimal performance where small size is critical. Electrical and mechanical requirements for each design are computergenerated, taking into consideration realizable “Q” and environmental conditions, then analyzed using our unique
- Frequency (Fc): 5 to 10,000 MHz
- Features: Bandpass, Low Pass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 900MHZ, EMI RFI Filter, RF
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ZTS Technologies Co., Ltd
Description: Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
- Frequency (Fc): 0 to 960 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Operating Temperature: -55 to 85 C
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/5600)-2282S is a suspended stripline low pass filter. The pass band is DC-5.6GHz.lt has excellent rejection ≥30dBc@6400MHz. It has a maximum insertion loss of 2.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 5,600 MHz
- Insertion Loss: 2 dB
- VSWR: 2 :1
- Features: Low Pass, Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/2000)-01S is a suspended stripline low pass filter. The pass band is DC-2GHz.lt has excellent rejection ≥50dB@2.5-6GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 2,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.7 :1
- Features: Low Pass, Other
-
Supplier: ZTS Technologies Co., Ltd
Description: Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
- Frequency (Fc): 850 to 865 MHz
- Ripple: 0.3 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.3 :1
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/512)-617NM is a LC low pass filter. The pass band is DC-512 MHz..lt has excellent rejection ≥50dB@640-4000MHz . It has a maximum insertion loss of 1.0 dB. The HRT-LF(DC/512)-617NM has N-Female and N-Male connectors. Key Electrical Specifications Key
- Frequency (Fc): 0 to 512 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Features: Low Pass, Other
-
Supplier: Mini-Circuits
Description: The BFCV-5270+ is a passive RF component optimized for band-pass filter applications in low-frequency circuits. Its ceramic-based construction ensures stable electrical performance across a wide operating range, supporting consistent center frequency and bandwidth
- Insertion Loss: 5,270 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: The VBF-2275+ Band Pass Filter is constructed using internal LTCC Band Pass Filter structure to achieve repeatable performance. Covering 2275 MHz ± 105 MHz, these units offer low insertion loss and good rejection at the band reject edges. Built using Mini-Circuits
- Insertion Loss: 2,275 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal
- Frequency (Fc): 900 MHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880367 and 880374 (1030 MHz and 1090 MHz, respectively) are designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies. The filters are self-matched to 50 ohms and are surface-mountable on any PCB.
- Frequency (Fc): 1,090 MHz
- Bandwidth: 16,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: Ultra Low Insertion Loss (0.5 dB nominal) Ultra-High Quality Microwave Cavity Filter Application ISM/GSM RF SCADA RFID
- Frequency (Fc): 900 MHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications
- Frequency (Fc): 16,750 to 17,050 MHz
- Ripple: 1.8 dB
- Insertion Loss: 3 dB
- VSWR: 1.4 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS SMA band pass filters operating frequency range from 135MHz to 31GHz. It features small size, light weight, excellent performance, low insertion loss and high isolation. Custom design is available upon request. Application Test & Measurement Military Communications
- Frequency (Fc): 10,300 to 10,700 MHz
- Ripple: 1.2 dB
- Insertion Loss: 2 dB
- VSWR: 1.4 :1
-
Supplier: Qorvo
Description: Qorvo's 880157 is designed to offer superb S-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and weight advantage
- Frequency (Fc): 2,560 MHz
- Bandwidth: 30,000 kHz
- Insertion Loss: 3.8 dB
- Filter Type: Bandpass
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 877022-LFCG-900+ Features: 1GHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 8 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity:
Find Suppliers by Category Top
Featured Products Top
-
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
mount lowpass filter designed for high rejection in space-constrained designs. It features a 700 MHz 3 dB cutoff with (read more)
Browse RF Low Pass Filters Datasheets for Marki Microwave LLC -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
bandpass ?lters deliver good performance and reliability and serve a broad array of applications from 200 MHz to 8000 MHz. The size of a Ceramic Band Pass Filter depends on the dielectric constant of the ceramic resonator (typically between 30 and 90), the lower the (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
Our standard high pass filters as all our standard RF filter products are derived from previous manufactured designs which have been proven and tested. A high pass filter is somewhat a bit more complex as far as achieving the specification over a very broad band as oppose to it's opposite (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc.
More Information Top
-
Flip chip interconnection using anisotropic conductive adhesives for RF and high frequency applications
RF performance of low pass filters ; (a) 900 MHz filters and (b) 1800 MHz filters packaged by ACF (S2,l) and solderbump ball (S4,3).
-
Flip chip interconnection with anisotropic conductive adhesives for RF and high-frequency applications
Fig. 11 shows the RF performances of 900 MHz and 1800 MHz lumped low pass filters of flip chips packaged by ACF and solder balls.
-
CMOS Current-Mode Circuits for Data Communications
… receivers with bandwidth 3GHz 2.5 Gbps optical front-ends VCOs for 4 Gbps CDR 5GHz VCOs (-81dBc/Hz phase noise at 500kHz offset) Low - pass with 4.57GHz cut-off frequency RF band-pass filter (/o = 900MHz , Q = 41) IGHz LNA …
-
Inter-individual and intra-individual variation of the effects of pulsed RF EMF exposure on the human sleep EEG.
… do so, we exposed 20 young male subjects twice for 30 min prior to sleep to the same amplitude modulated 900 MHz (2 Hz pulse, 20 Hz Gaussian low - pass filter and a ratio of … … to-average of 4) RF EMF (spatial peak absorption …
-
Inter‐individual and intra‐individual variation of the effects of pulsed RF EMF exposure on the human sleep EEG
… do so, we exposed 20 young male subjects twice for 30 min prior to sleep to the same amplitude modulated 900 MHz (2 Hz pulse, 20 Hz Gaussian low ‐ pass filter and a ratio of peak‐to‐average of 4) RF EMF (spatial peak absorption …
-
High-Level Modeling and Synthesis of Analog Integrated Systems
Schematic representation of the RF front-end architecture used in the examples. • Low -frequency filter ξ: two low- pass filters, one in each signal path • Sampling λ: a basic sampling operation of both the I- and Q-signals The information signal is an GMSK signal at 900 MHz .
-
Effects of cellular phone use on ear canal temperature measured by NTC thermistors
Thermistor amplifiers included heavy low- pass filtering for RF interferences but such a very low modulation frequency could not be eliminated totally, especially because the amplitude modulation was so strong. This results to the need of temperature correction, which was made carefully to the temperature observations during 900 MHz exposure.
-
Design and performance of SAW microstrip antenna-duplexers for mobile phones in the UHF-band
References [1] K. Anemogiannis, J. Bauregger, J. Machui, G. Riha, "New system applications ofmodem RF SAW filters ", Proc. 1995 IEEE Microwave Systems Conf., Orlando, USA, pp. 195-203, 1995 [2] 0. Ikata, T. Miyashita, T. Matsuda, T. Nishihara, Y. Satoh, "Development of low -loss barnd- pass filters using SAW resonators for portable telephones", Proc. 1992 IEEE … … Anemogiannis, C. Beck, A. Roth, P. Russer, R. Weigel, "A 900 MHz SAW microstrip antenna-duplexer …
-
The characteristics of LTCC RF switch modules for GSM band
Insertion and return losses at 900 MHz of the low pass filters were designed to lower than 0.3 db and higher than 12.7 db respectively. The RF switch module was constructed, containing 10 embedded passives and 3 surface mounted components integrated on …
-
A Nyquist folding analog-to-information receiver
Figure 3 illustrates a Matlab example of the NYFR with an ideal low pass interpolation filter and a sinusoidal FMCW RF sample clock. The top panel frequency-time plot shows four narrowband signals sampled at 20 Gsps – signal A is at 900 MHz ; signal B is at 1.9 GHz; signal C is at 3.2 GHz; signal D is at 8.4 GHz.
Indicates content that may require registration and/or purchase.