Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QAF series fixed attenuators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The fixed attenuators feature low VSWR in five standard values of attenuation. Custom fixed attenuators with 5w power rating are
- Component Type: Attenuators
- Operating Frequency Range: 18 to 220 GHz
-
Supplier: QuinStar Technology, Inc.
Description: B. A digital readout is provided on the front panel to display the current attenuation setting. The attenuators are highly reliable and designed to be used in Automated Test Equipment and in applications requiring remote power control. • Compact Size • Offered over 7.0 to 170
- Component Type: Attenuators
- Operating Frequency Range: 7 to 170 GHz
- Profile: Circular
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: attenuators are available in 0.1 to 400 W versions, covering DC to 50 GHz applications and offered in 0 to 30dB values. Our attenuators are available in several package styles including chip, tab & cover, flange and coaxial models for use in both low and high power applications.
- Attenuation: 0.0 to 30 dB
- Attenuator Type: Fixed
- Frequency Range: 50 GHz
-
-
Supplier: ValueTronics International, Inc.
Description: stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Attenuator Coaxial DC to 4.0 GHz 6 dB Designed to Meet Environmental Requirements of MIL-A-3933 The
- Attenuator Type: Fixed
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1382732-MAT10200 Category: RF and Wireless>Attenuators Package: Tray Power (Watts): 2W Frequency Range: 0 Hz ~ 20 GHz Attenuation Value: 20dB Package / Case: Die ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8533.21.0020 Mfr: M/A-Com
- Attenuator Type: Variable
- Frequency Range: 0.0 to 20 GHz
- Package Type: Other
-
Supplier: ValueTronics International, Inc.
Description: B (Deviation DC-3): +/-0.30 Power Input (Max Avg.) in W: 50 Power Input (Max Peak) in kW: 2 Type N (M/F) Temperature Coefficient: 0.0006 dB/dB/°C; Power Coefficient: 0.0005 dB/dB/watt. Designed to Meet Environmental Requirements of MIL-A-3933 The Narda 765-10 is designed for
- Attenuator Type: Fixed
-
Supplier: ValueTronics International, Inc.
Description: stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Minimum Frequency: 0 Hz Maximum Frequency: 18 GHz Maximum Standing Wave Ratio: 1.35 dB Connector type(main
- Attenuator Type: Fixed
-
Supplier: ValueTronics International, Inc.
Description: The 4779-5 is a 18 GHz Fixed Attenuator from Narda. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator.
- Attenuator Type: Fixed
-
Supplier: APITech
Description: Powerfilm™ chip attenuators from API Inmet come in two varieties: "Temperature Stable" (standard) and "Temperature Variable" attenuators. The standard attenuators reduce the RF power uniformly at all temperatures while the temperature-variable chips are designed to
-
Supplier: Anaren, Inc.
Description: Anaren offers a low-cost chip attenuators line, featuring small and lightweight packaging, as well as broad frequency response. Our attenuators are manufactured using thick film construction and, as always, lead-free and RoHS compliant. Chip attenuators from Anaren have a high
- Attenuation: 20 dB
- Attenuator Type: Fixed
- Frequency Range: 0.0 to 2.3 GHz
-
Supplier: Anaren, Inc.
Description: Anaren offers a low-cost chip attenuators line, featuring small and lightweight packaging, as well as broad frequency response. Our attenuators are manufactured using thick film construction and, as always, lead-free and RoHS compliant. Chip attenuators from Anaren have a high
- Attenuation: 30 dB
- Attenuator Type: Fixed
- Frequency Range: 0.0 to 2.3 GHz
-
Supplier: DigiKey
Description: RF Attenuators 31dB 0Hz ~ 6GHz 50 Ohms 32-PowerVFQFN
- Attenuation: 31 dB
- Package Type: Other
-
Supplier: Quarktwin Technology Ltd.
Description: RF Attenuators 15.5dB 0 Hz ~ 3.5 GHz 50 Ohms 32-PowerVFQFN
- Attenuation: 15.5 dB
- Attenuator Type: Variable
- Frequency Range: 0.0 to 3.5 GHz
- Package Type: Other
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power
-
Supplier: Crane Aerospace & Electronics
Description: Crane's Microwave Solutions offers a wide range of product solutions from component level devices to complex, advanced integrated microwave assemblies. The ARC series consists of continuously variable attenuators utilizing compensated Bridged Tee Networks to vary signal power
- Attenuation: 0.0 to 20 dB
- Attenuator Type: Variable
- Frequency Range: 0.0 to 0.4000 GHz
- Input VSWR: 1.5 to 2.2 :1
-
Supplier: Skyworks Solutions, Inc.
Description: technology offers improved power handling capability in comparison to the traditional thick film printed attenuator. All ATN3580 attenuator chips are specified for their attenuation at DC. In addition, a wafer probe sample test is performed to 40 GHz to assure meeting the
- Attenuation: 10 dB
- Attenuator Type: Fixed
-
Supplier: JFW Industries, Inc.
Description: Model 50HFAR-xxx is a 50 Ohm coaxial fixed attenuator rated at 2 Watts maximum RF input power and operates DC-40 GHz. The RF connectors are 2.9mm male/female. Available with dB values up to 30dB.
- Attenuation: 1 to 30 dB
- Attenuator Type: Fixed
- Frequency Range: 0.0 to 40 GHz
- Input VSWR: 1.3 to 1.5 :1
-
Supplier: Acme Chip Technology Co., Limited
Description: HIGH POWER CHIP ATTENUATOR, 3DB
- Attenuator Type: Fixed
- Package Type: Other
-
Supplier: Advanced Technical Materials, Inc.
Description: SMA female connector standard, for Type-N add N/F prefix
- Attenuation: Up to 40 dB
- Attenuator Type: Variable
- Frequency Range: 0.8500 to 4 GHz
- Input VSWR: Over 1.5 :1
-
Supplier: SemiGen
Description: no ground bonding is requried. Top side contacts for the input and output make these ideal for standard RF/microwave assembly techniques. Custom values are easy to fabricate and design allowing users to design in a specific value of choice. Features: Medium- to High-Power
- Attenuation: 26 dB
- Attenuator Type: Fixed
- Frequency Range: 0.0 to 50 GHz
- Insertion Loss: 0.6000 dB
-
Supplier: Advanced Technical Materials, Inc.
Description: Custom attenuations, flanges, lengths and materials available
- Attenuation: 30 dB
- Attenuator Type: Fixed
- EIA Waveguide Size (WR): 229
- Flange Plating: Non-plated
-
Supplier: Vaunix Technology Corporation
Description: attenuation Includes GUI, Windows and Linux SDK, LabVIEW driver Programmable attenuation ramp and fading profiles Operate multiple devices directly from a PC or self powered hub Easily portable USB powered device Sized to fit into a single rack unit for
- Attenuation: 63 dB
- Attenuator Type: Fixed, Variable
- Digital Attenuator: Yes
- Frequency Range: 0.0100 to 13 GHz
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: RF Attenuators are used to reduce the amplitude level of an incoming signal. They are used to protect systems from receiving a signal with a power level that is too high to process. Frequency: DC~3GHz Power: 1W Attenuation: 10dB Impedance: 50ohms
- Attenuation: 10 dB
- Frequency Range: 3 GHz
- Package Type: Connectorized
- RF Connector: BNC
-
Supplier: Qorvo
Description: temperature and poor nonlinear attenuation versus control voltage characteristics. To correct these short-comings, other VCAs require extensive off chip analog support circuitry that consumes valuable PCB area and additional DC power. This game changing product incorporates the
- Attenuation: 30 dB
- Frequency Range: 0.0500 to 3 GHz
- Insertion Loss: 1.5 dB
- Package Type: Other
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model LA150 is a 40dB attenuator that is recommended for use with the AR S-Series models and other amplifiers operating in the frequency and power range. The attenuated output provides a means of monitoring the signal at an acceptable level for a power meter or
- Attenuation: 40 dB
- Frequency Range: 6 GHz
-
Supplier: L-com, Inc.
Description: LCAT1001-02 is a 2dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation
- Attenuation: 2 dB
- Attenuator Type: Fixed
- Frequency Range: 3 GHz
- Input VSWR: 1.15 :1
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: RF Resistives® resistors, terminations, and attenuators, are significantly reduced in size and unparalleled in average and peak power handling. Frequency Range from DC to 26 GHz Extreme High Power to Size Ratings Small Size and Weight Power
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Fairview Microwave Inc.
Description: attenuator datasheet specifications above. Fairview Microwave radio frequency coaxial QN 3 dB fixed attenuator maximum power rating is 1 Watt and is in-stock. Our fixed attenuator is part of over one million RF, microwave and millimeter wave components ready for
- Attenuation: 3 dB
- Attenuator Type: Fixed
- Frequency Range: 3 GHz
-
Supplier: Infineon Technologies AG
Description: Silicon RF Switching Diode Summary of Features For band switching in TV/VTR tuners and mobile applications Very low forward resistance (typ. 0.45 O @ 3 mA) Small capacitance Pb-free (RoHS compliant) package Potential
- Configuration: Single
- Diode Applications: Switching
- Diode Type: PIN Diodes
- IF: 100 mA
-
Supplier: Uni-Trend US
Description: The UNI-T USG3065M-P represents the pinnacle of the USG3000M series, delivering exceptional RF performance from 9 kHz to 6.5 GHz with the added benefit of mechanical attenuation for superior output power stability and range. This professional-grade instrument meets the demanding
-
Supplier: Uni-Trend US
Description: The UNI-T USG3045M-P delivers exceptional RF signal generation with mechanical attenuation for superior output power and stability. Operating from 9 kHz to 4.5 GHz with ultra-low phase noise, this premium instrument is engineered for demanding RF testing applications in
- AC Input Power: 0.0 to 50 watts
- AC Input Voltage: 100 to 240 volts
- Features: Adjustable Frequency
- Form Factor: Desktop / Free Standing
-
Supplier: VAST STOCK CO., LIMITED
Description: Power Line Filters MI-RAM-I1
-
Supplier: Spinner Atlanta
Description: Asymmetric high power attenuator, 2 kW
- Attenuation: Up to 30 dB
- Attenuator Type: Fixed
- Input VSWR: 1.13 :1
- Package Type: Connectorized
-
Supplier: RS Components, Ltd.
Description: From Radiall, a range of 50 â?¦ male to female 4.3-10 RF attenuators. The 4.3-10 attenuators have nickel plated brass bodies, gold plated beryllium copper contacts and a PTFE insulator. The 15 W 6 GHz attenuators are IP65 when mated with suitable connectors. All 4
- Attenuation: 3 dB
- Frequency Range: 6 GHz
- RF Connector: Other
Find Suppliers by Category Top
Featured Products Top
-
economical RF and microwave components include RF adapters, attenuators, cable assemblies, terminations, and couplers. RFOCS™ also provides a selection of filter products including diplexers, triplexers, and 5-plexers, alongside RF equipment including (read more)
Browse RF Attenuators Datasheets for NWS -
Amphenol XMA Attenuators — In Stock Now Improve signal control and protect sensitive RF systems with XMA’s high-performance attenuators, designed for precision (read more)
Browse RF Attenuators Datasheets for PEI-Genesis -
Model NO.: UIYCA100AN18A40 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-18GHz Attenuation Value(dB): 60dB Attenuation Tolerance (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
Model NO.: UIYCA200AN3A30 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-3GHz Attenuation Value (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
used in RF, microwave, wireless communication, and test systems for stable power control and signal conditioning. Model Number:5o201003N20 Frequency Range:DC-3GHz Power:10W Attenuation Value:20dB Attenuation Tolerance:±0.5 dB VSWR:1.2 (read more)
Browse RF Attenuators Datasheets for 5o.com -
are available in a standard EIA 0603 case size. The AT0603 Series is designed to meet a wide range of RF and microwave large- and small-signal applications, including telecommunications, satellite communications, cellular base stations, microwave radio, ISM, RF and microwave power, military and aerospace, and test and measurement. (read more)
Browse RF Attenuators Datasheets for Richardson RFPD -
New fixed chip attenuators offer proven high performance in commercial applications AT Series ensures ease of installation in an optimized single-chip design Smiths Interconnect announces the launch of its new AT Series of RF chip attenuators from DC to 20 GHz. RF chip (read more)
Browse RF Attenuators Datasheets for Molex Signal Tech Industrial Ltd. -
ColorConnect™ color-coded precision coaxial attenuators (AT-series) are used to reduce the power of a RF, MW or mmW signal without distorting its signal quality/waveform. Attenuators are often used to lower the amplitude of a signal to a measurable level or to protect a measurement (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Maury Microwave -
LadyBug Technologies, LB5900 series of patented no-zero no-cal before use USB RF Power Sensors offers coverage from 9kHz to 50GHz. The product’s broad frequency range combined with exceptional sensitivity make them ideal for satellite, radar, EMC testing along with defence (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
-reliability fixed chip attenuators optimised to combine high frequency and power in a small package. As the global demand for faster data transmission and broadband connectivity contiues to grow, engineers face increasing challenges around space, power, and performance. The new HR TSX WB2 (read more)
Browse Chip Resistors Datasheets for Molex Signal Tech Industrial Ltd.
Conduct Research Top
-
AN-00150 - Use and Design of T-Attenuation Pads
to provide the most useful design possible, manufacturers of RF modules will often build their transmitters with an output power level in excess of what is allowed by governing agencies for the customer's final product. One of the simplest methods to reduce output is a T-pad attenuator formed from 3
-
Guide to RF Coaxial Connectors and Cables
of items, e.g. RF generators, amplifiers, attenuators, power meters, couplers, antennas, etc., it is not uncommon that a great deal of thought is given to these "high end" devices while mundane items such as connectors and cables are often treated as an "afterthought".
-
Maximizing Eb/No (C/N) Accuracy (Application Note 701)
The CNG series of generators have the ability to make highly accurate Eb/N0 or C/N ratios when used correctly. The basic operation of the CNG is depicted by the RF test block diagram in Figure 1, which is on the front panel of the instrument, dynamically displayed with the internal power meter
More Information Top
-
A general purpose reconfigurable MEMS-based attenuator for Radio Frequency and microwave applications
The network is realized in a low-cost manufacturing process and its dimensions are significantly compact compared to traditional implementations of RF power attenuators .
-
Synchronously Mode-Locked Continuous Wave Dye Lasers: Recent Advances And Applications
In very recent work, Klann et al52 have devised a scheme, using an RF phase detector and a voltage -controlled RF power attenuator , by which the acoustic resonance is locked to the RF by means of a feedback loop.
-
Proceedings of the XIX international Linac conference
Since the magnetron exhibits better behavior at higher levels, an RF power attenuator was inserted to force the magnetron to run at a higher power.
-
Laser power stabilization for the detection of the populations of the atomic double levels in Cs fountain clock
The control-loop mainly consists of the AOM (AA Opto-Electronic,MT200-B100A0,5-800), a RF driver (Mini- Circuits, ZHL-1-2w-S ),a RF power attenuator (Mini-Circuits, ZX73-2500-S+),a RF signal source (Rohde &Schwarz SMB100A) , a PD …
-
Suppression of the 1 MHz beam current modulation in the LEDA/CRITS proton source
Since the magnetronexhibited better behavior at higher levels, a RF power attenuator is inserted to force the magnetron to run at a 50 % higher power level for the same final power in the load.
-
Factors affecting the performance of a multi-tone carrier source based re-circulating frequency shifter
Adjust the RF power attenua- tors to make the driven RF signals between the two sub-MZMs have a power difference of 1 dB.
-
RF-MEMS: an enabling technology for modern wireless systems bearing a market potential still not fully displayed
Reconfigurable RF power attenuators (Ian- nacci et al. 2010) and splitter/couplers (Nishino et al. 2009; Ocera et al. 2007) can also be entirely implemented in RF-MEMS technology, as well as impedance matching tuners covering significant portions of the Smith chart and …
-
RF / 10
ATH Series RF Power Attenuator High power Fixed Coax Attenuator 10 - 1000W, N or DIN type Connector .
-
RF / Fixed Attenuators
ATH Series RF Power Attenuator High power Fixed Coax Attenuator 10 - 1000W, N or DIN type Connector .
-
RF / Power
ATH Series RF Power Attenuator High power Fixed Coax Attenuator 10 - 1000W, N or DIN type Connector .
Indicates content that may require registration and/or purchase.