-
Supplier: Vista Manufacturing, Inc.
Description: RGB Panel Controller
- Lamp Type: LED Lamps
- Features: Other
- Mounting: Wall/Ceiling
-
Supplier: ECO Light LED
Description: This Pro RGB LED Controller with 21 button IR Remote has many functions for your RGB lighting control. On the top of the controller is a 16 button control pad and RGB indicator lights. A new feature is the optional IR Sensor Extension, which allows you to put the
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: LED Cool Lights
Description: Controller can control RGB products, such as the RGB Tape light, RGB Light Panels and other LED Cool Lights products. Model Number: LEDC-5-311-C Performance: 1. 0-100% Brightness Adjustment 2. 8 Changing Modes 3. 256 Scale Levels 4. Automatically adapts to single color
- Lamp Type: LED Lamps
-
-
Supplier: ECO Light LED
Description: RGB LED Controller, RF Color Wheel Remote, Waterproof - 12-24VDC NEW! This IP65 water-resistant RGB Controller with RF color wheel remote is specially paired by the user to its controllers in order to avoid interference from other RF remotes. Each remote can be set
- Lamp Power (Watts): 431.99999999999983 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: ECO Light LED
Description: This cool RGB LED Controller can control your RGB LED lights by music or sound. The LED lights will change with sound. It also comes with a 4 button RF Remote. It can be used to control RGB LED Ribbon, RGB LED Modules or RGB LED Lights. See more Click For
- Lamp Power (Watts): 143.99999999999994 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: ECO Light LED
Description: ARE SOLD SEPARATELY* This new RGB Controller is a one of a kind product which gives the user the ability to wirelessly control multiple lighting locations from a single master controller. By using a wireless signal the master controller communicates with any given amount
- Lamp Power (Watts): 287.9999999999999 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AAT3128 is a total solution controller for RGB LED fashion lighting. A simplified control scheme greatly reduces design complexity and accelerates time to market. The AAT3128 contains a high
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: ASAP Semiconductor LLC
Description: KIT RGB LED MULTI-DCDC DEV C2000 Lighting RGB LED Controller Yes MCU 32-Bit TMS320F28027 Detachable LED Panel with 2 RGB LED Strings and 2 white LED Strings
- Bus Width: 32-Bit
- Category: Development Board
-
Supplier: Newark, An Avnet Company
Description: CONTROLLER, FOR LCD 64X32 RGB 16SW, 4BIT, CN1959
-
Supplier: Premier Lighting & Production Company
Description: The RGB3C is a basic 3-channel RGB LED controller that is ideal for DJs, small night clubs, and bars that want a simple LED controller to run the show. The control panel includes: 9 direct access “Static Color” buttons that contain pre-programmed color presets 3 manual
-
Supplier: Ushio America, Inc.
Description: The Necsel RGB NovaLum 1200 offers 1200 lumen brightness levels at D65 and combines red, green, and blue lasers into a 400 μm fiber-coupling. Each laser can be individually modulated and mixed to generate white light or any color in the full color spectrum. Combined with the Necsel
- Wavelength Range: 459 to 644 nm
- Laser Power: 1,200 to 2,500 milliwatts
- Operating Voltage: 3.7 to 13.5 volts
- Operating Current Range: 300 to 1,700 milliamps
-
Supplier: Ushio America, Inc.
Description: The IR-RGB-V NovaLum allows customers to create a custom eight laser module by selecting from various wavelengths. This laser has a 400 micron connector and can be easily integrated into an OEM system when combined with the Necsel Intelligent Controller. Features & Benefits 2500 Lumens
- Wavelength Range: 375 to 730 nm
- Laser Power: 0 to 2,400 milliwatts
- Operating Voltage: 2.5 to 6.2 volts
- Operating Current Range: 0 to 1,899.9999999999998 milliamps
-
Supplier: DELTALIGHT UK Ltd.
Description: and shapes, a wide variety of lighting effects and industry leading efficiency, enabling you to upgrade any project with customized lighting concepts. CUMULUS RGB C ◊ 286 51 300 ◊ ◊ = A INCL.3 x CABLE SUSP. SINGLE AUTO. 3m INCL.1 x CABLE 5 x 0.75mm2 INCL.LEDSTRIP RGB 48W EXCL.LED
- Fixture Type: Ceiling Fixtures
- Application: Commercial, Residential
- Lamp Type: LED
-
Supplier: LED Cool Lights
Description: Description NEW! LED Cool Lights - RGB AR120 6watt - is a new RGB Color Changing Recessed LED Downlight. DMX Compatible, RGB Controller, can run in series or individual, and can run on Ipad or Iphone system using Lighting Control software and a open ethernet dmx
- Fixture Type: Recessed Lights
-
Supplier: Ushio America, Inc.
Description: The Necsel NovaLum contains red, green and blue lasers to produce a combined output of over 700 white balanced lumens into an extremely small 400 micron core fiber. Combined with the Necsel Intelligent Controller, this laser can be easily integrated into an OEM system. Features & Benefits 700
- Wavelength Range: 465 to 638 nm
- Laser Power: 0 to 3,000 milliwatts
- Operating Voltage: 4.7 to 15 volts
- Operating Current Range: 0 to 2,000 milliamps
-
Supplier: Ushio America, Inc.
Description: The Necsel NovaLum contains a red, green and blue laser to produce a combined output of over 250 white balanced lumens into an extremely small 400 micron core fiber. Combined with the Necsel Intelligent Controller, this laser can be easily integrated into an OEM system. Features & Benefits
- Wavelength Range: 465 to 638 nm
- Laser Power: 0 to 800 milliwatts
- Operating Voltage: 2.5 to 5.2 volts
- Operating Current Range: 0 to 2,000 milliamps
-
Supplier: Newark, An Avnet Company
Description: ADAPTOR FROM DVI-I TO RGB
-
Supplier: Engstler Elektronik Entwicklung GmbH
Description: SM6432 switches are an additional variant of the industry leading SA6432 switches from [E³]. In addition to all standard features of the SA switches, SM6432 switches offer over 10,000 RGB colors inverse transflective LCD extended operating temperature range extended command set SL0000 socket
-
Supplier: DigiKey
Description: CY8CLED16, CY8CLED08 RGB LED Controller Opto/Lighting Evaluation Board
- Category: Development Board
- Supported System: Microcontroller
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The TW8804 LCD Flat Panel Controller is a low cost high quality TFT panel controller with an embedded NTSC/PAL/SECAM TV decoder. This unique level of mixed signal integration enables the panel to be used as a stand-alone analog TV. An integrated YPbPr/RGB component input allows
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 5.7mm Size: 7" Active Area: 154.08mm x 85.92mm
- Viewing Area Width: 154.07999999999998 mm
- Viewing Area Height: 85.91999999999999 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 5.7mm Size: 7" Active Area: 154.08mm x 85.92mm
- Viewing Area Width: 154.07999999999998 mm
- Viewing Area Height: 85.91999999999999 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 6.8mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP
- Viewing Area Width: 154.07999999999998 mm
- Viewing Area Height: 85.91999999999999 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9250 is a low-voltage digital RGB, IR and ambient light sensor device that converts light intensity to digital output signal. The device supports I2C-bus interface and has a programmable interrupt controller that takes minimal micro-controller (MCU) resources. The
- Input (Supply) Voltage: 3.8 volts
- Operating Temperature: -40 to 85 C
- Output Voltage: 0.4 millivolts
- Features: Bulk Pack, Other, Tape Reel
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: Resolution: 800x480 Interface: RGB Voltage: 3.3V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 164.9mm x 100.0mm x 7.2mm Size: 7" Active Area: 154.08mm x 85.92mm Touch Screen: RTP
- Viewing Area Width: 154.07999999999998 mm
- Viewing Area Height: 85.91999999999999 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Built-in Controller
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1348013-CY3261A-RGB Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: EZ-Color™ Type: Opto/Lighting Package: Box Standard Package: 1 Function: RGB LED Controller Supplied Contents: Board(s) , Cable(s) ,
- Category: Development Board
-
Supplier: ODG (Origin Data Global)
Description: RGB IN AND SOUND OUTPUT UNIT
-
Supplier: RS Components, Ltd.
Description: RS PRO LSCON-SE-RGB02
- Controller Type: Occupancy (Motion) Sensor
- Features: Other
- Mounting: Wall/Ceiling
-
Supplier: Renesas Electronics Corporation
Description: side, it supports a variety of digital panel types with its built-in timing controller. The integration of additional touch screen controller, LED driver controller, PWM and MCU makes this a versatile solution for many portable applications.
-
Supplier: Newark, An Avnet Company
Description: Transceiver Box -- 3 RCA (RGB) Plugs with Pigtails and 1 RCA Jack to 1 RJ45 Jack - Component Video, Analog Audio
-
Supplier: VAST STOCK CO., LIMITED
Description: I/O Controller Interface IC microLIN/LIN RGB, 32kB Flash, 4 IO Pins
- Features: RoHS Compliant
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: Goggles) through the entire brightness range. Dimming is not necessary to meet MIL-STD-3009, Class B NVIS requirements. Standard Features 15.0" TFT AM LCD XGA (1024 x 768) (2) RGB Video Input (1) RGB Output (1) Composite Video Input (1) Composite Video Output (12) Programmable Tactile
- Features: Flat Panel Monitor
-
Supplier: ams
Description: The AS3668 is a 4-channel LED driver designed to produce lighting effects for portable devices. A highly efficient charge pump enables LED driving over full Li-Ion battery voltage range. The device is equipped with an internal program memory, which allows control of LED patterns even without
- Form Factor: Integrated Circuit (IC)
- Type: RGB
-
Supplier: Micro-Epsilon Group
Description: The colorSENSOR CFO100 is a powerful controller for precise color recognition in industrial measurement tasks. The controller is distinguished by high color accuracy, state-of-the-art interfaces and intuitive operation. Using a modulated high-power white light LED, a white light spot
- Operating Temperature: 14 to 131 F
- Input Voltage: DC input
- Output Options: Digital Output
- Light Source: Fiber Optic, LEDs
-
Supplier: Micro-Epsilon Group
Description: The colorSENSOR CFO200 is a high-performance controller for precise color recognition in industrial measurement tasks. The controller is distinguished by high color accuracy, state-of-the-art interfaces and intuitive operation. Using a modulated high-power white light LED, a white
- Operating Temperature: 14 to 131 F
- Input Voltage: DC input
- Output Options: Digital Output
- Light Source: Fiber Optic, LEDs
Find Suppliers by Category Top
Featured Products Top
-
EAO's new Series 09 Rugged Rotary Cursor Controller (RCC) and Rotary Pushbutton (RPB) deliver maximum reliability for safety-critical applications in construction vehicles, agricultural machinery, and commercial vehicles. Built to IATF 16949 automotive standards with IP6K9K sealing, these CAN (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
system reliability. The VT Series Vibration Controller is designed to address these challenges with a distributed architecture, high-speed processing, and advanced control algorithms—ensuring (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
are exposed to vibration loads from multiple directions and multiple sources simultaneously. The MI-8100 Series MIMO Vibration Controller is designed to meet these challenges. Utilizing advanced multi-DSP parallel processing architecture and distributed (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
The MI-81 System offers exceptional signal integrity across 64 channels, ideal for MIMO vibration tests and large-scale sensor networks.
(read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
protection. The VT Series Vibration Controller is developed to meet these critical demands, combining over 20 years of engineering experience with a proven global user base of more than 10,000 customers. Built on a distributed control architecture, the controller (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
Oil Level Switches are used for detecting common lubricating oils in refrigeration systems, while HFC, NH3, and CO2 Switches are used for detection of common HFC, NH3, and CO2 refrigerants.
(read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
Infineon’s Solution Finder is the ultimate tool for engineers to compare solutions at the application level, allowing easy filtering of hundreds of product options based on specific design criteria like cost, size, and performance.
(read more)
Browse Motor Controllers Datasheets for Infineon Technologies AG -
The Web Controller is the smartest way to get modern remote access for your ESPEC chamber. It is an embedded server/software solution that allows monitoring and programming your chamber via any PC on your network. Same user interface and API for ESPEC and Watlow controllers (read more)
Browse Web Controllers Datasheets for ESPEC North America Inc | Qualmark Products and Services -
MICRO THERMO TECHNOLOGIES 700-SERIES PLATFORM The Micro Thermo 700 series is a flexible and modular family of I/O boards that allows custom creation of Suction Group, Circuit and Gas Cooler controllers. The Micro Thermo 700 series platform communicates over a LON (read more)
Browse HVAC Controllers Datasheets for Parker Sporlan Division
More Information Top
-
LED Lamp Retail Price Tracker - February 2015 D2
Aliexpress DC12-24V LED touch panel RGB controller with 2.4G RF Wireless remote control for rgb led .
-
led rgb controller - offers from led rgb controller manufacturers, suppliers, exporters & wholesalers
led rgb controller .
-
VGA-to-VGA RGB Skew Corrector from June-On Technology Co., Ltd, Taiwan
Rgb Controller .
-
Remote Control - Remote Control Manufacturers, Suppliers (Page 4)
[ Related Keywords : Led Music Controller, 3 Channels Rgb Controller , Ir Remote Music Controller ] .
-
Remote Control - Remote Control Manufacturers, Suppliers (Page 11)
[ Related Keywords : led rgb controller , usb led controller ] .
-
Remote Control - Remote Control Manufacturers, Suppliers (Page 7)
LED Remote Controller ( For All The LED Lights And Jumping Fountains) Water Fountain Equipment Description: LED controller is an universal RGB controller for entire color changing, which adopted high-performance...
-
Remote Control - Remote Control Manufacturers, Suppliers (Page 12)
Rgb Controller .
-
Touch Panel - Touch Panel Manufacturers, Suppliers
Touch Panel LED RGB Controller .
-
Led Controller - Led Controller Manufacturers, Suppliers
Related Searches : rgb controller , led driver, rgb led controller, led dimmer, led, controller, led rgb controller, dmx controller, rf controller, led lighting, switching power supply, power supply, led strips, led flexibility light, led light, remote controller, dimmer, led module, wireless controller, led …
-
Engineering Psychology and Cognitive Ergonomics. Understanding Human Cognition
The stimulating sphere is assemb l connect the stimulating sphere the RGB controller . sphere is easily removed and attached to the frame of .
Indicates content that may require registration and/or purchase.