-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-COMM232-EX is a PC bus plug-in card based on the 16550 FIFO buffered UART, which is compatible with the standard 8250. This dual channel asynchronous serial communication card utilizes the RS-232 specification to provide RS-232 communication capabilities to your
- Data Rate: 20,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at 80mA typical Operates as a standard COM port in all operating systems Factory Options: (call for
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at 80mA typical Operates as a standard COM port in all operating systems Factory Options: (call for
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
-
Supplier: ACCES I/O Products, Inc.
Description: Features Android USB 2.0 Full-Speed Host to industry standard RS-232 DB9M serial port Supports UART interface with RX, TX, RTS and CTS RX buffer size 5512 bytes; TX buffer size 256 bytes Supports baud rates up to 460.8kbps, 921.6kbps optional Use with any Android platform
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at 80mA typical Operates as a standard COM port in all operating systems Factory Options: (call for
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: Sealevel Systems, Inc.
Description: The 7804 is a multi-interface, eight port, Universal Bus (3.3V or 5V) compatible PCI adapter. Offering eight individual field-selectable RS-232, RS-422, or RS-485 channels, the 7804 delivers ultimate flexibility for expanding serial communications. The 7804 supports
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: The 3540 is the first PC/104 serial interface module to provide four software-selectable RS-232, RS-422, or RS-485 ports. RS-232, RS-422, or RS-485 mode may be selected independently via software command for each of the four ports, eliminating
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
-
Supplier: TOP-electronics USA
Description: 115.200 kBaud Data format: 7,8 data bits, no,even,odd parity Flow control: Hardware handshake or XON/XOFF protocol Integrated buffer: 4MB flash memory Operating modes: Standard print/plot buffer Fee data buffer Power supply: 12..24V DC/AC Current consumption, typ. 30mA at 24V DC
- Data Acquisition: Chart Recorder, I/O Module
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 2065RC and 2066RC interface converter rack cards allow synchronous X.21 DCE hardware to communicate with synchronous RS-232 or V.35 hardware, respectively (the RS-232/V.35 interface is DCE/DTE switchable). Both units fit in Patton's rack chassis and
- Data Rate: 384 kbps
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
- Serial Protocol: RS232
-
Supplier: OMEGA Engineering, Inc.
Description: sharable extended AT interrupts for each port increase the OMG-COMM2-EX versatility. Distances of 5000 ft. in noisy industrial environments are easily accommodated. The OMG-COMM2-EX is also capable of RS-232 for applications requiring shorter distances and RS-232
- Data Rate: 115 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: Sealevel Systems, Inc.
Description: The 5104 Low Profile PCI serial interface provides one synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A, or V.35. The board is capable of data rates to 10M bps. The 5104 utilizes a Z16C32 Integrated Universal Serial Controller
- Data Rate: 10,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: The 5104e low profile PCI Express serial interface provides one high-speed synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. In RS-232 mode, all common modem control signals are implemented for
- Data Rate: 10,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Electro Standards Laboratories
Description: The Model 4176 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4176 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422
- Connector: DB-9
- Features: LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Electro Standards Laboratories
Description: The Model 4177 is a high speed ruggedized USB to RS485/422/232 interface converter board from Electro Standards Laboratories. With its integrated rate buffering, the Model 4177 converts USB 2.0 compliant data from a standard PC to a serial asynchronous data interface over RS232 or RS485/422
- Form Factor: Board
- Connector: DB-9
- Features: LED Indicator, Other, Rack Mountable
- Network: RS232/422/485
-
Supplier: Moxa Inc.
Description: on-board RISC processor (TI TMS320) and large I/O buffer (512 KB), make it possible for CP-204J to use minimal system resources. This makes it suitable for applications that involve fast response transactions, as well as applications that must provide reliable 24-hour service.
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Features: Other
- Network / Bus: PCI
-
Supplier: Beckhoff Automation LLC
Description: system in full duplex mode at up to 115,200 baud, while a 864 byte receive buffer and a 128 byte send buffer are available. The connector assignment depends on the interface. For each channel, RS232 or RS422/RS485 can be selected. In conjunction with the TwinCAT Virtual Serial COM
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: not have any effect on the protocol of the serial interface. The active serial communication channel functions independently of the higher-level bus system in full duplex mode at up to 115,200 baud, while a 864 byte receive buffer and a 128 byte send buffer are available. The connector
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: system in full duplex mode at up to 115,200 baud, while a 864 byte receive buffer and a 128 byte send buffer are available. The 1-channel version has an increased end device power supply of up to 1 A, the connector assignment depends on the selected interface. The two integrated
- Data Acquisition: I/O Module
-
Supplier: Acromag, Inc.
Description: included. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. All interrupts can be read from a single
- Digital I/O Channels: 4 #
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
-
Supplier: Acromag, Inc.
Description: aerospace, scientific, and development labs industries. Note: AcroPack modules are compatible only with the carriers listed below. PCI Express Generation 1 interface Eight RS232E serial ports 256-byte transmit FIFO buffers, 256-byte receive FIFO buffers Programmable baud rate (up to
- Digital I/O Channels: 8 #
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface
-
Supplier: Beckhoff Automation LLC
Description: system in full duplex mode at up to 115,200 baud, while a 864 byte receive buffer and a 128 byte send buffer are available. The 1-channel version has an increased end device power supply of up to 1 A, the connector assignment depends on the selected interface. The two integrated
- Data Acquisition: I/O Module
-
Supplier: Red Lion Controls, Inc.
Description: 4" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: Acromag, Inc.
Description: data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The large buffers minimize CPU interaction for improved system performance The data ports generate individually controlled transmit, receive, line status, data set, and flow
- Operating Temperature: -40 to 85 F
- Form Factor: DIN Rail, Printed Circuit Board (PCB)
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal
- Character Height: 57.15 mm
- Display Type: Matrix
-
Supplier: Advantech
Description: 1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module Versatile Communication: The AMAX-5090 supports RS-232, RS-422, and RS-485 communication, making it adaptable to various industrial applications Seamless Data Transfer: With TxD and RxD
- Operating Temperature: -13 to 140 F
- Form Factor: DIN Rail
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Buffers & Line Drivers 5V 2Driver/2Receiver
-
Supplier: Lingto Electronic Limited
Description: IC SGNL BUFFER/REPEAT/SPLTR
- Features: Buffer
-
Supplier: Hi-Tech Seals, Inc.
Description: Hi-Tech Seals can supply both piston and rod buffer seals, however, the majority of our stock consists of rod seals. Buffer seals are usually used in combination with a U-cup style seal. Buffer seals in rod applications are designed to absorb pressure fluctuations when working
- Shaft O.D. or Seal I.D.: 3 to 16 inch
- Housing Bore Diameter or Seal O.D.: 16.83 inch
- Axial Cross Section or Thickness: 0.32 inch
- Radial Cross Section: 0.415 inch
-
Supplier: Quarktwin Technology Ltd.
Description: Clock Zero Delay Buffer IC 1:10 24-TSSOP (0.173", 4.40mm Width)
- Packing Method: Bulk
- Output Configuration: Inverting
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: DFN-20 Buffer/Driver/Transceiver ROHS
- Device Type: Buffer, Transceiver
- Features: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 903133-W232-10XT Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open
- Device Type: Clock Driver
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: RS-232 or RS-485 port into a full function IEEE 488.2 controller. With the flip of a switch, the NI GPIB-232CT-A or NI GPIB-485CT-A can make any RS-232 or RS-485 device appear as a GPIB device. The small size of these controllers makes them ideal for use
-
Supplier: Win Source Electronics
Description: Manufacturer: Runic Technology Win Source Part Number: 849407-RS8551XF Features: Amplifier 1 Circuit Package: Reel - TR Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers
-
Supplier: Win Source Electronics
Description: Manufacturer: Runic Technology Win Source Part Number: 849167-RS8557XF Features: Amplifier 1 Circuit Package: Reel - TR Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers
-
Supplier: Win Source Electronics
Description: Manufacturer: Runic Technology Win Source Part Number: 850395-RS6331BPXF Features: Amplifier 1 Circuit Package: Reel - TR Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers
Find Suppliers by Category Top
Conduct Research Top
-
A Serial Bootloader for PIC24F Devices
memory is the ability to implement a bootloader. This UART Engine allows designers to implement applications that can be updated many times over, potentially extending the application's useful lifetime. RAM Buffer This application note describes a serial bootloader for 16-bit PIC24F devices using
More Information Top
-
Visual Informatics: Bridging Research and Practice
DWT Module 3 Memory Buffer RS 232 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/42595/36962404-MIT.pdf?sequence=2
E.3.1 Main Code Body Declarations an( E.3.2 Initializing the RS - 232 Buffer . .
-
Remote Data Acquisition Using Audio, Video and Data Transmission
This was corrected by buffering the data going into the modem with a crystal oscillator and an RS - 232 buffer circuit.
-
Low power ASIC design for wireless communications
It was controlled by an ASIC at both the transmitter and receiver to enable low power networking and RS - 232 buffering .
-
Novel Algorithms and Techniques In Telecommunications, Automation and Industrial Electronics
The program works on interrupt, meaning to receive data in the RS 232 serial buffer , and when it is full (or we can set a certain number of characters, smaller than the buffer’s dimension), an interrupt is generated.
-
Pervasive Computing
Real- time clock & calendar RS - 232 buffer .
-
New technologies for item monitoring
RS - 232 buffered multiplexing .
-
Beasties: Simple wireless sensor nodes
Socketed devices are used for the same reason on some of the peripheral cards that have been developed such as the RS- 232 serial interface (where long serial cables make the RS - 232 buffer chip vulnerable to electrical damage, especially if used …
-
Mobile IP communications for aeronautical applications
from the VHF system oversubscription(low-rate link to high-rate link) required longer times for the router to empty its RS - 232 buffers .
-
Intelligent operator's console for automatic train control
multi-protocol serial controller used in conjunction with RS - 232 buffers was chosen.
Indicates content that may require registration and/or purchase.