Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Texas Instruments
Description: RS-485/RS-422 Quad Differential Line Drivers 16-PDIP 0 to 70
- Number of Transmitters: 1 #
- Number of Receivers: 1 #
- Data Rate: 10,000 kbps
- TJ: 0 to 70 C
-
Supplier: Texas Instruments
Description: Quad RS-485 Differential Line Drivers 20-SOIC -40 to 85
- Number of Transmitters: 4 #
- Number of Receivers: 0 #
- Data Rate: 30,000 kbps
- TJ: -40 to 85 C
-
Supplier: Texas Instruments
Description: Quadruple RS-485 Differential Line Drivers 20-SOIC 0 to 70
- Number of Transmitters: 4 #
- Number of Receivers: 0 #
- Data Rate: 30,000 kbps
- TJ: 0 to 70 C
-
-
Supplier: Texas Instruments
Description: Quadruple RS-485 Differential Line Drivers 16-PDIP -40 to 85
- Number of Transmitters: 4 #
- Number of Receivers: 0 #
- Data Rate: 30,000 kbps
- TJ: -40 to 85 C
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services RS-232/RS-485 Multipoint Line Driver (LD485A-MP), Standalone Unit Up to 64 drops for your RS-232 async multipoint applications.
-
Supplier: Newark, An Avnet Company
Description: RS422/RS485 LINE DRIVER, 5.25V DIP16; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Dataforth Corporation
Description: switching in which the RS-485 transmitter is enabled automatically by each character sent on the RS-232 Transmit Data (TD) line. Additionally, the RS-485 transmitter and receiver may be independently enabled continuously or under RS-232 control. A
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Newark, An Avnet Company
Description: LINE DRIVER QUAD RS485/RS422, 75174; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LINE DRIVER QUAD RS485/RS422, 75172; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LINE DRIVER, RS422/RS485, 30MBPS, SOIC16; Device Type:Differential Line Driver; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services, Card Dispatch your sync data to up to 64 locations.
-
Supplier: L-com, Inc.
Description: fiber lines. Application Serial connections Industrial networking RS422/485 applications
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Dispatch your sync data to up to 64 locations.
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-422/RS-485 Interface IC Quad RS-485/RS-422 Line Drivers
- Data Rate: 10,000 kbps
- Pd: 375 milliwatts
- TJ: 0 to 70 C
- Supply Voltage: 5 V
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services The perfect industrial line driver - speed, surge protection, and optical isolation, too.
-
Supplier: Renesas Electronics Corporation
Description: These Intersil RS-485/RS-422 devices are "fractional" unit load (UL), BiCMOS, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Intersil family is specified for 10%
- Data Rate: 5,000 kbps
- Features: Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four independent, completely configurable, serial ports Supports High-speed RS-422 (COM422/4) or Multi-drop RS-485 (COM485/4) Supports RS-485 handshaking on-board without special drivers to support Windows and non-DOS programs (COM485/4 only)
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, Other
-
Supplier: Renesas Electronics Corporation
Description: The Intersil RS-485/RS-422 devices are BiCMOS 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Intersil family is specified for 10% tolerance supplies (4.5V to
- Data Rate: 5,000 kbps
- Features: Other, Thermal Shutdown
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: ACCES I/O Products, Inc.
Description: transmitting and receiving. AUTO AND MANUAL TRANSCEIVER CONTROL RS-485 communications requires the transmitter driver to be enabled and disabled as needed to allow up to 32 cards to share a communications line. The PCM485 card has two methods of controlling the
- Operating Temperature: 32 to 140 F
- CE / FCC Certified: CE / FCC Certified
- Serial Connector Type: DB-9
- Channels: One Channel
-
Supplier: Renesas Electronics Corporation
Description: These Renesas RS-485/RS-422 devices are BiCMOS 3.3V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Unlike competitive devices, this Renesas family is specified for 10% tolerance supplies (3V to 3.6V).
- Data Rate: 10,000 kbps
- Supply Voltage: 3 V, 3.6V
- Technology: RS422, RS485
- Package Type: SOIC
-
Supplier: S.I. Tech, Inc.
Description: Operating Mode: Asynchronous, half duplex RS-485 (8-pin RJ-45) Input/Output Interface: Asynchronous at 9.6 Kbps Transmission Line Interface: ST connector is standard for interfacing with fiber optic cable (SMA option) Transmission Distance: See distance chart Optical Power into
- Secondary Port Maximum Cable Distance: 2 km
- Form Factor: Board
- Features: LED Indicator, Other, Rack Mountable
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four independent, completely configurable, serial ports Supports High-speed RS-422 (COM422/4) or Multi-drop RS-485 (COM485/4) Supports RS-485 handshaking on-board without special drivers to support Windows and non-DOS programs (COM485/4 only)
- Data Rate: 115 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Host Bus: ISA / EISA
-
Supplier: Sealevel Systems, Inc.
Description: or other real world devices. The Sealevel SeaCOM software driver and utilities make installation and operation easy using Microsoft Windows or Linux operating systems. The optional RS-485 terminal block kit includes a TB34 terminal block that simplifies RS-422 and
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: OMEGA Engineering, Inc.
Description: connector(s). The OMG-ACB-II is also capable of RS-232 for applications requiring shorter distances and RS-232 compatibility. Balanced differential drivers and receivers are utilized to provide RS-422 and RS-485 communications. Selectable interrupts (IRQ
- Data Rate: 1,228.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 50 C
- Operating Humidity: 0 to 90 %
-
Supplier: ACCES I/O Products, Inc.
Description: the driver must be enabled and disabled as needed, allowing all cards to share a two wire cable. The LPCI-COM485/8 card controls the driver automatically. With automatic control, the driver is enabled when data is ready to be transmitted. The driver remains enabled for
- Number of Ports: 8
- Agency Approvals: CE Conformity Marks, RoHS
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Advantech
Description: ULI-224TB - RS-232 (DB9 Female to RS-422/485 (Terminal Block) Converter, Battery Powered Converters RS-232 TD & RD to RS-422/485 signals Extends RS-232 data signals up to 1.2 km (4000 ft) Data rate: up to 115.2 Kbps 3 powering options: Battery (2)
- Data Rate: 115.2 kbps
- Serial Protocol: RS232, RS422, RS485
- Device Type: Serial Data Converter
-
Supplier: L-com, Inc.
Description: L-com's SC-232-C RS-232 interface converter is port powered and features automatic Send Data Control (SDC). SDC automatically enables the RS-485 driver when data is present on the RS-232 side. Additional features include point to point 4-wire full duplex support as
- Connector: DB-9
- Network: RS232/422/485
-
Serial Interfaces - Low Profile PCI Express 2-Port RS-232, RS-422, RS-485 Serial Interface -- 7205ecSupplier: Sealevel Systems, Inc.
Description: The 7205ec low-profile PCI Express serial interface provides two serial ports configurable for RS-232, RS-422 or RS-485. Each serial port features an ultra high-speed UART, flexible clock prescalar, and large 256-byte Tx/Rx FIFOs allowing the adapter to support the widest
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Laurel Electronics LLC
Description: Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays Connects host meter to a computer via USB 2.0 and to a bus with up to 31 Laureate instruments Includes USB Type-B connector to PC plus RJ11 jack to RS485 bus Selectable baud rates to 9600 Powered by USB line
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485,
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: L-com, Inc.
Description: to request a non-obligatory quote. Features 3000 VDC Isolation Protection on the RS-232/422/485 side Automatic RS-485 Direction Control; ESD Protection for the RS-232/422/485 Data Line Driver Supports Windows 98/ME/2000/XP/Vista (32/64-bit)/7
- Features: Other
- Network: RS232/422/485
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-ULTRACOMM422-PCI provides four PCI bus RS-422/485 Async links for data collection and other devices. In RS-485 mode, our auto enable feature enables the RS-485 line driver during character transmission and disables it afterward allowing
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: Advantech
Description: ULI-226D - RS-232 to RS-485 (2-Wire) Converter, Port Powered, DB9 Female Connectors Extend RS-232 data signals up to 1.2 km (4,000 ft) Change RS-232 TD and RD to RS-485 signals Automatic Send Data Control - no software drivers necessary Baud
-
Supplier: Beckhoff Automation LLC
Description: the TwinCAT Virtual Serial COM Driver (see TwinCAT Supplements – Communication) the EL6021-0021 can be used as a normal Windows COM interface.
- Data Acquisition: I/O Module
-
Supplier: Brainboxes Limited
Description: to +80 degrees Celsius and with +5VDC to +30VDC Dual input reverse polarity protected power supply making it perfect for industrial applications. Data transfer rates up to 1,000,000 baud (1 MegaBaud), coupled with 1Mbit/s line drivers deliver uncompromising performance. Baud rates can
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
BACnet MS/TP BACnet/IP to BACnet/IP BACnet/IP to BACnet Ethernet The dual-port BACnet Router has two RS-485 ports, enabling connection to up to 64 BACnet devices without the use of additional line drivers (read more)
Browse Network Routers Datasheets for MSA Safety -
: Pulse input type RS-485 communication type Fully closed-loop type CVD Driver Highlights: Low vibration operation through full-time micro-stepping technology Compact, high-performance design tailored for space (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
to experience the operation of the MRC01 before purchase. Available driver combinations AZ Series built-in controller type drivers (AC/DC) AZ Series mini driver RS-485 communication type (24/48 VDC) To learn more about Oriental (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Between probe and controller, RS-422 differential line driver transmission, providing robustness against electrical noise, is used. In combination with a digital output controller, Min.1μm resolution is possible. The inside probe element can be detached from the outer housing. And by auto calibration function, a difference in the output when you change the probe is adjusted automatically. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
Solartron sensor to almost any output device via Orbit®. The Orbit® network is based on a proven and rugged RS485 multi-drop network running at 1.5m Baud. To build one, you stack any number of digital modules together via use of “T-connectors.” Interface to PLC (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
design engineers several unique mounting and interface options. The A08/R108 series have an optional temperature range from -40 to 85°C and a radial/axial load of 3N. Output options include an RS-422 differential line driver for incremental applications or SSI with gray-code or natural (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
blind-hollow shaft version LED illumination for long life (>100,000 hours) Differential photo-detectors for signal stability Single-board, surface-mount electronics for reliability RS-422 differential line driver output for noise immunity Zero index (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
programmable resolutions from 32, 64, 128 to 256 pulses plus an index channel. A line driver version with differential signal output is now available upon request. (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
BX4 line (available with custom firmware upon request). An integrated encoder, now offered in a robust housing, is available in four factory programmable resolutions from 32, 64, 128 to 256 pulses plus an index channel. A line driver version with differential signal output is now available upon request. (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Motion Control
The FAULHABER Group offers a complete line of programmable motion controllers with various communication and performance features to fit your application. We offer controllers with multiple interfaces like RS-485, DeviceNet, or RS-232, CANopen interface. All controllers come complete
More Information Top
-
Applied Cyber-Physical Systems
The next stage is RS-232/ RS - 485 line driver , which converts the TTL bit stream into higher voltage bit stream in order to communicate with the CL4790.
-
A radiohydroacoustic station for monitoring the parameters of anthropogenic impulse and noise signals on the shelf
SHELF 2014 RADIO TELEMETRY BUOY The Shelf 2014's radiobuoy (see Figs. 1 and 2) combines a standard RS 485 cable line driver , the controller, the Iridium bidirectional satellite commu nication channel, and the UHF–FM radio channel.
-
MODULAR MANIPULATOR FOR ROBOTICS APPLICATIONS
The system is currently using an RS - 485 line driver /receiver.
-
Monitoring of seismoacoustic signals and anthropogenic noise on the shelf of Sakhalin Island
Further, with the help of the integrated circuit of the RS 485 standard line driver , data are fed to the cable line connecting the underwa ter equipment container to the receiving post.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33547/52641276-MIT.pdf?sequence=2
This interface utilizes an Atmel AV90S8515 microcontroller to convert the parallel data stream to DMX dimmer addresses and values, which are sent out via a MAX485 RS - 485 line driver .
-
A MODULAR ACTUATOR ARCHITECTURE FOR ROBOTIC APPLICATIONS
The system is currently using an RS - 485 line driver /receiver.
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/568907bf3b258d048525723b007d9a46/$File/2100890-001%20(AB)%20MicroFLO.pdf
Measuring RS - 485 Line Driver voltage Using an oscilloscope or digital voltmeter, connect it to the 2100888-001 field termination board TB1 (Figure 4–5, Item 19) connector between the following terminals.
-
Humidity Control with Interactive Web Monitoring: A Cost-Optimal Solution for Printing Industries
Owing to the fact that communication in the controllers is limited to (0-5V) voltage levels, there is a necessity of using RS - 485 line drivers and thus each node employs a MAX485 line driver chip to translate Transistor- Transistor Logic (TTL …
-
Page 9. Semiconductor parts with 174 in root number
QUADRUPLE RS - 485 DIFFERENTAIL LINE DRIVERS .
-
SN65LBC172AN Datasheet
Quad RS - 485 Differential Line Drivers .
Indicates content that may require registration and/or purchase.