-
Supplier: Newark, An Avnet Company
Description: WDS2 RS232/TTY
-
Supplier: DigiKey
Description: RES PREC, 2010, 232 OHM, 0.01%,
- Resistance Range: 232 ohms
- Tolerance: 0.01 +/- %
- Temperature Coefficient (TCR): 5 ±ppm/°C
- Power Rating: 0.333 watts
-
Supplier: TOP-electronics USA
Description: W&T 58665, Ethernet Interface for serial ports, Com-Server ++ 10/100BT, 3x RS232/422/485 isolated Interfaces: 3 x RS232/422/485 selectable 1 x Ethernet 10/100BaseT Autosensing/Auto-MDIX Alternate hardware configuration 20mA/TTY version see Com-Server 20mA Management and
- Network Equipment: Modem
-
-
Supplier: TOP-electronics USA
Description: W&T 58665, Ethernet Interface for serial ports, Com-Server ++ 10/100BT, 1x RS232/422/485 Direct network connection: 1 RS232/422/485 serial port to an Ethernet network Replaces 58631, functionally compatible and expanded/improved version. Interfaces: 1 x RS232/422/485 selectable
- Network Equipment: Modem
-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts Modbus or Custom ASCII protocol commands to set
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTERFACE CONTROLLER, MAESTRO, 1 RS232/RS485, 1 RS232/TTY, 1 RS232/RS422, 1 RS232/TTY, ISOLATED, NETWORK-CAPABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Laurel Electronics LLC
Description: Features Converts streaming RS232 or RS485 ASCII data to an (isolated), scaled 4-20 mA, 0-10 mA, 0-10V or -10V to +10V analog output. Able to retrieve data from long character strings. Setup using Laurel's free Instrument Setup Software. Accepts Modbus or Custom ASCII protocol commands to set
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: DigiKey
Description: Converter, RS-232 to TTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminal Block Interface Modules PSM-ME-RS 232/TTY-P
- Conductor Size (North American): 24 to 14 AWG
- Voltage Rating: 24 volts
- Current Rating: 0.075 amps
- Operating Temperature: 0 to 55 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, MULTICONTROL, RS232/TTY INTERFACE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Moxa Inc.
Description: COM/TTY drivers that are provided with each NPort®, software designed for communication with COM/TTY ports can be instantly and seamlessly integrated into a TCP/IP network. This is a excellent "no fuss" way to preserve your software investment and enjoy the benefits of networking your
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
- Network / Bus: 100Base-T, 10Base-T
-
Supplier: Moxa Inc.
Description: The intelligent C320Turbo serial boards are expandable and flexible COM/TTY solutions for RS-232 applications that require connecting up to 128 serial devices to one computer. The C320Turbo’s on-board CPU and large dual-port memory take the load off host systems whose performance and
- Number of Ports: 8
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
- Connector: DB25
-
Supplier: PHOENIX CONTACT USA
Description: Touch panel with 38.1 cm/15" TFT-display (analog resistive (polyester)), 1024 x 768 Pixel(s) (XGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232), 1x COM (RS-232/RS-485/TTY), 1 x Ethernet (10/100 Mbps), RJ45, Windows CE 5.0 and user software: TSvisRT. (bus system: without)
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 14.6850473 inch
- Effective Screen Height: 11.8897702 inch
- Screen Diagonal: 15.0000081 inch
-
Supplier: PHOENIX CONTACT USA
Description: Touch panel with 26.4 cm/10.4" TFT-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232), 1x COM (RS-232/RS-485/TTY), 1 x Ethernet (10/100 Mbps), RJ45, Windows CE 5.0 and user software: TSvisRT. (bus system: without)
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 11.9291403 inch
- Effective Screen Height: 8.7401622 inch
- Screen Diagonal: 10.3937064 inch
-
Supplier: Moxa Inc.
Description: COM/TTY drivers that are provided with each NPort®, software designed for communication with COM/TTY ports can be instantly and seamlessly integrated into a TCP/IP network. This is a excellent "no fuss" way to preserve your software investment and enjoy the benefits of networking your
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
- Network / Bus: 100Base-T, 10Base-T
-
Supplier: Moxa Inc.
Description: The intelligent C320Turbo serial boards are expandable and flexible COM/TTY solutions for RS-232 applications that require connecting up to 128 serial devices to one computer. The C320Turbo’s on-board CPU and large dual-port memory take the load off host systems whose performance and
- Number of ports: 8 to 32
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: Digi International, Inc.
Description: monitoring and management, data acquisition, and point -of-sale applications requiring COM/TTY ports, serial tunnelling or TCP/UDP functionality.
- Data Rate: 10,000 to 100,000 kbps
- Number of Ports: 10 to 18
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPERATOR PANEL, 2 LINE DISPLAY, 48 BUTTON KEY FUNCTION, 2 V.24/TTY INTERFACE SS1/SS2-A FEMALE PORT CONNECTION, 1 RS422/RS485 FEMALE PORT CONNECTION, 24 VDC . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Classic Automation LLC
Description: Simatic S5 - Monochrome, Keypad, with 1 x V.24/TTY Interface Port and 1 x RS-422/485 (MPI/PPI/SINEC L2-DP), LC Display, 4 x 20 Characters, 6 Function Keys, 24V DC Power
-
Supplier: Digi International, Inc.
Description: certifications make these rugged serial servers ideal for use in outdoor applications. Digi's patented RealPort® COM port redirector creates a local COM or TTY port on the host computer, allowing existing software applications to work without modification.
- Data Rate: 230 kbps
- Number of Ports: 1 to 4
- Operating Temperature: -35 to 73.99999999999999 C
- Operating Humidity: 5 to 95 %
-
Supplier: Data Connect Enterprise, Inc.
Description: server. COM Port Redirector is included with Patton’s 2211 enabling companies to use their existing COM/TTY-based software, preventing the hassle and expense of investing in additional software.
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Operating Humidity: 90 %
-
Supplier: Patton Electronics Co.
Description: server. COM Port Redirector is included with Patton’s 2211 enabling companies to use their existing COM/TTY-based software, preventing the hassle and expense of investing in additional software.
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Operating Humidity: 90 %
-
Supplier: TOP-electronics USA
Description: W&T 58231, Com-Server, Highspeed Compact 10/100BT 1 serial port to the network The Com-Server Highspeed Compact integrates a serial device into the network via TCP/IP Ethernet. Interfaces: 1x RS232/RS422/RS485 selectable 1x Ethernet 10/100BaseT Autosensing alternate hardware configuration
- Network Equipment: Modem
-
Supplier: TOP-electronics USA
Description: W&T 58034, Com-Server, Highspeed Office, 4x serial Interfaces: 4x RS232/422/485 selectable 1x Ethernet 10/100BaseT Autosensing alternate hardware configuration 20mA/TTY version (extra charge) Management and connectivity: Remote configuration Startup using W&Tility (three clicks and
- Network Equipment: Modem
-
Supplier: Softing Industrial Automation GmbH
Description: As an industrial multiprotocol gateway, echocollect r/m offers a modern solution for the further processing of process data. The addition "r" in the product name stands for RS232, since the gateway supports three of these interfaces for serial connection to PLCs. The addition "m" in the
- Number of Ports: 6 #
- Network Equipment: Gateway
- Features: Internet of Things (IoT) Compatible
Find Suppliers by Category Top
More Information Top
-
Cisco IOS XR System Error Message Reference Guide, Release 3.8.2 - Manageability (MGBL) Messages [Cisco IOS XR Software (End-of-Sale)] - Cisco
%MGBL-RS232-4-NO_PACKET_MODE Packet mode sessions are not yet supported on RS232 TTYs .
-
http://www.cisco.com/en/US/docs/ios_xr_sw/iosxr_r3.8/error/messages/em38mgbl.pdf
%MGBL-RS232-4-NO_PACKET_MODE Packet mode sessions are not yet supported on RS232 TTYs .
-
S7-300 CP 343-1 Lean communicates SICK barcode scanner CLV620-0120 - Entries - Siemens Industry Online Support – Siemens AG
and an CP341 RS232 TTY On the S7 Side .
-
AS interface in pg not ready - Entries - Siemens Industry Online Support – Siemens AG
I am using cable RS232 TTY converter, STEP5 V7.2.
-
RS232-TTY Converter - Entries - Industry Support - Siemens
RS232 - TTY Converter .
-
Conecting to Cpu 922 - Entries - Siemens Industry Online Support – Siemens AG
programing cables RS232 / TTY cable from www.helmholze.com .
-
How to connet S5-150U with a notebook? - Entries - Industry Support - Siemens
This can be used as an adaptor on top of normal RS232 - TTY converter.
-
OP 7 - Entries - Siemens Industry Online Support – Siemens AG
Can I use RS232 / TTY converter to download program to OP 7 .
-
Connecting to CP1430TF via AS511!! - Entries - Industry Support - Siemens
if not check this link It from a RS232 / TTY converter but shows how its done .
-
OP270 Communication with S5 102U - Entries - Siemens Industry Online Support – Siemens AG
We use a simple RS232 / TTY converter, we use port IF2B for connection with the S5.
Indicates content that may require registration and/or purchase.