Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-207 can realize bidirectional communication between RS232 or RS485 bus and CAN bus. It can make RS232 or RS485 devices connected to CAN bus or connect a host PLC/HMI Display into a CAN Bus network. GCAN-207 has
- Operating Temperature: -40 to 185 F
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Supplier: ACCES I/O Products, Inc.
Description: 9-pin male connectors and ribbon cable for connections to headers on the card. (To specify this option, add S01 to the model number.) These cards can receive inputs as low as 200 mV differential superimposed on common mode noise of maximum -7V to +12V. The
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, Other
-
Supplier: Beckhoff Automation LLC
Description: The BK8000 Bus Coupler usess the physics of the RS485 (V.24) specification for data transmission. Application of the Bus Coupler with a serial interface is suited to those cases in which the use of a fieldbus system can be omitted. The RS485 interface
- Data Acquisition: I/O Module
-
-
Supplier: ACCES I/O Products, Inc.
Description: 9-pin male connectors and ribbon cable for connections to headers on the card. (To specify this option, add S01 to the model number.) These cards can receive inputs as low as 200 mV differential superimposed on common mode noise of maximum -7V to +12V. The
- Data Rate: 115 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Host Bus: ISA / EISA
-
Supplier: Beckhoff Automation LLC
Description: corresponding interface to gain access to the Bus Coupler. Data exchange is made via an open, documented protocol. Another mode of operation is for the Bus Coupler to function in master/slave mode as a fieldbus multiplexer. The input data from one device are copied
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The BX8000 Bus Terminal Controller is a stand-alone PLC. One unit consists of the BX8000 Bus Terminal Controller with up to 64 Bus Terminals and a bus end terminal. With the terminal bus extension system, the connection of up to 255 Bus
- Device Category: PAC Module
-
Supplier: Beckhoff Automation LLC
Description: The BC8050 Compact Bus Terminal Controller with serial RS485 interface extends the Beckhoff small controller series by a cost-optimized version in a compact housing. An open serial protocol – like in the BK8x00 Bus Couplers – and the Modbus RTU/ASCII protocol are implemented.
- Device Category: PAC Module
-
Supplier: ACCES I/O Products, Inc.
Description: maximum -7V to +12V. Also, in case of communication conflict, the transceivers feature thermal shutdown. In addition to differential Transmit and Receive lines, single-ended, buffered RTS and CTS lines are provided at the I/O connector. Normally, CTS must be pulled up to +5 VDC
- Data Rate: 115 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Host Bus: ISA / EISA
-
Supplier: ACCES I/O Products, Inc.
Description: can be used to control the Transmitter and Receiver. The CTS line can be used to check for proper installation of the communication cable. To check for proper cable connection, introduce +5VDC to the CTS line on the cable side of the connector. Then read the
- Operating Temperature: 0 to 60 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other
- Connector: DB25
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Interface: 1*CAN+1*Ethernet+1*RS232+1*RS485 GCAN-GT-410 is a programmable bus gateway/converter. The device integrates 1 CAN bus interface, 1 Ethernet bus interface, 1 RS485 bus interface, 1 RS232 bus interface. Before actual use, users
-
Supplier: Electro Standards Laboratories
Description: The Model 4149 media converter is a very high speed ruggedized Fiber to RS485/422/232 interface converter. Typical operating speeds are as follows: Up to 1.5 Mbps for RS232 to fiber conversion, Up to 5 Mbps for RS485/422 to fiber conversion. The Model
- Data Rate: 20,000 kbps
- Operating Temperature: -40 to 85 C
- Features: Fiber Optic, Indicators
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: Interface: 1*CAN+1*Ethernet+1*RS232+1*RS485 GCAN-GT-410 is a programmable bus gateway/converter. The device integrates 1 CAN bus interface, 1 Ethernet bus interface, 1 RS485 bus interface, 1 RS232 bus interface. Before actual use, users
- Frequency Band: 400 MHz
- Network Equipment: Gateway
-
Supplier: Laurel Electronics LLC
Description: however, only 31 addresses can be electrically driven on an RS485 line without a repeater. Multiple meters on an RS485 bus can also be digitally addressed using our Ethernet-to-RS485 converter board, which can be connected directly to a
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
Supplier: Electro Standards Laboratories
Description: The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber
- Form Factor: Board
- Connector: DB-9, ST Multimode
- Network: Multimode Fiber, RS232/422/485
-
Supplier: Advantech
Description: ICR-4400, GLOBAL, 5× ETH, 1× RS232, 1× RS485, CAN, WIFI, SFP, USB, SD, No ACC Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet Dual-Band Wi-Fi SFP Connector for SFP modules up to 10 Gbps TPM 2.0 RS232, RS485, CAN BUS, 2× DI, 2× DO, USB Host Micro SD Card
- Network Equipment: Router
-
Supplier: Embedded Data Systems
Description: bus. Supports up to 26 1-Wire networks per host serial port. User selectable Baud rates from 1200 to 115K Baud. User selectable address (1 of 26). User selectable error-check mode. RS232 version supports Broadcast Radio and Modem applications. DB9 connector for both RS232 and
- Supply Voltage: 5 V
- Features: Other
- Technology: RS232, RS485
-
Supplier: L-com, Inc.
Description: CAN (Controller Area Network) is a serial bus system especially suited to structure intelligent industry devices networks and build smart automatic control systems. The PC can be the CAN host, monitor or HMI to access/control the CAN device through
- Features: Other
- Network: RS232/422/485
-
Supplier: 4D Systems Pty. Ltd.
Description: designed with careful consideration for space with its compact and low profile design. RS485 accessory module for adding RS485 to your development project with gen4 Series display modules Can be interfaced to your project with gen4-MOTG-A1, -AC2 or AC3 board
-
Supplier: Sealevel Systems, Inc.
Description: Bus (3.3V and 5V) compatible and can be installed in a standard height PCI slot. The included 36 cable terminates to four DB9 Male connectors.
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: QL-Custom Technology Limited
Description: Cables for worldwide customers from small batch to large q’ty production. To win the market, only quick short term delivery can win your end users. QL-Custom stock some standard UL2464 8pair cables 20AWG ~28AWG in ware house. QL-Custom also can meet your custom made
-
Supplier: Sealevel Systems, Inc.
Description: control of the RS-485 driver enable for trouble free network master arbitration. Additionally, RS-485 network termination, critical to robust multi-drop communication, can be selectively added to the circuit via DIP-switches.
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Serial Adapters - USB to 1-Port Isolated RS-232, RS-422, RS-485 DB9 Serial Interface Adapter -- 2113Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2113 USB to isolated serial interface adapter offers an easy way to connect a serial device to a USB port. The DB9M serial port is configurable for RS-232, RS-422, or RS-485 via dip switches accessible through the case. There is never a need to open the
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Serial Adapters - USB to 2-Port Isolated RS-232, RS-422, RS-485 DB9 Serial Interface Adapter -- 2213Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2213 USB to isolated serial interface adapter offers an easy way to connect two serial devices to a USB port. Each serial port features 2 kV optical isolation and port-to-port isolation to help prevent damage caused by surges and ground loops commonly
- Data Rate: 921.6 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: L-com, Inc.
Description: L-com's LC-IND422-485-IRPT RS422/485 repeater is a rugged, compact extender, and comes with an external 12VDC power supply. This extender is optically isolated up to 2000V with 600W surge suppression, and can extend an existing RS422 or 485 network up to 4000 additional feet.
-
Supplier: Dataforth Corporation
Description: for RS-485. Repeaters are required to extend communications bus lengths or to allow more than 32 RS-485 devices to be connected to a communications bus. A repeater simply reamplifies, or boosts, existing RS-485 signals transmitted over long distances.
- Operating Temperature: -13 to 158 F
- Transmission Rate: 115.2 kbps
- User Interface: Computer Programmable
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: offers additional functionality, including a lower speed and edge rate option (115kbps) for EMI sensitive designs, or to allow longer bus lengths. It also features a logic supply voltage pin (VsubL/sub) that sets the VsubOH/sub level of logic outputs, and the switching points of logic
- ESD: 15 kilovolts
- Technology: RS232, RS485
- Package Type: SSOP
- Device Type: Transceiver
-
Supplier: Advantech
Description: ICR-4400, GLOBAL, 5x Ethernet, 1x RS232, 1x RS485, CAN, SFP, USB, SD, Without Accessories Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet SFP Connector for SFP modules up to 10 Gbp TPM 2.0 RS232, RS485, CAN BUS, 2× DI, 2× DO, USB Host Micro SD Card Robust
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Router
-
Supplier: SFCable.com
Description: The USB converter designed for use in rugged application area. USB converter adds a Window serial port via its USB connection and can be configured to work with RS-422 and RS-485 peripherals such as industrial control devices. \r\nUSB converter features a full st of RS-422/RS485
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector, USB Connector
-
Supplier: Renesas Electronics Corporation
Description: device that offers additional functionality, including a lower speed and edge rate option (115kbps) for EMI sensitive designs, or to allow longer bus lengths. It also features a logic supply voltage pin (VL) that sets the VOH level of logic outputs, and the switching points of logic
- ESD: 15 kilovolts
- Package Type: QFN
- Technology: RS232, RS485
- Device Type: Transceiver
-
Supplier: TOP-electronics USA
Description: Serial Interface, RS232 <> RS422/485 with overvoltage protection Product properties: Bi-directional conversion of an RS232 into an RS422 or RS485 interface Compatible with RS485 2-wire and 4-wire bus systems Automatic bus access control No re-configuration of transmission
- Serial Protocol: RS232, RS422, RS485
-
Supplier: Advantech
Description: manual), Dual-Band WiFi SFP Connector for SFP modules up to 10 Gbps RS232, RS485, CAN BUS, GNSS Receiver, 2× DI, 2× DO, USB Host, Micro SD Card Robust metal cover with wall and DIN mount options Wide operational temperature range (-40 to +60 °C)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: L-com, Inc.
Description: L-com's LC-IND422-485-IRPT RS422/485 repeater is a rugged, compact extender that can easily be mounted on a standard DIN rail. This extender is optically isolated up to 2000V with 600W surge suppression, and can extend an existing RS422 or 485 network up to 4000
-
Supplier: Advantech
Description: ICR-4400, GLOBAL, 5xETH, 1× RS232, 1× RS485, CAN, PoE PSE+, WIFI, SFP, USB, SD, No ACC Quad-core CPU with 1 GB RAM 5× Gigabit Ethernet, 4× POE+ PSE (PoE use is limited – see the ICR-4401 user manual) Dual-Band Wi-Fi SFP Connector for SFP modules up to 10 Gbps TPM 2.0 RS232,
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Router
-
Supplier: Electro Standards Laboratories
Description: or RS485/422 networks with a user selectable baud rate of up to 921,600 bps. When operating in RS485/422 mode, the converter can be configured for 2-wire half duplex or 4-wire full duplex operation. This converter provides an industrial solution for remote monitoring and
- Network: 100Base-T, 10Base-T, RS232/422/485
- Form Factor: Board
- Connector: DB-9, RJ-45
- Features: Full Duplex, LED Indicator, Rack Mountable
-
Supplier: Renesas Electronics Corporation
Description: The ISL3332, ISL3333 are two port interface ICs where each port can be independently configured as a single RS-485/422 transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. With both ports set to the same mode, two RS- 485/RS-422 transceivers, or four RS-232 transceivers are
- ESD: 15 kilovolts
- Technology: RS232, RS485
- Package Type: SSOP
- Device Type: Transceiver
Find Suppliers by Category Top
Featured Products Top
-
mixed with native GigE Vision cameras in networked environments. Compact and simple to integrate, Analog-Pro external frame grabbers can transmit two channels of composite (NTSC, PAL, CCIR, or RS-170) video simultaneously at up to 30 frames per second (fps) each with (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
integrated multiple protocols over RS485, ensuring smooth implementation in a wide range of customer applications. Thanks to our mass customization approach, we can deliver encoders with exactly the right specifications for each project. RS485 encoders are available in a broad variety of mechanical (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
humidity, waterproof, dustproof Electrical Current up to 5000A, voltage up to 110kV Signal Types Ethernet, USB, RS232, RS485, Profibus, CanBUS, CANOPEN, DeviceNET, CC-LINK, Profi (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Communication DAQ Components: Offered in two models covering the standard industrial buses Ethernet, RS-232, RS-485, and USB with host software interfaces to the system using Modbus TCP/IP or RTU protocol Analog Input DAQ Components: Interface to a wide range of standard industrial (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
?sensor networking For large installations, multiple AcuDew transmitters can be daisy?chained via a single EIA485 Standard Bus. This configuration reduces wiring complexity and installation time, enabling cost?effective and scalable network growth. Comprehensive Compatibility (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
applications everywhere improving system designs for engineers in many possibilities across a broad market base. SO, WITH NO SCREEN HOW DO I READ MY DATA? Simple – ModBus RS485 capable. Why use a separate screen when majority of applications already have a PLC, central computer, or any (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
constructed with expertise, allowing control and diagnostics via CAN bus, RS-485, and Ethernet. By integrating critical systems seamlessly, these PDUs maximize energy use and provide a solid foundation for military operations. With a voltage range spanning from 28V to 250V, the PDU technologies (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
Control interfaces: Ethernet, serial port, RS422, RS485, fiber optic Operating environments: indoor, outdoor, desert, coastal, airborne, shipborne, vehicle-mounted (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Mixed transmission of power, various currents & voltages, multi-type signals Supported Signals MIL-STD-1553B bus, RS232 serial, heater load, temperature sensor signals (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Control: Passing RS-232, RS-485, CAN Bus, or other serial communication protocols reliably across the rotating joint. The design ensures dynamic resistance change remains under (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Over-Voltage Protection for RS-485 Bus Nodes
RS-485 has been widely deployed because of its large differential signal swing and reliable operation over a wide common-mode voltage range. However, with this widespread use comes an increasing demand for greater robustness. This article discusses the difference between over-voltage and transient
-
RS-485 Isolator Raises the Bar for Bus Node Designs
This white paper focuses on isolated digital interfaces conforming to RS-485, which continues to be the industry's workhorse standard for data transmission. We'll provide an overview of RS-485's common-mode voltage range (CMVR) definition, and explain how isolating a transceiver's signal and supply
-
Design Considerations for High-Speed RS-485 Data Links
The trend in high-speed data networks continues to push for higher data rates over longer transmission distances, and under ever-harsher conditions. This article provides system designers new to high-speed RS-485 designs with an overview of standard and high-speed RS-485 networks. We begin
-
Dual Protocol Transceivers Ease the Design of Industrial Interfaces
The trend in industrial PC designs towards smaller form factors and more communication versatility is driving the development of modern bus transceivers. This white paper discusses the industry's most commonly used interface standards, RS-232 and RS-485, reviews the functionality and features
-
Be used in engineering machinery
measurement field leader, for engineering machinery industry with different measurement precision, application scopes, input/output and appearance size Angle sensor products, including CANBus bus, RS485 and RS232, 4 ~ 20 ma and output signal/interface. At the same time red Finn technology company
More Information Top
-
Research on Marine Data Collection and Transmission System Based on Lwip Protocol
In our measurements, we choose different frame lengths from 100 to 500 bytes as variable; by comparisons, we find that transferring rate through Ethernet is superior to RS232 RS485 CAN bus from 100 bytes to 500 bytes which meets the design requirement.
-
The design of manned hexapod robot control system based on VxWorks
In sysLib.c document completion of the underlying hardware initialization it calls intConnect 0 function to set the CAN and RS485 bus to receive interrupt function interrupt5 and interrupt15.
-
Advances in Mechanics Engineering
For the domestic existing power quality detecting systems, the communication with detecting units and control centers are mostly in wired way, bottom communication most use field bus, such as RS485 , CAN bus and etc, remote communication most uses optical fiber, electric power …
-
Design of Distribution Automation Terminal Based on DSP
Through the two serial ports, CAN bus interface and data bus of DSP, this paper realizes the RS232, RS485 , CAN bus and ethernet communication of the FTU.
-
Study of central control system for FAST
An ACU is an IOC shown as Fig. 16 which is connected to MCU through CA protocol, and at lower side, connected with node via RS485 / CAN bus .
-
Applied Scientific Research and Engineering Developments for Industry
The differential buses such as RS485 and CAN bus play an important role in industrial control field.
-
http://www.nxp.com/documents/application_note/AN255.pdf
… and Rx pins are externally connected. c) The Tx and Rx signals may be used as individual uni-directional logic interfaces to convert the I2 C signals into any bus hardware format, for example to differential signaling over CAN or RS485 buses .
-
Proceedings of 2013 Chinese Intelligent Automation Conference
The intelligent greenhouse system basically has the following kinds: wired data communication based on RS232, RS485 and CAN bus [1], short distance wireless communication based on ZIGBEE, Wi-Fi and Bluetooth [2].
-
Mechatronics and Applied Mechanics II
In the data output section, the system integrates a variety of output, such as RS232, RS485 and CAN bus , enabling the system to communicate with various interface devices, to increase the range .
-
Industrial Instrumentation and Control Systems
Compared with RS485 , CAN bus has the following characteristics: first of all, it has higher utilization, transfer rate and multi-master network; secondly, it has reliable processing and detection mechanisms; thirdly, it’s communication distance up to ten kilometer and low failure rate …
Indicates content that may require registration and/or purchase.