Products/Services for RTM Worx

  •  
    Vacuum Bagging and Infusion Equipment - (21 companies)
    Vacuum bagging equipment and vacuum infusion equipment is used during the manufacture of fiberglass and composite parts to remove air voids and better infuse the reinforcing cloth with resin.
  • Molding Compounds and Resins-Image
    Molding Compounds and Resins - (285 companies)
    ...molding (RTM), and blow molding. Types include thermoset resins, gel elastomers, encapsulants, potting compounds, composites, and optical grade materials. Typically, products are supplied as pellets, liquids, and powders. Types of Molding Compounds...
  • Plastic Molding Services-Image
    Plastic Molding Services - (2499 companies)
    ...molding, compression molding, resin transfer molding (RTM), and others. Plastic molding services are companies which have the capability to produce custom plastic parts on either a small or large scale using various molding processes. Services...
  • Mold Bases and Mold Plates-Image
    Mold Bases and Mold Plates - (86 companies)
    Mold bases and mold plates are used to support molds and tooling in injection molding, compression molding and resin transfer molding (RTM) processes. Mold bases and mold plates are used to support molds and tooling in injection molding, compression...
  • Composite and Fiberglass Molding Services-Image
    Composite and Fiberglass Molding Services - (284 companies)
    Composite and fiberglass molding services perform injection molding, blow molding, compression molding, rotationalmolding, thermoforming, and dip molding.
  •  
    Fiberglass Fabrication Services - (141 companies)
    RTM) involves dry fiberglass reinforcement being loaded into a closed mold. Resin is then injected into the mold to form the finished part. Because the material is completely enclosed within the mold in net or near-net shape, RTM offers superior...
  •  
    Surface Profilometers - (202 companies)
    Surface profilometers are contact or non-contact instruments used to measures surface profiles, roughness, waviness and other finish parameters.
  •  
    Foam Cores - (45 companies)
    Foam cores and foam core materials are low density, high porosity materials used between structural skins to form a cored laminate with increased stiffness. Industrial foams consist of low density elastomers, plastics, or other materials with internal open or closed porosity.
  •  
    Molding Machines - (394 companies)
    Molding machines form thermoplastic resin, thermoset polymers, or MIM compounds into finished shapes.
  •  
    Foams and Foam Materials - (581 companies)
    ...and elastomer products are suitable for fabricating parts by injection molding, compression molding, blow molding or film extrusion, reaction injection molding (RIM), and resin transfer molding (RTM). Stock Shapes. Stock shapes for foams and foam materials...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire