Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Liquid Crystal Display (LCD) Modules - Lcd Graphic Display, Reflective; Resolution Batron -- 96K7139Supplier: Newark, An Avnet Company
Description: LCD GRAPHIC DISPLAY, REFLECTIVE; Resolution:128 x 64; Display Appearance:Black on Yellow / Green; Logic Voltage:3.3V; Interface Type:Parallel; Font Set:No Font; Display Mode:Reflective; LCD Display Type:STN; Display Construction:COG RoHS
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY, REFLECTIVE, STN, 3.15MM ROHS COMPLIANT: YES
-
Supplier: Radwell International
Description: LCD,REFLECTIVE DISPLAY,5V,COG. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
-
Supplier: RS Components, Ltd.
Description: Reflective LCD display,DMA16203SRY 16x2
- Number of Lines: 2
- Number of Characters per Line: 16
- Viewing Area Width: 36 mm
- Viewing Area Height: 10 mm
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY, REFLECTIVE, 5V; No. of Digits / Alpha:2.5; Character Count x Line:2-1/2 x 1; Character Size:12.7mm; Supply Voltage:5V; Display Mode:Reflective; Product Range:InfoVue Family; SVHC:No SVHC (27-Jun-2018); Backlighting RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY, 16X2, 3V, REFLECTIVE; Character Count x Line:16 x 2; Display Appearance:Black on Yellow / Green; Logic Voltage:3V; Interface Type:Parallel; Font Set:English, Japanese; Display Mode:Reflective; Character Size:5.23mm
-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Numeric Display Modules 4 Digit 0.17" 7 Seg Reflective
-
Supplier: RS Components, Ltd.
Description: 1.54" Reflective Mono TFT SPI
- Diagonal Screen Size: 1.54 inch
- Color: Color, Monochrome
- Features: Flat Panel Monitor, LCD Display, Other Input Types
- Input Types: Serial Interface
-
Liquid Crystal Display (LCD) Modules - LCD Graphic Display Modules & Accessories -- LCD-S101M71TR-02Supplier: VAST STOCK CO., LIMITED
Description: LCD Graphic Display Modules & Accessories Custom LCD Indicator Reflective 4 Pins
-
Description: Lumex’s InfoVue™ family of LCD glass displays offers a variety of size options, operating temperatures up to 80ºC and character options. These displays offer both reflective and transflective polarizers with 12:00 or 6:00 viewing angles. All of Lumex's LCDs can be
- Number of Characters per Line: 1 to 8
- Display Type: Character Display
- Technology: Twisted Nematic (TN)
-
Supplier: AMP Display Inc.
Description: (1) Construction : amorphous silicon TFT-LCD with driving system, Bezel and White LED Backlight. (2) LCD type : Transmissive , Normally White. (3) Interface : 24bit RGB interface. (4) Power Supply Voltage : 3.3V power input for TFT, built-in power supply circuit. (5) RoHS Compliance.
- Technology: AMLCD, Thin Film Transistor (TFT)
- Display Type: Graphic Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1093197-LCD-S101D22TR Display Type: TN - Twisted Nematic Number of Characters: 1 Display Format: 1 x 1 Character Format: 7-Segment Display Mode: Reflective Character Size: 56.13mm H x 36.70mm W
- Number of Characters per Line: 1
- Viewing Area Width: 50.8 mm
- Viewing Area Height: 65.02 mm
- Display Type: Character Display
-
Supplier: New Vision Display
Description: Introducing the world's first color reflective LCD computer monitor. This 32” RLCD computer monitor is the first in the world of its kind. Made primarily for indoor use, this monitor combines familiarity with groundbreaking innovation. It has no backlight, using only the ambient light
- Diagonal Screen Size: 32 inch
- Screen Width: 28.5 inch
- Voltage Rating: 12 volts
- Environmental Temperature: -4 to 158 F
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or
- Viewing Area Width: 39.800000000000004 mm
- Viewing Area Height: 28 mm
- Technology: Film Compensated Super Twisted Nematic (FSTN)
- Display Type: Graphic Display
-
Supplier: Visual Sound, Inc.
Description: bezel width of 1.8mm (0.07") right and bottom, and 3.7mm(0.14") top and left, for a bezel-to-bezel width of just 5.5mm(0.21"), delivering near seamless video walls. It's a high-impact display that saves space with style. High-Definition Picture Samsung picture technologies ensure the
- Features: Flat Panel Monitor, LCD Display
-
Description: 240x160 2.7" diagonal active matrix, reflective, TFT Color LCD Display • 240 x 160 pixels • LED frontlight • 13:1 contrast ratio • 512 colors • 47 mW power consumption • Built-in 3-bit digital interface circuitry • Module dimensions: 71.4mm x 52mm x 4.8mm (t) • Effective
- Viewing Area Width: 38.4 mm
- Viewing Area Height: 57.599999999999994 mm
- Technology: AMLCD, Thin Film Transistor (TFT)
- Features / Applications: Computer Applications
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or
- Viewing Area Width: 53.6 mm
- Viewing Area Height: 31 mm
- Features / Applications: Built-in Controller
- Technology: Film Compensated Super Twisted Nematic (FSTN)
-
Supplier: DigiKey
Description: LCD MOD 1 DIG 1 X 1 REFLECTIVE
- Number of Lines: 1
- Number of Characters per Line: 1
- Viewing Area Width: 89 mm
- Viewing Area Height: 71.2 mm
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or
- Viewing Area Width: 71.9 mm
- Viewing Area Height: 51.4 mm
- Technology: Film Compensated Super Twisted Nematic (FSTN)
- Display Type: Graphic Display
-
Supplier: Shenzhen Topway Technology Co., Ltd.
Description: TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or
- Viewing Area Width: 84 mm
- Viewing Area Height: 32 mm
- Features / Applications: Built-in Controller
- Display Type: Graphic Display
-
Supplier: Allied Electronics, Inc.
Description: Reliable User-interface Display Low Power Consumption Very Long Operational Life Customization and Flexibility
-
Supplier: Allied Electronics, Inc.
Description: The CUB4 is a miniature electronic 6-digit counter. The CUB4L offers large 0.48" high digits. The LCD is available in Positive Image Reflective, or Negative Image-Transmissive with red backlighting. The backlight versions require power from an external 9 to 28 VDC supply. The optional
-
Supplier: Allied Electronics, Inc.
Description: Features: Reflective or Selectable Red/Green Backlight 0.48" High Digits (12.2 mm) LCD Display Programmable Decimal Point Front Panel and Remote Reset Communication Capability Control Capability Specifications: Power Supply: 9 to 28 VDC DC Current: 200 μA to 200 mA DC Voltage:
-
Supplier: Allied Electronics, Inc.
Description: Features: Reflective or Selectable Red/Green Backlight 0.48" High Digits (12.2 mm) LCD Display Programmable Decimal Point Front Panel and Remote Reset Communication Capability Control Capability Specifications: Power Supply: 9 to 28 VDC DC Current: 200 μA to 200 mA DC Voltage:
-
Supplier: Red Lion Controls, Inc.
Description: DC Volt Meter 39mm x 75mm 3 1/2 Digit, 0.6" (15.2mm) LCD Reflective Display 0-199.9 mV through 199.9 VDC NEMA 4X/IP65
- Number of Digits: 2
- Width: 39 mm
- Depth: 75 mm
- Character Size: > 0.56" (14.2mm)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1170012-G126ADGFGN02WRC0XAL Category: Optoelectronics>Display Modules - LCD, OLED, Graphic Package: Box Standard Package: 1 Interface: Parallel, 8-Bit, SPI Display Type: FSTN - Film Super-Twisted Nematic Controller Type: ST7565R Display Mode:
- Display Type: Dot Matrix Display
-
Supplier: Red Lion Controls, Inc.
Description: 39 mm x 75 mm 8 Digit, 0.46" (11.7 mm) LCD Reflective LCD Front Panel, Remote Reset 5 KHz NEMA 4X/IP65
- Number of Digits: 8
- Width: 39 mm
- Depth: 75 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Red Lion Controls, Inc.
Description: RTD Inputs, Types Pt385, Pt392, Ni672, Cu427 Programmable Temperature Offset Selectable °F or °C Display Annunciators 1 or 0.1 Degree Resolution Minimum and Maximum Display Capture LCD, Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication
-
Supplier: Red Lion Controls, Inc.
Description: Three Selectable D.C. Ranges 0 to 10 V, 0 to 20 mA, 0 to 50 mA Minimum and Maximum Display Capture Reflective LCD Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional
-
Supplier: Interface Displays & Controls
Description: Features LCD module types available Dichroic Twisted Nematic (T/N) Modular construction Small size, low power Built-in electronics Interface-to-host microcomputer LCD drivers LCD heater LCD heater control Variable display capability Readable in direct sunlight or
- Features / Applications: ARINC / Avionics, Computer Applications, MIL-SPEC / Military
- Display Type: Character Display, Graphic Display
- Backlight: Electro Luminescent (EL), Light Emitting Diode (LED)
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 997822-LCM-S02402DSR Category: Optoelectronics>Display Modules - LCD, OLED Character and Numeric Package: Bulk Standard Package: 30 Interface: Parallel Display Type: STN - Super-Twisted Nematic Number of Characters: 48 Display Format: 24 x 2
- Display Type: Character
-
Supplier: New Vision Display
Description: About ZBD Bistable LCDs Sunlight Readable, Ultra-low Power, Wide Temperature New Vision Display acquired the ZBD LCD technology – including patents, know-how, employees and facility – on September 20th, 2019. ZBD LCDs are a low-power, reflective, bistable
- Diagonal Screen Size: 16.5 inch
- Environmental Temperature: 14 to 158 F
- Features: Flat Panel Monitor, LCD Display, PMLCD
-
Supplier: Kyocera Corporation
Description: Monochrome LCD Kyocera's passive matrix STN (super twisted nematic) monochrome graphic modules offer a wide range of sizes and display formats in transmissive, reflective or transflective types satisfying virtually any application. More Information Contact a Distributor Locate a
- Number of Lines: 2 to 4
- Number of Characters per Line: 16 to 40
- Display Type: Character Display, Graphic Display
- Backlight: Light Emitting Diode (LED)
-
Supplier: DigiKey
Description: Character LCD Display Module Reflective 7-Segment TN - Twisted Nematic Without Backlight 20.32mm x 10.16mm x 2.80mm
-
Supplier: DigiKey
Description: "Graphic LCD Display Module Reflective Black TFT - Electronic Paper Display (EPD) SPI 2.7"" (68.58mm) 264 x 176"
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
TPC-318WH touch panel computer is a C1D2 certification model equipped with 18.5" WXGA TFT LED LCD, low-power 8th Gen. Intel® Core™ i5-8365UE quad-core processor, and built-in 8 GB DDR4 SO-DIMM delivering high performance yet compact and fanless computing system. To provide enhanced (read more)
Browse Touch Screen Displays Datasheets for Advantech -
high-brightness display maintains clear visibility even under direct sunlight, while an anti-glare coating reduces reflections to improve readability. An anti-UV coating helps protect the display surface from yellowing and degradation caused by prolonged UV exposure (read more)
Browse Digital LED Displays Datasheets for Advantech -
±70 degrees. This provides quick, accurate results, making the system ideal for both R&D projects and in-line production quality control. The lens is well-suited to a wide range of display types including those based on LCD and OLED technologies, as well as backlights (read more)
Browse Datasheets for Radiant Vision Systems -
surface height and displacement of objects, and performs reliably even on highly reflective materials such as metal and LCD. The complete system consists of one sensor controller and one or more sensor heads, offering high flexibility for multi-channel and multi-station measurement applications (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
The Science Behind LCD 2.0; Frontlit Reflective LCDs
Reflective liquid crystal displays (RLCDs) offer the benefits of traditional backlit LCDs - high resolution, good color, high refresh rate and low cost - while having the additional benefits of very low power and sunlight readability. This is achieved by effectively replacing the LCD backlight
More Information Top
-
Single-panel reflective LCD projector
So as circumstance has it, reflective LCD displays and fast response time form a favorable match.
-
P‐103: Wide‐Gamut Color Reflective Displays Using iMoD™ Interference Technology
For more demanding color applications, the manufacturing can be adjusted to provide a wide color gamut, equivalent to typical transflective displays in transmissive mode, while maintaining a reflectance exceeding that of current LCD reflective displays .
-
Lasers and Optoelectronics: Fundamentals, Devices and Applications
Reflective LCD displays have a reflector attached to the rear polarizer which reflects incoming light evenly back into the display.
-
IBM's Linux watch, the challenge of miniaturization
It did a reasonable job, but we felt we could improve on its user interface, which consisted of several buttons for navigating the watch’s func- tions, a joystick for input, and a 102 × 64 pixel reflective LCD display .
-
73.4: Reflective LCD with High Reflectance and Color Reproductivity for Reduced Eye Strain
Prototype panels (a) 434-ppi reflective LCD displaying a still image (b) 212-ppi reflective LCD being used to take notes .
-
P‐183L: Late‐News Poster : Design of Light Diffusion Film with Bent Structure for Reflective Displays
For example, reflective LCD displays use an ambient light source (e.g., sunlight or room lighting) to reduce power consumption.
-
32.2: A Study on the Front Light Guide Used in Color Reflective LCDs
We have independently developed outdoor full-color reflective LCD display with excellent properties.
-
3.3: Single Mirror IMOD Display for Practical Wearable Device
The first generation Qualcomm® MirasolTM , with its RGB structure [5] and reflective LCD displays such as the JDI device were able to show excellent image quality in outdoor daylight conditions, but the image quality suffered under typical indoor conditions where both the …
-
39.1: New Reflective Color Display Technique Based on Total Internal Reflection and Subtractive Color Filtering
… the prismatic surface to efficiently redirect ambient light rays toward the viewer and the use of subtractive color filters result in a bright, easily legible, low power color image which has a four‐fold improvement in reflectivity over conventional RGB reflective LCD displays .
-
11.1: Invited Paper: Modern Methods for the Electro‐optical Characterization of Displays
After reviewing measurement requirements and basic principles of these methods, we will further focus on the characterization of reflective LCDs displays and introduce a new measurement methods allowing independent extraction of the characteristics of the display itself and the properties of the …
Indicates content that may require registration and/or purchase.