-
Supplier: Linx Technologies
Description: MS Series Remote Control Encoder & Decoder Integrated Circuits with Medium Security Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of
- Pin Count: 20
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
- Output Lines: 8
-
Supplier: Linx Technologies
Description: HS Series Remote Control Encoder & Decoder Integrated Circuits with Very High Security Trigger discrete actions with button presses or contact closures by using HS Series encoders and decoders with compatible Linx RF modules. The HS Series provides a very high level of
- Pin Count: 20
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
- Output Lines: 8
-
Supplier: Newark, An Avnet Company
Description: IC,Remote-Control Transmitter/Encoder,SOP,8PIN RoHS Compliant: Yes
-
-
Supplier: Linx Technologies
Description: MS Series Remote Control Encoder & Decoder Integrated Circuits with Medium Security Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of
- Operating Ambient Temperature: -40 to 85 C
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
- Output Lines: 8
- Function: Decoders
-
Supplier: Linx Technologies
Description: MT Series Remote Control Transcoder Integrated Circuit with Medium Security Trigger discrete actions with button presses or contact closures by using MT Series transcoders with Linx RF modules. A transcoder combines an encoder and decoder. When used with Linx RF modules, the MT
- Pin Count: 20
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
- Output Lines: 8
-
Supplier: Lingto Electronic Limited
Description: IC REMOTE CONTROL ENCODER 20SSOP
- Features: Other
- Package Type: SSOP
-
Supplier: Quarktwin Technology Ltd.
Description: Encoder, Decoder IC Remote Control 16-SOG
- Features: Other, RoHS Compliant
- Package Type: SOIC
- Device Type: Sample Rate Converter
-
Description: IC REMOTE CONTROL ENCODER 20SSOP
- Package Type: SSOP
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: DigiKey
Description: Encoder, Decoder IC Remote Control 16-SOG
- Function: Decoders
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC REMOTE CONTROL DECODER 20SSOP
- Features: Other
- Package Type: SSOP
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Marcstar(TM) Remote Control Encoder /Decoders 14-SOIC Product overview: TRC1300D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and
- Device Type: Transceiver
-
Supplier: Infineon Technologies AG
Description: criterion reduces receiver’s active time, when no data available Potential Applications Remote keyless entry systems Remote start applications Tire pressure monitoring Remote control units Cordless alarm systems Remote metering Applications Automotive body
-
Supplier: Richardson RFPD
Description: low cost, configuration flexibility, and compact program code, the 56F8355 is well-suited for many applications. The devices includes many peripherals that are especially useful for motion control, smart appliances, steppers, encoders, tachometers, limit switches, power supply and
- Pin Count: 128
- Clock Speed: 60 MHz
- Features: Embedded Timers
- Package Type: LFQP
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 113167-MC145027DW Packaging: Tube/Rail Type: Encoder, Decoder Applications: Remote Control Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOG Analog Supply Voltage: 4.5 V to 18 V Digital
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 022587-MC145026D Packaging: Tube/Rail Type: Encoder, Decoder Applications: Remote Control Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOG Analog Supply Voltage: 2.5 V to 18 V Digital
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 044402-MC145027DWR2 Packaging: Reel - TR Type: Encoder, Decoder Applications: Remote Control Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOG Analog Supply Voltage: 4.5 V to 18 V Digital
- Features: Other
-
Supplier: TE Connectivity
Description: DS/HT Module Security : None Regulatory Type : FCC/IC Operation/Application Modulation : OOK Operating Frequency Range (GHZ) : .418 TX Power (DBM) : 0 Wireless Data Type : Encoded Product Type Features Radio Module Product Type : Remote Control Radio Type : Transmitter Usage
- Operating Frequency: 418 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Advantech
Description: FD, 6 x GPIO, Support 4G/GPS/Wi-Fi6/BT/NVME SSD Extend Isolated I/O: 4 x RS485, 2 x CAN2.0, 8 x DI, 8 x DO; Extend Non-isolated I/O: 4 x RS485, 2 x RS232, 2 x CAN FD, 8 x DI, 8 x DO OS : Linux and Andriod Protocols: Modbus RTU/TCP, OPC UA; MQTT,HTTP AIM-Linux support: OTA remote upgrade (OS,
- Features: Other
-
Supplier: IC Realtime, LLC
Description: "user friendly" "help assisted" graphic user interface (GUI), configurable through Mouse, IR Remote Control, Front Panel or over a network, the Flex DVRs are engineered for ease of installation, maintenance and general use. The Flex DVRs record at 30 FPS D1 (NTSC) with synchronised
- Number of Video Inputs: 32
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
Supplier: Radicom Research, Inc.
Description: including enhanced power control (Unicast Connectionless Data), which is essential to mouse and keyboard applications of personal computers. By integrating major components within today’s mice and keyboards, the RB730 and RB730SD can interface directly to optical mice, ball encoders
- Sensitivity: -87 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -20 to 70 C
- Supply Voltage: 2 to 3.6 volts
Find Suppliers by Category Top
Featured Products Top
-
Production environments require reliable, adaptable sensor solutions that integrate easily into existing systems. With the new generation of IXARC IO-Link encoders, POSITAL offers a practical solution for modern automation - combining flexible communication, robust design and precise measurement (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
E), and compatibility with a wide range of fieldbus protocols—including OPC UA, PROFINET, Ethernet/IP, and Modbus TCP—the iC9200 delivers the horsepower required for even the most demanding multi-axis applications. Built on a modern control (read more)
Browse Motion Control Systems Datasheets for Yaskawa America, Inc. - Motion Division -
environments, giving developers broad control over tags, screens, recipes, alarms, data handling, and more. Built-in connectivity options like Ethernet, USB-A, and serial interfaces support flexible integration, and remote access via VNC is available for efficient service and troubleshooting (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division -
switches, encoders, HMI screens, and remote monitoring Designed to enhance system safety, automation, and repeatability in aerospace environments Magnetek Control Systems for Aerospace Automation (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
Management ICs (PMICs). The nPM2100 PMIC prolongs the operating time per battery for primary (non-rechargeable) battery applications by managing energy resources using an ultra-efficient boost regulator and a wide range of energy-saving features. Application examples for the nPM2100 include wireless mice and keyboards, consumer asset tracking, remote controls, and body-worn medical devices. (read more)
Browse IC Interfaces Datasheets for Nordic Semiconductor ASA -
Communication Protocols on iCube Control Using SSH for File Transfers to/from iC9200 Controllers (read more)
Browse Motion Control Systems Datasheets for Yaskawa America, Inc. - Motion Division -
. The sensors can be grouped in any combination. The communication between the Control Panel and the remote sensor-transmitters is accomplished through a 900 MHz or 2.4 GHz wireless network operating in a range of 1500-2000 ft. , (indoors). Features: (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
power density in a 1U chassis (up to 5 kW) or a 2U chassis (up to 10 kW) Intuitive touch panel control Available in either Fixed or Autoranging output Multi-language display for global operation Auto paralleling for higher power Full remote control (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
presentation of the part to the instrument in a non-influencing manner. *Additional Elevating Table sold separately for long length measuring needs. Remote control foot switch (optional) - Log the measurement value with a press of the foot switch (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The RP-Vita is the latest in a family of remote presence (RP) offerings from InTouch. In addition to its RP-Xpress, a hand-held unit for wireless consults, the company makes a pair of manual telepresence carts: the RP-Lite, for ER and ICU use; and the RP-Vantage, a surgical telepresence unit (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Page 8. Semiconductor parts with 226 in root number
Remote Control Encoder IC .
-
Page 3. Semiconductor parts with 607 in root number
Remote Control Encoder IC .
-
T260 datasheet : Datasheets for Electronic Components and Semiconductors
Remote control encoder IC .
-
Central sleep apnea detection and stimulation
[Online]. http://www.batteryjunction.com/ipower-9v-500-chrg-combo.html [16] CIP-8 8-Bit Remote Control Encoder /Decoder IC ’s data sheet, Rentron, 2007.
-
Wireless control of DC-DC converter
PIC16F877A and HT12E encoder IC is used to transmit the control signal according to the remote input.
-
Customizable Wireless Remote Control for Collaborative Medical Diagnosis and Teaching
The encoder is an integrated circuit ( IC ) that allows the signal from a remote control to be differentiated from others through its specific encoding.
-
Princeton Technology of Taiwan confirms the consistency of Dolphin Integration's contribution to competitiveness of an outstanding fabless IC Supplier
Established in 1986 in Taiwan as a FabLess IC design house, PTC has become a worldwide leader in consumer IC 's, esp. in multi-media audio processor, display driver, home appliances remote control , encoder and decoder.
-
Robotic Squirrel Models
To remove the requirement for a desktop computer to process data and cue the tail flagging, an 8-b radio control- ler was built from encoder /decoder ICs . This allowed a remote control to be used from a distance (successfully tested at >50 m) to trigger tail flagging.
-
http://www.iosrjournals.org/iosr-jmce/papers/RDME-Volume3/RDME-21.pdf
For remote control , we have used the HOLTEK encoder and decoder pair of HT12EandHT12D. Both of these are 18 pin DIP ICs .
-
http://www.iosrjournals.org/iosr-jece/papers/Vol. 9 Issue 3/Version-5/A09350107.pdf
The HT12E encoder is a 18 pin DIP IC . The 212 encoders are a series of CMOS LSIs for remote control system applications.
Indicates content that may require registration and/or purchase.