Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: SCRs THYRISTOR
- Number of Thyristors in Package: 1
- VDRM: 400 volts
- TJ: -40 to 110 C
- IGT: 1.5 mA
-
Supplier: Newark, An Avnet Company
Description: SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:125mA; Average Forward Current:680A; On State RMS Current:1.25kA; Gate Trigger Voltage Max:5V; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:100mA; Average Forward Current:10A; On State RMS Current:30A; Gate Trigger Voltage Max:3V; Operating Temperature Max:130°C RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:60mA; Average Forward Current:22A; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Operating Temperature Max:125°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:470A; On State RMS Current:780A; Gate Trigger Voltage Max:3V; Operating Temperature Max:125°CRoHS Compliant: Yes
-
Supplier: Elite Semiconductor Products, Inc.
Description: C137 Series Phase Control SCR 23 Amperes / 500-1200 Volts
- Pin Count: 1
- VDRM: 600 volts
- VRRM: 600 volts
- IT(RMS): 35 amps
-
Supplier: ODG (Origin Data Global)
Description: 120mA 1.6kV 1 unidirectional thyristor TO-220B Thyristors (SCR)/Modules ROHS
- Standards and Certifications: RoHS Compliant
- Features: Silicon Controlled Rectifier (SCR)
-
Supplier: Radwell International
Description: THYRISTOR, SCR. FREE 2 YEAR RADWELL WARRANTY
- Features: Silicon Controlled Rectifier (SCR)
-
Silicon Controlled Rectifiers (SCR) - Discrete Semiconductor Products - Thyristors - SCRs -- SCR2159Supplier: Acme Chip Technology Co., Limited
Description: THY T0220FP SPECIAL SCR
- Features: Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Discrete Semiconductor Products - Thyristors - SCRs Packaging: Bulk Part Status: Obsolete Resistance: 22(ohm) Tolerance: ±20% Composition: Thin Film Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C
- Features: Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Manufacturer: Powerex Inc. Category: Discrete Semiconductor Products -Thyristors- SCRs Package: Bulk Package / Case: TO-209 Variation Mounting Type: Chassis, Stud Mount Supplier Device Package: TO-209 Variation Operating Temperature: -40°C ~ 125°C SCR Type: Standard Recovery
- VDRM: 1,600 volts
- VGT: 3 volts
- Features: Other, Silicon Controlled Rectifier (SCR)
-
Description: SOT223 SCR PB FREE
- Features: Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products>Thyristors>SCRs - Modules Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 2500 Hrs @
- Features: Silicon Controlled Rectifier (SCR)
-
Supplier: Allied Electronics, Inc.
Description: THYRISTOR, SCR 12A 600V TO220
-
Supplier: Richardson RFPD
Description: Phase Control SCR.
- Features: Other, Silicon Controlled Rectifier (SCR)
-
Supplier: Utmel Electronic Limited
Description: SCRs 100V 800mA Thyristor
- Pin Count: 3
- Number of Thyristors in Package: 1
- VDRM: 100 volts
- VRRM: 100 volts
-
Supplier: Utmel Electronic Limited
Description: THYRISTORS SCR 1200V 25A TO220
- VDRM: 1,200 volts
- TJ: -40 to 125 C
- ITSM: 25 amps
- IGT: 40 mA
-
Supplier: Utmel Electronic Limited
Description: THYRISTOR SCR 8A 600V TO220AB
- Pin Count: 3
- VDRM: 600 volts
- TJ: -40 to 110 C
- ITSM: 8 amps
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator
- Power Rating: 100 kVA
- Input Voltage: 625 volts
- Output Voltage: 480 volts
- Voltage Regulation: 30 ±%
-
Supplier: Littelfuse, Inc.
Description: The High Efficiency SCR series offers thyristors in various packages with improved forward voltage characteristics and breakdown voltages up to 1200V.
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a
- IT(RMS): 10 amps
- VGT: 1.5 volts
- IH: 30,000 mA
- VTM: 1.6 volts
-
Supplier: Littelfuse, Inc.
Description: This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a
- IT(RMS): 8 amps
- VGT: 1.5 volts
- IH: 30,000 mA
- VTM: 1.6 volts
-
Supplier: Littelfuse, Inc.
Description: This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a
- IT(RMS): 8 amps
- VGT: 1.5 volts
- IH: 30,000 mA
- VTM: 1.6 volts
-
Supplier: Advanced Energy Industries, Inc.
Description: Strike the perfect balance between price and performance. The Thyro-A SCR power controller delivers flexible application capabilities and industry-proven reliability. It is ideally suited for general heating applications. Compact footprint with wide range of operating voltages and current
- Load Voltage: 230 to 1,500 volts
- Maximum Load Current: 8 to 1,500 amps
- SSPC Type: AC Controller
- Mounting: DIN Rail
-
Supplier: RS Components, Ltd.
Description: High-temperature Thyristors (SCR), STTN6
- Features: Other, Silicon Controlled Rectifier (SCR)
- Standards and Certifications: RoHS Compliant
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Thyristor SCR 60V 10A
- VRRM: 60 volts
- ITSM: 10 amps
- IGT: 0.2 mA
- VGT: 0.8 volts
-
Supplier: Kyocera Corporation
Description: A high-power device is a product for high-voltage/current application such as a stud/flat diode and thyristor. High-power devices are used for power plants, railways, ships, and large power sources that require quality products with high reliability. We have provided high-power devices for
- VDRM: 100 to 2,500 volts
- VRRM: 100 to 2,500 volts
- TJ: -40 to 125 C
- ITSM: 1,200 to 60,000 amps
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Silicon Controlled Rectifier (SCR)
-
Find Suppliers by Category Top
Featured Products Top
-
Static Voltage Stabilizer SCR Voltage Stabilizer Thyristor Voltage Stabilizer (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
Fundamental Characteristics of Thyristors
The thyristor family of semiconductors consists of several very useful devices. The most widely used of this family are silicon controlled rectifiers (SCRs), triacs, sidacs, and diacs. In many applications these devices perform key functions and are real assets in meeting environmental, speed
-
Gating, Latching, and Holding of SCRs and Triacs
Gating, latching, and holding currents of thyristors are some of the most important parameters. These parameters and their interrelationship determine whether the SCRs and triacs will function properly in various circuit applications. This application note describes how the SCR and triac parameters
-
Teccor Thyristors used as AC Static Switches and Relays
Since the SCR and the triac are bistable devices, one of their broad areas of application is in the realm of signal and power switching. This application note describes circuits in which these thyristors are used to perform simple switching functions of a general type that might also be performed
-
Teccor Thyristors - Miscellaneous Design Tips and Facts (.pdf)
This application note presents design tips and facts on the following topics: * Relationship of IAV, IRMS, and IPK * dv/dt Definitions * Examples of gate terminations * Curves for Average Current at Various Conduction Angles * Double-exponential Impulse Waveform * Failure Modes of Thyristor
More Information Top
-
Page 9. Semiconductor parts with 431 in root number
1200V, 40A phase control dual scr thyristor .
-
CR4 - Thread: Thyristor SCR
Pathfinder Tags: SCR Thyristor .
-
Page 10. Semiconductor parts with 312 in root number
1200V, 40A phase control dual scr thyristor .
-
Page 10. Semiconductor parts with 430 in root number
800V, 40A phase control dual scr thyristor .
-
The silicon p-n-p-n switch and controlled rectifier (thyristor)
In this article, we want to describe how the p-n-p-n switch, and thus SCR ( thyristor ), originated, starting with Bardeen and Brattain’s hook-collector point con- tact transistor [2], [12], the Ebers’ two-transistor circuit model [3], the Bell Telephone …
-
Electromagnetic compatibility of high-voltage transformerless converters with controlled frequency output
Figures 1 and 2, as an example, illustrate the effect of the 18 pulse controlled rectifier with SCR thyristors upon mains.
-
Power Quality
The offered AC regulators are usually realized on the basis of SCR thyristors .
-
CR4 - Thread: SCR Thyristor
SCR Thyristor .
-
CR4 - Thread: Looking for a Thyristor
http://www.powersemiconductors.com/phase.html Phase Control SCR Thyristors .
-
CM431690 datasheet - 1600V, 90A phase control dual scr thyristor : Datasheets for Electronic Components and Semiconductors
1600V, 90A phase control dual scr thyristor .
Indicates content that may require registration and/or purchase.