Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sugatsune America, Inc.
Description: Opening angle 90? Adjustable
- Length: 1.625 inch
- Features: Other
-
Supplier: Sugatsune America, Inc.
Description: Opening angle 90? Adjustable
- Length: 1.625 inch
- Features: Other
-
Supplier: Sugatsune America, Inc.
Description: Opening angle 90? Adjustable
- Length: 1.75 inch
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 952813-SDH1250DPBOX Series: * Categories: Embedded - Microprocessors
-
Supplier: Sugatsune America, Inc.
Description: Opening angle 90? Adjustable
- Length: 1.8125 inch
- Features: Other
- Leaf Material: Steel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 952789-SDH1100DPBOX Series: * Categories: Embedded - Microprocessors
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 952770-SDH1200DEBOX Series: * Categories: Embedded - Microprocessors
-
Supplier: XP Power
Description: • 400 Watts • Convection-cooled • Single and Dual Outputs • Up to 700 W Peak Power on Single Output Versions • Power Good and Remote On/Off • 3 Year Warranty
- DC Output Voltage: 3.3 volts
- DC Output Current: 0 to 60 amps
- DC Output Power: 200 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers A 1PHHW 400MA STD 15KV
- Features: Rectifier Diode
-
Supplier: Reznor
Description: that same quality plus many new standard and optional features. Model SDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum of 81% thermal efficiency and is available for use with either natural gas or propane. Model SDH separated-combustion heaters are
- Cooling Capacity: 207,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Reznor
Description: that same quality plus many new standard and optional features. Model SDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum of 81% thermal efficiency and is available for use with either natural gas or propane. Model SDH separated-combustion heaters are
- Heating Capacity: 36.6 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 2,344 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Sankosha U.S.A., Inc.
Description: Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxial Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression (TVSS) Features: 4.4 x 3.5 mm Footprint UL 497B Recognized (File E140906) High Surge Current Rating
- Capacitance Range: 0.5 pF
- DC Spark-over Voltage: 145 volts
- Holdover Voltage: 80 volts
- Discharge Current: 5,000 amps
-
Supplier: ODG (Origin Data Global)
Description: DIP-8 AC-DC Controllers and Regulators ROHS
- Features: Linear Regulator
-
Supplier: Win Source Electronics
Description: Manufacturer: Samtec Inc. Win Source Part Number: 937716-TSM-105-01-S-DH Series: TSM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount, Right Angle 10 position 0.100" (2.54mm) Package: Tube Mounting: Surface Mount, Right Angle Family Name: TSM-105 Categories:
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Powell Electronics, Inc.
Description: Electronic Component
-
Supplier: ODG (Origin Data Global)
Description: SOP-7 LED Drivers ROHS
- Form Factor: Integrated Circuit (IC)
-
Supplier: ODG (Origin Data Global)
Description: High and low sides 300mA 10V~25V 600mA SOP-8 Gate Drivers ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays SDH128=RELAY
- Relay Type: General Application Relay
-
Supplier: Powell Electronics, Inc.
Description: .100 Surface Mount Terminal Strip
- Features: Other
- Mounting Options: Terminal Strip
-
Supplier: Powell Electronics, Inc.
Description: Surface Mount PCB Socket Strips, 0.100
- Product Type: IC Socket
-
Supplier: DigiKey
Description: HDWRE STANDOFF 1 = 50PCS
- ANSI (English) Size: 4-40 / No. 4
- Material: Brass
- Type & Shape: Hex, Standoff
-
Supplier: Kuriyama of America, Inc.
Description: Silicone Coated, Two-Ply, Woven Fiberglass Ducting Hose with Chemically Treated Steel Wire Helix MADE IN THE USA Silicone Coated, Woven Fiberglass Material – Vulcanized for high durability and long service life. Well suited for air handling and fume control at both high and low temperatures
- Inside Diameter: 5 inch
- Working Pressure: 35 psi
- Maximum Vacuum: 8 in Hg vac
- Temperature Range: 600 F
-
Supplier: GAO Tek, Inc.
Description: This powerful SDH/PDH transmission analyzer is an ideal tool for the installation and troubleshooting of E1, DS3, STM-1/OC-3, STM-4/OC-12 and STM-16.OC-48 lines.
- Features: Bit-Error Rate Testers
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SPDT ON-NONE-ON SIDE
-
Supplier: Microchip Technology, Inc.
Description: resource for network equipment that complies with Telcordia, ETSI, ITU-T and ANSI network specifications. Additional Features Synchronizes to clock-and-sync-pair to maintain minimal phase skew between inputs and outputs Supports output wander and jitter generation specifications for SONET/SDH
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VF: 7.5 volts
- VR: 2,000 volts
- IO: 1.5 amps
- IFSM: 60 amps
-
Supplier: Accuris
Description: PPP over SONET/SDH
-
Supplier: Kuriyama of America, Inc.
Description: Silicone Coated, Two-Ply, Woven Fiberglass Ducting Hose with Chemically Treated Steel Wire Helix MADE IN THE USA Silicone Coated, Woven Fiberglass Material – Vulcanized for high durability and long service life. Well suited for air handling and fume control at both high and low temperatures
- Inside Diameter: 2 inch
- Working Pressure: 50 psi
- Maximum Vacuum: 20 in Hg vac
- Temperature Range: 600 F
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VF: 6 volts
- VR: 2,000 volts
- IO: 1.5 amps
- IFSM: 60 amps
-
Supplier: ODG (Origin Data Global)
Description: SWITCH SLIDE SPDT 100MA 30V
- Maximum Current: 0.1 amps
- Operating Temperature: 5 to 140 F
- Features: Other
-
Supplier: DigiKey
Description: CONTACTOR+STARTER ENCLOSURE NEMA
Find Suppliers by Category Top
Featured Products Top
-
. Manufactured in the UK, the SDHmini Portable Sample System (SDH-PSS) is an effective, self-contained sampling system, designed for gas or general compressed air sampling to ensure sample pressure and flow are suitable for trace (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
. Applications: Wearable devices, smartphone SONET/SDH, FTTX, Small cell, FRS IOV, Automotive navigation system Meters, POS, sensors Wearable medical devices (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
accelerates system initialization. Versatile Applications:Ideal for wearables, computers, consumer electronics, SONET/SDH, FTTx, IoV, navigation, automotive powertrain, domain controllers, and ADAS modules. Rapid (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
. Applications: Wearable devices, smartphone SONET/SDH, FTTX, Small cell, FRS IOV, Automotive navigation system Meters, POS, sensors Wearable medical devices (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
AWG - Hot plug swappable / Optimized NEXT & Return Loss - EEPROM for cable signature and system communications - Innovative EMI solution Applications - Switches / Routers / HBA / Base station Networks / Storage Devices / ATM / SDH / SONET Fiber Channel / Infiniband SDR / DDR / QDR 10G / 40G/ 100G/ 200G/ 400G bps Ethernet / Data Center Networking (read more)
Browse Cable Assemblies Datasheets for Rego Electronics Inc. -
: ±0.28 ppm over 24 hours Overall stability: ±4.60 ppm including 20 years aging Applications: TDM networks, SONET/SDH (STRATUM III) Synchronous Equipment Timing Source Wireless backhaul (Synchronous Ethernet, IEEE 1588 v2) Metro carrier Ethernet, picocells, femtocells (read more)
Browse Oscillators Datasheets for ECS Inc. International -
management—reduce peripheral complexity, improve system reliability, and simplify integration into DSP, ARM SoC, FPGA, or network processor platforms. For engineers designing multiplexers, DACS, SDH/PDH terminals, leased line systems, or Vo (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
: Wearables, Computers, Consumer Electronics:Provides stable clock signals for portable devices and computer systems. SONET/SDH, FTTx:Ensures precise data transmission in communication networks and fiber optic (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
SDH-PSS, a portable sample system designed specifically for this range of hand held hygrometers. Manufactured in the UK, the SDHmini Portable Sample System is designed (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
customer requirements. To assist with sampling directly from process lines, SHAW manufacture a compatible sample system for the SDHmini instruments. The SDH Portable Sample System is an effective self-contained sampling (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
Conduct Research Top
-
Sonet/SDH Demystified
Sonet/SDH Demystified. The ideal shortcut to the front edge of high-speed networking, this comprehensive, jargon-free guide will show you the easiest way to size up SONET/SDH for your network or simply to better understand these rapidly expanding technologies.
-
Next Generation SONET/SDH
PREFACE. In four previous books, we introduced the SONET and SDH. communications protocol technologies and Wavelength Division. Multiplexing (WDM) as the new technology of this millennium. SONET has proven its robustness and fast switching for protection. The physical layer of SONET has served
-
Converged Optical Ethernet - MultiService over SDH Application (.pdf)
Most service providers have existing SDH networks that have proven indispensable in serving revenue-critical TDM-based private line services. SDH is firmly established as the technology of choice for general-purpose transport in telecom networks because of its flexibility, reliability, ease
-
622 MBd ATM/SONET/SDH PHY Reference Design Development
Design issues, test techniques and the resulting measured data from a standards-compliant 622 MBd reference design used in OC-12 ATM/SONET/SDH applications are examined in this paper. This design provides a common interface circuit and footprint for either a multimode (MMF) or a single-mode (SMF
-
Converged TDM and IP-Based Broadband Using SDH Infrastructure (.pdf)
Patton's OS-10 series of µMSPP platforms enable you to meet the full range of leased line access network requirements for business users. The OS-10 series is a family of high value access platforms designed to deliver current and emerging telecom and data communication services, addressing the
-
Converged 2G/3G Mobile Network Leveraging SDH Infrastructure (.pdf)
For years, mobile network operators have relied on E1 leased lines to backhaul traffic from cellular base station sites to mobile switching centers. With the Patton OnSite series of µMSPP platforms, you can build and manage your own transmission network at a fraction of the cost of leasing E1 lines
-
Converged MDU/MTU Solutions - MultiService over SDH Application (.pdf)
Over the years, the number of buildings with fiber connectivity is increasing at a very fast pace. Fiber-to-the building opens new and exciting possibilities for carriers and services providers that wish to address the growing multi-tenant unit (MTU) market. With the basic fiber optic infrastructure
-
The Development and Application of Digital Microwave Communication Technology 2-PDH and SDH System
The PDH system is to set high-precision clocks on each node of the digital communication network, and the signals of these clocks have a uniform standard rate. Although the accuracy of each clock is high, there are always some small differences. In order to ensure the quality of communication, it is
More Information Top
-
http://www.cisco.com/en/US/docs/optical/15000r4_0/15454/sdh/procedure/guide/454epro4.pdf
Cisco ONS 15454 SDH Procedure Guide 4.0 .
-
http://www.cisco.com/en/US/docs/optical/15000r9_1/tl1/sdh/command/guide/91e_rtrv.pdf
Cisco ONS SDH TL1 Command Guide, R9.1 .
-
http://www.cisco.com/en/US/docs/optical/15000r5_0/tl1/454sdh/command/guide/e50tlcmd.pdf
Cisco ONS 15454 SDH TL1 Command Guide, R5.0 .
-
http://www.cisco.com/en/US/docs/optical/15000r8_0/tl1/454sdh/command/guide/e80tl1.pdf
Cisco ONS SDH TL1 Command Guide .
-
http://www.cisco.com/en/US/docs/optical/15000r9_0/15454/sdh/troubleshooting/guide/454e90_alarmts.pdf
Cisco ONS 15454 SDH Troubleshooting Guide, R9.0 .
-
Cisco ONS SDH TL1 Command Guide, R9.1 - Chapter 21, RTRV Commands [Cisco ONS 15454 Series Multiservice Provisioning Platforms] - Cisco
Cisco ONS SDH TL1 Command Guide, R9.1 .
-
http://www.cisco.com/en/US/docs/optical/15000r6_0/15454/sdh/troubleshooting/guide/e60alts.pdf
Cisco ONS 15454 SDH Troubleshooting Guide, R6.0 .
-
Optical Networking Standards: A Comprehensive Guide
SDH structure details .
Indicates content that may require registration and/or purchase.