-
Supplier: Powell Electronics, Inc.
Description: Micro Mate Single Row Discrete Wire Cabl
-
Supplier: Penn-Union Corp.
Description: BRONZE MATERIAL CABLE TO SERVICE POST USED ON 1-1/8 INCH STUD LENGTH 6 PER CARTON STANDARD PACKAGE 2 CONDUCTOR(S) 500 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE CABLE TYPE FEMALE SDS MODEL
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Circular DIN Connectors DIN, 5P jack, rt, through hole, 180 degree pin arrangement Product overview: SDS-50J from Same Sky is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
- Current Rating: 1 amps
-
-
Supplier: Newark, An Avnet Company
Description: PR BLK 44SP SDS,42-43"DP
-
Supplier: Allen-Bradley / Rockwell Automation
Description: E300 Overload Relays (193/592 IEC/NEMA), Starter Diagnostic Station with 3 Meter Cable
-
Supplier: EdgeRunner
Description: between computers - Software KM switch: No new cables required or port compatibility issues Product Features Supports the full range of monitor resolutions Works with all connections (VGA, SVGA, HDMI, DVI, DisplayPort, USB, PS2) Compatible with multiple monitor extended desktops KM switch
-
Supplier: EdgeRunner
Description: hot-key and touch - Software KVM switch: No new switches, cables or extenders required or distance limitations Product Features Ultra-fast control switching speed Supports headless PC (no monitors) and virtual machines (VMs) Fast, high quality video transfer between a full range of monitor
-
Supplier: Transcat, Inc.
Description: Trigger Out Supports SCPI remote control commands Supports Multi-language display and embedded online help Each Unit Includes 200 MHz Oscilloscope USB Cable -1 Quick Start-1 Certification-1 Passive Probe-2 Power Cord -1 CD (Included User Manual and EasyScopeX software-1)
- Bandwidth: 200 MHz
-
Supplier: Transcat, Inc.
Description: full colour screen Multi-language interface Each Unit Includes Siglent SDS2202 Oscilloscope 1:1/10:1 Probes (2x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)
- Bandwidth: 200 MHz
-
Supplier: EdgeRunner
Description: hot-key and touch - Software KVM switch: No new switches, cables or extenders required or distance limitations Product Features Ultra-fast control switching speed Supports headless PC (no monitors) and virtual machines (VMs) Fast, high quality video transfer between a full range of monitor
-
Supplier: EdgeRunner
Description: hot-key and touch - Software KVM switch: No new switches, cables or extenders required or distance limitations Product Features Ultra-fast control switching speed Supports headless PC (no monitors) and virtual machines (VMs) Fast, high quality video transfer between a full range of monitor
-
Supplier: L-com, Inc.
Description: The L-com FOT-SC-SDS Diamond Scribe features a 60 degree cone point in a lightweight plastic housing. The scribe is used for the termination of fiber optic cable assemblies. Then pen-like shape makes it comfortable and easy to use. The L-com FOT-SC-SDS is just one of thousands
-
Supplier: Transcat, Inc.
Description: screen Each Unit Includes Siglent SDS2302 Oscilloscope 1:1/10:1 Probes (2x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)
- Bandwidth: 300 MHz
-
Supplier: Transcat, Inc.
Description: functions USB Host, USB Device (USBTMC, PictBridge), LAN (VXI-11, LXI-C), EXT TRIG, PASS / FAIL, TRIG OUT interfaces 8" full colour LCD-TFT screen Each Unit Includes 1:1/10:1 Probes (4x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick
- Bandwidth: 200 MHz
-
Supplier: DigiKey
Description: URSA I/O METAL SHELL FOR CABLE S
- Number of Contacts: 10 #
- Connector Type: Rectangular Connectors, Heavy Duty
-
Video Cables - DeviceBus® for Honeywell SDS, 2 Pr #22 Str TC, PVC+FPE Ins, IS, PVC Jkt, CL2 -- 3087ASupplier: Belden Inc.
Description: DeviceBus® for Honeywell SDS, 2 Pair 22AWG (19x34) Tinned Copper, PVC+Foam PE Insulation, Individual Beldfoil® Shield, PVC Outer Jacket, CL2
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 22 AWG
-
Supplier: Belden Inc.
Description: DeviceBus® for Honeywell SDS, 2 Pair 16+20AWG (19x28+19x32) Tinned Copper, PVC+Foam PE Insulation, Individual Beldfoil® Shield, PVC Outer Jacket, CL2
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 16 AWG
-
Supplier: Belden Inc.
Description: DeviceBus® for Honeywell SDS, 2 Pair 16+20AWG (19x28+19x32) Tinned Copper, PVC+Foam PE Insulation, Individual Beldfoil® Shield, PVC Inner Jacket, Aluminum Interlock Armor, PVC Outer Jacket, CL2
- Number of Conductors: 4 #
- North American (AWG): 16 AWG
- Features: Copper and Copper Alloys, Other, Polyvinyl Chloride (PVC)
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Cable Assemblies MOST ASSY 230 W SDS
-
Supplier: DigiKey
Description: SDS ETHERNET TO USB 1-PORT
- Product Type: KVM Cable
-
Description: Specifies an interface system between a single or multiple controlling device and control circuit devices or switching elements as defined in IEC 60947-5-2, connected by a shielded, twisted four-wire cable carrying data and power, and establishes a system for the interhangeability of
-
Supplier: Radwell International
Description: SDS CABLE FOR PC CARD FEMALE DB9-MALE MINI 3FT 4A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, EXTENSION CABLE, TENSOR S/DS SERIES, 5M. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CORDSET 5P TEE SDS DIAGNOSTIC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Milwaukee Electric Tool Corporation
Description: ANCHOR, STOP TYPE 2-1/16 INCH OVERALL LENGTH SDS-PLUS SHANK TYPE 5/8 INCH DRILL SIZE APPLICATION HANGING UNISTRUT, PIPE, CABLE TRAY, DUCT
- Cutting Diameter: 0.625 inch
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN HEADER SMD 10POS 2MM Product overview: EHT-105-01-S-D-SM-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement
-
Supplier: ValueTronics International, Inc.
Description: The PXI-8421/8 is a pxi from National Instruments. Additional Features: 8 ports, RS-485 Compatible with standard PC serial port, Windows 2000/NT/9x Full Windows 2000/9x Plug and Play compatibility for switchless configuration Interrupt sharing between ports Kit includes cable RTS/CTS hardware
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 996229-DS38EP100SD/NOPB Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel Applications: Displays Standard Package: 1,000 Mounting: SMD (SMT) Interface: Coax Cable and Female Connector Package / Case: 6-WDFN Exposed Pad Supplier Device
- Device Type: Sensor Interface
-
Supplier: Stored Energy Systems/SENS
Description: automatically adjusts its output to meet constantly changing battery needs. This allows the battery to deliver maximum possible performance and life. SENS exclusive Battery Fault alarm system detects battery problems like high resistance cables and open battery cells. The Battery Fault alarm
- Input Voltage: 240 volts
- Charging Current: 10 amps
- Output Voltage: 24 volts
- Operating Temperature: -40 to 60 C
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 4-gel vertical electrophoresis system, includes electrode assembly, companion running module, tank, lid with power cables, mini cell buffer dam The versatile, easy-to-use Mini-PROTEAN® Tetra cell is ideal for vertical mini gel electrophoresis. This electrophoresis cell accommodates one to
-
Supplier: ASTM International
Description: 1.1 This test method describes testing of new electrical insulating liquids as well as liquids in service or subsequent to service in cables, transformers, oil circuit breakers, and other electrical apparatus. 1.2 This test method provides a procedure for making referee tests at a commercial
Find Suppliers by Category Top
More Information Top
-
Proper movement of a current meter mounted on a suspended drift station
It is evident that the major source of forced oscillations of the cable and instrumentation is basically the roll-and-pitch motion of the vessel, the latter's amplitude being enhanced by 5-10 times when transferred along the SDS cable line.
-
SL55/56_Looking for program to use for uploading a ringtones & pictures Via USB cable - GSM-Forum
I have used non-original USB cable with SDS & MPM, no problems.
-
Advanced mask inspection optical system (AMOS) using 198.5-nm wavelength for 65-nm (hp) node and beyond: system development and initial state D/D inspection pe...
To simplify wiring cables , SDS bus and uni-wire bus are introduced.
-
NSTX Electrical Power Systems
The outgoing cables from one SDS (from both legs) did not land in one cable tray.
-
Bovine lactoferrin interacts with cable pili of Burkholderia cenocepacia
Fig. 5 SDS -PAGE of cable pili and lactoferrin blotting assay.
-
Effects of noise on models of spiny dendrites
Plot (a) shows that space-time white noise in the spine and cable dynamics of the SDS model reduces the speed of propagation, much more so when the noise is in the spine heads.
-
Effects of noise on models of spiny dendrites
The two differences between the dendrite models are the way in which spines are attached to the cable (discretely for SDS and as a continuum for BR) .
Indicates content that may require registration and/or purchase.