-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays RELAY ELECTR
- Relay Type: General Application Relay
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY REED SPST 1A 5V
- DC Coil Voltage: 5 volts
- Operating Temperature: -4 to 158 F
- Features: Other
- Poles: Single Pole (SP)
-
Supplier: elobau U.S., Inc.
Description: A maximum of 32 sensors may be used with an interconnection system. We recommend the use of elobau interface units 363 098.
- Maximum Current: 3 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 30 volts
- Maximum AC Switching Power: 750 VA
-
-
Supplier: DigiKey
Description: 3KV/2.5A HIGH VOLTAGE REED RELAY
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 185 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Supplier: elobau U.S., Inc.
Description: PLe according to EN ISO 13849-1 Four safety outputs (two separate safety circuits each with two safety outputs) Separate control outputs for further processing Emergency stop function with short-circuit detection Suitable for 2-hand control Connection via codable, screwless terminals
- Maximum Current: 3 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 30 volts
- Maximum AC Switching Power: 750 VA
-
Supplier: Win Source Electronics
Description: Manufacturer: Meder Electronic Win Source Part Number: 1249957-SIL05-1A72-71L Manufacturer Homepage: www.meder.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
- Mounting: PC Board
-
Supplier: Newark, An Avnet Company
Description: Reed Relay, SIL Series, 24 VDC, 2 kohm, 1 A, 200 V, SPST-NO RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 2-POS MOM JOYSTICK VERTICAL SIL-BZL
-
Supplier: Newark, An Avnet Company
Description: ILL 2-POS MOM SEL SWTCH SIL-BZL YEL
-
Supplier: Newark, An Avnet Company
Description: ILL 2-POS MOM SEL SWTCH SIL-BZL GRN
-
Supplier: Acme Chip Technology Co., Limited
Description: 42RO6-2500G-SIL = RELAY.
-
Supplier: Quarktwin Technology Ltd.
Description: 42RO6-1000S-SIL = RELAY.
-
Supplier: Pfannenberg
Description: Our PMF-2015 SIL (IP 55) extremely bright Flashing Lights reach up to 200 cd light intensity. This Signaling Device is equipped with Prismatic Fresnel lens which provides the highest signaling effect for generating a visual impact which can span wide areas. Self-monitoring relay
- Flash Rate: 60 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Flashing Light
-
Supplier: Pepperl+Fuchs SE
Description: 2-channel signal conditioner 24 V DC supply (loop powered) Relay contact output Logic input 15 V DC ... 30 V DC, non-polarized Up to SIL3 acc. to IEC 61508
-
Supplier: PHOENIX CONTACT USA
Description: Safe coupling relay for SIL 2 high and low-demand applications, couples digital output signals to the I/O, 2 enabling current paths, 1 alarm contact, module for safe state off applications, integrated test pulse filter, plug-in screw terminal blocks, width: 17.5 mm
- Operating Temperature: 68 to 131 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Supplier: PHOENIX CONTACT USA
Description: Safety relay for emergency stop and safety door up to SIL 1, SIL CL 1, Cat. 1, PL c, depending on the application up to SIL 3, SIL CL 3, Cat. 4, PL e, single-channel operation, 4 enabling current paths, U S = 24 V AC/DC, plug-in screw terminal blocks
- Operating Temperature: 68 to 149 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Supplier: PHOENIX CONTACT USA
Description: Multifunctional safety relay for emergency stop and safety doors up to SIL 3, Cat. 4, PL e, automatically or manually monitored activation, 4 N/O contacts, 3 safety functions, 2 shutdown levels, plug-in push-in terminal block
- Operating Temperature: 68 to 113 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Supplier: Radwell International
Description: SAFETY RELAY, FOR SIL 3 HIGH/LOW DEMAND APPLICATION, EMERGENCY STOP/ SAFETY DOOR MONITORING, SINGLE CHANNEL, PLUG IN TERMINAL BLOCK, 1 ALARM CONTACT, 2 ENABLING CURRENT PATH, 24 VDC, 230 VAC, 6 AMP, (2981020). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PHOENIX CONTACT USA
Description: Safety relay for emergency stop and safety door monitoring up to SIL 3 or Cat. 4, PL e according to EN ISO 13849, 1 or 2-channel operation, 2 enabling current paths, nominal input voltage: 24 V AC/DC, plug-in spring-cage terminal block
- Operating Temperature: 68 to 131 F
- Safety/Approvals Category: Category / Type 3
- Mounting: DIN Rail
-
Safety Monitoring Systems - SIL3/PLe Safety Controller for Functional Safety of Incremental EncodersSupplier: Hymark/Kentucky Gauge
Description: that require the SIL3 Safety Integrity Level and the PLe Performance Level. Thus, it is ideal to retrofit existing industrial plants. SIL and PLe are two different methods that allow for evaluation of a safety function: they are defined by the EN 62061 (SIL) and ISO 13849-1 (PL)
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - PCB Mount 100v 2.6A SIL Form A Norm-Open
-
Supplier: Powell Electronics, Inc.
Description: RLY,STD,ON,2P,96V,15S,I,L
-
Supplier: RS Components, Ltd.
Description: SIL SSR,2A 3-32Vdc
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 861699-AQ2A1-C2-ZT5VDC Series: AQ8 Features: Solid State SPST-NO (1 Form A) 4-SIP Package: Bulk Package: 4-SIP Mounting: Through Hole Family Name: AQ2A1 Categories: Relays Case / Package: 4-SIL ECCN: EAR99 Popularity: Medium Fake Threat
- Features: Other
- Mounting: PC Board
-
Supplier: steute
Description: Features/Options Enclosure width: 22.5 mm 2 NC contact combination connectable Feedback circuit 2 enabling paths potential-free 1 auxiliary output Manual or automatic start LED indicator for switching condition PL e, SIL CL 3
- Maximum Current: 6 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 24 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Guardmaster 440C-CR30 Software configured safety relay, PLe SIL 3, 22 Safety I/O, embedded serial port, USB programming port, 2 Plug-in Slots, 24.0V DC
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electric Works Win Source Part Number: 768775-AQZ105 Series: PhotoMOS AQZ Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 1.16VDC Output Type: DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current:
- Input (Pick-up) Voltage Range: 1.16 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7S.63 Relay modules with forcibly guided contacts, 3 contacts (2 NO + 1 NC) and 1 auxiliary contact, for SIL3 safety applications. With: – 2 NO safety contacts – 1 NC feedback contact – 1 auxiliary signaling contact Features include: Relay with guided contacts Type A
- Normally Open (NO): 2
- Normally Closed (NC): 1
- Maximum DC Switching Voltage: 121 volts
- Maximum DC Switching Power: 1.7 watts
-
Supplier: Pickering Electronics
Description: The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation. The
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: steute
Description: Enclosure width: 22.5 mm 2 NC contact combination connectable Feedback circuit 2 enabling paths potential-free 1 auxiliary output Manual or automatic start LED indicator for switching condition PL e, SIL CL 3
-
Supplier: Euchner-U.S.A., Inc.
Description: controls. Mosaic master M1 module with 8 inputs, 2 digital outputs and 2 pairs OSSD outputs can run stand alone or can be expanded. A single M1 module can control several remote expansion modules. The Mosaic Safety Designer Software MSD with timing, counting, logical and memory
-
Supplier: RS Components, Ltd.
Description: 2ch IS SIL2 Switch-Proxim Relay-Out Rep
- Number of Channels: 2
- Features: ATEX, Other
- AC or DC: DC
- Barrier Type: Zener Barrier (Grounded)
-
Supplier: Pepperl+Fuchs SE
Description: 2-channel isolated barrier 24 V DC supply (Power Rail) Dry contact or NAMUR inputs Relay contact output Line fault detection (LFD) Reversible mode of operation Up to SIL 2 acc. to IEC 61508
-
Supplier: Classic Automation LLC
Description: Siemens Simatic ET 200S - 1F- RO DC24V/AC24..230V/5A, F. ET200S, 30 MM WIDTH, 1 RELAY OUTPUT (2 NO- CONTACTS) OUTPUT CURRENT 5A, RATED VOLTAGE 24V DC AND 24 ... 230V AC, USEABLE UP TO CAT.4 / SIL 3 IF CONTROLLED BY A F- DO (E.G. 6ES7138- 4FB02- 0AB0)
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
logic in a single hazloc enclosure. Certified for use in SIL 2 safety instrumented systems, the One Series Safety System not only controls the heater locally, it alarms remote “Gas Control” operations when the temperature of the pressure-reducing valve drops below 40°F. This signals (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Solution: The NOC chose the ONE Series SIL 2 Safety Transmitter with Safety Relay Output (SRO) because it combined the 4-20 mA output that went to the VFD with an (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
High-voltage Transducer: Advanced Safety for Critical Applications For applications requiring a higher safety certification by way of SIL 2 or SIL 3, Knick’s (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
and maintenance The app provides information such as operational hours and the number of switching cycles the safety light curtain has performed. This data is helpful in scheduling preventive maintenance, service cycles for safety relay modules, and defining the intervals for intermediate (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
the safety light curtain has performed. This data is helpful in scheduling preventive maintenance, service cycles for safety relay modules, and defining the intervals for intermediate checks. Documentation Information on the active status of the light curtain can be (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
closed. Once the guard is locked, the actuator can withstand a specified forcible withdrawal value of 2,000 N. Key Specifications (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
. The adjustable drive output frequency ranges from 0.1 to 500 Hz, providing the flexibility required for both conventional process motors and certain higher-speed applications. Its nominal switching frequency is 4 kHz, while the switching frequency can be adjusted between 2 and 12 kHz. Operation above (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.