Products/Services for SMT Reel Cutter
-
Reels - (623 companies)Reels are devices around which lengthy, continuous items such as cable, wires, paper, etc. are wrapped for transportation or storage. Reels are revolvable devices around which lengthy, continuous items such as cable, wires, paper, etc., are wrapped...TypeHose / Cable IncludedLive Connection -
Reelers and Dereelers - (34 companies)...with unique elements. The devices engage components serving to sustain strand tension and backlash as well as reel speed. When paired with wires, cables, or tubing cutters, they assist in measuring and cutting extended strands. Automated systems feature...
-
Hose Reels - (408 companies)Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases... -
Cable Reels - (231 companies)Cable reels are used for storage, unwinding, and winding of conductive cable or lifting cable. Electric cable reels have contacts for maintaining live power during winding. Cable reels are used for storage, unwinding, and winding of conductive cable... -
SMT Manufacturing Equipment - (144 companies)Surface mount technology (SMT) manufacturing equipment is used to populate printed circuit boards (PCB). This includes soldering machines, ovens, component placement, paste depositors and screen and stencils. SMT manufacturing equipment is used... -
Angle Cutters - (42 companies)Angle cutters are milling cutters with the cutting face angled with respect to the axis of rotation. There are many types of angle cutters. Examples include single angle cutters and double angle cutters. Single angle cutters are those which have...
-
Pipe and Tube Cutters - (168 companies)Pipe and tube cutters are hand-held tools or machines that use a rotating cutting wheel, blade, or other tool head to separate a long piece of tubular material into two or more parts. Pipe and tube cutters can be manually, electrically...
-
Fly Cutters - (27 companies)Fly cutters are rotary tools that use one or more single-point tools for plane surfacing. The fly cutter is a single-point cutting tool similar to a lathe tool mounted in a special holder. Types of Fly Cutters. There are many types of fly cutters...
-
Gasket Cutters - (22 companies)Gasket cutters are manually operated tools used for cutting gaskets. There are several types of gasket cutters and they can be used in a wide variety of applications. Gasket cutters are manually operated tools used for cutting gaskets. Types...
-
Dovetail Cutters - (53 companies)Dovetail cutters are specialized tools for cutting a dovetail angled grooves into a workpiece and are used for fitting or joining parts. Dovetail cutters are specialized tools for cutting dovetail angled grooves into a workpiece and are used...
Product News
-
Hannay Reels
Hannay Reels VAC4000 Reel Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse winding. Roll-formed channel frame for heavy duty applications. Standard inlet/outlet accepts 1 1/2 " vacuum hose. Constructed of heavy duty steel. Applications: Shop vacuum needs. Car detailing. Food... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Chemical Reel Hannay Reels Chemical series is designed for chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Features: Handles 3/8" through 1-1/2" ID hose, ranging from 50 ft up to 200 ft in length. For larger ID hose please consult factory. Standard inlet: CPVC swivel joint resists corrosion and provides longer life. Slotted hub for hose passage... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Vimfun Diamond Wire Saw
Precision Diamond Wire Cutter Struggling with slow or material-limited cutting processes? Traditional methods like EDM, laser, or water jet cutting often face material restrictions, low efficiency, or complex handling. Engineers need a reliable solution to process various materials into complex shapes without constant supervision. The SGI 20 offers high-speed diamond wire cutting with precise positioning ( +-0.01 mm) and processing accuracy ( <=0.03 mm). Its gantry structure allows easy loading and safe cutting, ensuring cut... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Hannay Reels
Hannay Reels DEF Series Reels Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are avialable in manual or power rewind reels for longer lengths up to 2" ID hose, and spring rewind retractable reels for shorter lengths up to 1" ID hose. Manual or Power Rewind Reel Features: Heavy-duty... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels C1500 Storage Reels Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank option available upon request. Features: Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank... (read more)Browse Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 4100 Series Reel Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Features: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90 ball bearing... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 8000 Series Reels Hannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal options are available upon request to handle senstive chemicals or food grade fluids. Features: Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels SS1500 Series Reel Hannay Reels Stainless steel SS1500 Series Manual reels are ligthweight and compact designed for long lengths of hose. This series handles 3/8 " through 5/8 " ID hoses and can hold up to 475 feet. The SS1500 series is constructed of 304 stainless steel for superior corrosion protection. Features: Manual rewind includes: cam-lock drag brake, spring actuated pin lock and direct crank rewind. Standard inlet: 90 stainless steel ball bearing swivel joint, 1/2" female NPT threads. Standard outlet... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Keystone Electronics Corp.
Coin Cell SMT Retainers for 6or3 volt applications . The solder tails are located outside the insulating material to support vision inspection system. 6 volt power can be achieved using Catalog # 3020 (SMT) or 3021 (THM) for (2) 2016 size coin cells, or Catalog # 3022 (SMT) or 3023 (THM) for (2) 2020 or (2) 2025 size coin cells. Retainers are available in bulk or on tape and reel. Keystone is a major manufacturer of interconnect components and electronic hardware and provides a range of stamping, machining and assembly services. ISO-9001:2015... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
SMT Coin Cell Contacts for Battery Enclosures timers, and many industrial and consumer applications. Contacts are manufactured from gold plated phosphor bronze, offering low contact resistance and assuring easy reflow soldering for a reliable solder joint. The spring tension of the contacts will adjust to all variations in battery heights for dependable connectivity. Contacts can accommodate coin cell batteries with diameters from 16mm and larger. These contacts are available in bulk or on tape and reel for use with most vacuum and mechanical... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp.
-
Practical Electronics/Soldering - Wikibooks, open books for an open world
It generally costs around £6 or $12 for a 500 g reel . It is very soft, and is easily cut by wire cutters and smaller diameters can be snapped … Finer gauges such as 26 are available for very fine work with SMT (surface-mount) components.
-
tape cutting machine ( Page 7 ) - offers from tape cutting machine manufacturers, suppliers, exporters & wholesalers
Automatic Foam Long Sheets Cutter ECMT-115 115B Main Usage: This Machine used for Foam Long Sheets ... SMT , DIP PCBA Design , Power Board PCBA Assembly Service For ... Cut Tape,Tube, Reels ,Loose Parts Turn Time Same Day Service to 15 day service Testing X …
-
Robot Building for Beginners
Until you become an expert, don’t buy surface-mount ( SMT or SMD) resistors. This is because most components are manufactured in long reels so that they can be fed into … Instead, use a wire cutter to cut both ends of the resistor from reel tape.
-
15 Lock Ring Wheel - 15 Lock Ring Wheel Manufacturers, Suppliers
… No: PJ07323 Part Name: SHEET SW PART No: PS04140 Part Name: SPRING (after reel Office) PART No … [ Related Keywords : smt feeder parts, FUJI smt feeder parts, nxt smt feeder parts ] A cutter tilt device with maximum 30° tilt angle is equipped on the YK2232A machine to cut …
-
SMT Reel Cart Shelf 13" to 15" Reels
▪ Crimping Tools, Pliers, & Cutters • SMT Reel Cart Shelf 13" to 15" Reels .
-
CSP package development: the 4.0 manufactur1ng process for μBGA(R)
Each having advantages and disadvantages, the saw, rotary and straight blade cutter can be programmed. standard SMT assembly processes an Reel -to-reel input Elastomer Nubbins printed .
-
E39-F4 Omron Automation and Safety | Mouser
Cutter SSM2167-1RMZ- REEL Multilayer Ceramic Capacitors MLCC - SMD/ SMT .
-
Deduction: of the theory for application
In particular, one can, therewith the definition and value region restrictions for rollers express like, e.g … Baader F, Calvanese D Nardi D, McGuinness D, Patel cutter PF (eds) (2003) The of Description Logic … In: SMT-COMP'07 11.
-
http://www.loadparts.com/catalog_P.htm
… title="TSC P6KE62C(35K REEL) D/C96 - Loadparts Search Engine Results">TSC P6KE62C(35K REEL ) D/C96 - Loadparts Search … … li> Determinanten the prefounding processCutter , et al. 1996 de Jong et al. 2004 "[.] we of define SMT [self-managing of teams] service climate AS … Roller of the person .
Product Announcements
Indicates content that may require registration and/or purchase.