-
Supplier: Advanced Abrasives Corp.
Description: Premalox WCA - A White Calcined Alumina with 99.6% Purity Premalox WCA Aluminum Oxide Powder undergoes stringent grading and inspection techniques to assure uniform size and quality of particles, which in turn prevents random scratching or damage to the work piece. It is an aluminum oxide
- Material Type: Alumina / Aluminum Oxide
- Applications: Optics / Optical Grade
- Features: Other
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Advanced Abrasives Corp.
Description: Premalox High Purity Alumina Powders (99.99%) Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the best possible quality finish regardless of application. Available in abrasive particle sizes 0.05
- Material Type: Alumina / Aluminum Oxide
- Applications: Optics / Optical Grade
- Features: Other
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Advanced Abrasives Corp.
Description: PDP is made up of nano-crystallites that give it a unique break down mechanism which allows new cutting edges to be exposed creating a self-sharpening characteristic. PDP is used primarily for lapping and polishing sapphire, ruby, metallographic samples, fiber optics and ceramics along with
- Shape: Abrasive Grain / Grit, Crushed / Irregular
- Grading System: Mesh Graded, Micron Graded
- Applications: Polishing / Lapping
- Material: Superabrasive - Natural Diamond
-
-
Abrasive Compounds and Abrasive Slurries - Rough-surface Monocrystalline Diamond Slurry (RCD Slurry)Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH Rough-surface Monocrystalline Diamond Slurry (RCD Slurry) is made by adding RCD powder into water/oily carrier liquid through scientific proportioning. It is mainly used for polishing of sapphire materials, optical lenses, crystals and other superhard materials because of its
- Grit Size: 3 to 17
- Compound / Abrasive Type: Diamond
- Grading System: Micron Graded
- Materials / Substrates Finished: Ophthalmic / Optical Materials
-
Supplier: Advanced Abrasives Corp.
Description: Premasol A Alumina Suspension Produced using our 99.99% purity de-agglomerated powder in a proprietary carrier to create a permanent suspension. Available in abrasive particle sizes 0.05 µm, 0.1 µm 0.3 µm, and 1.0 µm Applications: Lapping and polishing of Ceramics, glass, precision optics,
- Compound / Abrasive Type: Aluminum Oxide, Ceramic
- Materials / Substrates Finished: Ceramics / Glass, Ophthalmic / Optical Materials
- Type: Lapping, Polishing
- Form: Liquid / Dispersion
-
Supplier: Waters Corporation
Description: compounds to be sprayed through a nozzle from a supercritical solution. By manipulating the pressure, temperature and concentration, the user can manipulate powder sizes.This non-polar misture is then sprayed through a heated sapphire nozzle assembly. RESS Systems are appropriate for
-
Supplier: Plansee SE
Description: sapphire producers, this results in less complex and expensive reworking of the surface of the crucible. The cycles run smoothly and deliver high-quality ingots. And there's another advantage: The smooth surface is less susceptible to corrosion caused by the aggressive melted sapphire.
- Melt Temperature: 2,000 C
- Crucible Type: Crucible - Cylindrical (Straight wall)
- Material Types: Molybdenum / Mo Alloy
- Features: Other
-
Supplier: American Swiss Products Co., Inc.
Description: American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military,
- Diameter: 1" - 3", Less than 1"
- CNC Machining: 3-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating
Find Suppliers by Category Top
Featured Products Top
-
Method Polycrystalline diamond powder is synthesized by (read more)
Browse Abrasive Grain and Finishing Media Datasheets for Beijing Grish Hitech Co., Ltd. -
applicability for various types and particle sizes of fine powder; 4. Mild odor, easy to clean; 5. Convenient to use, just gently shake before use; 6. Environmental (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
silencers. This powder is recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (537° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300°- 800°F (149°- 427°C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Our Powder Coating Best Practices Checklist and Video Series Powder Coating technology provides a quality finish when properly handled and applied. Use this Best Practices Checklist and video series to help improve your powder coating practices! (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Powder Coatings Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Savage has experience with the compaction of materials including metal powders, graphite, ceramics, boron nitride, carbide, PBX, titanium and titanium sponge, molybdenum, and Teflon. The uniform force of opposed rams creates the ability to compact nearly any loose material. At Savage (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Savage Powder Compaction and Briquetting applications include vertical upacting or downacting compaction for loose fill, bulk materials, and powders. Savage's Powder Compaction Presses are available with hoppers, fill shoes, ejectors, shuttles, conveyors, and with (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Powder Metallurgy (PM) is an advanced manufacturing metal-forming process for producing high-quality net-shape components for a wide variety of applications. The PM process comprises four categories: press and sinter (P&S); metal injection molding (MIM); metal additive manufacturing (AM (read more)
Browse Datasheets for Metal Powder Industries Federation (MPIF)
More Information Top
-
Solid-State Random Lasers
9.2.1 Experimental Observation of Stimulated Emission in Ti- Sapphire Powder . . . . . . . . . . . . . . . . . . . . .
-
Recovery of efficient abrasive powders from waste abrasive-oil suspensions—scraps of strip sawing
Gradually the suspension was enriched in sapphire powder and thickened and the sawing rate decreased.
-
Effect of sapphire particle size on transmittance and strength of sapphire glass composites prepared by melt infiltration
Sample S 26?0, which was prepared using 26 mm sapphire powder , exhibited a light transmittance and biaxial strength of 35% and 230 MPa, making it suitable for use in dental crown materials.
-
Reaction between ∼0.7- to 1-μm α-Al2 O3 particles and SiO2 during high-temperature sintering
Determination of the particle size composition of the Cr3+: sapphire powder by laser diffraction showed that grinding for 20 h increased the fraction of parti cles less than 250 nm in size to 43% and that the aver age particle diameter was …
-
Dictionary of Gems and Gemology
In igne- ous rocks such as granite and nepheline syenite. sapphire, lux; a misleading term for blue iolite. sapphire, lynx; a misleading term for pale blue iolite. sapphire powder ; ® alumina, aluminum oxide, aloxite. sapphire, purple; purple sapphire is misnomered as Oriental …
-
Dictionary of Gems and Gemology
In igneous rocks such as granite and nepheline syenite. sapphire, lux; a misleading term for blue iolite. sapphire, lynx; a misleading term for pale blue iolite. sapphire powder ; o alumina, aluminum oxide, aloxite. sapphire, purple; purple sapphire is misnomered as Oriental amethyst …
-
Fabrication Methods for Precision Optics
Since sapphire is a pure form of aluminum oxide, it has also been called sapphire powder on occasion.
-
Non isothermal heat capacities and chemical reactions using a modulated DSC
Experiments were carried out with different weights of sapphire powder (6- 45 mg) and a sapphire disc (~61 mg) for calibration.
-
ADVANCES IN ENERGY TRANSFER PROCESSES PROCEEDINGS OF THE 16TH COURSE OF THE INTERNATIONAL SCHOOL OF ATOMIC AND MOLECULAR SPECTROSCOPY
Shortly afterwards, this experiment has been extended by the same group to a systematic study of the gain in Ti: Sapphire powder .
-
Removal Of Optical Coatings Without Polishing
A few potentially expensive coating failures led us to consult Norman Brown of Lawrence Livermore Laboratory (LLL), who had published a recipe in "Applied Optics" for removing AR coating from glass using HF and sapphire powder (1).
Indicates content that may require registration and/or purchase.