-
Supplier: Accuris
Description: Standard Classification for Fiber Reinforced Silicon Carbide-Silicon Carbide (SiC-SiC) Composite Structures
-
Supplier: ASTM International
Description: identification system for grouping different types of SiC-SiC composites into different classes and provides a means of identifying the general structure and properties of a given SiC-SiC composite. It is meant to assist the ceramics community in developing,
-
Supplier: 3X Ceramic Parts Company Limited
Description: Using SiC as the main raw material, 56 kinds of SiC ceramic samples from 8 systems were prepared by means of pressureless sintering by means of composite strengthening and fiber toughening. Their bulk density, water absorption, porosity, Rockwell hardness, bending strength and
- Density: 3.0299980876850134 g/cc
- Thermal Conductivity: 90 to 110 W/m-K
- MOR / Flexural Strength: 50,762.89377501895 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
-
-
Supplier: SAE International
Description: Engineered materials have made a breakthrough in a quest for materials with a combination of custom-made properties to suit particular applications. One of such materials is 2124/SiC/25p, a high-quality aerospace grade aluminium alloy reinforced with ultrafine particles of silicon carbide,
-
Description: Saint-Gobain High-Performance Refractories Saint-Gobain leads the industry in the design, development and production of the highest performing solutions for extreme operating conditions and high temperature environments. Every product and material is designed to maximize performance and longevity
- Material Type: Carbide Materials, Silicon Carbide, Silicon Nitride, Specialty Ceramic
- Performance Features: Composite / Ceramic Matrix
-
Supplier: AST Bearings LLC
Description: Body - Carbon steel-zinc plated, Ball - Hardened chrome steel-chrome plated, Liner - PTFE composite material
- Bore Diameter: 0.787402 inch
- Overall Length: 4.07480535 inch
- Load Capacity: 6,968.8 lbs
- Maximum Angular Misalignment: 9 degrees
-
Supplier: Accuris
Description: CANS, COMPOSITE, SPIRALLY WOUND
-
Supplier: KYNTEC Corporation
Description: KynSHOC-C. The first of its kind Composite shock absorber. No one else has a product that features a cost-effective solution to optimize your application while considering your total cost of ownership. Our comprehensive product offering will provide value-added features to both your new
- Absorber Stroke: 0.25 inch
- Energy per Cycle: 27 In-lbs
- Rod Diameter: 0.098 inch
- Operating Temperature: 15 to 180 F
-
Supplier: Accuris
Description: COMPOSITE COMPONENTS
-
Supplier: Accuris
Description: Composite components
-
Supplier: CoorsTek
Description: produces ceramic armor components used as the ballistic armor strikeface of lightweight composite armor systems. CeraShield™ ceramics work with appropriate backing systems to neutralize various ballistic threats including armor-piercing rounds and IED shrapnel. Armor Integration Services For
- Density: 2.6299983401358364 g/cc
- MOR / Flexural Strength: 46,411.788594303 psi
- Modulus of Elasticity: 65,991,761.9075246 psi
- Applications: Armor / Ballistic Protection
-
Supplier: Newark, An Avnet Company
Description: 16/C COMPOSITE SHIELDED CABLE
-
Supplier: Superior Tool Service, Inc.
Description: Ltr C Carbide jobber length twist drill with tip ground for composite and straight shank Designed for Composite Material Applications.
- Cutting Diameter: 0.242 inch
- Material: Carbide
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: SAE International
Description: Al383/SiO\u2082 metal matrix composites (MMC) were designed to increase the wear properties of the Al alloy. However, the soft Al matrix was subject to large plastic deformation under high normal load during lubricated sliding wear tests, causing detachment of the reinforced particles. To
-
Supplier: Campbell Scientific, Inc.
Description: initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4120C Benefits Lightest composite sampler offered by Campbell Scientific—weighing only
- Number of Control Relays: 0
- Features and Functionality: Battery Powered
- Instrument Specific Features: Controller Functionality
- Display Type: Digital Display
-
Supplier: Evident Scientific
Description: Applications: Straight beam flaw detection and thickness gaging Detection and sizing of delaminations Material characterization and sound velocity measurements Inspection of plates, billets, bars, forgings, castings, extrusions, and a wide variety of other metallic and non-metallic components For
- Probe Frequency: 2,250 kHz
- Features & Format: Contact Transducer
- NDT Probe Technology: Ultrasonic
- Application: Wall / Material Thickness
-
Supplier: SAE International
Description: The following terminology has been generated by the ATA/IATA/SAE Commercial Aircraft Composite Repair Committee (CACRC) and provides terminology for design, fabrication, and repair of composite and bonded metal structures.
-
Supplier: parvalux by maxon
Description: options. The Parvalux MIW 16:1 Composite offers 17 Nm of torque and up to 72% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the MIW can meet your exact specification. Contact your local sales engineer to discuss your
- Gear Ratio: 16 (X : 1)
- Output Torque: 150.44247787610618 In-lbs
- Backlash: 49.99999999999999 to 75 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: parvalux by maxon
Description: options. The LIW 240:1 composite inline gearbox offers 28 Nm of torque and up to 64% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss
- Gear Ratio: 240 (X : 1)
- Output Torque: 247.787610619469 In-lbs
- Backlash: 49.99999999999999 to 75 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: parvalux by maxon
Description: options. The Parvalux MIW 16:1 Composite offers 17 Nm of torque and up to 40% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the MIW can meet your exact specification. Contact your local sales engineer to discuss your
- Gear Ratio: 1,350 (X : 1)
- Output Torque: 150.44247787610618 In-lbs
- Backlash: 49.99999999999999 to 75 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: parvalux by maxon
Description: options. The LIW 36:1 composite inline gearbox offers 28 Nm of torque and up to 74% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss your
- Gear Ratio: 36 (X : 1)
- Output Torque: 247.787610619469 In-lbs
- Backlash: 49.99999999999999 to 75 arcmin
- Shaft Alignment: Parallel In-line
-
Supplier: ASTM International
Description: 1.1 This specification covers glass fiber reinforced gypsum (GRG) composites having minimum properties and quality suitable to allow the production of GRG parts for non-loading bearing, thin section, ornamental shapes for architectural embelishment of interior building construction. 1.2 The
-
Supplier: Videojet Technologies, Inc.
Description: The Marsh 320Si large character printer combines increased throw distance and precision drop placement with higher speeds, to deliver reliable coding and printing solutions for a wide variety of industrial applications. The Marsh 320Si system features an advanced touch-screen graphical user
- Number of Colors: 3 #
- Printing Rate: 1,447.7999999999993 to 949.9999999999993 mm/sec
- Resolution: 40 dpi
- Features: Application Software Included, Automatic, Color Printing, Electric, Industrial Metal Housing, Ink Jet, Memory / Storage, Programmable
-
Supplier: Trelleborg Offshore
Description: Surface salts formed during manufacture are removed via acid washing. This reduces the alkali content and results in a clean surface chemistry compatible with almost any resin system or surface coating.
- Diameter: 0.062 mm
- Length: 0.062 mm
- Aspect Ratio: 1
- Application: Filler / Bridging
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C116, Fibre-reinforced polymer composite crossarms. This Standard was developed at the request of industry stakeholders that perceived the need for a Canadian standard on fibre-reinforced polymer composite crossarms. This Standard has been
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Rod body with right or left-hand male thread.Rod body pressed around inner ring.Outer race Lined with PTFE composite material. Surface of rod body zinc plated.
- Bore Diameter: 0.1968505 to 0.9842525 inch
- Length Through Bore: 0.3149608 to 1.2204731 inch
- Housing Diameter: 0.7480319 to 2.4015761 inch
- Overall Length: 1.43700865 to 4.90157745 inch
-
Supplier: Visual Sound, Inc.
Description: Vaddio For use with Y-C or Composite SD inputs or outputs on ProductionVIEW HD DB-15 to 3 Female BNCs (Y-C and Composite)
- Connector Type: Audio / Video Connector
-
Supplier: CSA Group
Description: Preface This is the first edition of CAN/CSA-C156.2, Composite station post insulators. This Standard has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It has been published as a National Standard of Canada by CSA Group. Scope 1.1
-
Supplier: Newark, An Avnet Company
Description: AL 21C 21#16 PIN J/N COMPOSITE
-
Supplier: Matexcel
Description: Storage: Store at room temperature. Application: 1.Manufacturing ceramic devices with precision structural. 2.Manufacturing high performance composite materials. 3.Application of nano-Si3N4 in advanced wear proof rubber. 4.Nano Si3N4 powder can enhance nylon, polyester conductive performance.
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Newark, An Avnet Company
Description: 8D 8C ELIO SKT RECP COMPOSITE
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Composite Terminated Fiber Optic Cables, ST ST, Simplex, Riser, 1-m (3.2-ft.) For the budget conscious: fiber cable with composite connectors.
- Fiber Mode: Multimode
-
Supplier: Newark, An Avnet Company
Description: 8D 4C ELIO PIN PLUG COMPOSITE
-
Supplier: Matexcel
Description: Storage: Store at 4°C. Application: Energy storage, catalysis, analytical chemistry, mechanics, adsorption, biology, microelectronics, sensors, etc. Product overview: This product is manufactured by gel freeze-drying method. The product has excellent adsorption performance, biocompatibility, and
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The TPR3C modules are three-pair audio receiving modules compatible with RDL® Format C twisted pair products. These modules are designed to be mounted in wall boxes, cabinets or other enclosures that allow users to connect external equipment. The D and DS models mount in RDL
- Connector Type: Audio / Video Connector
Find Suppliers by Category Top
Featured Products Top
-
, and electronics fields require materials that maintain dimensional accuracy under extreme conditions. AlSiC provides outstanding solutions through its (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
or strength at minimum weight. *2 CMC(Ceramic MatrixComposites):A fiber-reinforced ceramic composed of SiC fibers and SiC matrix. It is light-weight, high-temperature strength, and high durability material developed as a next-generation material for aero-engines. (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
Applications We utilize lightweight substrates such as SiC, fused silica, aluminum honeycomb cores, and glass-ceramics to achieve high strength with minimal mass. (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Silicon Carbide (SiC) or SiC-based composite materials (MMC). These materials offer superior thermal conductivity and strength, making them ideal for high-performance operations. (read more)
Browse Production Machining Datasheets for Top Seiko Co., Ltd. -
meticulous planning, cutting-edge tooling, and a scrupulous control of machining parameters, we've navigated the intricate SiSiC matrix, demonstrating an exceptional ability to manipulate this material at a depth that was hitherto considered exceptionally challenging. MMC is a composite material (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
resistance, high temperature strength and electrical resistance. Common examples of technical ceramics include alumina (Al2O3), zirconia (ZrO), silicon carbide (SiC), silicon nitride (Si3N4) and Aluminum Nitride (AlN). However, one of the limiting drawbacks for technical ceramics in general is their (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc. -
production in Tempax glass (borosilicate glass) - jet engine parts in CMC (Ceramic Matrix Composites) - components for ion implantation in molybdenum and tungsten, and other materials. You can find more samples here and please enjoy seeing our skills. (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Top Seiko excels at deep hole drilling. When you need precision deep holes in ceramics, glasses, and refractory metals, please feel free to contact us!
(read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
low thermal expansion is needed to make a part that can maintain its performance and dimensional stability without being affected by constant changes in temperature. Aluminum Alloy Steel Stainless Steel Alumina Aluminum Nitride SiC-based MMC Molybdenum Tungsten (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Top Seiko has been processing a variety of machinable ceramics such as Photoveel, Macerite, Macor, Rescor and Shapal Hi-M Soft(aluminum nitride+boron nitride).
(read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd.
More Information Top
-
C / SiC fiber composite ceramics in the simulated reentry test of room transporters
In the contrast to oxidischen or the composite ceramics show other nichtoxidischen CMCs C / SiC the supreme specific strength over the total insert temperature range (up to 1600 C for reusable applications).
-
The development of structural materials for the nuclear fusion
… the plurality of groups of material ferritisch‐martensitische has itself 7-12 % chromium steels because of these selection criteria and the experience by the use in conventional and nuclear power stations, with SiC‐Fasern, SiCf / SiC of composite materials reinforced as well …
-
Microstructure of format ion Activator in Copper‐Silicon carbide Composites During Mechanical Alloying in a Planetary
Einfluû of the grinding duration (PlanetenmuÈhle) on the microstructure parameters of the Cu-20%SiC of composite material: the GroÈûe kokaÈrent of scattering regions Dcs, specific Mikrospannungen e Dd/d No.
-
Material customer for engineers
The image 10.11 shows the Gefüge ground section of one 3D-C-/-C- SiC of composite material with long fiber reinforcement.
-
Powder metallurgy
The image 9-6 shows a typical structure of a Cu- SiC composite material with 70 Vol.- % SiC.
-
Material customer for engineers
Shows Abb. 10.11 the Gefüge ground section of one 3D-C-/-C- SiC of composite material with long fiber reinforcement.
-
Subindex ‐ of material science and material technique 12/2003
Ehrlich 39 SiCf / SiC of composite materials, The development of structural materials dermal fibroblasts interaction G. Altankov for the nuclear fusion K. Ehrlich 39 silanes, The of role of surface zeta potential and substratum chemistry for of regulation of, K. Richau …
-
Metal-matrix-composite materials on ferrous base
Stirring is particularly applied in aluminum sector and serves for example for production of aluminum- SiC composites .
-
SiC‐faserverstärkte titanium alloy Ti 6 Al4 V. Influence of TiC‐ and TiN‐Zwischenschichten on the reaction zone
Fibers according to Gluhungunter argon by 950 C12 h according to the production of the composite Sic -Ti6A14V.
-
Production of extruded langfaserverstärkter glass composite compact and investigation of its behavior of material by static and vibrating stress
Bruchflache of a stranggepreBten of manifoldly broken composite ( Sic fiber / Duran glass, vf = 14,6 %).
Indicates content that may require registration and/or purchase.