Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: SILVER BRUSH HOLDER PREV#60536
-
Supplier: Newark, An Avnet Company
Description: 35 AMP SILVER BRUSH HOLDER ASY
-
Supplier: Accuris
Description: Plating, Brush, Silver
-
-
Supplier: SAE International
Description: This specification covers the engineering requirements and process for brush plating of silver by electrodeposition. It shall be used, in conjunction with AMS 2451, for silver deposits.
-
Supplier: Accuris
Description: Plating, Brush, Non-Cyanide Silver General Purpose
-
Supplier: Accuris
Description: CARBON STOCK, ELECTRICAL CONTACT BRUSH, SILVER IMPREGNATED
-
Supplier: SAE International
Description: This specification covers the engineering requirements and process for brush plating of non-cyanide silver by electrodeposition. It is used, in conjunction with AMS 2451, for silver deposits.
-
Supplier: Newark, An Avnet Company
Description: KIT; BRUSH SILVER GRAPHITE / MOLEX / WOODHEAD
-
Supplier: Weiler Abrasives
Description: Easily sweeps between school bus seats Lacquered hardwood block with one threaded handle hole Rectangular shape head For dust and fine dirt on smooth surfaces tile, wood, linoleum, marble, ceramic tile and smooth concrete Ideal for Sweeping Between School Bus Seats
- Shank / Bore Diameter: 1.55 inch
- Width: 3.65 inch
- Length: 10 inch
- Trim Length: 3 inch
-
Supplier: Weiler Abrasives
Description: Ideal for Find Sweeping on Smooth Surfaces Lacquered Hardwood Block
- Shank / Bore Diameter: 3.9 inch
- Length: 18 inch
- Width: 3 inch
- Trim Length: 3 inch
-
Supplier: Weiler Abrasives
Description: Ideal for Find Sweeping on Smooth Surfaces Lacquered Hardwood Block
- Shank / Bore Diameter: 3.9 inch
- Length: 24 inch
- Width: 3 inch
- Trim Length: 3 inch
-
Supplier: Cosmetic Packaging Resources
Description: Pump, 24/410, Brush Silver/White, 2cc. Saddle Head, Diptube Length = 6 1/16" INSTOCK Min Qty: 12 Singles
- Pump Type: Hand / Foot Pumps
- Power Source: Manual
- Pump Housing Material: Plastic
-
Supplier: Weiler Abrasives
Description: Ideal for Medium Sweeping on Semi-Smooth Surfaces Lacquered Hardwood Block Brace Included
- Shank / Bore Diameter: 3.9 inch
- Length: 36 inch
- Width: 3 inch
- Trim Length: 3 inch
-
Supplier: Tanis Incorporated
Description: these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths. These
- Trim Length: 0.75 inch
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire
- Applications: Cleaning / Surface Preparation
- Mounting: None / Handheld
-
Supplier: Newark, An Avnet Company
Description: Silver Grade Anti-Seize, 8 oz. Net Wt. Brush Top RoHS Compliant: Yes
-
Supplier: Xoxide
Description: The Lian-Li Card Reader is a classy aluminum 50 in 1 card reader that is designed to perfectly match your Lian-Li case, and look pretty damn fine in just about any other case on the market. Constructed of the same sturdy anodized brushed aluminum that Lian-Li cases are renowned for, this card
- Features: Card Reader / Writer
-
Supplier: Radwell International
Description: BRUSH, 12X4X3MM, SILVER GRAPHITE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: State Safety & Compliance
Description: "Polarized eyewear reduces glare, allowing the wearer to see fine detail and deep colors without eye strain and fatigue, discomfort, and poor visual acuity. Also features wraparound, brushed silver metal frame with spring-hinges, black rubber temple tips, adjustable saddle nose pads, and
-
Supplier: Mactac
Description: A 2.0 mil gloss top-coated, brushed silver metalized polyester with a durable and aggressive permanent acrylic adhesive and a 3.2 SCK liner. This product is UL Recognized for indoor and outdoor applications.
- Width: 60 inches
- Thickness: 0.002 inches
- Features: Permanent, Specialty / Other
- Materials of Construction: Plastic / Film
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite LB 8150 paste anti-seize lubricant is compatible with metal and soft metals. Main ingredient is comprised of silver. Is rated as Silver Grade. Can be used under the following temperature
- Type: Anti-Seize / Thread Compound
- Industry Applications: MIL-SPEC / Military
-
Supplier: Fabricast, Inc.
Description: Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is
- OD / Width: 0.25 inch
- Length: 2.37 inch
- Thickness: 0.187 inch
- Current Density: 250 amps / sq. in.
-
Supplier: Fabricast, Inc.
Description: Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is
- OD / Width: 0.85 inch
- Length: 1.28 inch
- Thickness: 0.25 to 0.5 inch
- Current Density: 250 amps / sq. in.
-
Supplier: Fabricast, Inc.
Description: Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is
- OD / Width: 0.09375 to 0.25 inch
- Length: 0.09375 to 0.5 inch
- Current Density: 250 amps / sq. in.
- Width: 0.09375 to 0.25 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: to the other features this product also has corrosion-resistant properties and meets the following standards: MIL-PRF-907E. Formerly known as Loctite Silver Grade Anti-Seize. This anti-seize lubricant is packaged 10 per case.
- Type: Anti-Seize / Thread Compound
- Industry Applications: MIL-SPEC / Military
-
Description: Silver-Brite® ALUMINUM PAINT is a superior quality, one package, interior/exterior, general purpose aluminum paint formulated with 325-mesh leafing aluminum pigment, petroleum resin, and select oils producing a chrome-like uniform appearance. For service temperatures up to 400°F Resists
- Wet / Applied Thickness: 0.0025 to 0.0035 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 40 to 400 F
- Coating Material: Alkyd / Oil Based, Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder
-
Supplier: R. S. Hughes Company, Inc.
Description: temperature to +1600 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant properties and meets the following standards: CFIA Approved, MIL-PRF-907E. Formerly known as Loctite Silver Grade Anti-Seize. This anti-seize lubricant is packaged
- Type: Anti-Seize / Thread Compound
- Industry Applications: MIL-SPEC / Military
-
Description: Silver-Brite® HI-HEAT RESISTING ALUMINUM PAINT is a ready-to-use high heat resisting paint for interior exposures providing heat resistance up to 700°F. Heat reflective Maintains "Sheen" Resists discoloration RECOMMENDED USAGE For use over prepared steel surfaces in normal and high
- Wet / Applied Thickness: 0.002 to 0.0025 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 700 F
- Coating Material: Alkyd / Oil Based, Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder
-
Supplier: U.S. Plastic Corporation
Description: Color: Matte Silver, Liner: PE, Finish: 24/410
-
Supplier: LAPP
Description: durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor
- Diameter: 1.339 to 1.773 inch
- Mounting Size: 2.482 inch
- Operating Temperature: -30 to 100 C
- Material: Brass, Nylon® / Polyamide
-
Supplier: LAPP
Description: durability. Utilize silver or gold plated contacts. All housed in environmentally sealed enclosures. Protects from dirt, water, and other fluids. Positive vibration protection. Fields of application: Electronics and telecommunications. Motor drives and moving assemblies. Indoor & outdoor
- Features: Other
-
Supplier: Xoxide
Description: The elegant Zaria A20 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: Mid tower Dimensions (W x H x
-
Supplier: Morbern, Inc.
Description: Collection: Mellohide Automotive Markets: Auto/Marine Aftermarket Pattern Style: Solid Texture Roll Width: 54 inches Roll Length: 40 yards Weight: 32 ounces per linear yard Cold Crack: -10°F Adhesion of Coating: Excellent CS-273-85 Tear Strength: Excellent 191-5136 Tensile Strength: Excellent
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Fabricast, Inc.
Description: Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request) Rings: Solid Coin Silver Rings Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity
- Number of Circuits: 2 to 24
- Maximum Voltage: 60 to 1,000 volts
- Maximum Current: 5 to 10 amps
- Configuration: Drum Type
-
Supplier: Xoxide
Description: Being a pioneer in the computer gaming market, Apevia feels that it is their responsibility to introduce a stand-alone Micro ATX case with the added flair of an acrylic side-window, as most cases in this category are only worthy of the dreaded “plain” adjective. With this in mind, the mad
Find Suppliers by Category Top
Featured Products Top
-
per circuit; brushes are copper graphite with copper alloy rings. Additional conductors or higher amperage (up to 300 amps) available; consult factory. Silver collector available. Supplied with 4-way roller assembly; roller position must be specified (read more)
Browse Cable Reels Datasheets for Hannay Reels -
amp, 600 volt collector assembly with #8 gauge wiring. Double brushes per circuit; brushes are copper graphite, copper alloy rings. Additional conductors or higher amperage are available at extra cost; must be specified (300 amps possible with custom design). Silver (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Post?processing Plating: Available nickel, gold, silver, or tin plating to enable brazing with copper, Kovar, stainless steel, etc. Applications: Power Electronics: Packaging for IGBT modules, DBC/AMB substrates (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
finishes for corrosion resistance. ? Electrical Contacts: Precious metal alloys (e.g., gold, silver, palladium) for low and stable contact resistance, high current-carrying capacity, and oxidation resistance. ? Brush/Bearing System: Advanced (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
– 440V AC/DC Contact Material Gold-to-Gold / Silver alloy / Carbon brush Signal Types Supported Power, RS232, RS422, RS485, Ethernet, CANBUS, Profibus, video signals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Research and Application of Silver Based Slip Ring Electrical Contact
Silver-based slip ring electrical contact materials are used to prepare key materials for components such as collector rings, commutator segments, and conductive brushes in electronic devices.
More Information Top
-
Sliding Monolithic Brush Systems for Large Currents
Silver-graphite brushes (0.75 mass fraction silver ) Brush face area per brush 1.26 cmz Mechanical load 10.3 N/cm2 Electrical load 160 A/cm* 15 Brushes per ring (34-percent ring coverage) 1 Ring per polarity Chrome-copper alloy slip ring …
-
Initial Experimental Studies of Metal Fiber Brushes in a Magnetic Field
For the present investigation we wished to explore silver brushes in a magnetic field and we used commercially available silver alloy fiber brushes manufactured by Moog shown in Figure 1.
-
TNS Doublet tokamak ohmic-heating power supply study
TABLE V SILVER BRUSH PERFORMANCE Ring material Surface speed Brush material Brush area Brush pressure Current density Load cycle Brush temperature Double contact drop Coefficient of friction Wear rate .
-
The Effect of Various Atmospheric Temperature on the Contact Resistance of Sliding Contact on Silver Coating Slip Ring and Silver Graphite Brush
To meet this requirement we realized that at 70 wt% silver brush , we could reach to this requirement.
-
Trailer Locks - Grainger Industrial Supply
• Adjustable Coupler Lock, Silver BrushedAdjustable Coupler Lock, Silver Brushed .
-
Basic Design of Commutating Devices
Interesting new areas of investigation involve the use of such materials with copper and graphite brushes and with a projected new type of graphite- silver brush .
-
Electrical Characteristics of Contacts Contaminated with Silver Sulfide Film
experiments were per- formed with the commutator switch in which the tung- sten contacts were cleaned and a 99.9 percent pure silver brush on which a sulfide film was grown ‘was substituted for the silver-graphite .
-
A Study of Metal Fiber Brush Operation on Slip Rings and Commutators
The earlier data are for positive polarity copper fiber brushes running on polished copper slip rings in a moist CO2 atmosphere, in contrast to the present study, of silver brushes in the open atmosphere on a gold plated simulated commutator.
-
The hamograph a new amplitude rhythm control device for the production of electronic music
As shown in Fig. 1,these metal foil contours are made to adhere to 35-mm continuous loop carriers and are read bya series of silver brushes (Fig. 2) so arranged that the signal circuitis modified in intensity by means of a …
-
Design of an electrochemical micromachining machine
In the case of high-frequency power supply and high current, it is not suitable to use the traditional carbon or silver brushes because the transmission of high current has a detri- mental effect on them and they do not work well …
Indicates content that may require registration and/or purchase.