-
Supplier: John Crane, Inc.
Description: Soot blowers are used for removing soot build-up from boiler tubes typically associated with fossil fuel burning and power generation. John Crane offers soot blower sets for most soot blower models. These sets consist of chevron-style middle rings to
- Operating Pressure: 1,000 psi
- pH Range: 0 to 14
- Operating Temperature: 449.6 F
- Lubrication: Graphite, Polytetrafluoroethylene (PTFE)
-
Supplier: Accuris
Description: SOOT BLOWERS (SHIPBOARD USE)
-
Supplier: Accuris
Description: BLOWERS, SOOT (SHIPBOARD USE)
-
-
Supplier: R. S. Hughes Company, Inc.
Description: components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: SOOT BLOWER AIR. Will work with pipes from 3/4
- Features: Permanent
-
Supplier: R. S. Hughes Company, Inc.
Description: components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: air & duct, and has the following text printed: SOOT BLOWER AIR. Will work with pipes from 3/4
- Features: Permanent
-
Supplier: DigiKey
Description: B946 BK/YW STY 4 SOOT BLOWER AIR
- Features: Adhesive Backed
-
Supplier: Ostberg Americas, Inc.
Description: design. All fans are supplied fully wired and ready to fit in a sealed installation unit. The fans are not intended for transporting grinding dust, soot or similar.
- Media Temperature: 176 F
- Maximum Diameter (Fan or Blower Wheel): 21.3779643 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Alfa Laval Inc.
Description: uses steam or compressed-air soot blowers. The economizer can be used in conjunction with an oil-fi red auxiliary boiler or a separate steam drum, in both cases acting as a steam/water separator. Features and benefits of the Aalborg XW product Forced circulation exhaust gas
-
Supplier: INTEC Energy Systems
Description: tailor-made solutions for a wide variety of applications: Single-pass radiant heater consisting of helical coils for the recovery of radiant heat for high temperatures Convection heat exchanger with serpentine coils including soot blowers for automatic cleaning of ash desposits from
-
Supplier: INDECK Power Equipment Company
Description: non-extended tube (bare tube) designs. Dirty gas applications equipped with soot blowers and or hoppers: Charcoal furnace exhaust steam, cement kiln exhaust, acid sludge gas, and ash-laden exhaust streams.
- Application: Industrial
- System: Process Gas Recovery, Wastewater Heat Recovery
-
Supplier: Caterpillar Oil & Gas
Description: soot filter Service indicators Flame arrestors Control System ADEM A4 ECU ISM (integrated sensor module) for combustion feedback sensors Exhaust gas temperature sensors Cooling System Radiator cooled - land based Outlet controlled thermostat and housing Jacket water pump — gear-driven Dual
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
of the fluid on critical valve services. Power plant applications include soot-blower, attemperator spray letdown, feedwater control, boiler feedwater recirculation, drum level control, turbine drain, wet steam, and high-pressure reduction. The HI-100® (read more)
Browse Control Valves Datasheets for DFT Inc.
More Information Top
-
Greenidge Multi-Pollutant Control Project
Catalyst erosion (likely caused by the rake soot blower ) and some LPA plugging are evident in the picture.
-
Urban Wood-Based Bio-Energy Systems in Seattle
… Wood Fuel Processing System FD-03 Wood Fuel Storage System FD-04 Wood Conveying System FD-05 Combustion Control System FD-06 Combustor Sand System FD-07 Combustor Pre-Heat System FD-08 Boiler and Economizer Soot Blower System FD-09 Baghouse …
-
NOVEL GAS CLEANING/CONDITIONING FOR INTEGRATED GASIFICATION COMBINED CYCLE
… 4.3) • remove raw gas particulate (slag) and recycle to Gasification Section • cool gas and remove condensate • remove halide and ammonia by scrubbing with condensate • perform COS and HCN hydrolysis • extract soot blower gas for compression to …
-
Nalco Guide to Boiler Failure Analysis, Second Edition > Fireside Erosion
Hard-particle erosion resembles other forms of erosion damage, including soot blower erosion, impingement from nearby leaking tubes, and falling-slag erosion.
-
Electrostatic Precipitation
For designs utilizing a honeycomb catalyst, the catalyst pitch is typically about 7 mm to 9 mm to allow easy passage of ash particles without deposition and for ease of cleaning with soot blowers (high-dust SCR) A low-dust SCR system …
Indicates content that may require registration and/or purchase.