-
Supplier: GE Power Conversion
Description: Proven technology provides power quality and productivity GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. GE’s Dynamic Static VAR Compensators use a proven technology that provides power quality and productivity.
-
Supplier: Accuris
Description: Guide for Static Var Compensator Field Tests
-
Supplier: Accuris
Description: STATIC VAR COMPENSATORS (SVC) - TESTING OF THYRISTOR VALVES
-
-
Supplier: Accuris
Description: Static VAR compensators (SVC) - Testing of thyristor valves
-
Supplier: Accuris
Description: Technical Specifications - Static Var Compensator Bay Functions
-
Description: General guidelines and criteria for the field testing of static var compensators (SVCs), before they are placed in-service, for the purpose of verifying their specified performance are described. The major elements of a commissioning program are identified so that the user can
-
Description: General guidelines and criteria for the field testing of static var compensators (SVCs), before they are placed in-service, for the purpose of verifying their specified performance are described. The major elements of a commissioning program are identified so that the user can
-
Description: General guidelines and criteria for the field testing of static var compensators (SVCs), before they are placed in-service, for the purpose of verifying their specified performance are described. The major elements of a commissioning program are identified so that the user can
-
Description: IEC 61954:2021 defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC) forming part of static VAR compensators (SVC) for power system applications. The
-
Supplier: CSA Group
Description: IEC 61954:2011 defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC) forming part of static VAR compensators (SVC) for power system applications. The
-
Description: IEC 61954:2011 defines type, production and optional tests on thyristor valves used in thyristor controlled reactors (TCR), thyristor switched reactors (TSR) and thyristor switched capacitors (TSC) forming part of static VAR compensators (SVC) for power system applications. The
-
Description: This guide documents an approach to preparing a specification for a transmission static var compensator. The document is intended to serve as a base specification with an informative annex provided to allow users to modify or develop specific clauses to meet a particular
-
Supplier: CSA Group
Description: IEC TR 62757:2015(E), which is a technical report, deals with fire prevention measures on converters and their valve halls for high voltage direct current (HVDC) systems, static VAR compensators (SVC) and flexible AC transmission systems (FACTS). It is intended to be primarily
-
Supplier: AENOR
Description: Static VAR compensators (SVC) - Testing of thyristor valves
-
Supplier: AENOR
Description: Static VAR compensators (SVC) - Testing of thyristor valves (Endorsed by AENOR in September of 2011.)
-
Supplier: AENOR
Description: Static VAR compensators (SVC) - Testing of thyristor valves (Endorsed by AENOR in November of 2013.)
-
Supplier: AENOR
Description: Power electronics for electrical transmission and distribution systems - Testing of thyristor valves for static VAR compensators
-
Supplier: Littelfuse, Inc.
Description: particularly suitable for high power converters such as medium voltage DC drives, medium voltage soft starts and utility applications such as HVDC, static VAr compensators, excitation and transfer switches. For additional technical details, please contact support .
- TJ: 125 C
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
Find Suppliers by Category Top
More Information Top
-
An Annotated Bibliography of HVDC Transmission and FACTS Devices, 1996-1997.
The device has applications in ac-dc converters and static VAr compensators for electricpower systems.
-
Flexible AC Transmission Systems (FACTS)
11.3.4 Power transmission control using static var compensator (SVC) 455 .
-
FACTS: Modelling and Simulation in Power Networks
2.1 Introduction 2.2 Modelling Philosophy 2.3 Controllers Based on Conventional Thyristors 2.3.1 The Thyristor-controlled Reactor 2.3.2 The Static VAR Compensator 2.3.3 The Thyristor-controlled Series Compensator 2.3.3.1 Thyristor-controlled …
-
An Annotated Bibliography of High-Voltage Direct-Current Transmission and Flexible AC Transmission (FACTS) Devices, 1991-1993.
OF STATIC VAR COMPENSATORS .
-
Power Electronics and Renewable Energy Systems
Simulation of Static Var Compensator in IEEE 14 Bus System for Enhancing Voltage Stability and Compensation. . . . .
-
Static synchronous compensators (STATCOM): a review
Because of its many attributes, STATCOM has emerged as a qualitatively superior controller relative to the line commutating static VAR compensator (SVC).
Indicates content that may require registration and/or purchase.