Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Heilind Electronics, Inc.
Description: STRING POT 50 INCH RANGE
- Classification: Sensor Element / Chip
-
Supplier: Heilind Electronics, Inc.
Description: STRING POT, 80 INCH RANGE
- Classification: Sensor Element / Chip
-
Supplier: Heilind Electronics, Inc.
Description: STRING POT 25 INCH RANGE
- Classification: Sensor Element / Chip
-
-
Supplier: Heilind Electronics, Inc.
Description: STRING POT 12.5 INCH RANGE
- Classification: Sensor Element / Chip
-
Supplier: Newark, An Avnet Company
Description: STRING POT 12 INCH RANGE
-
Supplier: Newark, An Avnet Company
Description: STRING POT 25 INCH RANGE
-
Supplier: TR Electronic
Description: Suitable for storage, logistics and for stage engineering. Graduated drum with extremely robust spring retraction and precise single-layer wind off mechanism. Backlash-free coupling element between the absolute encoder and the wire. TR - A world of Encoders
-
Supplier: TE Connectivity
Description: No Measuring Cable : Nylon-Coated Stainless Steel Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : SM, Mini String Pot Series Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -18 - 71 DEGC [0 - 160 DEGF ]
- Operating Temperature: 0.4 to 159.8 F
-
Supplier: DigiKey
Description: STRING POT
-
Supplier: Acme Chip Technology Co., Limited
Description: STRING POT
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: RS Components, Ltd.
Description: STRING POT 25 INCH RANGE
- Features: Other
- Standards and Certifications: RoHS Compliant
- Potentiometer Type: Standard Potentiometer
-
Supplier: DigiKey
Description: STRING POT, 175 INSWITZERLAND RA
-
Supplier: DigiKey
Description: STRING POT, 12.5 INCH RANGE
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 10,000 ohms
-
Supplier: BEI Sensors
Description: also known in the industry as cable-extension transducers, string potentiometers, draw wire sensors, draw wire transducers, yo yo pots, linear position string pots, string encoders. The sturdy measuring cable (also referred to as the string or wire) is made
- Measurement Range: 125 inch
- Operating Temperature: 32 to 158 F
- Features: Optical Encoder
- Sensor Technology: String Potentiometer
-
Description: 250 IN CANOPEN IP67 STRING POT
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL XUV 9086 ) LOCTITE ECCOBOND XUV 9086 is a one component UV cure encapsulant used in ink jet applications. It is formulated to dispense easily without stringing. It is used to accomodate applications requiring thicker bondline.
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Radwell International
Description: CABLE ACTUATED SENSOR, STRING POT, 4445 MM STROKE, 4-20 MA, .02 REPEATABILITY, IP67 RATING. FREE 2 YEAR RADWELL WARRANTY
-
Description: Features : ● inner string, double-sided metallized structure ● plastic shell, epoxy resin potting ● lead out of copper sheet or copper wire ● high pulse intensity and high contact reliability ● low inductance
- Capacitance Range: 0.047 to 6.5 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 850 to 3,000 volts
- Packing Method: Bulk Pack
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND UV 9061F, Acrylate, Assembly LOCTITE® ECCOBOND UV 9061F no flow, UV/moisture cure encapsulant is designed for local circuit board protection. This product is fluorescent when viewed with ultraviolet (black) light. Fast cure Cures in shadowed areas Easy dispensability without
- Coeff. of Thermal Expansion (CTE): 43.333333333333336 µin/in-F
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Richardson RFPD
Description: Compact String Pot Incremental The SP2 String Pot from Celesco is a compact, economical and water resistant device that utilizes a flexible cable, a spring loaded spool and a potentiometer to detect and measure linear position. The SP2 is identical to the SP1 except for
-
Supplier: OMEGA Engineering, Inc.
Description: systems. The OMB-DBK8 accommodates 10, 50, or 100 VFS bipolar inputs that you can set on a per-channel basis via jumpers on the card. The OMB-DBK8's 10 M .input impedance presents minimal loading of high impedance circuits and transducers ( e.g., string pots), which ensures accurate
- Digital I/O Channels: 8 #
- Input Impedance: 10 Mohms
- Features: DC Voltage Input
- Differential Channels: Differential Channels
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND UV 9060F, Acrylate, Assembly LOCTITE® ECCOBOND UV 9060F no flow, UV/moisture cure encapsulant is designed for local circuit board protection. This product is fluorescent when viewed with ultraviolet (black) light. Fast cure Cures in shadowed areas Easy dispensability without
- Coeff. of Thermal Expansion (CTE): 45.27777777777778 µin/in-F
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Nylok Corporation
Description: Nylok® Blue Nylon Pellet & strip is a self-locking element comprised of nylon permanently embedded into the threads of a fastener. The pellet is a drilled hole with a plug of over sized nylon wedged into the hole. The strip is a milled slot with a string of over sized nylon wedged into the
- Fastener Type: Nut, Screw / Bolt
-
Supplier: OMEGA Engineering, Inc.
Description: modules contain no pots or switches to be set. Features such as address, baud rate, parity, echo, etc. are selectable using simple commands over the communications port-without requiring access to the module. The selections are stored in nonvolatile EEPROM which maintains data even after
- Analog Input Channels: 1 #
- Accuracy: 0.02 % FS
- Input Impedance: 100 Mohms
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Piezo-Metrics
Description: placed in a power saving sleep mode to conserve batteries. Miniature in size, the string pot (potentiometer) device transmits on license-free 2.4 Ghz, avoiding local radio interference to ensure data integrity and security. Data is provided in real time at variable speeds with a direct
Find Suppliers by Category Top
Featured Products Top
-
Micro-Epsilon's wireSENSOR MT19 weighs only 8 g and measures 19 x 19 mm. With a 40 mm measuring range and wire accelerations up to 60 g, it is suitable for crash tests, simulators and test benches.
(read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
More than 120 draw-wire sensor models in various designs, measuring ranges and output signal types cover a wide range of displacement measurement applications. For special requirements, standard models can be modified to suit individual needs. Customized versions can be commercially implemented from medium-sized quantities.
(read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Monitoring Floor Panel Separation with a String Pot
CAS DataLoggers recently provided the datalogging solution for GSI Grain Storage in Assumption, Illinois, the world's largest manufacturer of steel farm grain bins, commercial storage grain bins and grain silos, as well as grain dryers and material handling systems including grain bin sweeps,
-
ADVANTAGES OF DRAW-WIRE ENCODERS
the Ethernet technology to be available in the most uncomfortable conditions (the narrowest spaces, harsh industrial environment); resolution down to 0.024 mm / 24 µm;. string pot.
More Information Top
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22576/Palmer_washington_0250E_11098.pdf?sequence=1&isAllowed=y
116 3.28 Brace OOP string pot layout, second story, Frame B (SCBF Test), as viewed from outside the frame . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22577/Birely_washington_0250E_11119.pdf?sequence=1&isAllowed=y
5.1 Comparison of string pot and Krypton measured lateral displacements in Specimen PW2 at the top of the first floor (ER+ peaks). . . . . . . . . . . .
-
Three Dimensional Position Measurement using String-pots
The measurement is typically done by the double integration of acceleration, by the use of string pot (potentiometer), or by the photogrammetry technology that uses cameras followed by film analysis.
-
Testing and Modeling of Mounts for Improved Safety Design and Crashworthiness Analysis
One string pot is used to record the movement of the ANVIL.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1661/01Sep_Flood.pdf?sequence=1
FROG Aileron String Pot Output versus Position.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1663/1/Lougheed_Andrea_C_200812_MSc.pdf
String pots layout for (a) z = +0.9 and -1.2 m (b) z = 0.0 m .........
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/17060/TurgeonFinalAug12.pdf?sequence=1&isAllowed=y
high-tension string pots were connected to center of each wall pier (154 inches above .
-
Feasibility of developing a portable driver performance data acquisition system for human factors research: Technical tasks. Volume 1
Tom W. Peterson, UniMeasure, Incorporated, 7055 NW GrandviewDrive, Cowallis, OR 97330, (503) 757-3158 Linear position cable extension transducers( string pots ) are discussed in section 7.5.2.1.1.1.
-
http://etd.auburn.edu/bitstream/handle/10415/3129/L%20Meadows%20Thesis.pdf?sequence=2
3.2.4 Displacement String Pots ............................................................................20 3.3 Testing Setup and Equipment.....................................................................................21 .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6412/1/Elshimi_Tamer_M_201104_PhD.pdf
displacements were measured using a string pot and total station.
Indicates content that may require registration and/or purchase.