Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon® Porosity Sealant (HPS) Surfactant 381001 is a single component product designed to be used as wetting agent.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Impregnating Resin, Specialty / Other
- Composition: Single Component System
-
Supplier: OHP, Inc.
Description: Suffusion is an effective blend of surfactants for use on all types of growing media in nurseries, greenhouses, interior plantscapes, and soil production. Suffusion works by reducing surface tension of applied water, penetrating into dry and water repellent areas, and linking together
- Applications: Agriculture
- Form & Features: Liquid / Solution
-
Supplier: ASTM International
Description: 1.1 This standard covers the qualitative classification of synthetic detergent products or mixtures of synthetic detergents. It is applicable to built detergent formulations as well as individual surfactant compositions. Note 1-The organic active ingredient must be isolated from built
-
-
Supplier: ASTM International
Description: 1.1 This test method is based on a potentiometric titration of common anionic surfactants and blends of anionic surfactant with a hydrotrope. This test method solely is intended for the analysis of active matter in the following surfactants: alcohol ether sulfate, alpha olefin
-
Supplier: ASTM International
Description: not been tested for surfactant formulations. 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the
-
Supplier: ASTM International
Description: 1.1 This test method is based on a potentiometric titration of common anionic surfactants and blends of anionic surfactant with a hydrotrope. This test method solely is intended for the analysis of active matter in the following surfactants: alcohol ether sulfate, alpha olefin
-
Supplier: AENOR
Description: DETERGENT FORMULATIONS CONTAINING SOAP AND OTHER SURFACTANTS. SAMPLING. CHEMICAL ANALYSIS.
-
Supplier: KRÜSS Scientific
Description: you can optimize formulations for dynamic processes such as spraying, coating, printing, or cleaning. Applications Use of surfactants in spray processes Formulation and optimization of detergents for washing and cleaning processes Wetting agents for coating and printing
- Test Media: Adhesives / Coatings
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Houghton International, Inc.
Description: Hocut® Sym-C (System Cleaner) is a metal cleaner that effectively rinses deposits off machines, coolant sumps and coolant distribution systems. The formulation contains a good balance of organic detergents and surfactants that clean more effectively than standard machine tool cleaners
- Type: Cleaner / Cleaning Agent, Detergent / Surfactant
- Features: Other
-
Supplier: Chemetall
Description: Inpro-Clean 2000 is a modern, state-of-the-art cleaning formulation designed to meet todays€™s stringent safety and environmental regulations. The product contains no carbonates, phosphorous, solvents, glycol ethers, NPE surfactants, chelates, VOCs, terpenes or other regulated harmful
- Type: Cleaner / Cleaning Agent
-
Supplier: KRÜSS Scientific
Description: Surfactant flooding in enhanced oil recovery (EOR) Formulations in pharmaceuticals and cosmetics Bioavailability of drugs Food emulsions Surfactant research
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Energy / Tension
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Test Media: Food / Drugs, Oils / Lubricants
- Mounting / Loading Options: Laboratory / Batch
-
Description: DuPont™ Capstone® fluorosurfactants enhance the properties of formulations — improving qualities such as wetting/spreading, leveling, penetrating, foaming control, chemical stability, thermal stability, or substantially reducing surface tension. DuPont has throughout its history delivered
-
Supplier: Walter Surface Technologies
Description: corrosion inhibitors Demulsifying Foamless formulations Highly concentrated: can be applied as low as 0.5% Low Energy Surfactant Technology VOC free, Solvent free, Non-Flammable MATERIALS Galvanized material Aluminum & non-ferrous metals Plastic Stainless steel Steel APPLICATIONS
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Description: Microcide compound for broad-spectrum antimicrobial activity against bacteria and fungi and are compatible with most formulations. Background: Tetradecyl trimethyl ammonium bromide is quaternary ammonium compound used in immunoassays for eliciting antimicrobial activity against bacteria and
- Function: Germicide / Antimicrobial
-
Supplier: KRÜSS Scientific
Description: precisely and fully automatically. The measurement results support you in the optimization and formulation of emulsions and emulsifiers. Applications Emulsifiers in the pharmaceutical and cosmetics industry Emulsifiers in food production Enhanced oil recovery (EOR) Surfactant
- Display & Special Features: Computer Interface / Networkable, Digital Readout
- Test Media: Food / Drugs, Fuel, Oils / Lubricants
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Hubbard-Hall Inc.
Description: formulated with a biodegradable surfactant system derived from sustainable resources offering superior wetting, emulsification, and dispersion. Emerald HD 2, because of its unique formulation, will clean a variety of oils, fats, and particulate soils. FEATURES AND BENEFITS Recognized
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Foam Free / Low Foaming
-
Supplier: BASF Corporation USA
Description: leader, BASF enables choices to offer its customers the best possible solutions to successfully meet today’s as well as tomorrow’s market needs and changing regulatory conditions. With its strong R&D base, the deep market and application expertise, BASF is the partner of choice for the
- Applications: Cleaners / Disinfectants
-
Supplier: Hubbard-Hall Inc.
Description: Liquid Black Magic™ ABM is a highly concentrated solution of HUBBARD-HALL's "Activated" Black Magic™ "Plus" oxidizing salt formulation. This patented formulation, containing a unique blend of activators, rectifiers, catalysts, penetrants, and surfactants, is the standard against
- Operating / Use Temperature: 282 to 290 F
- Industry: Automotive, Military Specification, OEM / Industrial
- Chemistry: Conversion Coating
- Form: Liquid
-
Supplier: Chemetall
Description: L016002 Paint Stripper is a highly effective alkaline paint stripper that is safe to use on aluminum, zinc, copper, brass, and ferrous metals. This unique product is a blend of alkalis, surfactants and temperature stable solvents. It is formulated to quickly penetrate, remove and disperse
- Type: Cleaner / Cleaning Agent, Stripper (Paint, Resins), Strong / Corrosive Alkaline (12.5 to 14 pH)
-
Description: aviation fire fighting foams, for example. Our additives are also compatible in formulation with a variety of surfactants, to meet your specifications. A leader in the science of fire suppression since 1975, DuPont is committed to developing safe, reliable products that improve
Find Suppliers by Category Top
Featured Products Top
-
RESIFA™ SOLESPHERE™ High Purity Silica Used as Excipients to Refine Food, Pharmaceuticals and Nutraceutical Formulations Here we explore the role of (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Chemical Formulation: An Overview of Surfactant-based Preparations Used in Everyday Life
Chemical Formulation: An Overview of Surfactant-based Preparations Used in Everyday Life. Bridging the gap between theory and application, this invaluable book discusses the chemical technology of surfactants and related chemicals, using over forty examples of everyday products.
-
Grasping Lyophilization Product and Process Parameters for Biopharma
By Felix Franks, PhD, BioUpdate Foundation The data illustrate that the cost contribution allocated to freezedrying is almost insignificant, compared to the cost of the purified raw drug substance, assumed to be a protein. Formulation considerations Before a purified protein, usually
-
Drug Delivery: The "Great Equalizer "
, Germany) and adopted by GlaxoSmithKline for its Imitrex migraine drug. This particular formulation was not a winner for GSK, as patients preferred the oral vehicle. But the delivery technology piqued the interest of Intranasal Therapeutics (ITI; Montvale, N.J.) CEO Edwin Cohen. With help from
More Information Top
-
The Thesis Committee for Dustin Luke Walker
High microemulsion viscosity can be reduced with the introduction of an alcohol co-solvent into the surfactant formulation , but this increases the cost of the formulation.
-
Handbook of Industrial Surfactants Volume 1 and 2
gel, and other surfactant formulations .
-
LOWER COST METHODS FOR IMPROVED OIL RECOVERY (IOR) VIA SURFACTANT FLOODING
The overall objective of this project is to identify new, potentially more cost- effective surfactant formulations for improved oil recovery (IOR).
-
Chemical Solutions for Improved Waterflooding in Carbonate Reservoirs
This paper reports the development of wettability altering surfactant formulations to improve waterflood performance in carbonates under a wide range of reservoir conditions (e.g., temperature, salinity).
-
Encyclopedia of Colloid and Interface Science
Some attempts have been made to improve the shelf-life of multiple emulsions by incorporating small solid particles in the surfactant formula- tions .
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
poo, soap gel, and other surfactant formulations .
-
Handbook of Paper and Pulp Chemicals
Uses: Detergent polymer, processing aid, stabilizer, thickener for detergents and cleaners, oven cleaners, dishwash liqs., highly loaded surfactant for- mulations , food industry cleaners, water treatment, min. processing, other industrial markets; food pkg. adhesives, paper/paperboard; best for ex- .
-
Handbook of Industrial Surfactants
hydrophilic surfactant formulation .
-
Development of Novel Methodologies to Analyze the Adsorption
Kinetics of Nonionic Surfactants
…development of a fundamental understanding of the underlying physical phenomena involved in the kinetics of surfactant adsorption will help to: (i) understand the observed Dynamic Surface Tension (DST) behavior of surfactants, and (ii) design optimal sur- factant formulations for applications inwhich the…
-
The Thesis Committee for Sriram Solairaj
Certifies that this is the approved version of the following thesis:
New Method of Predicting Optimum Surfactant Struc...
Both of these correlations will reduce the time and cost required to develop a good surfactant formulation .
Indicates content that may require registration and/or purchase.