Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: American High Voltage, Inc.
Description: Regulated Miniature Modules Output Voltage: TCR series are available in multiple output voltages ranging from +/-50VDC to +/-5,000VDC Power: 1W Dimension: 1.50” x 1.00” x 0.50” Electrical Characteristics & Description Each TCR is encapsulated in a high thermal conductivity epoxy resin
- DC Output Voltage: 0 to 1,500 volts
- DC Output Current: 0 to 0.00067 amps
- DC Output Power: 1 watts
-
Supplier: Harrington Hoists, Inc.
Description: Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or
- Load Capacity: 2,000 lbs
- Maximum Lift Speed: 32.99999999999999 ft/min
- Line Type: Chain
- Type: Pneumatic
-
Supplier: Certex UK
Description: therefor very mobile, easy mounting TCR-125 - TCR-250 only 7 kg, 3 meter lift included TCR-500/2 only 9 kg, 3 meter lift included Precise varaiable speed control (cord - and pendant control) Very compact design Robust aluminum housing Air motor is cooled by the exhaust air
- Load Capacity: 551.155 lbs
- Line Type: Chain
-
-
Supplier: Certex UK
Description: therefor very mobile, easy mounting TCR-125 - TCR-250 only 7 kg, 3 meter lift included TCR-500/2 only 9 kg, 3 meter lift included Precise varaiable speed control (cord - and pendant control) Very compact design Robust aluminum housing Air motor is cooled by the exhaust air
- Load Capacity: 275.5775 lbs
- Line Type: Chain
-
Supplier: Conviron
Description: The TCR walk-in room provides a multi-tier modular platform available in increments of 60 ft2 (5.6 m2). This makes the TCR chamber suitable for research involving plant tissue culture and is often used within large micropropagation programs. The solid side wall plenums transfer air to
- Chamber Capacity: 290 cubic feet
- Temperature Range: 15 to 40 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 50 to 90 % RH
-
Supplier: Certex UK
Description: therefor very mobile, easy mounting TCR-125 - TCR-250 only 7 kg, 3 meter lift included TCR-500/2 only 9 kg, 3 meter lift included Precise varaiable speed control (cord - and pendant control) Very compact design Robust aluminum housing Air motor is cooled by the exhaust air
- Load Capacity: 1,102.31 lbs
- Line Type: Chain
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 032052-TCR22-6 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.5V Current - On
- VDRM: 400 volts
- TJ: -40 to 110 C
- ITSM: 1.5 amps
- IGT: 0.2 mA
-
Supplier: Harrington Hoists, Inc.
Description: Harrington's TCR large capacity air chain hoists are market tested and proven to be durable and easily repairable. These high-performance hoists have all of the power required for lifting very heavy material and are the ideal choice for extreme applications including in mines, shipyards,
- Load Capacity: 20,000 lbs
- Maximum Lift Speed: 7.6 ft/min
- Line Type: Chain
- Type: Pneumatic
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 839952-TCR2EE28 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265690-TCR5SB28 Manufacturer Homepage: www.semicon.toshiba.co.jp/eng Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
-
Supplier: Win Source Electronics
Description: Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742447-TCR5AM105 Manufacturer Homepage: www.semicon.toshiba.co.jp/eng Reference case: DFN5 Reference Date Code: 1610+ Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
-
Supplier: Littelfuse, Inc.
Description: The TCR9C relay provides dedicated temperature control with input voltage from 120–240 V ac and output load rating at steady state of 20 A; inrush of 200 A.
- Input (Pick-up) Voltage Range: 120 to 240 volts
- Output Voltage Type: AC
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: SCRs 1.5A 200uA 600V Sensing
-
Supplier: KHK USA, Inc.
Description: A tube connector with hex socket with high fluidity and sealing characteristics provided by the O-ring. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
-
Supplier: DigiKey
Description: SCR 400V 1.5A Sensitive Gate Through Hole TO-92
- TJ: -40 to 110 C
- ITSM: 16 to 20 amps
- Features: Other
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: DigiKey
Description: PICE-52 EMULATOR - Trace Cable
-
Supplier: Rochester Electronics
Description: LVCMOS Output Clock Oscillator, 17MHz Min, 36MHz Max
- Bus Interface: CMOS
- Device Type: Real Time Clock
- Features / Standards: RoHS Compliant
-
Supplier: Eaton Corporation
Description: CA144857 CHICAGO PNEUMATIC TOOL CO HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES CAP TYPE 30.5 MM SIZE RED COLOR SELECTOR SWITCH USED ON ROUND CAP STYLE/SHAPE 10250T MODEL
-
Supplier: ODG (Origin Data Global)
Description: TEMP METER LCD PANEL MOUNT
- Features: Other
-
Supplier: KHK USA, Inc.
Description: A tube connector with hex socket with high fluidity and sealing characteristics provided by the O-ring. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
-
Supplier: DigiKey
Description: Temperature Controller (Thermistor, NTC) 120 ~ 230VAC Chassis Mount
- Control: Limit / Set Point Control
- Standards and Compliance: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: MOSFET 4V Drive Nch+Nch Si MOSFET
- Features: MOSFET
-
Supplier: Quarktwin Technology Ltd.
Description: Temperature Controller (Thermistor, NTC) 120 ~ 230VAC Chassis Mount
- Standards and Compliance: RoHS Compliant
- Controller Type: Temperature Controller
- Temperature: Thermocouple Controller
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: TCR24 is designed to measure soil heat transmission (soil tendency to transmit heat). This type of survey is usually carried out prior to install underground pipes, or prior to build geo-thermic wells to detect heat from the soil, for buildings heating or conditioning. Measurement can be done on
- Operating Temperature: -4 to 176 F
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Quarktwin Technology Ltd.
Description: Temperature Meter LCD - Black Characters Display Panel Mount
- Voltage Range: 9 to 28 volts
- Operating Temperature: -31 to 167 F
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH ROCKER SPST 15A 125V
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 volts
- Operating Temperature: -4 to 158 F
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Powell Electronics, Inc.
Description: Mini Trim 8-Way Toggle Switch
-
Supplier: Accuris
Description: NAR Tech Review - Vol. 2
-
Supplier: Accuris
Description: NAR Technical Review Vol. 26
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 45.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Mini Pendant UPC: 611728185780 Category: Mini Pendant Safety Rating: CUL
- Light Fixture Wattage: 100 watts
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Quarktwin Technology Ltd.
Description: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.3A 6-WCSP (1.2x0.80)
- Quiescent Current (IQ): 1,300,000 µA
- Operating Temperature: -40 to 85 C
- Number of Supplies: 1
- Type: BGA, CSP
-
Supplier: DigiKey
Description: Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
- Length / Diameter: 0.79527602 inch
- Maximum Current Rating: 15 amps
- Operating Temperature: -4 to 158 F
- Features: Illuminated Switch
-
Supplier: Accuris
Description: NAR Tech Review - Vol. 6
-
Supplier: Accuris
Description: NAR Technical Review Vol. 18
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 33PF 100V NP0 RADIAL
- Capacitance Range: 0.000033 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
Find Suppliers by Category Top
Featured Products Top
-
Flexible heaters offer very good heat transfer to the heat sink in a very low profile and low mass package. Because they are flexible, they can also conform to, and heat, irregular surfaces that other types of heaters cannot. TCR (Temperature Coefficient of Resistance) of custom heater alloys (read more)
Browse Flexible Heaters Datasheets for Flexible Circuit Technologies, Inc. -
KOA Speer Electronic’s family of current sense resistors provides excellent current detection. KOA's wide range of current sense resistors includes sizes from 0201 to 4527, power ratings up to 50 watts, resistance values from 0.1mΩ to 10Ω, TCR from ±50 to (read more)
Browse Current Sensing Resistors Datasheets for KOA Speer Electronics, Inc. -
30% better TCR than comparable products The latest addition to our performance-driven WAx series brings power and stability to the 2512 format. Dramatically better TCR than other solutions. 25% higher power capacity at higher temperature too. All of this is welcome news to automotive and e (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
can operate in the harshest conditions while experiencing minimal drift. The construction is extremely robust and due to the small dimensions, the sensors are offered in various housings. The platinum temperature sensors are available with a standard TCR of 3850 ppm/K and with accuracies according (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
devices offer a 30V limiting voltage, 30mW power rating at +70°C, and TCR down to ±50ppm/°C. Vishay speeds up development with available S-parameters, 3D models, and scalable simulation kits. The series meets RoHS standards, is halogen-free, and qualifies as Vishay Green. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
whisker and thus short circuits in many applications. Power rating up to 3 W (SMD mounting) Constant currents up to 30 A Sizes: 2010, 2512, 2817, 4723 Very high pulse power rating Very good long-term stability Low TCR (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
performance T.C.R. down to ±10ppm/°C. The WN73H offers excellent heat tolerance with an operational temperature range of -55°C ~ +155°C and a rated ambient temperature of 85°C. It also has excellent moisture resistance in qualification testing at 85°C and 85% relative (read more)
Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
great value. These precision and power resistors deliver the highest requirements in: · Temperature coefficient of resistance (TCR) · Thermal EMF · Long-term stability · Inductance and load capacity · Proven supply-chain stability (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
. It extends the resistance range for the UR73VHB by encompassing 100m to 1?, has a T.C.R. of ±100ppm/°C, and a standard tolerance of ±1%. It also has a wide operating temperature range of -55°C to +155°C with a rated terminal temperature of 125°C. Low resistance (read more)
Browse Resistors Datasheets for KOA Speer Electronics, Inc. -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
series of anti-surge, pulse precision thick film chip resistors. The SG73P1EW has a power rating of 0.25 watt with a TCR as low as ±100ppm/°C. This represents a 100% increase in power compared to the existing SG73P 0402 package. The SG73P1EW provides greater power and precision (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc.
Conduct Research Top
-
Wirewound VS. Film Resistors
, they are stable (15-50ppm/yr) maintaining their precision over time because they are made with stable materials. Their TCR (Temperature Coefficient of Resistance) is low (<10ppm/°C) and can be controlled by selecting special wire alloys. (Usually, you need the lowest TCR, but a higher TCR has special interest
-
Understanding Temperature
A resistor's Temperature Coefficient of Resistance (TCR) tells how much its value changes as its temperature changes. It is usually expressed in ppm/°C (parts per million per degree Centigrade) units. What does that really mean?. Let's use an example: Riedon's 50 ohm 100 Series precision resistor
-
Wirewound vs. Film Resistors for Precision Applications
, they are stable (15-50ppm/yr) maintaining their precision over time because they are made with stable materials. Their TCR (Temperature Coefficient of Resistance) is low (<10ppm/°C) and can be controlled by selecting special wire alloys. (Usually, you need the lowest TCR, but a higher TCR has special interest
-
Understanding Temperature Coefficient of Resistance
A resistor's Temperature Coefficient of Resistance (TCR) tells how much its value changes as its temperature changes. It is usually expressed in ppm/°C (parts per million per degree Centigrade) units. What does that really mean?. Let's use an example: Riedon's 50 ohm 100 Series precision resistor
-
Advanced Medical Applications, Treatment Solutions, and Biotechnology (.pdf)
that no other technology can match. These include the industry's lowest temperature coefficient of resistance (TCR), and power coefficient (PCR).
-
Power Solution for High-voltage Static VAR Generator (SVG)
Compared with traditional SVC such as modulator, capacitor reactor and thyristor controlled reactor (TCR), SVG is the best solution in the reactive power control field at present and has unparalleled advantages. In other words, SVG is currently the most advanced dynamic reactive power compensation
-
Why Choose Riedon (a Resistor Company) For Your Special RTD Requirements
is its temperature coefficient (TC) or temperature coefficient of resistance (TCR). TC or TCR is usually stated as a constant; parts per million per degree per Centigrade (ppm/ C). This property is the basis for designing RTDs. A Resistance Temperature Detector (RTD) is a resistor designed to measure
-
The `Good Old` Power Days (.pdf)
technology resistors still fall short of wire-wounds. Look at the chart: athough metal foil technology is a close second to wirewounds, other technologies are generally unable to measure up in power rating, tolerance and TCR.
More Information Top
-
Countries > Canada > National > Gazette > 2005 Documents > Part II > [CANADA Gazette Part ii, 2005-1214b] December 14, 2005, Vol. 139, No. 25, Supplement
(O) » figurant après l’abréviation « TCR » par la mention « En fr.
-
Countries > Canada > National > Gazette > 2012 > Part III > [CANADA Gazette Part iii, 2012-0319] Part III‚ March 19‚ 2012‚ Vol. 34‚ No....
“CRT” « TCR » .
-
Multichain Immune Recognition Receptor Signaling
Minimal Components and Stoichiometry of the TCR /CD3 Complex,.., .
-
Countries > Canada > National > Gazette > 2011 > Part II > [CANADA Gazette Part ii, 2011-1012] Part II‚ October 12‚ 2011‚ Vol. 145‚ No....
TACI : S/O TCR : En fr.
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/17581/MMvanLoenen_thesis_240x170mm_landscape_X1a_2001_bleed_0mm_corrected_libraryversion%5b1%5d.pdf?sequ...
MIXED TCR DIMERS HARBOR POTENTIAL LY HARMFUL NEOREACTIVITY .
-
Immunological Synapse
TCR recognition is tightly regulated to trigger sensitive but balanced T cell responses that result in the …
-
Lymphocyte activation
Stimulationof the T cell antigen receptor ( TCR ) induces protein tyrosine phosphorylation.
-
Countries > Canada > National > Gazette > 2010 > Part III > [CANADA Gazette Part iii, 2010-1105] Friday‚ November 5‚ 2010‚ Vol. 33‚ No....
(M) » figurant après l’abréviation « TCR » par la mention « En fr.
Indicates content that may require registration and/or purchase.