Products & Services

See also: Categories | More Information

Supplier Catalog
Go To Website
Download
Datasheet
  • Description: IC COMP SNGL CMOS TTL 16SOIC

    • Number of Units in the Chip: 1
    • Propagation Delay: 12,000 ns
    • Operating Temperature: 0 to 70 C
    • Features: Other

  • Buy Now

    Description: Manufacturer: STMicroelectronics Win Source Part Number: 937594-TS372ID Operating Temperature Range: -40°C ~ 125°C Features: Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete

    • Type: Identity Comparator
    • Features: Other

  • Buy Now

    Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018164-KA319 Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, Open-Collector, RTL, TTL Number of Elements: 2 Current - Quiescent (Max): 3.6mA Voltage - Input Offset (Max): 8mV @ ±15V Current -

    • Type: Identity Comparator
    • Features: Other

  • Buy Now

    Description: Manufacturer: Texas Instruments Win Source Part Number: 877315-LM319AMX Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface

    • Type: Identity Comparator
    • Features: Other

  • Description: voltage levels. These devices can accept inputs from a number of logic families, such as TTL, ECL, CMOS, LVCMOS, LVDS and CML. Two bits of output per comparator provide the test controller with qualification of a comparator input into three states. The two output bits

    • Supply Current (IS): 7 milliamps
    • Input Offset Voltage (VOS): 50 millivolts
    • Number of Devices in Package: 4
    • Features: Comparators, Single Supply

  • Description: Magnitude Comparator, TTL, PDSO16

    • Type: Magnitude Comparator
    • Features: Other
    • Package Type: SOP
    • Logic Family: Transistor-Transistor Logic (TTL)

  • Description: LM211 and LM311 are voltage comparators that have input currents nearly a thousand times lower than devices like the LM106 or LM710. They are also designed to operate over a wider range of supply voltages: from standard +⁄-15V op amp supplies down to the single 5V supply used for IC

  • Description: IDENTITY COMPARATOR, ALS SERIES, 8-BIT, INVERTED OUTPUT, TTL, SOIC-20 7.5 MM SIDE. FREE 2 YEAR RADWELL WARRANTY

  • Description: voltage. This comparator also features an input common-mode voltage range that includes ground. Inputs are protected against reverse polarity (input voltage less than V–) and ESD. The MIC6270 has an open-collector output that directly interfaces with TTL, CMOS, and other types of

    • Features: Other

  • Description: These comparators are optimized for low power, single-supply operation with greater than rail-to-rail input operation. The push-pull output of the MCP6561/2/4 family supports rail-to-rail output swing, and interfaces with TTL/CMOS logic. The output limits supply current surges,

    • Features: Other

  • Description: LVDS or CML outputs. Single-ended logic families are handled by connecting one of the digital input pins to an appropriate threshold voltage (e.g., 1.4V for TTL compatibility). The comparator outputs are single-ended and the output levels are user defined to mate directly with

  • Description: LOGIC, IDENTITY COMPARATOR, ALS SERIES, 8-BIT, INVERTED OUTPUT, TTL, DIP-20. FREE 2 YEAR RADWELL WARRANTY

  • Description: Texas Instruments Complex Function ICs from the 74LS Low Power Schottky Logic Family includes Binary Adders, Magnitude & Identity Comparators and 4-to-7 BCD Decoder/Drivers. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds

    • Pin Count: 16
    • Number of Units in the Chip: 1
    • Function: Decoders
    • Package Type: SOIC

  • Description: Precision TTL Comparators Two internally compensated op amps in a single package Eliminates need for dual supplies Allows directly sensing near GND and VOUT also goes to GND Compatible with all forms of logic Power drain suitable for battery operation The series consists of two

  • Description: version of unique, Any-Input architecture that directly interfaces with single-ended TTL/CMOS logic (including 3.3V logic), single-ended LVPECL, differential (AC- or DC-coupled) LVDS, HSTL, CML, and LVPECL logic levels as small as 200mV (400mVPP). CLK1 input requires

    • Features: Other

  • Description: multiplexers. The frequency input signal can be a TTL level signal or a zero-crossing signal. Terminal 3 on the field-side terminal block is the "common" or ground connection for input signals. A TTL signal is connected from terminal 2 to terminal 3, while a zero-crossing signal is

    • Analog Input Channels: 1 #
    • Accuracy: 0.05 % FS
    • Maximum Output: 5 volts
    • Bandwidth: 100 kHz

  • Description: valuable bench space by eliminating the need for an external prototyping power supply. Due to its ample sized breadboarding area, the PB-203A is ideally suited for virtually any type of breadboarding circuitry, from TTL, CMOS and ECL, to op-amps, audio, comparators, video amps,

  • Find Suppliers by Category Top

    Logic Comparators (86 Companies)
    Search by Specification | Learn More about Logic Comparators
    Analog Comparators (130 Companies)
    Search by Specification | Learn More about Analog Comparators
    Logic Gates (220 Companies)
    Search by Specification | Learn More about Logic Gates
    Logic Encoders (107 Companies)
    Search by Specification | Learn More about Logic Encoders
    Logic Dividers (68 Companies)
    Search by Specification | Learn More about Logic Dividers

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire