-
Supplier: Star SU LLC
Description: Star SU offers a wide variety of tungsten carbide blanks and preforms from H.B. Carbide. Using only the highest quality raw materials and employing state-of-the-art, computer controlled vacuum furnaces and vacuum Sinter-Hipping furnaces, these cemented carbide preforms
-
Supplier: BNB INT. Co., Ltd.
Description: It is called a tungsten carbide ball and marked as WC or TC. A tungsten carbide ball has high hardness and wear resistance. In particular, it can maintain its hardness at a higher temperature than other metals. Production Range 2-200mm Applications Mold, Nozzle, Pump ball
- Diameter / OD: 0.0787402 to 7.87402 inch
- Features: Corrosion Resistant, Electrically Conductive, Refractory / High Temperature, Specialty / Other, Tungsten Carbide (WC), Wear Resistant (Bearing / Tool Grade)
- Ball Type: Metal Balls
- Applications: Pens / Roll-on Dispensers, Sprayers / Pumps
-
Supplier: Reid Supply
Description: Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-0500
- Diameter / OD: 0.05 inch
- ANSI / ABMA Grade: 25 #
- Features: Corrosion Resistant, Electrically Conductive, Refractory / High Temperature, Tungsten Carbide (WC), Wear Resistant (Bearing / Tool Grade)
- Ball Type: Metal Balls
-
-
Supplier: Hartford Technologies, Inc.
Description: Profile High hardness and dimensional stability make tungsten carbide balls the preferred choice for precision hydraulic valves, high-load bearings, inertial navigation systems, ball screws, linear bearings in slideways, gauging and checking instruments, and meters. Tungsten
- ANSI / ABMA Grade: 10 to 25 #
- Applications: Bearing / Power Transmission, Gaging / Alignment, Valves
-
Supplier: Hyperion Materials & Technologies
Description: Long cemented tungsten carbide solid blanks (320 mm) with options on carbide grade, rod diameter, and finish.
- Carbide Type: Tungsten Carbide (WC)
-
Supplier: Boca Bearings Company
Description: Balls
- Diameter / OD: 0.1562 inch
- Features: Specialty / Other, Silicon Nitride
- Ball Type: Ceramic Balls, Metal Balls
-
Supplier: BNB INT. Co., Ltd.
Description: metallurgy Tungsten Alloy Ball A tungsten ball can contain 50%–90% or 90%–95% tungsten and be applied to different industries. The alloy is customizable, and it has high density and the heaviest weight, so it is normally used as a weight or for chemical equipment and military
- Diameter / OD: 0.0787402 to 7.87402 inch
- Applications: Aerospace, Medical / Biotech
- Features: Corrosion Resistant, Electrically Conductive, Refractory / High Temperature, Specialty / Other, Tungsten Carbide (WC), Wear Resistant (Bearing / Tool Grade)
- Ball Type: Metal Balls
-
Supplier: Hyperion Materials & Technologies
Description: Long cemented tungsten carbide solid blanks (320 mm) with options on carbide grade, rod diameter, and finish.
-
Supplier: Walter Surface Technologies
Description: These new carbide burrs are made from highest grade tungsten carbide and are manufactured with the highest degree of accuracy for perfect concentricity and balance. They offer fast material removal and longest life. Features Alternate diamond pattern Fast removal, fine
-
Supplier: ASTM International
Description: compositions, and can be used for acceptance of material to grade specifications. 1.2 This test method is applicable to mixtures of tungsten or tungsten carbide with additions of refractory metal carbides and binder metals. lists the most common elemental
-
Supplier: Saint-Gobain Innovative Materials
Description: Since many years, Saint-Gobain Coating-Solutions manufactures and markets hard-facing Flexicords made of tungsten carbide particles mixed within a self fluxing nickel matrix. These Flexicords are sold under several trade marks such as TUF-COTE, TUF-COTE HR2. TUF-COTE provides abrasion
- Rod / Wire Diameter: 4.762497428251389 to 7.937495713752315 mm
- Particle Size: 800.0000000000001 µm
- Spray Technology: Flame Spray - Wire
- Material Type: Metal Carbide (WC, Cr3C2)
-
Supplier: Hyperion Materials & Technologies
Description: Standard tungsten carbide ready-to-press powder grades designed for superior corrosion resistance.
- Features: Non-ferrous - Any Type, Tungsten / Tungsten Alloy
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R)
-
Supplier: Flexbar Machine Corporation
Description: CARBIDE PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Flexbar Machine Corporation
Description: CARBIDE PRECISION INDICATOR CONTACT TIPS Precision contact tips manufactured for use on standard drop style dial indicators. Available with Grade 25 Tungsten Carbide, or Grade 25 Ruby Ball tips. Both Tungsten Carbide and Ruby have extremely hard and
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Walter Surface Technologies
Description: These new carbide burrs are made from highest grade tungsten carbide and are manufactured with the highest degree of accuracy for perfect concentricity and balance. They offer fast material removal and longest life. Features Alternate diamond pattern Do not clug Fast
-
Supplier: Hyperion Materials & Technologies
Description: Standard tungsten carbide ready-to-press powder grades designed for superior performance in metal cutting applications.
- Features: Non-ferrous - Any Type, Tungsten / Tungsten Alloy
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R)
-
Supplier: Saint-Gobain Coating Solutions
Description: Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Belmont Metals, Inc.
Description: Binder Alloys Featuring Copper-based Binder Alloys enhanced with Nickel for Geothermal, Mining, Oil & Gas, Water Well drilling and horizontal applications. Our Copper Binder is an integral part of bits that are cast into a bit body with tungsten carbide matrix powder. For over four
- Features: Non-ferrous - Any Type, Other
-
Supplier: Saint-Gobain Coating Solutions
Description: Maximum Toughness Chemically, Tuf-Cote® ropes feature a tungsten carbide base with a nickel self-fluxing matrix. Saint-Gobain offers these hardfacing materials in spherical or angular forms, with a range of formulations designed to meet specific process needs. With tungsten
- Function: Abrasion / Sliding Wear
- Liner Materials: Composite / Laminate
-
Supplier: Makita USA, Inc.
Description: reduced pitch build-up High grade C-3, fine-grain tungsten carbide tips for improved durability Japanese ultra-thin kerf carbide-tipped design provides smoother cuts with less drag on the motor and minimal material loss Laser cut heat vents engineered to dissipate heat
-
Supplier: Transcat, Inc.
Description: Shipping Weight: 18.6 lbs./8.4 kg - Turbine Only:18.4 lbs./8.3 kg Housing: 316 Stainless Steel Bearings: Ceramic Shaft: Tungsten Carbide Rotor: PVDF Rings: 316 Stainless Steel Local Computer Display: 2 Totals (1 Resettable, 1 Cumulative);Factory Calibration in Gallons and Liters for
-
Description: The solution method determines cobalt, iron, manganese, molybdenum, nickel, niobium, tantalum, titanium, tungsten, vanadium and zirconium. Is applicable to carbides of niobium, tantalum, titanium, vanadium, tungsten and zirconium, mixtures of these carbides and binder
-
Supplier: CSA Group
Description: The solution method determines cobalt, iron, manganese, molybdenum, nickel, niobium, tantalum, titanium, tungsten, vanadium and zirconium. Is applicable to carbides of niobium, tantalum, titanium, vanadium, tungsten and zirconium, mixtures of these carbides and binder
-
Supplier: Advanced Abrasives Corp.
Description: RDP is the recommended product for machining many types of ceramic, glass and tungsten carbide. This material is ideal for all vitrified, phenolic and polyimide bond systems.
- Shape: Abrasive Grain / Grit, Crushed / Irregular
- Grading System: Mesh Graded, Micron Graded
- Features: Specialty / Other
- Material: Superabrasive - Natural Diamond
-
Description: ISO 3907:2009 specifies a gravimetric method for the determination of the mass fraction of total carbon in carbides and hardmetals. This method is applicable to carbides of chromium, hafnium, molybdenum, niobium, tantalum, titanium, vanadium, tungsten and zirconium, mixtures of
-
Supplier: CSA Group
Description: ISO 3907:2009 specifies a gravimetric method for the determination of the mass fraction of total carbon in carbides and hardmetals. This method is applicable to carbides of chromium, hafnium, molybdenum, niobium, tantalum, titanium, vanadium, tungsten and zirconium, mixtures of
-
Supplier: CSA Group
Description: ISO 3908:2009 specifies a gravimetric method for the determination of the mass fraction of insoluble (free) carbon in carbides and hardmetals. This method is applicable to carbides of hafnium, molybdenum, niobium, tantalum, titanium, vanadium, tungsten and zirconium, mixtures of
-
Description: ISO 3908:2009 specifies a gravimetric method for the determination of the mass fraction of insoluble (free) carbon in carbides and hardmetals. This method is applicable to carbides of hafnium, molybdenum, niobium, tantalum, titanium, vanadium, tungsten and zirconium, mixtures of
-
Supplier: Transcat, Inc.
Description: Product Highlights Bore Gage Calibration Kit includes gage blocks sized for inspection of bore gages, with accessories Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 Tungsten
- Gage / Instrument Type: Bore Gage, Gage Block / Master
Find Suppliers by Category Top
Featured Products Top
-
exotic sheath materials are used which include: Refractory metals such as molybdenum, tantalum and tungsten Ceramic sheath materials such as alumina, silicon carbide, mullite, etc. Other high temperature thermocouple considerations include the internal (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
Silicon Nitride (Si3N4) is 60% lighter than steel but strong enough to survive some of the most demanding applications in a variety of industries. This lightweight, the high-strength ceramic material is used as an alternative to stainless steel, super alloys, tungsten carbides, and first (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
ZASMHBA0001583
In the ISO system, all machining grades are divided into three color-coded groups: · Highly alloyed tungsten carbide grades (letter .
-
Development of Improved Performance Roller Cone Bits for Middle Eastern Carbonate Drilling Applications
Laboratory and data analyses of gage insert breakage concluded that the primary or root cause of the breakage was insufficient toughness in failed tungsten carbide grades to withstand high weight on bit and formation toughness encountered in the 16” Northern Kuwait Carbonate …
-
Machinery's Handbook 29 Complete Document
ISO standard 513, summarized in Table 2, divides all machining grades into three color- coded groups: straight tungsten carbide grades (letter K, color red) for cutting gray cast iron, nonferrous metals, and nonmetallics; highly alloyed grades (letter, P. color blue) for machining …
-
Investigation of the effect of the temperature at which tungsten carbide is produced on the formation of solid solutions with a nonuniform distribution of the ...
Investigation of the mierostructures of the cermets thus obtained showed that introduction into VK15 cermet of screened tungsten carbide grade B of any grain size invariably produced conglomerations of carbides.
-
Tribology in Manufacturing Technology
When two key properties are controlled, manly the grain size and binder percentage, the tribo- logical characteristics of the tungsten carbide grade can be predicted and consis- tent.
-
Development of High-Pressure Abrasive-Jet Drilling
Faceplate life was increased by readjusting the hydraulic- cutting distribution across the bit face and changing tungsten carbide grades to increase fracture resistance.
-
ZASMHBA0002124
In the ISO system, all machining grades are divided into three color-coded groups: · Highly alloyed tungsten carbide grades (letter P, blue color) for machining steel · Alloyed tungsten carbide grades (letter M, yellow color, generally with less TiC than the …
-
Selected abstracts of metalworking literature April–August 1984
These grades stand up better to high heat, ther- mal shock and abrasion, conditions of the extrusion environment, than conven- tional straight tungsten carbide grades 9ref--AA R.P. Mehnert, C. Avedesian, BJ Smith, and J.C. Weinrich.
-
Machining with Nanomaterials
Different materials are used for different applica- tions, for example, turning and face milling is mostly done using C2 tungsten carbide grades while HSS tools are used for milling, drilling, and tapping of Ti alloys.
-
Engineered CVD Diamond Coatings for Machining and Tribological Applications
… these aspects can be taken care of by selecting proper sur- face pretreatment methods, which were already dis- cussed in earlier sections.110 Many similar reports have been published and discussed on the influence of tungsten carbide grades , surface pretreatment processes, initial …
Indicates content that may require registration and/or purchase.