Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kaelus
Description: Kaelus TX-RX combiners, also known as diplexers, are designed for cost effective antenna sharing between uplink and downlink signals. Used for combining or splitting different frequency bands onto the same feeder systems, TX-RX Combiners will save CAPEX by minimizing hardware
- Frequency (Fc): 700 to 2,100 MHz
- Bandwidth: 746 to 2,170 kHz
- Insertion Loss: 0.3 to 0.8 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 836 MHz CDMA, RF-Tx SAW Filter
- Frequency (Fc): 836.5 MHz
- Bandwidth: 25,000 kHz
- Insertion Loss: 2.2 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 1950 MHz WCDMA RF-Tx SAW Filter
- Frequency (Fc): 1,950 MHz
- Bandwidth: 60,000 kHz
- Insertion Loss: 2.8 dB
- Filter Type: Bandpass
-
-
Supplier: Anatech Electronics, Inc.
Description: 1732 MHz AWS RF-Tx SAW Filter
- Frequency (Fc): 1,732.5 MHz
- Bandwidth: 45,000 kHz
- Insertion Loss: 2.7 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 897 MHz EGSM, RF-Tx Saw Filter
- Frequency (Fc): 897.5 MHz
- Bandwidth: 35,000 kHz
- Insertion Loss: 2.5 dB
- Filter Type: Bandpass
-
Supplier: Broadcom Inc.
Description: The Avago ACPF-7005 is a miniaturized Bandpass Filter designed for use in handsets and mobile data terminals operating in the PCS (Blocks A-G)/UMTS Band 2 Tx frequency range (1850.6 – 1914.4 MHz).
- Frequency (Fc): 1,850.6 MHz
- Ripple: 0.1 dB
- Insertion Loss: 2 dB
- Operating Temperature: -10 to 85 C
-
IC Electronic Filters - Saw Filter, Pcs Tx,5Ghz, Unbalanced; Center Frequency Taiyo Yuden -- 44T9295Supplier: Newark, An Avnet Company
Description: SAW FILTER, PCS Tx,5GHZ, UNBALANCED; Center Frequency:1.88GHz; Pass Band Frequency:1GHz a 5GHz; SAW Filter Applications:GSM, PCS; No. of Pins:5Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAW FILTER, LTE XIII Tx,1GHZ, UNBALANCED; Center Frequency:782MHz; Pass Band Frequency:700MHz a 1GHz; SAW Filter Applications:WCDMA; No. of Pins:5Pins; Filter Case Style:SMD; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAW FILTER, PCS Tx,5GHZ, UNBALANCED, FULL REEL; Center Frequency:1.88GHz; Pass Band Frequency:1GHz a 5GHz; SAW Filter Applications:GSM, PCS; No. of Pins:5Pins; Filter Case Style:SMD; Product Range:-; Bandpass Insertion Loss Max:2.4dBRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAW FILTER, GSM850/CDMA Tx,1GHZ, UNBALANCED; Center Frequency:836.5MHz; Pass Band Frequency:700MHz a 1GHz; SAW Filter Applications:CDMA, GSM; No. of Pins:5Pins; Filter Case Style:SMD; Product Range:-; Filter Terminals:SMD RoHS Compliant: Yes
-
Supplier: Chroma Technology Corp.
Description: This series of dual-band filter sets feature our high performance ET sputter coatings. Emission filters have two passbands specific for a particular pair of fluorochromes. The sets with dual-band excitation filters allow for simultaneous visualization of two fluorochromes as
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 2.3 to 5.000000000000001 mm
- Filter Bandpass: 452 to 678 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Utmel Electronic Limited
Description: Signal Conditioning SAW FILTER W-CDMA BND II Tx 1109 UNBAL
- Frequency (Fc): 1,880 MHz
- Bandwidth: 59,000 kHz
- Insertion Loss: 2.4 dB
- Filter Design: SAW Filter
-
Supplier: Radwell International
Description: FILTER, REPLACES PUROLATOR/FACET PART # TX10EAL403N5. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Red Lion Controls, Inc.
Description: 16 Port Managed Industrial Ethernet Switch Sixteen 10/100BaseTX RJ-45 Ports -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 8000 MAC Addresses Configurable
- Number of Ports: 16 #
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 8 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Inputs (10-30 VDC) 8000 MAC Addresses Configurable
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 10 Port Managed Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to 70°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto
- Number of Ports: 10 #
- Network Equipment: Switch
-
Supplier: ValueTronics International, Inc.
Description: The TX1000 is a transmitter from Rigol. Features: RF Demonstration board with built in 1 GHz Oscillator, mixer, filters, and amplifier Energized by USB Connected with PC for control through software When connected with DSA800, it can be controlled via the built-in control interface of DSA800
-
Supplier: Red Lion Controls, Inc.
Description: 26 Port Managed Industrial Ethernet Switch Twenty-Four 10/100BaseTX RJ-45 Ports Two Optional SFP (Mini-GBIC) Gigabit Transceivers 1000BaseSX/LX Fiber with LC style connectors or 1000BaseT Copper with RJ-45 connectors -40°C to 80°C Operating Temperature ESD and Surge Protection on all Built-in Ports
- Number of Ports: 26 #
- Network Equipment: Switch
-
Supplier: OMEGA Engineering, Inc.
Description: The Model TX31 is an analog, isolated 2-wire head-mounted temperature transmitter that converts thermocouple input to the voltage, which is generated by the thermocouple sensor, linear, and highly accurate 4 to 20 mA output current. The transmitter comes in a variety of applications such as process
- Sensed Temperature: 32 to 2,912 F
- Operating Temperature: -4 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: B, E, J, K, R, S, T
-
Supplier: Radwell International
Description: SUBSTITUTE FOR FAIREY ARLON (PARKER) TX3D10, FILTER, HYDRAULIC, RETURN LINE, MEDIA: PAPER, FLOW DIRECTION: INSIDE-OUT, SEAL: VITON, MICRON RATING: 10, BETA RATIO: 2/10, COLLAPSE RATING: 145, OPERATING TEMP: -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Visual Sound, Inc.
Description: integrated, low-pass input filter allows for single amp drive, and the high-sensitivity and excellent power handling don't require a large, expensive amplifier to generate high SPL. The TX1181's unique Backbone grille not only looks great, but also provides greater strength and damage
-
Supplier: Columbia Research Labs, Inc.
Description: The 951-TX Triaxial Piezoelectric Accelerometer was designed to be an integral part of a computer-controlled vibration analysis system. The high and low frequency response of the unit is controlled with ultrahigh input impedance and low pass filters to provide broadband use. The
- Acceleration: 50 g
- Frequency Range: 2 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 1,000 g
-
Supplier: Optoma Technology, Inc.
Description: from Texas Instruments. Easy-to-read text – bright at 3500 ANSI lumens and high 3000:1 contrast ratio VGA and audio pass-thru operational on standby mode Filter-free design means lower cost of ownership Remote management via RS-232 or RJ45 connectivity Broad range of audio and video
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CMC Product overview: TX8115 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,
- Features: Other
-
Supplier: Kaelus
Description: network performance by removing unwanted interference from the system uplink available for a variety of bands. Interference Filters can also help to prevent RX blocking from unwanted RF interference and remove TX spurious from the down link when interfering with other systems.
- Frequency (Fc): 850 to 900 MHz
- Bandwidth: 873 to 960 kHz
- Insertion Loss: 0.2 to 2.3 dB
- Operating Temperature: -40 to 70 C
-
Supplier: Visual Sound, Inc.
Description: TX615-3D is equipped with the latest color and image processing technologies from Texas Instruments. The 3D effect is generated by splitting this signal into two standard video streams, one for each eye. Using DLP Link™ technology, the 3D glasses synchronize with the image on screen to filter
-
Supplier: Optoma Technology, Inc.
Description: consumption Wireless connectivity with optional dongle Rapid power-on and shutdown – saving you time Filter-free design means low cost of ownership Protect your investment – control panel lock and password protection allow you to customize security settings
-
Supplier: Kett US
Description: This portable device allows for quick quality and color assessment of rice. The grains are placed in the tray and light is reflected through the color filter. Product flaws may be easily detected. The RN500 provides an automated version of this unit
- Display & Special Features: Handheld / Field, Laboratory / Batch
- Technology: Microscopy / Image Analysis
- Sample Type: Powder / Solid Particles
- Measurement Type: Shape
-
Supplier: Pulse Electronics Corporation
Description: Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with
- Application: Common-Mode Choke
- Lead Style: No Leads (SMT)
-
Supplier: APITech
Description: inception. Filter topologies include cavity/combline and lumped element designs, and our design heritage includes custom units designed for wireless telecom TX and RX basestation applications, defense industry applications requiring ruggedized packaging with MIL STD environmental
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Premier Magnetics, Inc.
Description: Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3 100BASE-TX. Designed for 350uHY Primary OCL with an 8mA bias. Designed to Support all leading Fast Ethernet Chip Sets. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Through Hole
- Operating Temperature: 0 to 70 C
- Insertion Loss: -1.1 dB
- Features: Bulk Pack, Secondary Side Only, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Isolation Transformer, Telecom / LAN Transformer
-
Supplier: Optoma Technology, Inc.
Description: Bright enough for even large conference rooms – 3000 ANSI lumens Easy-to-read text - native XGA resolution, 2500:1 contrast ratio (full on/full off) Ideal presentation remote with mouse control and laser pointer Rapid power-on and shutdown – saving you time and money Filter-free design means
-
Supplier: SFCable.com
Description: EtherWAN 10/100TX to 100FX MM (ST) Media Converter is the most functional media converter on the market. The RJ-45 port on this unit is dual speed 10/100Mbps with half/full duplex auto sensing. Better than a regular converter, EL100 has switching capabilities that are able to filter traffic
- Network: 10/100Base-TX, 100Base-FX, Multimode Fiber
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: LMC7101BYM5 TX from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Features: Operational Amplifiers
Find Suppliers by Category Top
Featured Products Top
-
handling, & delivers 2nd to 5th harmonic rejection. Wide temp ranges with tight stability & long-term reliability. Clean-up re-entrant modes of duplexers and bandpass filters. Optimal addition to clean-up Tx & Rx system solution needs (read more)
Browse RF Low Pass Filters Datasheets for Richardson RFPD -
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
Many rolling applications require the use of light oil in place of the typical water-soluble coolant. Traditionally clarification of the roll oils has been done with disposable cartridge filters or diatomaceous earth filters. These methods, while effective, are maintenance intensive and require (read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc. -
Go from ordinary to extraordinary RF/microwave development with Prodigy™ Filter Designer. Generate instantaneous 3D FEM quality filter designs with Prodigy, the new automated filter design tool from Marki Microwave (read more)
Browse RF Filters and Microwave Filters Datasheets for Marki Microwave LLC -
Optical Filters for Diverse Applications (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
Motor protection and power quality don’t have to be a mystery. MTE makes it easy with its best-in-class SineWave Guardian Filter. This filter delivers unequaled performance in cleaning the PWM waveforms generated by Variable Frequency Drives (VFDs). The SineWave Filter is sometimes (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation -
ROOF FILTER FAN RFP 018 | UP TO 575 M³/H The roof filter fan ensures uniform air circulation in the enclosure or casing. The resulting air flow cools the (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
Interpower’s IEC 60320 Filtered inlets and outlets are intended for computer, medical, general purpose, and/or custom indoor type equipment applications. The features include: IEC (read more)
Browse Power Entry Modules Datasheets for Interpower -
Our standard high pass filters as all our standard RF filter products are derived from previous manufactured designs which have been proven and tested. A high pass filter is somewhat a bit more complex as far as achieving the specification over a very broad band as oppose to it's opposite (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
10600-100 OD2 Narrowband Narrowband optical interference filter with a 10600 nm center wavelength (CWL), a 100 nm full-width at half-maximum (FWHM), and wide-range OD2 out-of-band blocking from (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Filter
Optical filters transmit a certain portion of light spectrum and block the rest. They generally belong to two main categories, absorptive filters and interference or dichroic filters. They are commonly used in photography, in many optical instruments, and to colour stage lighting. Daheng Optics
-
Optical Filters
The article describes the characteristics of different types of optical filters including absorptive filters, interference filters, polarization filters, bandpass filters, notched filters, dichroic filters, neutral density filters, laser line filters, explained their working principle, and stated
-
Optical Filters
Optical filters selectively allow certain wavelengths of light to pass freely while blocking other wavelengths. Shanghai Optics manufactures a wide range of optical filters for engineering, scientific, and photographic applications.
-
Filter Press Membrane Filter Plate Technology (.doc)
The Filter Press has been utilized for solid / liquid separation applications for well over 100 years. Early filter press technology incorporated wood plate and frame filter plate assemblies that were used for many years until the development of the cast iron recessed chamber filter plate.
-
EMI Filtering in Medical Devices
The need for EMI filtering in medical devices
-
Theory and Design of Microwave Filters
Theory and Design of Microwave Filters. Aimed at designers, engineers and researchers working in microwave electronics, this precise book details filter design including basic circuit theory, network synthesis and the design of a variety of microwave filter structures.
-
Handbook of Nonwoven Filter Media
Handbook of Nonwoven Filter Media. Providing a balance of fundamental theories and practical advice on all aspects of nonwoven filter media, this book describes the properties and classifications of nonwoven filter media ensuring that the correct medium is used in each application.
-
What are Digital Filters?
Digital filters that incorporate digital-signal-processing (DSP) techniques have received a great deal of attention in technical literature in recent years. Although they rarely serve as anti-aliasing filters (in fact, they need anti-aliasing filters), digital filters merit discussion here because
-
Filtering in the Time and Frequency Domains
Filtering in the Time and Frequency Domains. This book stands as the most comprehensive treatment of filtering techniques, devices and concepts as well as pertinent mathematical relationships.
More Information Top
-
Joint Tx/Rx MMSE filtering and joint rank adaptation/adaptive modulation for single-carrier MIMO packet transmission
where (.)T is the transpose operation and Wt(k) is the Nt×J Tx filter matrix.
-
Joint transmit and receive filters design for multiple-input multiple-output (MIMO) systems
At the transmitter, mul- tiple data symbols are constructed using the same modulation scheme, and passed through the Tx filter .
-
Novel Approach to the Synthesis of Microwave Diplexers
MICROWAVE diplexers are typically employed to connect the RX and TX filters of a transceiver to a single antenna through a suitable three-port junction.
-
Adaptive Single-Carrier MIMO Transmission Using Joint Tx/Rx MMSE Filtering
where (.)T is the transpose operation and Wt(k) is the Nt×J Tx filter matrix.
-
An interstage filter-free mobile radio receiver with integrated TX leakage filtering
Due to the fact, that this gain drop happens in the LNA, the receiver NF increases from 2.9 dB when the filtering is off to 3.68 dB when the TX filtering is powered on.
-
An integrated LMS adaptive filter of TX leakage for CDMA receiver front ends
the interstage TX filtering unnecessary.
-
Joint transmitter-receiver optimization for multiple input multiple output (MIMO) systems
At the transmitter, multiple data symbols are constructed using the same modulation scheme, and passed through the Tx filter .
Indicates content that may require registration and/or purchase.